E1 Network Test Equipment
from GL Communications, Inc.
Call-center quality engineers, brokerages, government agencies, and other entities have a need to monitor fax transactions. Monitoring is done by recording the analog or IP traffic using suitable call capture applications. These files need to be decoded to investigate issues with protocol messages... [See More]
- Network Protocol: E1; T1
- Equipment Type: Network / LAN Analyzer
from GL Communications, Inc.
Channel Associated Signaling (CAS) is a method of signaling in telephone networks where each channel or timeslot carrying speech also carries with it the signaling and addressing to set up and tear down that same channel. This is commonly referred to as 'in-band' signaling as opposed to... [See More]
- Network Protocol: E1; T1; Telephone
- Equipment Type: Network / LAN Analyzer
from GL Communications, Inc.
Voice, data, and video traffic is exploding as smartphones, IP TV, video streaming, and "cloud" based services takeoff. A majority of the backbone transport for these applications continues to be SONET and SDH optical transmission networks. A dominant protocol for IP transport is PoS (Packet over... [See More]
- Network Protocol: E1; ISDN; T1; HDLC, CAS, and More
- Port Type: Optical
- Number of Ports: 4
from GL Communications, Inc.
GL's Dual T1 E1 Express (PCIe) Boards are high-density dual T1 or E1 boards with newer PCIe (x1) bus interface. These cards are identical to the portable tProbe ™ units, except for FXO FXS and Datacom functionality. In addition to the other basic T1/E1 line signals monitoring applications, the... [See More]
- Network Protocol: E1; T1
- Number of Ports: 2
- Equipment Type: Network / LAN Analyzer
- Form Factor: Computer Board
from GL Communications, Inc.
The Dual VF Tx Rx (earlier called as Simplified Audio Client) application is designed exclusively to perform non-intrusive and intrusive VF audio monitoring, VF audio recording, and testing easily. Dual VF Tx Rx provides an alternate & simple GUI similar to the basic applications in T1 E1... [See More]
- Network Protocol: E1; T1
- Equipment Type: Protocol Analyzer
from GL Communications, Inc.
The GL's LinkTest ™ Dual E1 is a handheld dual-port tester for E1 and data communications (V.11 / X.24, V.24/RS232, V.35, V.36/RS449, EIA-530, EIA-530A) interfaces. Port A is full featured 2048 kb/s interface. On the other hand, Port B usage is configurable (2048 kb/s TX/RX, co-directional,... [See More]
- Network Protocol: E1
- Form Factor: Handheld
- Equipment Type: Network / LAN Analyzer
- Port Type: BNC (Coaxial) Connectors; RJ-45
from GL Communications, Inc.
Voice, data, and video traffic is exploding as smartphones, IP TV, video streaming, and "cloud" based services takeoff. A majority of the backbone transport for these applications continues to be SONET and SDH optical transmission networks. A dominant protocol for IP transport is PoS (Packet over... [See More]
- Network Protocol: ATM; Frame Relay; E1; ISDN; PPP; T1; HDLC, MLPPP, GSM, TRAU, GPRS, UMTS, SS7, CAS, SS1, SSM, V5.x, DCME, FDL
- Form Factor: Computer Board
- Number of Ports: 5
from GL Communications, Inc.
Packet Data Analysis (PDA) is an outstanding tool for live monitoring of signaling and traffic over IP. Packet Data Analysis (PDA) is distributed with GL ’s Packet Analyzers, allowing users to monitor live IP networks including capture, analysis, and reporting of every call in detail. [See More]
- Network Protocol: E1; PPP; T1; TCP/IP; E3, T3, SIP, SIP ED137B, RTP, MEGACO, MGCP, H.323, Skinny (SCCP), RANAP (UMTS IuCS), GSM A.
- Equipment Type: Network / LAN Analyzer
from GL Communications, Inc.
The Universal HD T1/E1 is an enhanced PC-Based T1 and E1 solution that utilizes familiar computer user interfaces, to provide comprehensive and versatile T1 or E1 testing capability at a competitive price. Increased Performance with 64-bit Support. GL ’s T1/E1 analyzers supports both 32-bit... [See More]
- Network Protocol: E1; T1
- Number of Ports: 2
- Equipment Type: Network / LAN Analyzer
- Form Factor: Computer Board
from GL Communications, Inc.
The ULTRA T1 (E1) is an enhanced third-generation product that consolidates the essential pieces of industry-standard test equipment into a powerful, PC-Based T1 and E1 solution. Utilizing familiar computer user interfaces, it provides comprehensive and versatile T1 or E1 testing capability at a... [See More]
- Network Protocol: E1; T1
- Form Factor: Computer Board
- Equipment Type: Network / LAN Analyzer
- Operating Temperature: 0.0 to 50
from GL Communications, Inc.
Complex T1 E1 testing just got simpler with GL's new portable USB based T1 E1 analyzer !. GL's new USB based T1 E1 Analyzer is the world's most powerful, compact, full featured, and complete BERT, voiceband, data, signaling, and protocol analyzer on the market. Increased Performance with 64-bit... [See More]
- Network Protocol: E1; T1
- Port Type: USB
- Equipment Type: Protocol Analyzer
from GL Communications, Inc.
GL's TRAU Analyzer is used to non-intrusively monitor TRAU frames at the A-bis interface (BTS to BSC links), and A-ter interface (BSC to MSC links). Application can automatically detect and capture TRAU frames of half rate (HR-8 kbps) or full rate (FR-16 kbps). Various codecs such as FR, EFR, AMR,... [See More]
- Network Protocol: E1; T1; TRAU
- Equipment Type: Protocol Analyzer
from GL Communications, Inc.
SS7 (Signaling System 7) separates the information required to set up and manage telephone calls in the Public Switched Telephone Network (PSTN) onto a separate packet switched network (Signaling Network). It uses Message Signal Units (MSUs), Link Status Signal Units (LSSUs), and Fill-In Signal... [See More]
- Network Protocol: E1; T1; SS7
- Equipment Type: Protocol Analyzer
from GL Communications, Inc.
This optional software provides time stamped indications of all signaling bit changes. The application works with one or multiple Ultra T1/E1 Cards or with the Portable T1/E1 Analyzers. Signaling bit changes are recorded for all timeslots simultaneously. A file may be specified for saving the... [See More]
- Network Protocol: E1; T1
- Equipment Type: Protocol Analyzer
from GL Communications, Inc.
The T1 E1 J1 Switch can be used to control multiple T1/E1 lines to monitor, drop and insert, and perform intrusive and non-intrusive tests simultaneously. One can operate the switch in different modes by just changing relay settings remotely without requiring any changes to the physical connection. [See More]
- Network Protocol: E1; T1; J1
- Port Type: 8 RJ48c
- Number of Ports: 8
- Features: Indicators
from GL Communications, Inc.
GL's new tProbe ™ is an enhanced version of our popular USB based T1 E1 VF Analyzer / Emulator. This hardware incorporates all the features of the previous analyzer such as portability, USB interface, remote accessibility, scripting, and a vast collection of optional applications. GL's tProbe... [See More]
- Network Protocol: E1; Serial; T1; VF
- Number of Ports: 10
- Equipment Type: Network / LAN Analyzer
- Form Factor: Desktop
from GL Communications, Inc.
A T3 line is an ultra-high-speed signal capable of transmitting data at rates up to 44.736 Mbps. An E3 signal is situated at the third level within the Plesiochronous Digital Hierarchy (PDH) and has a bit rate of 34.368 Mbps. T3 or E3 has two flavours channelized (structured) and unchannelized... [See More]
- Network Protocol: E1; T1
- Equipment Type: Protocol Analyzer
from GL Communications, Inc.
Frame Relay is another commonly used data link protocol based on packet switching technology. It is mainly incorporated by the corporate data networks due to its cost-effective data transmission, and flexible bandwidth. Frame relay is mostly used to connect local area networks with major backbones;... [See More]
- Network Protocol: Frame Relay; E1; T1
- Equipment Type: Protocol Analyzer
from GL Communications, Inc.
The PPP Analyzer captures a host of PPP protocols exchanged between the two nodes over T3/E3 links & provides useful analysis, which includes distribution of protocols, protocol fields, frame lengths and frame status. User can obtain detailed analysis of the protocol and can perform various... [See More]
- Network Protocol: E1; PPP; T1
- Equipment Type: Protocol Analyzer