ATM Network Test Equipment
from GL Communications, Inc.
The Inverse Multiplexing over ATM (IMA) Emulator application can simulate the inverse multiplexing of an ATM cell stream over multiple physical links and retrieve the original stream at the far-end from these physical links. The multiplexing of the ATM cell stream is performed on a cell by cell... [See More]
- Network Protocol: ATM
from TOP-electronics USA
W &T 58666, AT-Modem-Emulator, 10/100BT [See More]
- Network Protocol: ATM
from Spirent Communications
Designed to fit into the Spirent SMB-200/2000 chassis [See More]
- Network Protocol: ATM; PPP
- Number of Ports: 1
- Equipment Type: Network / LAN Analyzer
- Port Type: RJ-45
from GL Communications, Inc.
Asynchronous Transfer Mode (ATM) is a flexible network, which carries voice, video, and data in the same way, i.e. fixed length cells. It has generated a number of revenue opportunities because of its different classes of service support for multimedia traffic, efficient bandwidth management for... [See More]
- Network Protocol: ATM
- Equipment Type: Protocol Analyzer
from GL Communications, Inc.
Asynchronous Transfer Mode (ATM) is a flexible network, which carries voice, video, and data in the same way, i.e. fixed length cells. It has generated a number of revenue opportunities because of its different classes of service support for multimedia traffic, efficient bandwidth management for... [See More]
- Network Protocol: ATM
- Equipment Type: Protocol Analyzer
from GL Communications, Inc.
Voice, data, and video traffic is exploding as smartphones, IP TV, video streaming, and "cloud" based services takeoff. A majority of the backbone transport for these applications continues to be SONET and SDH optical transmission networks. A dominant protocol for IP transport is PoS (Packet over... [See More]
- Network Protocol: ATM; Frame Relay; E1; ISDN; PPP; T1; HDLC, MLPPP, GSM, TRAU, GPRS, UMTS, SS7, CAS, SS1, SSM, V5.x, DCME, FDL
- Form Factor: Computer Board
- Number of Ports: 5
from GL Communications, Inc.
Asynchronous Transfer Mode (ATM) is a flexible network protocol carrying voice, video, and data in fixed length cells. ATM network has two kinds of interfaces, UNI (Interface between ATM User and Public ATM switch) and NNI (Interface between two Public ATM switches). Similar to the OSI Protocol... [See More]
- Network Protocol: ATM
- Equipment Type: Protocol Analyzer
from GL Communications, Inc.
The Network Delay Emulator application provides full duplex delay simulation for PoS and ATM based traffic from 1 ms to 500 ms, with incremental delays of 1 ms. The application combines hardware and software based functions to achieve precision and flexibility. It can emulate packet delays that... [See More]
- Network Protocol: ATM; PoS
from GL Communications, Inc.
Voice communications for air traffic management, whether it is Air-Ground (A-G) or Ground-Ground (G-G) were predominantly over TDM based Air Traffic Management (ATM) networks. With the latest developments in EUROCAE (European Organization for Civil Aviation Equipment) ED-137 inter-operability... [See More]
- Network Protocol: ATM