Serial Network Test Equipment

3 Results
T1/E1/VF/Serial Data Analysis and Emulation Hardware, tProbe™ -- PTE001
from GL Communications, Inc.

GL's new tProbe ™ is an enhanced version of our popular USB based T1 E1 VF Analyzer / Emulator. This hardware incorporates all the features of the previous analyzer such as portability, USB interface, remote accessibility, scripting, and a vast collection of optional applications. GL's tProbe... [See More]

  • Network Protocol: E1; Serial; T1; VF
  • Number of Ports: 10
  • Equipment Type: Network / LAN Analyzer
  • Form Factor: Desktop
Bit Error Rate Tester -- BERTScope BSX Series
from Tektronix, Inc.

The Tektronix BERTScope ® and PatternPro ® families provide a range of signal conditioning and BER test solutions from 1.5 Gb/s to 40 Gb/s on 1-4 channels and deliver the test and measurement industry ’s broadest serial communications test portfolio of Bit Error Rate Tester products. [See More]

  • Network Protocol: Serial; RS232; RS422; RS485; PCIe Gen3/Gen4, USB 3.1 SSP
  • Form Factor: Desktop
  • Equipment Type: Bit-Error Rate Testers
  • Port Type: RS232; USB; IEEE-488 (GPIB)
HSSI (SCSI-2) Interface Breakout Box -- Model 800
from Electro Standards Laboratories

Allows the user to access and monitor any of the signals that pass through the unit uninterrupted via test point pins. Included with the breakout box are 15 one-foot mini patchords that plug into the test points. 50 pins on front panel allow access to all interface signals. Input output connectors... [See More]

  • Network Protocol: Serial; SCSI-2
  • Number of Ports: 2
  • Equipment Type: Breakout Boxes
  • Form Factor: Notebook