Printed Circuit Board (PCB) Network Test Equipment

6 Results
Dual T1E1 Express (PCIe) Analysis & Emulation Boards -- XTE001
from GL Communications, Inc.

GL's Dual T1 E1 Express (PCIe) Boards are high-density dual T1 or E1 boards with newer PCIe (x1) bus interface. These cards are identical to the portable tProbe ™ units, except for FXO FXS and Datacom functionality. In addition to the other basic T1/E1 line signals monitoring applications, the... [See More]

  • Form Factor: Computer Board
  • Network Protocol: E1; T1
  • Equipment Type: Network / LAN Analyzer
  • Number of Ports: 2
FBC-3601A
from Spirent Communications

Designed to fit into the Spirent SMB-600/6000B chassis [See More]

  • Form Factor: Computer Board
  • Network Protocol: Fibre Channel
  • Equipment Type: Network / LAN Analyzer
  • Number of Ports: 2
LightSpeed1000™ OC-3/STM-1 and OC-12/STM-4 Analysis and Emulation Card -- LTS100
from GL Communications, Inc.

Voice, data, and video traffic is exploding as smartphones, IP TV, video streaming, and "cloud" based services takeoff. A majority of the backbone transport for these applications continues to be SONET and SDH optical transmission networks. A dominant protocol for IP transport is PoS (Packet over... [See More]

  • Form Factor: Computer Board
  • Number of Ports: 5
  • Network Protocol: ATM; Frame Relay; E1; ISDN; PPP; T1; HDLC, MLPPP, GSM, TRAU, GPRS, UMTS, SS7, CAS, SS1, SSM, V5.x, DCME, FDL
PCI Based Dual HD Universal T1 E1 Card -- HTE001
from GL Communications, Inc.

The Universal HD T1/E1 is an enhanced PC-Based T1 and E1 solution that utilizes familiar computer user interfaces, to provide comprehensive and versatile T1 or E1 testing capability at a competitive price. Increased Performance with 64-bit Support. GL ’s T1/E1 analyzers supports both 32-bit... [See More]

  • Form Factor: Computer Board
  • Network Protocol: E1; T1
  • Equipment Type: Network / LAN Analyzer
  • Number of Ports: 2
PCI Based Ultra T1/E1 Cards -- HDT001 / HDE001
from GL Communications, Inc.

The ULTRA T1 (E1) is an enhanced third-generation product that consolidates the essential pieces of industry-standard test equipment into a powerful, PC-Based T1 and E1 solution. Utilizing familiar computer user interfaces, it provides comprehensive and versatile T1 or E1 testing capability at a... [See More]

  • Form Factor: Computer Board
  • Network Protocol: E1; T1
  • Equipment Type: Network / LAN Analyzer
  • Operating Temperature: 0.0 to 50
T1E1 Quad and Octal Analysis & Emulation Hardware -- FTE001
from GL Communications, Inc.

GL's Octal & Quad T1 E1 boards are high density and provide Four (4) or Eight (8) RJ-48 T1 E1 ports and multiples thereof. For example, configurations of 8, 12, 16, 64 T1 E1s in a single rack are possible. Increased Performance with 64-bit Support. GL ’s T1/E1 analyzers supports both... [See More]

  • Form Factor: Computer Board
  • Number of Ports: 8
  • Network Protocol: Frame Relay; HDLC, VoIP