Research Specialty Microscopes

12 Results
XE-100
from Park Systems, Inc.

The XE-100 is our flagship AFM with reduced drift rate and the Step-and-Scan Automation that provides the ultimate AFM/SPM performance in Non-Contact nanoscale metrology. It is a mid-priced system for materials science, polymers, electrochemistry and other applications in nanoscience and... [See More]

  • Grade: Benchtop; Research
  • Magnification: 160 to 1500
  • Application: Biological / Life Sciences
  • Resolution: 1000
Raman Imaging and Spectrometer Microscope -- LabRAM Soleil
from HORIBA Instruments, Inc.

The result of 50 years of innovation by leading instrument manufacturer HORIBA Scientific, the LabRAM Soleil ™ multimodal microscope has been designed with application experts to supercharge your analysis and set the new standard for Raman imaging and spectroscopy. It features advanced... [See More]

  • Grade: Research
  • Microscope Type: Laser / Confocal
  • Application: Biological / Life Sciences; Medical / Forensic; Metallurgical
  • Remote Interface: Computer Interface; Application Software Included.
Micro System Analyzer -- MSA-500
from Polytec, Inc.

The MSA-500 Micro System Analyzer is the premier measurement technology for the analysis and visualization of structural vibrations and surface topography in micro structures such as MEMS (Micro-Electro-Mechanical Systems) devices. By fully integrating a microscope with Scanning Laser-Doppler... [See More]

  • Grade: Benchtop; Research
  • Microscope Type: Interferometric; Laser / Confocal; Laser-Doppler Vibrometry, Stroboscopy
  • Application: Measuring / Toolmaker / Inspection; Semiconductor; Micro System Analyzer
  • Features: Digital Display
Inverted Optical Microscope -- RM21™
from Mad City Labs, Inc.

The RM21 ™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21 ™ is available in 4 standard configurations (see tables) to satisfy a wide range of applications and budgets. The tables below compare methods and features for the four... [See More]

  • Grade: Research
  • Illumination Type: Köhler
  • Application: Biological / Life Sciences
  • Resolution: 0.4000
Scanning NV Microscope
from CIQTEK Co., Ltd

CIQTEK Scanning NV Microscope Diamond III/IV is a scanning NV magnetometer based on the diamond nitrogen-vacancy center (NV center) and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout of the... [See More]

  • Grade: Research
  • Microscope Type: Nitrogen-Vacancy
  • Application: Biological / Life Sciences; Semiconductor
  • Features: Digital Display; Mechanical Stage
XE-120
from Park Systems, Inc.

Take the award-winning XE-100, shrink it such that it can be placed on top of the many popular inverted optical microscopes, and you have the versatile XE-120, an exceptional AFM with expanded sample and interactivity flexibility. The XE-120 is the research grade AFM with industry ’s only True... [See More]

  • Grade: Benchtop; Research
  • Eyepiece Style: Binocular
  • Application: Biological / Life Sciences
  • Field of View: 0.1000
Microscope Adapter -- MSV-50/100
from Polytec, Inc.

Polytec's MSV-050 and MSV-100 Microscope Adapters are the bridge that connects Laser-Doppler Vibrometry (LDV) to the micro world. Designed to couple a fiber-optic vibrometer head to a microscope, the adapters permit precise single-point and differential vibration analysis on MEMS and other... [See More]

  • Grade: Benchtop; Research
  • Microscope Type: Interferometric; Laser / Confocal; Laser Doppler Vibrometry
  • Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Adapter
  • Eyepiece Style: Binocular
Köhler Illuminated Microscope
from Mad City Labs, Inc.

A typical application of the RM21 ™ microscope is live cell imaging and transmitted light microscopy. A standard option available with the RM21 ™ is the K öhler illumination tower, which provides a simple yet flexible solution for delivering even illumination to the sample. The K... [See More]

  • Grade: Research
  • Illumination Type: Köhler
  • Application: Biological / Life Sciences
  • Magnification: 40 to 100
Widefield NV Microscope
from CIQTEK Co., Ltd

CIQTEK Quantum Diamond Microscope (QDM) is a wide-field magnetic resonance based on the principle of spin magnetic resonance in the diamond nitrogen-vacancy center (NV center). The spin quantum state of the NV center luminescence defects is susceptible to the surrounding microwave and static... [See More]

  • Grade: Research
  • Microscope Type: Quantitative Nondestructive Microscopic Magnetic Imaging
  • Application: Biological / Life Sciences; Semiconductor
  • Features: Digital Display; Mechanical Stage
XE-150
from Park Systems, Inc.

With the arrival of the XE-150, Park Systems ’ large sample AFM, Non-Contact AFM imaging has become the most feasible and practical way to scan your large samples with ultimate AFM resolution and reliability. The XY motorized sample stage is optimized for both small and large sample placement,... [See More]

  • Grade: Benchtop; Research
  • Magnification: 160 to 1500
  • Application: Biological / Life Sciences
  • Resolution: 1000
Microscope Scanning Vibrometer -- MSV-400
from Polytec, Inc.

The MSV-400 Microscope Scanning Vibrometer is the successor to the award-winning MSV-300 for full-field vibration analysis of very small objects such as MEMS optical switches. Based on the laser Doppler principle, a HeNe laser maps the vibrational response of the structure with a lateral resolution... [See More]

  • Grade: Benchtop; Research
  • Microscope Type: Interferometric
  • Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Scanning Vibrometer
  • Resolution: 1000
Near Field Scanning Optical Microscope -- MCL-NSOM
from Mad City Labs, Inc.

The MCL-NSOM is a fully operational near field scanning optical microscope. It has been built on Mad City Labs versatile RM21 ™ inverted optical microscope which allows users to convert between NSOM, SPM, and fluorescence optical microscopy techniques. The MCL-NSOM builds on our successful... [See More]

  • Grade: Research
  • Magnification: 20
  • Application: Biological / Life Sciences
  • Resolution: 0.4000 to 0.6000