Biological / Life Science Specialty Microscopes

16 Results
Raman Imaging and Spectrometer Microscope -- LabRAM Soleil
from HORIBA Instruments, Inc.

The result of 50 years of innovation by leading instrument manufacturer HORIBA Scientific, the LabRAM Soleil ™ multimodal microscope has been designed with application experts to supercharge your analysis and set the new standard for Raman imaging and spectroscopy. It features advanced... [See More]

  • Application: Biological / Life Sciences; Medical / Forensic; Metallurgical
  • Microscope Type: Laser / Confocal
  • Grade: Research
  • Remote Interface: Computer Interface; Application Software Included.
MSZSM -- 12835
from Unitron Ltd.

Optional eyepieces 10x, 15x, and 20x, auxiliary lens from 0.5x-2x [See More]

  • Application: Biological / Life Sciences; Gemological; Medical / Forensic; Metallurgical
  • Microscope Type: Portable Field
  • Grade: Student; Benchtop
  • Eyepiece Style: Binocular
XE-100
from Park Systems, Inc.

The XE-100 is our flagship AFM with reduced drift rate and the Step-and-Scan Automation that provides the ultimate AFM/SPM performance in Non-Contact nanoscale metrology. It is a mid-priced system for materials science, polymers, electrochemistry and other applications in nanoscience and... [See More]

  • Application: Biological / Life Sciences
  • Magnification: 160 to 1500
  • Grade: Benchtop; Research
  • Resolution: 1000
StellarSCOPE™ System for Microscopy
from StellarNet, Inc.

StellarNet has released the StellarSCOPE ™ System that allows users to couple their favorite StellarNet spectrometer systems to a microscope. This enables users to perform Raman, Fluorescence, & CIELAB color measurements on a micro spot and capture high resolution images, video, and time... [See More]

  • Application: Biological / Life Sciences
  • Magnification: 4 to 40
  • Optical Technique: Transmitted
  • Working Distance: 0.6000 to 18.5
High Resolution, Atomic Force Microscope -- SPM-M Kit
from Mad City Labs, Inc.

The SPM-M Kit combines the MadPLL ® instrument package with Mad City Labs high resolution piezo nanpositioning systems to form a high performance, closed loop, scanning Akiyama probe or tuning fork AFM. The seamless integration of hardware combined with the built-in automated control of MadPLL... [See More]

  • Application: Biological / Life Sciences
Atomic Force Microscopy Microscope -- Cypher ES Eviromental
from Oxford Instruments

The Asylum Research Cypher ES builds on the exceptional performance of the Cypher S and adds full environmental control features. The same high resolution, speed and stability are maintained while easily operating in controlled gas or liquid environments, at temperatures from 0-250 °C, and in... [See More]

  • Application: Biological / Life Sciences
  • Optical Technique: Contact mode, DART PFM, Dual AC, Dual AC Resonance Tracking (DART), More
  • Grade: Benchtop
Scanning NV Microscope
from CIQTEK Co., Ltd

CIQTEK Scanning NV Microscope Diamond III/IV is a scanning NV magnetometer based on the diamond nitrogen-vacancy center (NV center) and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout of the... [See More]

  • Application: Biological / Life Sciences; Semiconductor
  • Microscope Type: Nitrogen-Vacancy
  • Grade: Research
  • Features: Digital Display; Mechanical Stage
Laser Machining Microscope -- MIC4
from WDI Wise Device Inc.

This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]

  • Application: Biological / Life Sciences; Measuring / Toolmaker / Inspection; Metallurgical; Microscopic Manufacturing
  • Microscope Type: Optical and Light
  • Grade: Industrial
  • Features: Digital Display
XE-120
from Park Systems, Inc.

Take the award-winning XE-100, shrink it such that it can be placed on top of the many popular inverted optical microscopes, and you have the versatile XE-120, an exceptional AFM with expanded sample and interactivity flexibility. The XE-120 is the research grade AFM with industry ’s only True... [See More]

  • Application: Biological / Life Sciences
  • Eyepiece Style: Binocular
  • Grade: Benchtop; Research
  • Field of View: 0.1000
Inverted Optical Microscope -- RM21™
from Mad City Labs, Inc.

The RM21 ™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21 ™ is available in 4 standard configurations (see tables) to satisfy a wide range of applications and budgets. The tables below compare methods and features for the four... [See More]

  • Application: Biological / Life Sciences
  • Illumination Type: Köhler
  • Grade: Research
  • Resolution: 0.4000
Atomic Force Microscopy Microscope -- Cypher S
from Oxford Instruments

The Asylum Research Cypher S is the base model of the Cypher AFM microscope family. The Cypher S was the first commercially available fast-scanning AFM, and the Cypher family AFMs remain the only full-featured fast-scanning AFMs that are compatible with a complete range of modes and accessories. [See More]

  • Application: Biological / Life Sciences
  • Optical Technique: Contact mode, DART PFM, Dual AC, Dual AC Resonance Tracking (DART), More
  • Grade: Benchtop
Widefield NV Microscope
from CIQTEK Co., Ltd

CIQTEK Quantum Diamond Microscope (QDM) is a wide-field magnetic resonance based on the principle of spin magnetic resonance in the diamond nitrogen-vacancy center (NV center). The spin quantum state of the NV center luminescence defects is susceptible to the surrounding microwave and static... [See More]

  • Application: Biological / Life Sciences; Semiconductor
  • Microscope Type: Quantitative Nondestructive Microscopic Magnetic Imaging
  • Grade: Research
  • Features: Digital Display; Mechanical Stage
Laser Scanning Confocal Microscope -- LSCM
from WDI Wise Device Inc.

The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]

  • Application: Biological / Life Sciences; Semiconductor
  • Microscope Type: Laser / Confocal; Digital, Video, Optical, and Light
  • Grade: Industrial
  • Features: Digital Display
XE-Bio
from Park Systems, Inc.

XE-Bio is a powerful 3-in-1 nanoscience research tool that uniquely combines industry ’s only True Non-Contact AFM with Ion Conductance Microscopy (ICM) and inverted optical microscope on the same platform. The modular design of the XE-Bio allows easy exchange between non-contact AFM and ICM. [See More]

  • Application: Biological / Life Sciences
  • Optical Technique: Inverted Optical Microscope
  • Grade: Benchtop
  • Eyepiece Style: Binocular
Köhler Illuminated Microscope
from Mad City Labs, Inc.

A typical application of the RM21 ™ microscope is live cell imaging and transmitted light microscopy. A standard option available with the RM21 ™ is the K öhler illumination tower, which provides a simple yet flexible solution for delivering even illumination to the sample. The K... [See More]

  • Application: Biological / Life Sciences
  • Illumination Type: Köhler
  • Grade: Research
  • Magnification: 40 to 100
Atomic Force Microscopy Microscope -- MFP-3D Origin
from Oxford Instruments

The MFP-3D Origin ™ features Asylum Research performance and quality at a price competitive with most low-cost AFMs. Origin marks the intersection of performance and affordability and offers high-resolution imaging, supports large samples, most imaging modes, and many accessories. It's simply... [See More]

  • Application: Biological / Life Sciences
  • Optical Technique: Contact mode, DART PFM, Dual AC, Dual AC Resonance Tracking (DART), More
  • Grade: Benchtop