Computer Interface Specialty Microscopes
from Nikon Metrology
Nikon ’s proprietary scanning-type optical interference measurement technology achieves 1 picometer (pm) height resolution. Nikon offers a variety of optical microscopes as measurement systems to suit a wide range of measurement applications. Key benefits. Superior measurement performance. [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Interferometric
- Grade: Benchtop
- Features: Digital Display
from KEYENCE
Features. Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters. Up to 28,800x magnification. 0.5 nanometer... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Laser / Confocal
- Grade: Benchtop
- Magnification: 19200 to 28000
from Qioptiq
esigned for streamlined operation and compact integration onto a. multitude of probing stations, the A-Zoom µ Micro offers a high-value. solution for circuit board, semiconductor and flat-panel display probing. without sacrificing features, function or performance. 7:1 parfocal Optical zoom. [See More]
- Application: Semiconductor
- Microscope Type: Laser / Confocal (optional feature)
- Grade: Benchtop
- Optical Technique: Brightfield
from Foundrax Engineering Products, Ltd.
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Authentic Optical
- Grade: Benchtop
- Optical Technique: Authentic
from Unitron Ltd.
Portable depth measuring [See More]
- Application: Measuring / Toolmaker / Inspection; Metallurgical; Photomicrography
- Microscope Type: Portable Field
- Grade: Benchtop
- Optical Technique: Brightfield
from HORIBA Instruments, Inc.
The result of 50 years of innovation by leading instrument manufacturer HORIBA Scientific, the LabRAM Soleil ™ multimodal microscope has been designed with application experts to supercharge your analysis and set the new standard for Raman imaging and spectroscopy. It features advanced... [See More]
- Application: Biological / Life Sciences; Medical / Forensic; Metallurgical
- Microscope Type: Laser / Confocal
- Grade: Research
- Remote Interface: Computer Interface; Application Software Included.
from CIQTEK Co., Ltd
CIQTEK Scanning NV Microscope Diamond III/IV is a scanning NV magnetometer based on the diamond nitrogen-vacancy center (NV center) and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout of the... [See More]
- Application: Biological / Life Sciences; Semiconductor
- Microscope Type: Nitrogen-Vacancy
- Grade: Research
- Features: Digital Display; Mechanical Stage
from WDI Wise Device Inc.
This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]
- Application: Biological / Life Sciences; Measuring / Toolmaker / Inspection; Metallurgical; Microscopic Manufacturing
- Microscope Type: Optical and Light
- Grade: Industrial
- Features: Digital Display
from Bruker Corporation
Bruker ™s industry-leading Vision64 ® Operation and Analysis Software provides the industry ™s most functional and streamlined graphical user interface. Combining intelligent architecture with intuitive visual workflow and extensive user-defined automation capabilities,... [See More]
- Application: Biological / Life Sciences (optional feature); Metallurgical (optional feature); Semiconductor (optional feature)
- Remote Interface: Computer Interface
- Features: Digital Display
from Polytec, Inc.
The MSA-500 Micro System Analyzer is the premier measurement technology for the analysis and visualization of structural vibrations and surface topography in micro structures such as MEMS (Micro-Electro-Mechanical Systems) devices. By fully integrating a microscope with Scanning Laser-Doppler... [See More]
- Application: Measuring / Toolmaker / Inspection; Semiconductor; Micro System Analyzer
- Microscope Type: Interferometric; Laser / Confocal; Laser-Doppler Vibrometry, Stroboscopy
- Grade: Benchtop; Research
- Features: Digital Display
from Evident Scientific
Better Images and Results. DSX1000 digital microscopes enable faster failure analysis with guaranteed accuracy and repeatability. Large selection of lenses that are easy to change. Switch between 6 different observation methods by pushing a button. Fast macro to micro viewing. Accurate measurements... [See More]
- Application: Measuring / Toolmaker / Inspection; Metallurgical; Semiconductor; Wiring Boards, Fractured Infrastructure Metal, Automotive Part Inspection Applications
- Microscope Type: Telecentric Optical System
- Grade: Benchtop
- Optical Technique: Brightfield, Darkfield, MIX [BF + DF], Differential Interference Contrast, Polarized Light
from Mad City Labs, Inc.
The RM21 ™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21 ™ is available in 4 standard configurations (see tables) to satisfy a wide range of applications and budgets. The tables below compare methods and features for the four... [See More]
- Application: Biological / Life Sciences
- Illumination Type: Köhler
- Grade: Research
- Resolution: 0.4000
from KEYENCE
3D Measurement of a Large Area in 4 Seconds. The VR is able to measure across 30 mm in just 4 seconds, with a maximum measurement range of 100 mm x 200 mm. Instead of use a physical probe, the VR utilizes structured lighting to obtain the entire 3D shape of an object. By using telecentric lenses... [See More]
- Application: Semiconductor
- Microscope Type: LED Ring Light, White LED
- Grade: Benchtop
- Magnification: 12 to 50
from Foundrax Engineering Products, Ltd.
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Authentic Optical
- Grade: Benchtop
- Optical Technique: Authentic
from CIQTEK Co., Ltd
CIQTEK Quantum Diamond Microscope (QDM) is a wide-field magnetic resonance based on the principle of spin magnetic resonance in the diamond nitrogen-vacancy center (NV center). The spin quantum state of the NV center luminescence defects is susceptible to the surrounding microwave and static... [See More]
- Application: Biological / Life Sciences; Semiconductor
- Microscope Type: Quantitative Nondestructive Microscopic Magnetic Imaging
- Grade: Research
- Features: Digital Display; Mechanical Stage
from WDI Wise Device Inc.
The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]
- Application: Biological / Life Sciences; Semiconductor
- Microscope Type: Laser / Confocal; Digital, Video, Optical, and Light
- Grade: Industrial
- Features: Digital Display
from Bruker Corporation
As atomic force microscopy enters its fourth decade as a primary technique for enabling research of all levels, its high-resolution data has helped researchers across a nearly countless array of disciplines and applications. Bruker has been leading the expansion of atomic force microscope (AFM)... [See More]
- Application: Biological / Life Sciences (optional feature); Medical / Forensic (optional feature); Metallurgical (optional feature)
- Remote Interface: Computer Interface
from Polytec, Inc.
Polytec's MSV-050 and MSV-100 Microscope Adapters are the bridge that connects Laser-Doppler Vibrometry (LDV) to the micro world. Designed to couple a fiber-optic vibrometer head to a microscope, the adapters permit precise single-point and differential vibration analysis on MEMS and other... [See More]
- Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Adapter
- Microscope Type: Interferometric; Laser / Confocal; Laser Doppler Vibrometry
- Grade: Benchtop; Research
- Eyepiece Style: Binocular
from Evident Scientific
Built for failure analysis and material engineering research, the OLS5100 laser microscope combines exceptional measurement accuracy and optical performance with smart tools that make the microscope easy to use. Precisely measure shape and surface roughness at the submicron level quickly and... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Laser / Confocal
- Grade: Benchtop
- Optical Technique: Reflection-type confocal laser scanning laser microscope, Reflection-type confocal laser scanning laser-DIC microscope Color Color-DIC
from Mad City Labs, Inc.
A typical application of the RM21 ™ microscope is live cell imaging and transmitted light microscopy. A standard option available with the RM21 ™ is the K öhler illumination tower, which provides a simple yet flexible solution for delivering even illumination to the sample. The K... [See More]
- Application: Biological / Life Sciences
- Illumination Type: Köhler
- Grade: Research
- Magnification: 40 to 100