Metallurgical Specialty Microscopes
from Unitron Ltd.
Compact and feather weight, for morphological purposes [See More]
- Application: Metallurgical; Bond, IC Analysis
- Magnification: 100 to 2300
- Grade: Benchtop
- Resolution: 700000
from WDI Wise Device Inc.
This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]
- Application: Biological / Life Sciences; Measuring / Toolmaker / Inspection; Metallurgical; Microscopic Manufacturing
- Microscope Type: Optical and Light
- Grade: Industrial
- Features: Digital Display
from Traceable® Products
Illuminated Portable Pocket Microscope Pocket Microscope magnifies view. An indispensable tool for anyone who needs to see things at high magnification in bright light, with true color, high contrast, and a sharply defined focus. Hand held unit is perfect for inspection, quality control, field use,... [See More]
- Application: Metallurgical
- Microscope Type: Portable Field
- Grade: Pocket Size
- Features: Monocular
from Nikon Metrology
The ShuttlePix P-400R Digital Microscope from Nikon Metrology is a portable digital microscope that has a sleek, compact design well suited for onsite use. This new concept in digital microscopy allows for much simpler remote inspection of large samples that previously had been too challenging. [See More]
- Application: Metallurgical
- Microscope Type: Digital
- Grade: Benchtop
- Features: Digital Display
from HORIBA Instruments, Inc.
The result of 50 years of innovation by leading instrument manufacturer HORIBA Scientific, the LabRAM Soleil ™ multimodal microscope has been designed with application experts to supercharge your analysis and set the new standard for Raman imaging and spectroscopy. It features advanced... [See More]
- Application: Biological / Life Sciences; Medical / Forensic; Metallurgical
- Microscope Type: Laser / Confocal
- Grade: Research
- Remote Interface: Computer Interface; Application Software Included.
from LECO Corporation
New from LECO, the DSX Series of opto-digital microscopes combines advanced optics and the latest digital technology in one user-friendly system. Instead of looking through eyepieces, everything is controlled by touch screen, which takes the operator through the process from inspection to... [See More]
- Application: Metallurgical
- Microscope Type: Free Angle
- Grade: Benchtop
- Magnification: 0 to 2
from Evident Scientific
Better Images and Results. DSX1000 digital microscopes enable faster failure analysis with guaranteed accuracy and repeatability. Large selection of lenses that are easy to change. Switch between 6 different observation methods by pushing a button. Fast macro to micro viewing. Accurate measurements... [See More]
- Application: Measuring / Toolmaker / Inspection; Metallurgical; Semiconductor; Wiring Boards, Fractured Infrastructure Metal, Automotive Part Inspection Applications
- Microscope Type: Telecentric Optical System
- Grade: Benchtop
- Optical Technique: Brightfield, Darkfield, MIX [BF + DF], Differential Interference Contrast, Polarized Light