Mechanical Stage Specialty Microscopes
from Park Systems, Inc.
XE-70 is Park Systems ’ AFM solution for researchers with limited budget. XE-70 does not compromise any of the innovative technologies of the XE-series that sets it apart from conventional AFMs, supporting the same modes, options, and electronics as all other systems in the XE product line. [See More]
- Application: Biological / Life Sciences
- Magnification: 160 to 1500
- Grade: Benchtop; Research
- Resolution: 1000
from KEYENCE
Features. Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters. Up to 28,800x magnification. 0.5 nanometer... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Laser / Confocal
- Grade: Benchtop
- Magnification: 19200 to 28000
from CIQTEK Co., Ltd
CIQTEK Scanning NV Microscope Diamond III/IV is a scanning NV magnetometer based on the diamond nitrogen-vacancy center (NV center) and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout of the... [See More]
- Application: Biological / Life Sciences; Semiconductor
- Microscope Type: Nitrogen-Vacancy
- Grade: Research
- Features: Digital Display; Mechanical Stage
from Mad City Labs, Inc.
The RM21 ™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21 ™ is available in 4 standard configurations (see tables) to satisfy a wide range of applications and budgets. The tables below compare methods and features for the four... [See More]
- Application: Biological / Life Sciences
- Illumination Type: Köhler
- Grade: Research
- Resolution: 0.4000
from Unitron Ltd.
Economically priced macrozoom video inspection station [See More]
- Application: Measuring / Toolmaker / Inspection
- Magnification: 1 to 3
- Grade: Benchtop
- Objective Lenses: 1
from KEYENCE
3D Measurement of a Large Area in 4 Seconds. The VR is able to measure across 30 mm in just 4 seconds, with a maximum measurement range of 100 mm x 200 mm. Instead of use a physical probe, the VR utilizes structured lighting to obtain the entire 3D shape of an object. By using telecentric lenses... [See More]
- Application: Semiconductor
- Microscope Type: LED Ring Light, White LED
- Grade: Benchtop
- Magnification: 12 to 50
from CIQTEK Co., Ltd
CIQTEK Quantum Diamond Microscope (QDM) is a wide-field magnetic resonance based on the principle of spin magnetic resonance in the diamond nitrogen-vacancy center (NV center). The spin quantum state of the NV center luminescence defects is susceptible to the surrounding microwave and static... [See More]
- Application: Biological / Life Sciences; Semiconductor
- Microscope Type: Quantitative Nondestructive Microscopic Magnetic Imaging
- Grade: Research
- Features: Digital Display; Mechanical Stage
from Mad City Labs, Inc.
A typical application of the RM21 ™ microscope is live cell imaging and transmitted light microscopy. A standard option available with the RM21 ™ is the K öhler illumination tower, which provides a simple yet flexible solution for delivering even illumination to the sample. The K... [See More]
- Application: Biological / Life Sciences
- Illumination Type: Köhler
- Grade: Research
- Magnification: 40 to 100