Digital Display Specialty Microscopes

22 Results
Scanning NV Microscope
from CIQTEK Co., Ltd

CIQTEK Scanning NV Microscope Diamond III/IV is a scanning NV magnetometer based on the diamond nitrogen-vacancy center (NV center) and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout of the... [See More]

  • Application: Biological / Life Sciences; Semiconductor
  • Microscope Type: Nitrogen-Vacancy
  • Grade: Research
  • Features: Digital Display; Mechanical Stage
Laser Machining Microscope -- MIC4
from WDI Wise Device Inc.

This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]

  • Application: Biological / Life Sciences; Measuring / Toolmaker / Inspection; Metallurgical; Microscopic Manufacturing
  • Microscope Type: Optical and Light
  • Grade: Industrial
  • Features: Digital Display
Digital Microscope -- DSX1000 Series
from Evident Scientific

Better Images and Results. DSX1000 digital microscopes enable faster failure analysis with guaranteed accuracy and repeatability. Large selection of lenses that are easy to change. Switch between 6 different observation methods by pushing a button. Fast macro to micro viewing. Accurate measurements... [See More]

  • Application: Measuring / Toolmaker / Inspection; Metallurgical; Semiconductor; Wiring Boards, Fractured Infrastructure Metal, Automotive Part Inspection Applications
  • Microscope Type: Telecentric Optical System
  • Grade: Benchtop
  • Optical Technique: Brightfield, Darkfield, MIX [BF + DF], Differential Interference Contrast, Polarized Light
Olympus® DSX Series Opto-Digital Microscopes -- DSX100
from LECO Corporation

New from LECO, the DSX Series of opto-digital microscopes combines advanced optics and the latest digital technology in one user-friendly system. Instead of looking through eyepieces, everything is controlled by touch screen, which takes the operator through the process from inspection to... [See More]

  • Application: Metallurgical
  • Microscope Type: Free Angle
  • Grade: Benchtop
  • Magnification: 0 to 2
DIA-2-TH
from Unitron Ltd.

Compact and feather weight, for morphological purposes [See More]

  • Application: Metallurgical; Bond, IC Analysis
  • Magnification: 100 to 2300
  • Grade: Benchtop
  • Resolution: 700000
XE-100
from Park Systems, Inc.

The XE-100 is our flagship AFM with reduced drift rate and the Step-and-Scan Automation that provides the ultimate AFM/SPM performance in Non-Contact nanoscale metrology. It is a mid-priced system for materials science, polymers, electrochemistry and other applications in nanoscience and... [See More]

  • Application: Biological / Life Sciences
  • Magnification: 160 to 1500
  • Grade: Benchtop; Research
  • Resolution: 1000
3D Laser Scanning Confocal Microscope -- VK-X Series
from KEYENCE

Features. Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters. Up to 28,800x magnification. 0.5 nanometer... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Laser / Confocal
  • Grade: Benchtop
  • Magnification: 19200 to 28000
BW-Series: White Light Interferometric Microscope System
from Nikon Metrology

Nikon ’s proprietary scanning-type optical interference measurement technology achieves 1 picometer (pm) height resolution. Nikon offers a variety of optical microscopes as measurement systems to suit a wide range of measurement applications. Key benefits. Superior measurement performance. [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Interferometric
  • Grade: Benchtop
  • Features: Digital Display
Micro System Analyzer -- MSA-500
from Polytec, Inc.

The MSA-500 Micro System Analyzer is the premier measurement technology for the analysis and visualization of structural vibrations and surface topography in micro structures such as MEMS (Micro-Electro-Mechanical Systems) devices. By fully integrating a microscope with Scanning Laser-Doppler... [See More]

  • Application: Measuring / Toolmaker / Inspection; Semiconductor; Micro System Analyzer
  • Microscope Type: Interferometric; Laser / Confocal; Laser-Doppler Vibrometry, Stroboscopy
  • Grade: Benchtop; Research
  • Features: Digital Display
3D Optical Microscopes
from Bruker Corporation

Bruker ™s industry-leading Vision64 ® Operation and Analysis Software provides the industry ™s most functional and streamlined graphical user interface.   Combining intelligent architecture with intuitive visual workflow and extensive user-defined automation capabilities,... [See More]

  • Application: Biological / Life Sciences (optional feature); Metallurgical (optional feature); Semiconductor (optional feature)
  • Remote Interface: Computer Interface
  • Features: Digital Display
Optical Brinell Measurement System -- BRINtronic-MD
from Foundrax Engineering Products, Ltd.

The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Authentic Optical
  • Grade: Benchtop
  • Optical Technique: Authentic
Widefield NV Microscope
from CIQTEK Co., Ltd

CIQTEK Quantum Diamond Microscope (QDM) is a wide-field magnetic resonance based on the principle of spin magnetic resonance in the diamond nitrogen-vacancy center (NV center). The spin quantum state of the NV center luminescence defects is susceptible to the surrounding microwave and static... [See More]

  • Application: Biological / Life Sciences; Semiconductor
  • Microscope Type: Quantitative Nondestructive Microscopic Magnetic Imaging
  • Grade: Research
  • Features: Digital Display; Mechanical Stage
Laser Scanning Confocal Microscope -- LSCM
from WDI Wise Device Inc.

The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]

  • Application: Biological / Life Sciences; Semiconductor
  • Microscope Type: Laser / Confocal; Digital, Video, Optical, and Light
  • Grade: Industrial
  • Features: Digital Display
Laser Microscope -- OLS5100
from Evident Scientific

Built for failure analysis and material engineering research, the OLS5100 laser microscope combines exceptional measurement accuracy and optical performance with smart tools that make the microscope easy to use. Precisely measure shape and surface roughness at the submicron level quickly and... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Laser / Confocal
  • Grade: Benchtop
  • Optical Technique: Reflection-type confocal laser scanning laser microscope, Reflection-type confocal laser scanning laser-DIC microscope Color Color-DIC
XE-Bio
from Park Systems, Inc.

XE-Bio is a powerful 3-in-1 nanoscience research tool that uniquely combines industry ’s only True Non-Contact AFM with Ion Conductance Microscopy (ICM) and inverted optical microscope on the same platform. The modular design of the XE-Bio allows easy exchange between non-contact AFM and ICM. [See More]

  • Application: Biological / Life Sciences
  • Optical Technique: Inverted Optical Microscope
  • Grade: Benchtop
  • Eyepiece Style: Binocular
3D Measurement System -- VR-3000
from KEYENCE

3D Measurement of a Large Area in 4 Seconds. The VR is able to measure across 30 mm in just 4 seconds, with a maximum measurement range of 100 mm x 200 mm. Instead of use a physical probe, the VR utilizes structured lighting to obtain the entire 3D shape of an object. By using telecentric lenses... [See More]

  • Application: Semiconductor
  • Microscope Type: LED Ring Light, White LED
  • Grade: Benchtop
  • Magnification: 12 to 50
ShuttlePix Digital Microscope P-400R Digital Microscope
from Nikon Metrology

The ShuttlePix P-400R Digital Microscope from Nikon Metrology is a portable digital microscope that has a sleek, compact design well suited for onsite use. This new concept in digital microscopy allows for much simpler remote inspection of large samples that previously had been too challenging. [See More]

  • Application: Metallurgical
  • Microscope Type: Digital
  • Grade: Benchtop
  • Features: Digital Display
Microscope Adapter -- MSV-50/100
from Polytec, Inc.

Polytec's MSV-050 and MSV-100 Microscope Adapters are the bridge that connects Laser-Doppler Vibrometry (LDV) to the micro world. Designed to couple a fiber-optic vibrometer head to a microscope, the adapters permit precise single-point and differential vibration analysis on MEMS and other... [See More]

  • Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Adapter
  • Microscope Type: Interferometric; Laser / Confocal; Laser Doppler Vibrometry
  • Grade: Benchtop; Research
  • Eyepiece Style: Binocular
Optical Brinell Measurement System -- BRINtronic-PC
from Foundrax Engineering Products, Ltd.

The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Authentic Optical
  • Grade: Benchtop
  • Optical Technique: Authentic
XE-HDM
from Park Systems, Inc.

XE-HDM is an automatic defect review AFM which revolutionizes the way defects in HDD substrates and media are searched, scanned, and analyzed. The new XE-HDM significantly increases throughput for the defect review process; test runs with real defects demonstrate over 500 - 800% gain in throughput... [See More]

  • Application: Semiconductor
  • Resolution: 1.5
  • Grade: Benchtop
  • Field of View: 0.1000
Microscope Scanning Vibrometer -- MSV-400
from Polytec, Inc.

The MSV-400 Microscope Scanning Vibrometer is the successor to the award-winning MSV-300 for full-field vibration analysis of very small objects such as MEMS optical switches. Based on the laser Doppler principle, a HeNe laser maps the vibrational response of the structure with a lateral resolution... [See More]

  • Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Scanning Vibrometer
  • Microscope Type: Interferometric
  • Grade: Benchtop; Research
  • Resolution: 1000
Optical Brinell Measurement System -- BRINtronic–LT
from Foundrax Engineering Products, Ltd.

The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Authentic Optical
  • Grade: Benchtop
  • Optical Technique: Authentic