Image Analysis Processing Software Specialty Microscopes
from HORIBA Instruments, Inc.
The result of 50 years of innovation by leading instrument manufacturer HORIBA Scientific, the LabRAM Soleil ™ multimodal microscope has been designed with application experts to supercharge your analysis and set the new standard for Raman imaging and spectroscopy. It features advanced... [See More]
- Application: Biological / Life Sciences; Medical / Forensic; Metallurgical
- Microscope Type: Laser / Confocal
- Grade: Research
- Remote Interface: Computer Interface; Application Software Included.
from LECO Corporation
New from LECO, the DSX Series of opto-digital microscopes combines advanced optics and the latest digital technology in one user-friendly system. Instead of looking through eyepieces, everything is controlled by touch screen, which takes the operator through the process from inspection to... [See More]
- Application: Metallurgical
- Microscope Type: Free Angle
- Grade: Benchtop
- Magnification: 0 to 2
from Park Systems, Inc.
The XE-100 is our flagship AFM with reduced drift rate and the Step-and-Scan Automation that provides the ultimate AFM/SPM performance in Non-Contact nanoscale metrology. It is a mid-priced system for materials science, polymers, electrochemistry and other applications in nanoscience and... [See More]
- Application: Biological / Life Sciences
- Magnification: 160 to 1500
- Grade: Benchtop; Research
- Resolution: 1000
from Foundrax Engineering Products, Ltd.
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Authentic Optical
- Grade: Benchtop
- Optical Technique: Authentic
from Mad City Labs, Inc.
The RM21 ™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21 ™ is available in 4 standard configurations (see tables) to satisfy a wide range of applications and budgets. The tables below compare methods and features for the four... [See More]
- Application: Biological / Life Sciences
- Illumination Type: Köhler
- Grade: Research
- Resolution: 0.4000
from CIQTEK Co., Ltd
CIQTEK Scanning NV Microscope Diamond III/IV is a scanning NV magnetometer based on the diamond nitrogen-vacancy center (NV center) and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout of the... [See More]
- Application: Biological / Life Sciences; Semiconductor
- Microscope Type: Nitrogen-Vacancy
- Grade: Research
- Features: Digital Display; Mechanical Stage
from Polytec, Inc.
The MSA-500 Micro System Analyzer is the premier measurement technology for the analysis and visualization of structural vibrations and surface topography in micro structures such as MEMS (Micro-Electro-Mechanical Systems) devices. By fully integrating a microscope with Scanning Laser-Doppler... [See More]
- Application: Measuring / Toolmaker / Inspection; Semiconductor; Micro System Analyzer
- Microscope Type: Interferometric; Laser / Confocal; Laser-Doppler Vibrometry, Stroboscopy
- Grade: Benchtop; Research
- Features: Digital Display
from Evident Scientific
Get reliable data quickly. Sub-micron 3D observation/measurement. Observe steps in the nanometer range and measure height differences at the sub-micron level. ISO25178-compliant surface roughness measurement. Measure surface roughness from linear to planar. Non-contact, nondestructive, and fast. No... [See More]
- Grade: Benchtop
- Optical Technique: Color-DIC, Color, Reflection-type Confocal Laser Scanning Laser-DIC Microscope
- Microscope Type: Laser / Confocal
- Eyepiece Style: Binocular
from Park Systems, Inc.
XE-Bio is a powerful 3-in-1 nanoscience research tool that uniquely combines industry ’s only True Non-Contact AFM with Ion Conductance Microscopy (ICM) and inverted optical microscope on the same platform. The modular design of the XE-Bio allows easy exchange between non-contact AFM and ICM. [See More]
- Application: Biological / Life Sciences
- Optical Technique: Inverted Optical Microscope
- Grade: Benchtop
- Eyepiece Style: Binocular
from Foundrax Engineering Products, Ltd.
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Authentic Optical
- Grade: Benchtop
- Optical Technique: Authentic
from Mad City Labs, Inc.
A typical application of the RM21 ™ microscope is live cell imaging and transmitted light microscopy. A standard option available with the RM21 ™ is the K öhler illumination tower, which provides a simple yet flexible solution for delivering even illumination to the sample. The K... [See More]
- Application: Biological / Life Sciences
- Illumination Type: Köhler
- Grade: Research
- Magnification: 40 to 100
from CIQTEK Co., Ltd
CIQTEK Quantum Diamond Microscope (QDM) is a wide-field magnetic resonance based on the principle of spin magnetic resonance in the diamond nitrogen-vacancy center (NV center). The spin quantum state of the NV center luminescence defects is susceptible to the surrounding microwave and static... [See More]
- Application: Biological / Life Sciences; Semiconductor
- Microscope Type: Quantitative Nondestructive Microscopic Magnetic Imaging
- Grade: Research
- Features: Digital Display; Mechanical Stage
from Polytec, Inc.
Polytec's MSV-050 and MSV-100 Microscope Adapters are the bridge that connects Laser-Doppler Vibrometry (LDV) to the micro world. Designed to couple a fiber-optic vibrometer head to a microscope, the adapters permit precise single-point and differential vibration analysis on MEMS and other... [See More]
- Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Adapter
- Microscope Type: Interferometric; Laser / Confocal; Laser Doppler Vibrometry
- Grade: Benchtop; Research
- Eyepiece Style: Binocular
from Evident Scientific
Better Images and Results. DSX1000 digital microscopes enable faster failure analysis with guaranteed accuracy and repeatability. Large selection of lenses that are easy to change. Switch between 6 different observation methods by pushing a button. Fast macro to micro viewing. Accurate measurements... [See More]
- Application: Measuring / Toolmaker / Inspection; Metallurgical; Semiconductor; Wiring Boards, Fractured Infrastructure Metal, Automotive Part Inspection Applications
- Microscope Type: Telecentric Optical System
- Grade: Benchtop
- Optical Technique: Brightfield, Darkfield, MIX [BF + DF], Differential Interference Contrast, Polarized Light
from Park Systems, Inc.
XE-HDM is an automatic defect review AFM which revolutionizes the way defects in HDD substrates and media are searched, scanned, and analyzed. The new XE-HDM significantly increases throughput for the defect review process; test runs with real defects demonstrate over 500 - 800% gain in throughput... [See More]
- Application: Semiconductor
- Resolution: 1.5
- Grade: Benchtop
- Field of View: 0.1000
from Foundrax Engineering Products, Ltd.
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Authentic Optical
- Grade: Benchtop
- Optical Technique: Authentic
from Mad City Labs, Inc.
The MCL-NSOM is a fully operational near field scanning optical microscope. It has been built on Mad City Labs versatile RM21 ™ inverted optical microscope which allows users to convert between NSOM, SPM, and fluorescence optical microscopy techniques. The MCL-NSOM builds on our successful... [See More]
- Application: Biological / Life Sciences
- Magnification: 20
- Grade: Research
- Resolution: 0.4000 to 0.6000
from Polytec, Inc.
The MSV-400 Microscope Scanning Vibrometer is the successor to the award-winning MSV-300 for full-field vibration analysis of very small objects such as MEMS optical switches. Based on the laser Doppler principle, a HeNe laser maps the vibrational response of the structure with a lateral resolution... [See More]
- Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Scanning Vibrometer
- Microscope Type: Interferometric
- Grade: Benchtop; Research
- Resolution: 1000
from Evident Scientific
Built for failure analysis and material engineering research, the OLS5100 laser microscope combines exceptional measurement accuracy and optical performance with smart tools that make the microscope easy to use. Precisely measure shape and surface roughness at the submicron level quickly and... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Laser / Confocal
- Grade: Benchtop
- Optical Technique: Reflection-type confocal laser scanning laser microscope, Reflection-type confocal laser scanning laser-DIC microscope Color Color-DIC