Semiconductor Inspection Specialty Microscopes

11 Results
Micro System Analyzer -- MSA-500
from Polytec, Inc.

The MSA-500 Micro System Analyzer is the premier measurement technology for the analysis and visualization of structural vibrations and surface topography in micro structures such as MEMS (Micro-Electro-Mechanical Systems) devices. By fully integrating a microscope with Scanning Laser-Doppler... [See More]

  • Application: Measuring / Toolmaker / Inspection; Semiconductor; Micro System Analyzer
  • Microscope Type: Interferometric; Laser / Confocal; Laser-Doppler Vibrometry, Stroboscopy
  • Grade: Benchtop; Research
  • Features: Digital Display
Laser Scanning Confocal Microscope -- LSCM
from WDI Wise Device Inc.

The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]

  • Application: Biological / Life Sciences; Semiconductor
  • Microscope Type: Laser / Confocal; Digital, Video, Optical, and Light
  • Grade: Industrial
  • Features: Digital Display
Digital Microscope -- DSX1000 Series
from Evident Scientific

Better Images and Results. DSX1000 digital microscopes enable faster failure analysis with guaranteed accuracy and repeatability. Large selection of lenses that are easy to change. Switch between 6 different observation methods by pushing a button. Fast macro to micro viewing. Accurate measurements... [See More]

  • Application: Measuring / Toolmaker / Inspection; Metallurgical; Semiconductor; Wiring Boards, Fractured Infrastructure Metal, Automotive Part Inspection Applications
  • Microscope Type: Telecentric Optical System
  • Grade: Benchtop
  • Optical Technique: Brightfield, Darkfield, MIX [BF + DF], Differential Interference Contrast, Polarized Light
3D Measurement System -- VR-3000
from KEYENCE

3D Measurement of a Large Area in 4 Seconds. The VR is able to measure across 30 mm in just 4 seconds, with a maximum measurement range of 100 mm x 200 mm. Instead of use a physical probe, the VR utilizes structured lighting to obtain the entire 3D shape of an object. By using telecentric lenses... [See More]

  • Application: Semiconductor
  • Microscope Type: LED Ring Light, White LED
  • Grade: Benchtop
  • Magnification: 12 to 50
A-Zoomµ Micro Manual Probing Microscopes
from Qioptiq

esigned for streamlined operation and compact integration onto a. multitude of probing stations, the A-Zoom µ Micro offers a high-value. solution for circuit board, semiconductor and flat-panel display probing. without sacrificing features, function or performance. 7:1 parfocal Optical zoom. [See More]

  • Application: Semiconductor
  • Microscope Type: Laser / Confocal (optional feature)
  • Grade: Benchtop
  • Optical Technique: Brightfield
Scanning NV Microscope
from CIQTEK Co., Ltd

CIQTEK Scanning NV Microscope Diamond III/IV is a scanning NV magnetometer based on the diamond nitrogen-vacancy center (NV center) and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout of the... [See More]

  • Application: Biological / Life Sciences; Semiconductor
  • Microscope Type: Nitrogen-Vacancy
  • Grade: Research
  • Features: Digital Display; Mechanical Stage
XE-3DM
from Park Systems, Inc.

Park Systems has revolutionized the AFM with the introduction of the XE-3DM, the fully automated AFM system designed for overhang and trench profiles, sidewall roughness and imaging, and critical angle measurements. The unique design of the XE-3DM, made possible by the XE-series ’ decoupled XY... [See More]

  • Application: Semiconductor
  • Resolution: 1.5
  • Grade: Benchtop
  • Field of View: 0.1000
Microscope Adapter -- MSV-50/100
from Polytec, Inc.

Polytec's MSV-050 and MSV-100 Microscope Adapters are the bridge that connects Laser-Doppler Vibrometry (LDV) to the micro world. Designed to couple a fiber-optic vibrometer head to a microscope, the adapters permit precise single-point and differential vibration analysis on MEMS and other... [See More]

  • Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Adapter
  • Microscope Type: Interferometric; Laser / Confocal; Laser Doppler Vibrometry
  • Grade: Benchtop; Research
  • Eyepiece Style: Binocular
A-Zoom2 Automated Probing Microscopes -- A-Zoom 2 - 10x
from Qioptiq

The A-Zoom2 10x single-objective zoom optical brightfield microscope delivers continuous 10:1 variable power magnification for microelectronics inspection, R &D imaging, testing and analysis. Originally designed for electronic probing applications, A-Zoom2 features superior optics to locate and... [See More]

  • Application: Semiconductor
  • Microscope Type: Laser / Confocal (optional feature)
  • Grade: Benchtop
  • Optical Technique: Brightfield
Widefield NV Microscope
from CIQTEK Co., Ltd

CIQTEK Quantum Diamond Microscope (QDM) is a wide-field magnetic resonance based on the principle of spin magnetic resonance in the diamond nitrogen-vacancy center (NV center). The spin quantum state of the NV center luminescence defects is susceptible to the surrounding microwave and static... [See More]

  • Application: Biological / Life Sciences; Semiconductor
  • Microscope Type: Quantitative Nondestructive Microscopic Magnetic Imaging
  • Grade: Research
  • Features: Digital Display; Mechanical Stage
XE-HDM
from Park Systems, Inc.

XE-HDM is an automatic defect review AFM which revolutionizes the way defects in HDD substrates and media are searched, scanned, and analyzed. The new XE-HDM significantly increases throughput for the defect review process; test runs with real defects demonstrate over 500 - 800% gain in throughput... [See More]

  • Application: Semiconductor
  • Resolution: 1.5
  • Grade: Benchtop
  • Field of View: 0.1000