Laser / Confocal Specialty Microscopes
from Evident Scientific
Get reliable data quickly. Sub-micron 3D observation/measurement. Observe steps in the nanometer range and measure height differences at the sub-micron level. ISO25178-compliant surface roughness measurement. Measure surface roughness from linear to planar. Non-contact, nondestructive, and fast. No... [See More]
- Microscope Type: Laser / Confocal
- Optical Technique: Color-DIC, Color, Reflection-type Confocal Laser Scanning Laser-DIC Microscope
- Grade: Benchtop
- Eyepiece Style: Binocular
from KEYENCE
Features. Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters. Up to 28,800x magnification. 0.5 nanometer... [See More]
- Microscope Type: Laser / Confocal
- Grade: Benchtop
- Application: Measuring / Toolmaker / Inspection
- Magnification: 19200 to 28000
from Polytec, Inc.
The MSA-500 Micro System Analyzer is the premier measurement technology for the analysis and visualization of structural vibrations and surface topography in micro structures such as MEMS (Micro-Electro-Mechanical Systems) devices. By fully integrating a microscope with Scanning Laser-Doppler... [See More]
- Microscope Type: Interferometric; Laser / Confocal; Laser-Doppler Vibrometry, Stroboscopy
- Grade: Benchtop; Research
- Application: Measuring / Toolmaker / Inspection; Semiconductor; Micro System Analyzer
- Features: Digital Display
from WDI Wise Device Inc.
The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]
- Microscope Type: Laser / Confocal; Digital, Video, Optical, and Light
- Grade: Industrial
- Application: Biological / Life Sciences; Semiconductor
- Features: Digital Display
from HORIBA Instruments, Inc.
The result of 50 years of innovation by leading instrument manufacturer HORIBA Scientific, the LabRAM Soleil ™ multimodal microscope has been designed with application experts to supercharge your analysis and set the new standard for Raman imaging and spectroscopy. It features advanced... [See More]
- Microscope Type: Laser / Confocal
- Grade: Research
- Application: Biological / Life Sciences; Medical / Forensic; Metallurgical
- Remote Interface: Computer Interface; Application Software Included.