Power / Utility Cable Transits
from PolyPhaser Corporation
All inclusive modular 3 port copper coaxial entry panels that provide a single point grounding structure for grounding multiple grounds. This product will accommodate cable sizes up to 3 1/8" in diameter and can be ganged side by side. [See More]
- Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
- Diameter: 3.12
- Number of Cables: 3
- Method: Flanged / Bolted
from icotek GmbH
The split cable entry system KEL 183 enables the user to route cables and conduits with a diameter up to 75 mm and to seal them in accordance with IP54. For cables from 16 to 34 mm the cable inserts KT large can be used. With the split cable inserts, pre-terminated cables can bei routed. For cables... [See More]
- Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
- Diameter: 0.10 to 2.95
- Number of Cables: 1 to 16
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
from PolyPhaser Corporation
All inclusive modular 8 port copper coaxial entry panels that provide a single point grounding structure for multiple grounds. This product will accommodate cable sizes up to 3 1/8" in diameter and can be arranged side by side for increasing the number of entrance panels. [See More]
- Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
- Diameter: 3.12
- Number of Cables: 8
- Method: Flanged / Bolted
from icotek GmbH
The KEL-JUMBO Cable Entry System for installation and sealing (IP54) of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative insert design enables dynamic and flexible movement. We recommend round cut-outs, which can be made using standard tools. [See More]
- Application: Industrial; Panel; Power and Public Utility; Telecommunications
- Diameter: 0.63 to 2.56
- Number of Cables: 1 to 2
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
from PolyPhaser Corporation
All inclusive modular 8 port copper coaxial entry panels that provide a single pointstructure for grounding multiple grounds. This product will accommodate cable sizes from 1/2" up to 3 1/8" in diameter and can be arranged side by side for increasing the number of entrance panels. [See More]
- Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
- Diameter: 0.50 to 3.12
- Number of Cables: 8
- Method: Flanged / Bolted
from icotek GmbH
The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an electronic enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional cable glands. Cutting of DPF... [See More]
- Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
- Diameter: 0.12 to 2.17
- Number of Cables: 1
- Transit Features: Adjustable Diameter Configuration
from icotek GmbH
The KEL-JUMBO flex is a flexible cable entry system for standard cables with a diameter range from 27 to 68 mm. They are ideal for routing and sealing (IP54) supply cables into electronic enclosures or machines. Cutting of KEL-JUMBO flex inserts: Cable diameter less 25%. The corresponding diameters... [See More]
- Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
- Diameter: 0.98 to 2.68
- Number of Cables: 1
- Transit Features: Adjustable Diameter Configuration