Panel / Enclosure Cable Transits

55 Results
Non-Metallic Multi-Cable Bushing System -- SKINTOP® CUBE
from LAPP

SKINTOP ® CUBE provides an innovative approach to traditional multi-cable bushing systems, providing many great improvements and advancements including increased simplicity, ease of use, and safety.The patented SKINTOP ® CUBE flexible clip modules provide extremely quick and easy... [See More]

  • Application: Industrial; Panel
  • Transit Features: Multiple Diameter Configuration
  • Number of Cables: 8 to 10
  • Method: Flanged / Bolted
3 Port, Coaxial, Grounded, Building Entrance Panel -- 3PEEP
from PolyPhaser Corporation

All inclusive modular 3 port copper coaxial entry panels that provide a single point grounding structure for grounding multiple grounds. This product will accommodate cable sizes up to 3 1/8" in diameter and can be ganged side by side. [See More]

  • Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
  • Diameter: 3.12
  • Number of Cables: 3
  • Method: Flanged / Bolted
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43832
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry For Flat Cables -- KEL-FL
from icotek GmbH

The Cable Entry System KEL-FL enables a simple, fast and flexible routing and sealing (IP54) of flat cables, for example in elevator construction. Inserts FT for flat cables can be utilized. Innovative construction of the inserts compensates for manufacturing inconsistencies in flat cables. [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
  • Number of Cables: 1 to 4
  • Method: Flanged / Bolted
SKINTOP® CUBE MULTI -- 52220053
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Application: Industrial; Panel
  • Method: Flanged / Bolted
  • Transit Features: Multiple Diameter Configuration
  • Shape: Square / Rectangular
8 Port, Modular, Coaxial, Earthed Entrance Panel -- 8PEEP-M
from PolyPhaser Corporation

All inclusive modular 8 port copper coaxial entry panels that provide a single point grounding structure for multiple grounds. This product will accommodate cable sizes up to 3 1/8" in diameter and can be arranged side by side for increasing the number of entrance panels. [See More]

  • Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
  • Diameter: 3.12
  • Number of Cables: 8
  • Method: Flanged / Bolted
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43834
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Frames -- KEL
from icotek GmbH

Split cable entry system for routing pre-terminated cables providing a protection class of IP54. The KEL cable entry frames match exactly the cut-out dimensions for 10-, 16- or 24-pole standard industrial connectors. The KEL-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments. [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Cables: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
8 Port, Modular, Coaxial, Grounded, Entry Bulkhead Panel -- 8PB-M
from PolyPhaser Corporation

All inclusive modular 8 port copper coaxial entry panels that provide a single pointstructure for grounding multiple grounds. This product will accommodate cable sizes from 1/2" up to 3 1/8" in diameter and can be arranged side by side for increasing the number of entrance panels. [See More]

  • Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
  • Diameter: 0.50 to 3.12
  • Number of Cables: 8
  • Method: Flanged / Bolted
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43836
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Frames -- KEL 16 Extension
from icotek GmbH

The KEL 16-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL 16-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Cables: 1 to 48
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43838
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Frames -- KEL 183
from icotek GmbH

The split cable entry system KEL 183 enables the user to route cables and conduits with a diameter up to 75 mm and to seal them in accordance with IP54. For cables from 16 to 34 mm the cable inserts KT large can be used. With the split cable inserts, pre-terminated cables can bei routed. For cables... [See More]

  • Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
  • Diameter: 0.10 to 2.95
  • Number of Cables: 1 to 16
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43840
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Frames -- KEL 24 Extensions
from icotek GmbH

The KEL 24-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL24-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Cables: 1 to 60
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43842
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Frames -- KEL-E
from icotek GmbH

The Cable Entry System KEL-E is particularly suited for flat connectors. The small frame is ideal for applications with limited space. For inserting and sealing (IP54) cables up to 17 mm diameter. Advantages. Warranty of pre-terminated cables remains. Retrofi tting and maintenance can be carried out... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 0.67
  • Number of Cables: 1 to 20
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43846
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Frames -- KEL-ER
from icotek GmbH

Split cable entry system for routing pre-terminated cables providing a protection class of IP65. Routing, sealing and providing strain relief for cable diameters from 2 to 16 mm (KT 2-14) and 16 to 34 mm (KT 16-34). The cable entry system is easy to install. Cable inserts are placed into... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Cables: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43848
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Frames -- KEL-JUMBO
from icotek GmbH

The KEL-JUMBO Cable Entry System for installation and sealing (IP54) of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative insert design enables dynamic and flexible movement. We recommend round cut-outs, which can be made using standard tools. [See More]

  • Application: Industrial; Panel; Power and Public Utility; Telecommunications
  • Diameter: 0.63 to 2.56
  • Number of Cables: 1 to 2
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43852
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Frames -- KEL-QTA
from icotek GmbH

The Cable Entry System KEL-QTA easily routes and seals (IP54) pre-terminated and standard cables without using tools for assembly. Advantages. Quick assemly without tools. High packing density by using multi inserts. Simple assembly and diasassembly in case of change or service. Routing of... [See More]

  • Application: Industrial; Panel; Railway; Telecommunications
  • Diameter: 0.12 to 0.59
  • Number of Cables: 1 to 34
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43853
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Frames -- KEL-QUICK
from icotek GmbH

The Cable Entry System KEL-QUICK is a compact system to route and seal (IP54) assembled cables. After populating the entry frame with inserts and cables, the two halves of the cable entry frame are snapped together without using tools. Inserts of the QT range are used. Advantages. Quick and safe... [See More]

  • Application: Industrial; Panel; Railway; Telecommunications
  • Diameter: 0.12 to 0.59
  • Number of Cables: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43854
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Frames IP54 -- KEL-U
from icotek GmbH

Split cable entry system for routing pre-terminated cables providing a protection class of IP54. Routing, sealing and providing strain relief according to EN 50262 / EN 62444 for cable diameters from 2 to 34 mm. The new cable entry system is easy to install. Cable inserts are placed into... [See More]

  • Application: Industrial; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Cables: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43855
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Inserts -- KEL-DPF
from icotek GmbH

The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an electronic enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional cable glands. Cutting of DPF... [See More]

  • Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
  • Diameter: 0.12 to 2.17
  • Number of Cables: 1
  • Transit Features: Adjustable Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43856
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Inserts -- KEL-JUMBO Flex
from icotek GmbH

The KEL-JUMBO flex is a flexible cable entry system for standard cables with a diameter range from 27 to 68 mm. They are ideal for routing and sealing (IP54) supply cables into electronic enclosures or machines. Cutting of KEL-JUMBO flex inserts: Cable diameter less 25%. The corresponding diameters... [See More]

  • Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
  • Diameter: 0.98 to 2.68
  • Number of Cables: 1
  • Transit Features: Adjustable Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43861
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Inserts -- KEL-ULTRA Flex
from icotek GmbH

The Cable Entry System KEL-ULTRA flex is designed as a cable entry system for power supply cables. Protection class IP66. The KEL-ULTRA flex comes in two sizes and is good for routing and sealing cables and conduits with a diameter from 25 to 115 mm . Inserting of thick cables is easier than it is... [See More]

  • Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
  • Diameter: 0.98 to 4.53
  • Number of Cables: 1
  • Transit Features: Adjustable Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43865
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Plates -- KEL-DP 24
from icotek GmbH

The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.21 to 0.63
  • Number of Cables: 12 to 50
  • Transit Features: Multiple Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43866
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Plates -- KEL-DP Round
from icotek GmbH

The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.16 to 0.89
  • Number of Cables: 4 to 35
  • Transit Features: Multiple Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43871
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Plates -- KEL-DP-E
from icotek GmbH

The Cable Entry System KEL-DP-E is designed for routing standard cables (without connectors). The KEL-DP-E products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.26 to 0.48
  • Number of Cables: 7 to 21
  • Transit Features: Multiple Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43901
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Plates -- KEL-DPU 24
from icotek GmbH

KEL-DPU 24 entry plates are designed to route and seal standard cables (from 3.2 mm to 14.5 mm in diameter) in limited space with protection class IP65. The KEL-DPU 24 is particularly characterized by its reinforced frame and the increased strain relief of the routed cables. The KEL-DPU 24 matches... [See More]

  • Application: Cleanroom; Industrial; Panel
  • Diameter: 0.13 to 0.81
  • Number of Cables: 1 to 32
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43902
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Plates -- KEL-DPZ 24
from icotek GmbH

KEL-DPZ entry plates are designed to route and seal standard cables (from 3.2 mm to 22 mm in diameter) in limited space. Simply push standard cables through the thin membrane and it's immediately sealed (IP65) and strain relieved. The size of DPZ 24 matches exactly the cut-out dimensions of 24-pole... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.06 to 0.87
  • Number of Cables: 14 to 121
  • Transit Features: Multiple Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43903
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Plates -- KEL-DPZ Round
from icotek GmbH

Product description. The Cable Entry System KEL-DPZ is designed for routing standard cables (without connectors). The KEL-DPZ products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.06 to 0.87
  • Number of Cables: 4 to 78
  • Transit Features: Multiple Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43904
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Plates -- KEL-DPZ-B
from icotek GmbH

The Cable Entry System KEL-DPZ-B is designed for routing standard cables (without connectors). With an area of only 46 x 46 mm, up to 25 cables can be easily routed and sealed according to IP66. Simply put a small slit in the thin membrane and push the cable through. Once the cable is through the... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.13 to 0.87
  • Number of Cables: 13 to 25
  • Transit Features: Multiple Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43905
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Plates -- KEL-DPZ-E
from icotek GmbH

The Cable Entry System KEL-DPZ-E is designed for routing standard cables (without connectors). With an area of only 112 x 18 mm, up to 21 cables can be easily routed and sealed according to IP66. Either push the cable through the thin membrane or simply put a small slit in it and push the cable... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.13 to 0.47
  • Number of Cables: 7 to 21
  • Transit Features: Multiple Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43906
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Cable Entry Plates -- KEL-DPZ-KL
from icotek GmbH

The cable entry plate KEL-DPZ-KL is designed for routing up to 72 standard cables (without connectors). Assembly is very quick and easy. Just put a small slit in the thin membrane and push the cable through. Once the cable is through, it is immediately sealed with protection class IP65. ST-B plugs... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.13 to 0.87
  • Number of Cables: 72
  • Transit Features: Multiple Diameter Configuration
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43907
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Enclosure Base Plate With Slide-Frame -- KDR-ESR
from icotek GmbH

The KDR-ESR is a one-piece base plate to be assembled on enclosure bases. Slide frames for the KEL / KEL-U / KEL-JUMBO cable entry frames are already pre-assembled. After fitting all cables into the cable bushings, they are easily and quickly inserted into the slide frames and fixed via knurled... [See More]

  • Application: Industrial; Panel; Telecommunications
  • Shape: Square / Rectangular
  • Transit Features: Multiple Diameter Configuration
  • Width: 23.62 to 47.24
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 -- 43908
from icotek Corp

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE... [See More]

  • Application: Industrial; Panel
  • Ratings: IP54, IP55, IP64, IP65, IP66
  • Frame Material: Sheet steel, powder coated
Flange Enclosure -- KEL-FG
from icotek GmbH

The Cable Entry System KEL-FG is suited for installation, sealing (IP54) and strain relief of pre-terminated cables and conduits at an angle of 90° to the enclosure wall. For routing cables and conduits up to 34 mm diameter. Advantages. Installation at an angle of 90° to the cabinet. Mechanical... [See More]

  • Application: Industrial; Marine; Panel; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Cables: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration