Stainless Steel Cable Transits
2 Results
Cable Covers -- 535888 [WP-STEEL ZC 45 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.
from RS Components, Ltd.
Phoenix Contact 3240701 Cable Cover [See More]
- Frame Material: Steel - Stainless
Cable Entry Plates -- KEL-DPZ-KL
from icotek GmbH
from icotek GmbH
The cable entry plate KEL-DPZ-KL is designed for routing up to 72 standard cables (without connectors). Assembly is very quick and easy. Just put a small slit in the thin membrane and push the cable through. Once the cable is through, it is immediately sealed with protection class IP65. ST-B plugs... [See More]
- Frame Material: Steel - Stainless; Elastomer
- Diameter: 0.13 to 0.87
- Number of Cables: 72
- Transit Features: Multiple Diameter Configuration