Square / Rectangular Cable Transits
from Legrand
The new FlameStopper Thru-Wall/Floor Fittings* from Wiremold / Legrand have been redesigned to provide firestopping solutions for both new and retrofit applications. Flamestopper Thru-Wall/Floor Fittings provide installers with a variety of UL Classified ready-to-use options for transitioning cables... [See More]
- Shape: Square / Rectangular
- Features: Firestop; Accommodates Pre-terminated Cables
- Application: Fire Protection
from LAPP
SKINTOP ® CUBE provides an innovative approach to traditional multi-cable bushing systems, providing many great improvements and advancements including increased simplicity, ease of use, and safety.The patented SKINTOP ® CUBE flexible clip modules provide extremely quick and easy... [See More]
- Shape: Square / Rectangular
- Transit Features: Multiple Diameter Configuration
- Number of Cables: 8 to 10
- Application: Industrial; Panel
from PolyPhaser Corporation
All inclusive modular 3 port copper coaxial entry panels that provide a single point grounding structure for grounding multiple grounds. This product will accommodate cable sizes up to 3 1/8" in diameter and can be ganged side by side. [See More]
- Shape: Square / Rectangular
- Diameter: 3.12
- Number of Cables: 3
- Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
from icotek GmbH
The Cable Entry System KEL-FL enables a simple, fast and flexible routing and sealing (IP54) of flat cables, for example in elevator construction. Inserts FT for flat cables can be utilized. Innovative construction of the inserts compensates for manufacturing inconsistencies in flat cables. [See More]
- Shape: Square / Rectangular
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
- Number of Cables: 1 to 4
- Application: Industrial; Marine; Panel; Railway; Telecommunications
from LAPP
High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]
- Shape: Square / Rectangular
- Application: Industrial; Panel
- Transit Features: Multiple Diameter Configuration
- Method: Flanged / Bolted
from PolyPhaser Corporation
All inclusive modular 8 port copper coaxial entry panels that provide a single point grounding structure for multiple grounds. This product will accommodate cable sizes up to 3 1/8" in diameter and can be arranged side by side for increasing the number of entrance panels. [See More]
- Shape: Square / Rectangular
- Diameter: 3.12
- Number of Cables: 8
- Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
from icotek GmbH
Split cable entry system for routing pre-terminated cables providing a protection class of IP54. The KEL cable entry frames match exactly the cut-out dimensions for 10-, 16- or 24-pole standard industrial connectors. The KEL-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments. [See More]
- Shape: Square / Rectangular
- Diameter: 0.08 to 1.34
- Number of Cables: 1 to 40
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
from PolyPhaser Corporation
All inclusive modular 8 port copper coaxial entry panels that provide a single pointstructure for grounding multiple grounds. This product will accommodate cable sizes from 1/2" up to 3 1/8" in diameter and can be arranged side by side for increasing the number of entrance panels. [See More]
- Shape: Square / Rectangular
- Diameter: 0.50 to 3.12
- Number of Cables: 8
- Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
from icotek GmbH
The KEL 16-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL 16-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]
- Shape: Square / Rectangular
- Diameter: 0.08 to 1.34
- Number of Cables: 1 to 48
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
from icotek GmbH
The split cable entry system KEL 183 enables the user to route cables and conduits with a diameter up to 75 mm and to seal them in accordance with IP54. For cables from 16 to 34 mm the cable inserts KT large can be used. With the split cable inserts, pre-terminated cables can bei routed. For cables... [See More]
- Shape: Square / Rectangular
- Diameter: 0.10 to 2.95
- Number of Cables: 1 to 16
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
from icotek GmbH
The KEL 24-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL24-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]
- Shape: Square / Rectangular
- Diameter: 0.08 to 1.34
- Number of Cables: 1 to 60
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
from icotek GmbH
The Cable Entry System KEL-E is particularly suited for flat connectors. The small frame is ideal for applications with limited space. For inserting and sealing (IP54) cables up to 17 mm diameter. Advantages. Warranty of pre-terminated cables remains. Retrofi tting and maintenance can be carried out... [See More]
- Shape: Square / Rectangular
- Diameter: 0.08 to 0.67
- Number of Cables: 1 to 20
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration