Plastic Cable Transits

24 Results
Cable Anchorage Gland -- CAG20
from Eldon Enclosures

Two-component grommet with membrane seal and cable anchorage. The installation does not require tools, it is self-adjusting to its surrounding wall thickness and click-fixed in place. Because of its compact design it only extends 5.7 mm outside the enclosure on which it is mounted. The â €... [See More]

  • Frame Material: Plastic
  • Diameter: 0.81
  • Diameter: 0.28 to 0.43
Cable Entry For Flat Cables -- KEL-FL
from icotek GmbH

The Cable Entry System KEL-FL enables a simple, fast and flexible routing and sealing (IP54) of flat cables, for example in elevator construction. Inserts FT for flat cables can be utilized. Innovative construction of the inserts compensates for manufacturing inconsistencies in flat cables. [See More]

  • Frame Material: Plastic
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
  • Number of Cables: 1 to 4
  • Application: Industrial; Marine; Panel; Railway; Telecommunications
Non-Metallic Multi-Cable Bushing System -- SKINTOP® CUBE
from LAPP

SKINTOP ® CUBE provides an innovative approach to traditional multi-cable bushing systems, providing many great improvements and advancements including increased simplicity, ease of use, and safety.The patented SKINTOP ® CUBE flexible clip modules provide extremely quick and easy... [See More]

  • Frame Material: Plastic
  • Transit Features: Multiple Diameter Configuration
  • Number of Cables: 8 to 10
  • Application: Industrial; Panel
Cable Entry -- CCF2410
from Eldon Enclosures

Plastic cable entry for a fast, economical and tool-free incoming of cables fitted with connectors, inside the enclosure. Integrated seal. For snap-in fastening (only for wall thicknesses ranging between 1.4 and 2 mm) and/or screwing. Installation height: 14 mm. It has ten openings to be covered... [See More]

  • Frame Material: Plastic
Cable Entry Frames -- KEL
from icotek GmbH

Split cable entry system for routing pre-terminated cables providing a protection class of IP54. The KEL cable entry frames match exactly the cut-out dimensions for 10-, 16- or 24-pole standard industrial connectors. The KEL-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments. [See More]

  • Frame Material: Plastic
  • Diameter: 0.08 to 1.34
  • Number of Cables: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
SKINTOP® CUBE MULTI -- 52220053
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Frame Material: Plastic
  • Application: Industrial; Panel
  • Transit Features: Multiple Diameter Configuration
  • Method: Flanged / Bolted
Cable Entry -- CCG00
from Eldon Enclosures

Mounted together with the CCF cable gland plate, CCG grommets are used to easily route cables fitted with connectors. The grommet is positioned around the cable and is equipped with catch hooks that anchor themselves in the CCF cable gland plate. Strain relief is achieved by using a simple cable... [See More]

  • Frame Material: Plastic
  • Diameter: 0.00
Cable Entry Frames -- KEL 16 Extension
from icotek GmbH

The KEL 16-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL 16-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]

  • Frame Material: Plastic
  • Diameter: 0.08 to 1.34
  • Number of Cables: 1 to 48
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry -- CEP2429
from Eldon Enclosures

Plastic cable entry for a fast, economical and tool-free incoming of cables and/or pneumatic conduits inside the enclosure. Integrated seal. For snap-in fastening (only for wall thicknesses ranging between 1.4 and 2 mm) and/or screwing. Installation height: 15.5 mm. [See More]

  • Frame Material: Plastic
Cable Entry Frames -- KEL 183
from icotek GmbH

The split cable entry system KEL 183 enables the user to route cables and conduits with a diameter up to 75 mm and to seal them in accordance with IP54. For cables from 16 to 34 mm the cable inserts KT large can be used. With the split cable inserts, pre-terminated cables can bei routed. For cables... [See More]

  • Frame Material: Plastic
  • Diameter: 0.10 to 2.95
  • Number of Cables: 1 to 16
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Plastic Gland -- CPG50
from Eldon Enclosures

Traditional cable fittings. Known for excellent strain relief even while providing a high protection class. Plastic lock nuts for fixation are included in the delivery. [See More]

  • Frame Material: Plastic
Cable Entry Frames -- KEL 24 Extensions
from icotek GmbH

The KEL 24-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL24-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]

  • Frame Material: Plastic
  • Diameter: 0.08 to 1.34
  • Number of Cables: 1 to 60
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Double Protection Gland -- CED12
from Eldon Enclosures

The rubber grommet is very simple to use. The installation does not require tools, which in turn means lower work cost. The â € œpushout â €  membrane is a permanent seal until it is penetrated by a cable or pipe. Suitable for holes in materials of 0.5 to 4 mm... [See More]

  • Frame Material: Plastic
  • Diameter: 0.49
  • Diameter: 0.16 to 0.28
Cable Entry Frames -- KEL-E
from icotek GmbH

The Cable Entry System KEL-E is particularly suited for flat connectors. The small frame is ideal for applications with limited space. For inserting and sealing (IP54) cables up to 17 mm diameter. Advantages. Warranty of pre-terminated cables remains. Retrofi tting and maintenance can be carried out... [See More]

  • Frame Material: Plastic
  • Diameter: 0.08 to 0.67
  • Number of Cables: 1 to 20
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Plastic Gland Plate -- EHTC2125G
from Eldon Enclosures

Gland plates suitable for leading through cables as well as different types of tubing. To be installed directly to the adapter gland plate AFA02 / AFA04. [See More]

  • Frame Material: Plastic
Cable Entry Frames -- KEL-ER
from icotek GmbH

Split cable entry system for routing pre-terminated cables providing a protection class of IP65. Routing, sealing and providing strain relief for cable diameters from 2 to 16 mm (KT 2-14) and 16 to 34 mm (KT 16-34). The cable entry system is easy to install. Cable inserts are placed into... [See More]

  • Frame Material: Plastic
  • Diameter: 0.08 to 1.34
  • Number of Cables: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Protection Gland -- CES16
from Eldon Enclosures

Simple grommet manufactured in a rubber-like material. The installation does not require tools. The â € œpushout â €  membrane is a permanent seal until it is penetrated by a cable or pipe. It is equipped with a sock that closes tight around the cable and allows for it... [See More]

  • Frame Material: Plastic
  • Diameter: 0.65
  • Diameter: 0.20 to 0.39
Cable Entry Frames -- KEL-JUMBO
from icotek GmbH

The KEL-JUMBO Cable Entry System for installation and sealing (IP54) of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative insert design enables dynamic and flexible movement. We recommend round cut-outs, which can be made using standard tools. [See More]

  • Frame Material: Plastic
  • Diameter: 0.63 to 2.56
  • Number of Cables: 1 to 2
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Round Cable Entry -- CEPR5008
from Eldon Enclosures

Round plastic cable entry for a fast, economical and tool-free incoming of cables and/or pneumatic conduits inside the enclosure. Integrated seal. For snap-in mounting. Snap-in system works at wall thicknesses of 1.4 to 2 mm. Installation height: 9 mm outside, and 24-25 inside. [See More]

  • Frame Material: Plastic
  • Diameter: 1.99
  • Diameter: 2.28
Cable Entry Frames -- KEL-QUICK
from icotek GmbH

The Cable Entry System KEL-QUICK is a compact system to route and seal (IP54) assembled cables. After populating the entry frame with inserts and cables, the two halves of the cable entry frame are snapped together without using tools. Inserts of the QT range are used. Advantages. Quick and safe... [See More]

  • Frame Material: Plastic
  • Diameter: 0.12 to 0.59
  • Number of Cables: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames IP54 -- KEL-U
from icotek GmbH

Split cable entry system for routing pre-terminated cables providing a protection class of IP54. Routing, sealing and providing strain relief according to EN 50262 / EN 62444 for cable diameters from 2 to 34 mm. The new cable entry system is easy to install. Cable inserts are placed into... [See More]

  • Frame Material: Plastic
  • Diameter: 0.08 to 1.34
  • Number of Cables: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Inserts -- KEL-DPF
from icotek GmbH

The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an electronic enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional cable glands. Cutting of DPF... [See More]

  • Frame Material: Plastic; Elastomer
  • Diameter: 0.12 to 2.17
  • Number of Cables: 1
  • Transit Features: Adjustable Diameter Configuration
Cable Entry Inserts -- KEL-JUMBO Flex
from icotek GmbH

The KEL-JUMBO flex is a flexible cable entry system for standard cables with a diameter range from 27 to 68 mm. They are ideal for routing and sealing (IP54) supply cables into electronic enclosures or machines. Cutting of KEL-JUMBO flex inserts: Cable diameter less 25%. The corresponding diameters... [See More]

  • Frame Material: Plastic; Elastomer
  • Diameter: 0.98 to 2.68
  • Number of Cables: 1
  • Transit Features: Adjustable Diameter Configuration
Cable Entry Plates -- KEL-DPZ 24
from icotek GmbH

KEL-DPZ entry plates are designed to route and seal standard cables (from 3.2 mm to 22 mm in diameter) in limited space. Simply push standard cables through the thin membrane and it's immediately sealed (IP65) and strain relieved. The size of DPZ 24 matches exactly the cut-out dimensions of 24-pole... [See More]

  • Frame Material: Plastic
  • Diameter: 0.06 to 0.87
  • Number of Cables: 14 to 121
  • Transit Features: Multiple Diameter Configuration