Round Cable Transits
from CSD Sealing Systems, LLC
ACTIFOAM ® Temporary Seals for cable penetrations protect your installation while under construction or renovation. Fires can and do start during construction, before the cable transits can be packed. If the cables ignite, fire can spread rapidly throughout your vessel or rig, often with... [See More]
- Shape: Round
- Diameter: 0.20 to 2.48
- Number of Cables: 1 to ?
- Transit Features: Multiple Diameter Configuration
from icotek GmbH
The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an electronic enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional cable glands. Cutting of DPF... [See More]
- Shape: Round
- Diameter: 0.12 to 2.17
- Number of Cables: 1
- Transit Features: Adjustable Diameter Configuration
from CSD Sealing Systems, LLC
RISE ® cable penetrations have been the product of choice for shipyards around the world for almost 20 years. The system is comprised of just two simple components - rubber insert sleeves and FIWA ® Sealant, which provide the utmost in fire, water and gas protection. Installation is... [See More]
- Shape: Round
- Diameter: 0.20 to 2.48
- Number of Cables: 1 to ?
- Transit Features: Multiple Diameter Configuration
from icotek GmbH
The KEL-JUMBO flex is a flexible cable entry system for standard cables with a diameter range from 27 to 68 mm. They are ideal for routing and sealing (IP54) supply cables into electronic enclosures or machines. Cutting of KEL-JUMBO flex inserts: Cable diameter less 25%. The corresponding diameters... [See More]
- Shape: Round
- Diameter: 0.98 to 2.68
- Number of Cables: 1
- Transit Features: Adjustable Diameter Configuration
from CSD Sealing Systems, LLC
RISE/NOFIRNO cable penetrations are the latest introduction to the CSD/Beele family of passive fire safety products. Based on revolutionary new NOFIRNO ® technology, RISE/NOFIRNO offers ultimate flexibility for sealing cable penetrations. The system is comprised of just two simple components -... [See More]
- Shape: Round
- Diameter: 0.20 to 2.48
- Number of Cables: 1 to ?
- Transit Features: Multiple Diameter Configuration
from icotek GmbH
The Cable Entry System KEL-ULTRA flex is designed as a cable entry system for power supply cables. Protection class IP66. The KEL-ULTRA flex comes in two sizes and is good for routing and sealing cables and conduits with a diameter from 25 to 115 mm . Inserting of thick cables is easier than it is... [See More]
- Shape: Round
- Diameter: 0.98 to 4.53
- Number of Cables: 1
- Transit Features: Adjustable Diameter Configuration
from CSD Sealing Systems, LLC
RISE/NOFIRNO ® Multi-Mix penetrations are the latest introduction to the CSD/Beele family of passive fire safety products. Based on revolutionary new NOFIRNO ® technology, RISE/NOFIRNO ® offers ultimate flexibility for sealing mixed cable and pipe penetrations. The system is comprised... [See More]
- Shape: Round
- Diameter: 0.20 to 2.48
- Number of Cables: 1 to ?
- Transit Features: Multiple Diameter Configuration
from icotek GmbH
The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is... [See More]
- Shape: Round
- Diameter: 0.16 to 0.89
- Number of Cables: 4 to 35
- Transit Features: Multiple Diameter Configuration
from CSD Sealing Systems, LLC
The RISWAT ® penetration system is the leading choice for watertight, gas-tight penetrations that require no fire protection. This cost-effective system is simple to use with cable and single or multi-pipe penetrations. The system is comprised of just two components - RISWAT ®... [See More]
- Shape: Round
- Diameter: 0.20 to 2.48
- Number of Cables: 1 to ?
- Transit Features: Multiple Diameter Configuration
from icotek GmbH
Product description. The Cable Entry System KEL-DPZ is designed for routing standard cables (without connectors). The KEL-DPZ products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable... [See More]
- Shape: Round
- Diameter: 0.06 to 0.87
- Number of Cables: 4 to 78
- Transit Features: Multiple Diameter Configuration
from icotek GmbH
KVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. icotek supplies special locknuts for routing cables terminated with SUB-D, DVI or PROFIBUS plugs. Advantages. Insertion of pre-terminated cables. Warranty of... [See More]
- Shape: Round
- Diameter: 0.08 to 1.34
- Number of Cables: 1 to 16
- Transit Features: Multiple Diameter Configuration
from icotek GmbH
KVT-SNAP is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. Cables can be routed through thick walls (up to 5 mm) e.g. into cast junction boxes by using the model KVT-SNAP, without the use of tools. *For KVT-SNAP... [See More]
- Shape: Round
- Diameter: 0.08 to 1.34
- Number of Cables: 1 to 16
- Transit Features: Multiple Diameter Configuration