Accommodates Pre-terminated Cables Cable Transits
from CSD Sealing Systems, LLC
ACTIFOAM ® Temporary Seals for cable penetrations protect your installation while under construction or renovation. Fires can and do start during construction, before the cable transits can be packed. If the cables ignite, fire can spread rapidly throughout your vessel or rig, often with... [See More]
- Number of Cables: 1 to ?
- Transit Features: Multiple Diameter Configuration
- Diameter: 0.20 to 2.48
- Application: Fire Protection; Marine
from Legrand
The new FlameStopper Thru-Wall/Floor Fittings* from Wiremold / Legrand have been redesigned to provide firestopping solutions for both new and retrofit applications. Flamestopper Thru-Wall/Floor Fittings provide installers with a variety of UL Classified ready-to-use options for transitioning cables... [See More]
- Application: Fire Protection
- Features: Firestop; Accommodates Pre-terminated Cables
- Shape: Square / Rectangular
from CSD Sealing Systems, LLC
RISE ® cable penetrations have been the product of choice for shipyards around the world for almost 20 years. The system is comprised of just two simple components - rubber insert sleeves and FIWA ® Sealant, which provide the utmost in fire, water and gas protection. Installation is... [See More]
- Number of Cables: 1 to ?
- Transit Features: Multiple Diameter Configuration
- Diameter: 0.20 to 2.48
- Application: Fire Protection; Marine
from CSD Sealing Systems, LLC
RISE/NOFIRNO ® Multi-Mix penetrations are the latest introduction to the CSD/Beele family of passive fire safety products. Based on revolutionary new NOFIRNO ® technology, RISE/NOFIRNO ® offers ultimate flexibility for sealing mixed cable and pipe penetrations. The system is comprised... [See More]
- Number of Cables: 1 to ?
- Transit Features: Multiple Diameter Configuration
- Diameter: 0.20 to 2.48
- Application: Fire Protection; Marine