Fire Protection Cable Transits
from icotek Corp
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist... [See More]
- Application: Fire Protection; Industrial; Railway
- Frame Material: Graphite
from Legrand
The new FlameStopper Thru-Wall/Floor Fittings* from Wiremold / Legrand have been redesigned to provide firestopping solutions for both new and retrofit applications. Flamestopper Thru-Wall/Floor Fittings provide installers with a variety of UL Classified ready-to-use options for transitioning cables... [See More]
- Application: Fire Protection
- Features: Firestop; Accommodates Pre-terminated Cables
- Shape: Square / Rectangular
from CSD Sealing Systems, LLC
ACTIFOAM ® Temporary Seals for cable penetrations protect your installation while under construction or renovation. Fires can and do start during construction, before the cable transits can be packed. If the cables ignite, fire can spread rapidly throughout your vessel or rig, often with... [See More]
- Application: Fire Protection; Marine
- Diameter: 0.20 to 2.48
- Number of Cables: 1 to ?
- Transit Features: Multiple Diameter Configuration
from icotek Corp
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist... [See More]
- Application: Fire Protection; Industrial; Railway
- Frame Material: Graphite
from CSD Sealing Systems, LLC
RISE ® cable penetrations have been the product of choice for shipyards around the world for almost 20 years. The system is comprised of just two simple components - rubber insert sleeves and FIWA ® Sealant, which provide the utmost in fire, water and gas protection. Installation is... [See More]
- Application: Fire Protection; Marine
- Diameter: 0.20 to 2.48
- Number of Cables: 1 to ?
- Transit Features: Multiple Diameter Configuration
from icotek Corp
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist... [See More]
- Application: Fire Protection; Industrial; Railway
- Frame Material: Graphite
from CSD Sealing Systems, LLC
RISE/NOFIRNO cable penetrations are the latest introduction to the CSD/Beele family of passive fire safety products. Based on revolutionary new NOFIRNO ® technology, RISE/NOFIRNO offers ultimate flexibility for sealing cable penetrations. The system is comprised of just two simple components -... [See More]
- Application: Fire Protection; Marine
- Diameter: 0.20 to 2.48
- Number of Cables: 1 to ?
- Transit Features: Multiple Diameter Configuration
from icotek Corp
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist... [See More]
- Application: Fire Protection; Industrial; Railway
- Frame Material: Graphite
from CSD Sealing Systems, LLC
RISE/NOFIRNO ® Multi-Mix penetrations are the latest introduction to the CSD/Beele family of passive fire safety products. Based on revolutionary new NOFIRNO ® technology, RISE/NOFIRNO ® offers ultimate flexibility for sealing mixed cable and pipe penetrations. The system is comprised... [See More]
- Application: Fire Protection; Marine
- Diameter: 0.20 to 2.48
- Number of Cables: 1 to ?
- Transit Features: Multiple Diameter Configuration
from icotek Corp
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist... [See More]
- Application: Fire Protection; Industrial; Railway
- Frame Material: Graphite
from icotek Corp
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist... [See More]
- Application: Fire Protection; Industrial; Railway
- Frame Material: Graphite
from icotek Corp
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist... [See More]
- Application: Fire Protection; Industrial; Railway
- Frame Material: Graphite
from icotek Corp
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist... [See More]
- Application: Fire Protection; Industrial; Railway
- Frame Material: Graphite
from icotek Corp
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist... [See More]
- Application: Fire Protection; Industrial; Railway
- Frame Material: Graphite
from icotek Corp
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist... [See More]
- Application: Fire Protection; Industrial; Railway
- Frame Material: Graphite
from icotek Corp
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist... [See More]
- Application: Fire Protection; Industrial; Railway
- Frame Material: Graphite
from icotek Corp
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist... [See More]
- Application: Fire Protection; Industrial; Railway
- Frame Material: Graphite
from icotek Corp
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist... [See More]
- Application: Fire Protection; Industrial; Railway
- Frame Material: Graphite
from icotek Corp
icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPU-BS entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with... [See More]
- Application: Fire Protection; Industrial; Railway
- Diameter: 0.81
- Number of Cables: 13
- Method: Screw type mounting
from icotek Corp
icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPU-BS entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with... [See More]
- Application: Fire Protection; Industrial; Railway
- Diameter: 0.64
- Number of Cables: 14
- Method: Screw type mounting
from icotek Corp
icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPU-BS entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with... [See More]
- Application: Fire Protection; Industrial; Railway
- Diameter: 0.57
- Number of Cables: 16
- Method: Screw type mounting
from icotek Corp
icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPU-BS entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with... [See More]
- Application: Fire Protection; Industrial; Railway
- Diameter: 0.64
- Number of Cables: 16
- Method: Screw type mounting
from icotek Corp
icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPU-BS entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with... [See More]
- Application: Fire Protection; Industrial; Railway
- Diameter: 0.49
- Number of Cables: 17
- Method: Screw type mounting
from icotek Corp
icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPU-BS entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with... [See More]
- Application: Fire Protection; Industrial; Railway
- Diameter: 0.41
- Number of Cables: 20
- Method: Screw type mounting
from icotek Corp
icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPU-BS entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with... [See More]
- Application: Fire Protection; Industrial; Railway
- Diameter: 0.49
- Number of Cables: 21
- Method: Screw type mounting
from icotek Corp
icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPU-BS entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with... [See More]
- Application: Fire Protection; Industrial; Railway
- Diameter: 0.25
- Number of Cables: 32
- Method: Screw type mounting
from icotek Corp
icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPZ-BS cable entry plates are designed to route and seal up to 42 cables without connectors or fiber optics (from 3.2 mm to 22 mm in... [See More]
- Application: Fire Protection; Industrial; Railway
- Diameter: 0.87
- Number of Cables: 14
- Method: Screw type mounting
from icotek Corp
icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPZ-BS cable entry plates are designed to route and seal up to 42 cables without connectors or fiber optics (from 3.2 mm to 22 mm in... [See More]
- Application: Fire Protection; Industrial; Railway
- Diameter: 0.47
- Number of Cables: 15
- Method: Screw type mounting
from icotek Corp
icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPZ-BS cable entry plates are designed to route and seal up to 42 cables without connectors or fiber optics (from 3.2 mm to 22 mm in... [See More]
- Application: Fire Protection; Industrial; Railway
- Diameter: 0.87
- Number of Cables: 16
- Method: Screw type mounting
from icotek Corp
icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPZ-BS cable entry plates are designed to route and seal up to 42 cables without connectors or fiber optics (from 3.2 mm to 22 mm in... [See More]
- Application: Fire Protection; Industrial; Railway
- Diameter: 0.64
- Number of Cables: 17
- Method: Screw type mounting