Threaded / Nut Mount Cable Transits
from icotek GmbH
Split cable entry system for routing pre-terminated cables providing a protection class of IP54. Routing, sealing and providing strain relief according to EN 50262 / EN 62444 for cable diameters from 2 to 34 mm. The new cable entry system is easy to install. Cable inserts are placed into... [See More]
- Method: Threaded / Nut Mount
- Diameter: 0.08 to 1.34
- Number of Cables: 1 to 40
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
from icotek GmbH
The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an electronic enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional cable glands. Cutting of DPF... [See More]
- Method: Threaded / Nut Mount
- Diameter: 0.12 to 2.17
- Number of Cables: 1
- Transit Features: Adjustable Diameter Configuration
from icotek GmbH
KVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. icotek supplies special locknuts for routing cables terminated with SUB-D, DVI or PROFIBUS plugs. Advantages. Insertion of pre-terminated cables. Warranty of... [See More]
- Method: Threaded / Nut Mount
- Diameter: 0.08 to 1.34
- Number of Cables: 1 to 16
- Transit Features: Multiple Diameter Configuration
from icotek GmbH
KVT-SNAP is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. Cables can be routed through thick walls (up to 5 mm) e.g. into cast junction boxes by using the model KVT-SNAP, without the use of tools. *For KVT-SNAP... [See More]
- Method: Threaded / Nut Mount
- Diameter: 0.08 to 1.34
- Number of Cables: 1 to 16
- Transit Features: Multiple Diameter Configuration
from icotek GmbH
QVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. The QVT range is especially suitable for small machines, devices and instruments due to its extremly small structure. Advantages. Compact and small structure. [See More]
- Method: Threaded / Nut Mount
- Diameter: 0.12 to 0.59
- Number of Cables: 1 to 16
- Transit Features: Multiple Diameter Configuration