Adjustable Diameter Cable Transits
from icotek GmbH
The Cable Entry System KEL-FL enables a simple, fast and flexible routing and sealing (IP54) of flat cables, for example in elevator construction. Inserts FT for flat cables can be utilized. Innovative construction of the inserts compensates for manufacturing inconsistencies in flat cables. [See More]
- Number of Cables: 1 to 4
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
- Method: Flanged / Bolted
from icotek GmbH
Split cable entry system for routing pre-terminated cables providing a protection class of IP54. The KEL cable entry frames match exactly the cut-out dimensions for 10-, 16- or 24-pole standard industrial connectors. The KEL-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments. [See More]
- Number of Cables: 1 to 40
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
- Diameter: 0.08 to 1.34
- Application: Industrial; Marine; Panel; Railway; Telecommunications
from icotek GmbH
The KEL 16-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL 16-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]
- Number of Cables: 1 to 48
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
- Diameter: 0.08 to 1.34
- Application: Industrial; Marine; Panel; Railway; Telecommunications
from icotek GmbH
The split cable entry system KEL 183 enables the user to route cables and conduits with a diameter up to 75 mm and to seal them in accordance with IP54. For cables from 16 to 34 mm the cable inserts KT large can be used. With the split cable inserts, pre-terminated cables can bei routed. For cables... [See More]
- Number of Cables: 1 to 16
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
- Diameter: 0.10 to 2.95
- Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
from icotek GmbH
The KEL 24-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL24-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]
- Number of Cables: 1 to 60
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
- Diameter: 0.08 to 1.34
- Application: Industrial; Marine; Panel; Railway; Telecommunications
from icotek GmbH
The Cable Entry System KEL-E is particularly suited for flat connectors. The small frame is ideal for applications with limited space. For inserting and sealing (IP54) cables up to 17 mm diameter. Advantages. Warranty of pre-terminated cables remains. Retrofi tting and maintenance can be carried out... [See More]
- Number of Cables: 1 to 20
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
- Diameter: 0.08 to 0.67
- Application: Industrial; Marine; Panel; Railway; Telecommunications
from icotek GmbH
Split cable entry system for routing pre-terminated cables providing a protection class of IP65. Routing, sealing and providing strain relief for cable diameters from 2 to 16 mm (KT 2-14) and 16 to 34 mm (KT 16-34). The cable entry system is easy to install. Cable inserts are placed into... [See More]
- Number of Cables: 1 to 40
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
- Diameter: 0.08 to 1.34
- Application: Industrial; Marine; Panel; Railway; Telecommunications
from icotek GmbH
The KEL-JUMBO Cable Entry System for installation and sealing (IP54) of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative insert design enables dynamic and flexible movement. We recommend round cut-outs, which can be made using standard tools. [See More]
- Number of Cables: 1 to 2
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
- Diameter: 0.63 to 2.56
- Application: Industrial; Panel; Power and Public Utility; Telecommunications
from icotek GmbH
The Cable Entry System KEL-QTA easily routes and seals (IP54) pre-terminated and standard cables without using tools for assembly. Advantages. Quick assemly without tools. High packing density by using multi inserts. Simple assembly and diasassembly in case of change or service. Routing of... [See More]
- Number of Cables: 1 to 34
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
- Diameter: 0.12 to 0.59
- Application: Industrial; Panel; Railway; Telecommunications
from icotek GmbH
The Cable Entry System KEL-QUICK is a compact system to route and seal (IP54) assembled cables. After populating the entry frame with inserts and cables, the two halves of the cable entry frame are snapped together without using tools. Inserts of the QT range are used. Advantages. Quick and safe... [See More]
- Number of Cables: 1 to 40
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
- Diameter: 0.12 to 0.59
- Application: Industrial; Panel; Railway; Telecommunications
from icotek GmbH
Split cable entry system for routing pre-terminated cables providing a protection class of IP54. Routing, sealing and providing strain relief according to EN 50262 / EN 62444 for cable diameters from 2 to 34 mm. The new cable entry system is easy to install. Cable inserts are placed into... [See More]
- Number of Cables: 1 to 40
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
- Diameter: 0.08 to 1.34
- Application: Industrial; Panel; Railway; Telecommunications
from icotek GmbH
The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an electronic enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional cable glands. Cutting of DPF... [See More]
- Number of Cables: 1
- Transit Features: Adjustable Diameter Configuration
- Diameter: 0.12 to 2.17
- Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
from icotek GmbH
The KEL-JUMBO flex is a flexible cable entry system for standard cables with a diameter range from 27 to 68 mm. They are ideal for routing and sealing (IP54) supply cables into electronic enclosures or machines. Cutting of KEL-JUMBO flex inserts: Cable diameter less 25%. The corresponding diameters... [See More]
- Number of Cables: 1
- Transit Features: Adjustable Diameter Configuration
- Diameter: 0.98 to 2.68
- Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
from icotek GmbH
The Cable Entry System KEL-ULTRA flex is designed as a cable entry system for power supply cables. Protection class IP66. The KEL-ULTRA flex comes in two sizes and is good for routing and sealing cables and conduits with a diameter from 25 to 115 mm . Inserting of thick cables is easier than it is... [See More]
- Number of Cables: 1
- Transit Features: Adjustable Diameter Configuration
- Diameter: 0.98 to 4.53
- Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
from icotek GmbH
KEL-DPU 24 entry plates are designed to route and seal standard cables (from 3.2 mm to 14.5 mm in diameter) in limited space with protection class IP65. The KEL-DPU 24 is particularly characterized by its reinforced frame and the increased strain relief of the routed cables. The KEL-DPU 24 matches... [See More]
- Number of Cables: 1 to 32
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
- Diameter: 0.13 to 0.81
- Application: Cleanroom; Industrial; Panel
from icotek GmbH
The Cable Entry System KEL-FG is suited for installation, sealing (IP54) and strain relief of pre-terminated cables and conduits at an angle of 90° to the enclosure wall. For routing cables and conduits up to 34 mm diameter. Advantages. Installation at an angle of 90° to the cabinet. Mechanical... [See More]
- Number of Cables: 1 to 40
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
- Diameter: 0.08 to 1.34
- Application: Industrial; Marine; Panel; Telecommunications