Multipocket Air Filters (industrial)
from RS Components, Ltd.
RS PRO RP9-1212 Bag Filter [See More]
- Features: Multipocket
- Airflow: 1324
- Construction: Bag Filters; Bag
- Height: 23.31
from RS Components, Ltd.
RS PRO RP7-1212 Bag Filter [See More]
- Features: Multipocket
- Airflow: 1324
- Construction: Bag Filters; Bag
- Height: 23.31
from RS Components, Ltd.
RS PRO CP4-24S-6-25 Bag Filter [See More]
- Features: Multipocket
- Media Type: Fiberglass; Polyester; Polyester
- Construction: Bag Filters; Bag Filter
from RS Components, Ltd.
RS PRO CU4-2415-25 Bag Filter [See More]
- Features: Multipocket
- Media Type: Hydrophobic
- Construction: Bag Filters; Bag Filter
from RS Components, Ltd.
RS PRO CU5-20-2012-25 Bag Filter [See More]
- Features: Multipocket
- Media Type: Hydrophobic
- Construction: Bag Filters; Bag Filter
from RS Components, Ltd.
RS PRO EC7-12-2424-8-25 Bag Filter [See More]
- Features: Multipocket
- Media Type: Hydrophobic
- Construction: Bag Filters; Bag Filter
from RS Components, Ltd.
RS PRO EC7-20-2425-8 Bag Filter [See More]
- Features: Multipocket
- Height: 19.29
- Construction: Bag Filters; Bag Filter
from RS Components, Ltd.
RS PRO EC7-2422-25 Bag Filter [See More]
- Features: Multipocket
- Media Type: Hydrophobic
- Construction: Bag Filters; Bag Filter
from RS Components, Ltd.
RS PRO JBF12-242-3-1 Bag Filter [See More]
- Features: Multipocket
- Airflow: 1059
- Construction: Bag Filters; Bag
- Media Type: Fibreglass
from RS Components, Ltd.
RS PRO JBF12-243-2 Bag Filter [See More]
- Features: Multipocket
- Airflow: 1000
- Construction: Bag Filters; Bag
- Media Type: Fibreglass
from RS Components, Ltd.
RS PRO JBS123-3 Bag Filter [See More]
- Features: Multipocket
- Airflow: 547
- Construction: Bag Filters; Bag
- Media Type: Fibreglass
from RS Components, Ltd.
RS PRO JBT242-3 Bag Filter [See More]
- Features: Multipocket
- Airflow: 2000
- Construction: Bag Filters; Bag
- Media Type: Fibreglass
from RS Components, Ltd.
RS PRO JEM201-2 Bag Filter [See More]
- Features: Multipocket
- Airflow: 1647
- Construction: Bag Filters; Bag
- Media Type: Nanowave Fibre
from RS Components, Ltd.
RS PRO M82-2025 HVAC Air Filter [See More]
- Features: Multipocket
- Airflow: 1304
- Construction: Pleated panel
- Height: 19.49
from RS Components, Ltd.
RS PRO RP7-2412 Bag Filter [See More]
- Features: Multipocket
- Airflow: 2500
- Construction: Bag Filters; Compact rigid bag
- Media Type: Glass fibre
from RS Components, Ltd.
RS PRO JBU201/3 HVAC Air Filter [See More]
- Features: Multipocket
- Airflow: 1530
- Construction: Bag Filters; Bag
- Height: 23.31
from RS Components, Ltd.
RS PRO CU4-2420 Bag Filter [See More]
- Features: Multipocket
- Airflow: 42.07
- Construction: Bag Filters; Bag
- Height: 23.31
from RS Components, Ltd.
RS PRO CU5-2420 HVAC Air Filter [See More]
- Features: Multipocket
- Airflow: 42.07
- Construction: Bag Filters; Bag
- Height: 23.31
from RS Components, Ltd.
RS PRO CU5-2415 HVAC Air Filter [See More]
- Features: Multipocket
- Airflow: 1.18
- Construction: Bag Filters; Bag
- Height: 23.31
from RS Components, Ltd.
RS PRO CU4-2424 HVAC Air Filter [See More]
- Features: Multipocket
- Airflow: 46.36
- Construction: Bag Filters; Bag
- Height: 23.31
from Camfil Power Systems
The Cam-Flo filters are a family of sturdy bag filters, recommended as efficient air inlet filters for gas turbines, compressors and diesel engines. These filters have a synthetic fiber media with unique properties, effectively removing harmful particles from the air. The result is a smart solution... [See More]
- Features: Disposable; Multipocket
- Construction: Bag Filters; Pre-Filter (Frame / Assembly)
- Applications: Gas Turbine Pre-filtration
- Airflow: 2500
from ProVent LLC
Filter Cartridges & Bags. Impingers & Mist Eliminator Filtration Packs. Metal Mesh Pre-Filters. Diaphragm Valves & Repair Kits. Pulse Jet Timer/Controller Boards. Solenoid/Pilot Valves. Motors, Sheaves, Bushings. Belts, Gasketing, Air Tubing. Photohelic Gauges & Relays. Magnahelic... [See More]
- Features: Multipocket
- Construction: Bag Filters (optional feature); Cartridge (optional feature); HEPA / ULPA
- Applications: Filter Replacement, Preventative Maintenance, Parts & Components, System Renovations, Equipment Re-builds
from Camfil Power Systems
The Cam-Flo filters are a family of sturdy bag filters, recommended as efficient air inlet filters for gas turbines, compressors and diesel engines. These filters have a synthetic fiber media with unique properties, effectively removing harmful particles from the air. The result is a smart solution... [See More]
- Features: Disposable; Multipocket
- Construction: Bag Filters; Pre-Filter (Frame / Assembly)
- Applications: Gas Turbine Pre-filtration
- Airflow: 2500
from Camfil Power Systems
HI-CAP Use Hi-Cap bag filters with synthetic media for high-comfort indoor air quality and pre-filter applications. The Hi-Cap series has a metal frame, and the Hi-Cap XLS a molded plastic frame. [See More]
- Features: Disposable; Multipocket
- Construction: Bag Filters (Frame / Assembly)
- Applications: Installations exposed to turbulence and/or recurrent high humidity
- Airflow: 2000
from Camfil Power Systems
CamGT (Box Type) is a high efficiency, incinerable compact filter with heavy-duty design, guarantees optimum protection under the most demanding operating conditions in gas turbine industry. The AMTG (Box Type) is a large filter surface successfully combines vertical pleats, hotmelt separators and... [See More]
- Features: Multipocket
- Construction: Box (Frame / Assembly)
- Applications: All installations where safety/reliability is important
- Airflow: 2500
from Camfil Power Systems
CAMGT CamGT is a compact, high-efficiency vertically pleated filter used in turbomachinery air inlet system where low operational pressure drop and reliability are important. The construction of CamGT features patented vertical pleats for drainage, hot-melt separators and a patented double-sealing... [See More]
- Features: Multipocket
- Construction: High-efficiency Vertically Pleated Filter (Frame / Assembly)
- Applications: Turbomachinery Air Inlet System
- Airflow: 2500
from Camfil Power Systems
CAMGT CamGT is a compact, high-efficiency vertically pleated filter used in turbomachinery air inlet system where low operational pressure drop and reliability are important. The construction of CamGT features patented vertical pleats for drainage, hot-melt separators and a patented double-sealing... [See More]
- Features: Multipocket
- Construction: Compact, High-efficiency Vertically Pleated Filter (Frame / Assembly)
- Applications: Turbomachinery Air Inlet System
- Airflow: 2500
from Camfil Power Systems
CamPGT is a compact filter suitable for demanding conditions like heavy polluted rural or industrial areas The CamPGT is an energy efficient solution functioning as a high efficiency filter in Camfil medium velocity multistage inlet houses. It is intended for inland industrial and rural areas. Its... [See More]
- Features: Disposable; Multipocket
- Construction: High-efficiency Vertically Pleated Filter (Frame / Assembly)
- Applications: Heavily Polluted Rural Or Industrial Areas
- Airflow: 2500