1-ply Air Filters (industrial)

20 Results
Model BB-OC-2
from Beach Filter Products, Inc.

Press-in mounting replacing standard breather cap [See More]

  • Ply: 1
  • Construction: Breather (Frame / Assembly)
  • Applications: Protection of Lubricants and Environment
  • Efficiency: 100
Dual EMI Air Filters -- FF Series
from Universal Air Filter Company

Superior shielding and filtration performance. The new Dual EMI Honeycomb air filter provides superior shielding against electromagnetic interference and is specially designed for electronics,telecom and datacom, and military electronics equipment. The filter performs three distinct functions:... [See More]

  • Ply: 1
  • Construction: Panel Air Filters (Frame / Assembly)
  • Applications: Electronics, Telecom and Datacom, and Military Electronics
  • Porosity: 10 to 80
Non-Woven Filter Media - LydAir® MG -- 1909
from Lydall Filtration/Separation, Inc.

LydAir ® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA... [See More]

  • Ply: 1
  • Construction: Filter Media
  • Applications: Turbine Air Filtration, Paint Spray Booth, Compressor Inlet Filtration, Replacement for Bag Filter Units, Standard HVAC, Home Filtration Units
  • Efficiency: 45 to 100
Economy Electrostatic / Polypropylene Air Filters
from ISC Sales, Inc.

These Electrostatic Air Filter is made of fine mesh electrostatic filter media with a layer of polyester between them and 2 outer layers of heavy net electrostatic guard fabric. The heavy net outer guard fabric is also electrostatic material and provides not only protection for the inner filter... [See More]

  • Ply: 1
  • Construction: Panel Air Filters (Frame / Assembly)
  • Applications: HVAC Applications
  • Length: 8 to 24
HEPA Filters
from N.R. Murphy Ltd.

When EXTREMELY high efficiency filtration is required, N. R. Murphy Ltd. can supply you with absolute (H.E.P.A.) filters that are over 99.97% efficient for microns as small as 0.3 and approaching 99.97% below 0.3 micron size. These filters are available in various sizes and can be used individually... [See More]

  • Ply: 1
  • Construction: (Frame / Assembly (optional feature)); HEPA / ULPA
  • Applications: Chemical Industry, Precision Assembly
  • Efficiency: 99.97
Ceiling Fan Filter Unit -- CAP112
from Clean Air Products

The CAP112 Fan Filter Unit is an FFU (Fan Filter Unit), or it is sometimes called a MCF(motorized ceiling filter). This module is a self-contained Fan Filter Unit that draws air in through a top-mounted prefilter. It then blows the air out the other side through a HEPA or ULPA filter into a... [See More]

  • Ply: 1
  • Construction: Fan Filters (Frame / Assembly); HEPA / ULPA
  • Applications: Typically installed into a 2 ft. x 4 ft. ceiling grid system
  • Efficiency: 99.99
Coarse Prefilter
from LTG Incorporated

LTG's TVM pre-filter is used for coarse filtration. The primary airstream, carrying fibres and coarse particles, passes through a rotating filter medium with a mesh width matching the particles. The filter medium is continually cleaned by means of a fixed stripper nozzle which does not make contact... [See More]

  • Ply: 1
  • Construction: Cartridge; Pre-Filter
  • Applications: Textile, Nonwoven, Wood Working, Paper, Cellulose Tobacco and Fiberglass Industries
  • Airflow: 650 to 2400
Electrostatic Air Filters
from Universal Air Filter Company

Polypropylene Mesh Media is a washable and highly durable alternative to disposable filters and other cleanable media. Electrostatic media features a triboelectric charge as an inherent property for enhanced attraction of airborne dust. The media stands up to repeated cleanings and harsh... [See More]

  • Ply: 1; 2 (optional feature); 3 (optional feature)
  • Construction: Panel Air Filters (Frame / Assembly)
  • Applications: Chemical Processing, Food & Beverage, Transportation, Waste Water, Room w/ HVAC, Mining, PTAC Air Conditioners, Outdoor Equipment
  • Length: 1 to 18
Synthetic Composite Media - LydAir® SC -- SC 8210
from Lydall Filtration/Separation, Inc.

Engineered to provide superior processing on your existing pleating equipment, LydAir ® SC is a 100% synthetic composite media which is highly uniform and durable, resulting in improved production efficiency and filter quality. Its patented gradient density construction and low resistance to air... [See More]

  • Ply: 1
  • Construction: Filter Media
  • Applications: Gas Turbine, HVAC, Room Air/Vacuum, Health Care Facilities, Airports, Respirators, Cabin Air
  • Media Type: Fiberglass; Microglass, Synthetic/Glass, or Poly/Cellulose Composites
Standard Metal Filters
from ISC Sales, Inc.

This Metal Mesh Air Filter is made of thick multi-layer bonded aluminum metal mesh filter enclosed in a heavy duty aluminum frame. It also has a layer of expanded aluminum on each side to pre-filter the air, as well as protect the inner bonded aluminum metal mesh filter media. Although this metal... [See More]

  • Ply: 1
  • Construction: Panel Air Filters (Frame / Assembly)
  • Applications: HVAC Applications
  • Length: 8 to 24
Fan Cleanroom Air Filters -- CAP116
from Clean Air Products

The CAP 116 Vertical Flow Fan Filter Units are decorative self-contained vertical-flow filter units designed to be suspended down from a ceiling or hung off a wall. Front servicing of filter, blower, and lights make these units ideal for applications where ceiling access is not possible. Prefilters... [See More]

  • Ply: 1
  • Construction: Fan Filters (Frame / Assembly); HEPA / ULPA
  • Applications: Ideal for where ceiling access is not possible
  • Efficiency: 99.99
Compact Drum Filter
from LTG Incorporated

The LTG Compact Drum Filter (CDF) is for fine filtration of dust from the primary airstream. A stream of air passes through fixed filter drums from the inside to the outside, and stripper nozzles touching the filter surface continually remove the dust. In order to extract all the dust from the... [See More]

  • Ply: 1
  • Airflow: 5297 to 17658
  • Construction: Cartridge; Drum Filter
  • Width / Ring: 17.72 to 21.65
EMI Vent Panels -- HC Series
from Universal Air Filter Company

High performance shielding solutions. Custom EMI vent panels are the ideal solution for electronics enclosure applications with high frequencies and limited space. Products are configured with aluminum honeycomb and provide low resistance to airflow and thin profiles. Edge-to-edge venting... [See More]

  • Ply: 1
  • Construction: Panel Air Filters (Frame / Assembly)
  • Applications: Electronics, Telecom, Datacom, and Military Equipment where EMI/RFI Interference could Result in Equipment Malfunction
  • Length: 2.5 to 48
Synthetic Media - LydAir® MB -- CL 1909-
from Lydall Filtration/Separation, Inc.

LydAir ® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir ® MB provides high efficiency and dust-holding while minimizing... [See More]

  • Ply: 1
  • Construction: Filter Media
  • Applications: Turbine Air Filtration, Paint spray booth, Compressor inlet filtration, Replacement for bag filter units, Standard HVAC, Home filtration units
  • Efficiency: 45 to 95
Compact Filter Unit
from LTG Incorporated

The compact filter unit (CFU) is a multi-stage, continually operating system for removing fibres and dust. It can achieve high filter classes. It collects, extracts, separates, filters and discharges the coarse and fine particles generated in many production processes. Depending on the application,... [See More]

  • Ply: 1
  • Construction: Cartridge; Drum Filter
  • Applications: Automotive, Building Material, Cellulose, Personal Care, Chemical, Fiber, Food, Insulating Material, Metalworking, Nonwoven
  • Airflow: 20600 to 58900
Flex-Frame Air Filters -- FL Series
from Universal Air Filter Company

Flexible Non-Conductive Filtration. Flex-Frame air filters use flexible, flame retardant, polypropylene plastic frames. The frames are laser cut to specification allowing virtually any frame profile to meet the needs of the most unique and challenging applications. Flex-Frame air filters are the... [See More]

  • Ply: 1
  • Construction: Panel Air Filters (Frame / Assembly)
  • Applications: Electronics Where it Requires a Flexible Filter Frame or an Electrically a Non-conductive Frame
  • Porosity: 10 to 80
Drum Filter
from LTG Incorporated

LTG's TFB drum filter is for fine filtration of dust from large volumes of air. When a TFB drum filter is combined with a TVM pre-filter, the unit is called a TFC. Besides dust, the TFC removes coarser particles such as fibres from the primary air flow. Unlike the LTG Compact Drum Filter, the TFB... [See More]

  • Ply: 1
  • Construction: Cartridge; Drum Filter
  • Applications: Textile, Nonwoven, Wood Working, Paper, Cellulose Tobacco, Fiberglass, Brick and Clay, Plastic and Rubber Industries
  • Airflow: 40000 to 160000
High Efficiency Filters -- MERV Series
from Universal Air Filter Company

High efficiency pleated media eliminates airborne particles. HVAC systems and commercial/industrial enclosures are exposed to a variety of airborne particles including dust, mold, and pollen. Removing these particles with a high efficiency filter can extend equipment operating life and enhance air... [See More]

  • Ply: 1
  • Construction: Panel Air Filters (Frame / Assembly)
  • Applications: HVAC, Air Handling Systems
  • Length: 1 to 18
Hydrophobic Mesh Air Filters
from Universal Air Filter Company

Reduce water ingress and other airborne mist. Hydrophobic Mesh water-repellant air filters offer a low pressure drop, cost-effective alternative to expensive, more air flow restrictive membrane media. This hydrophobic filter media is a durable, cleanable, moisture-resistant solution for any outdoor... [See More]

  • Ply: 1
  • Construction: Panel Air Filters (Frame / Assembly)
  • Applications: Telecom, Datacom, Power Gen, LED Signage, Medical, Laboratory, Military/Defense, and Many Other Outdoor/Indoor Industrial Applications
  • Length: 1 to 18
Metal Mesh Air Filters -- ME Series
from Universal Air Filter Company

Rugged outdoor and industrial filters. Metal Mesh air filters offer a semi-permanent, cleanable air filtration solution, suited for outdoor environments, with integrated EMI shielding capabilities.Metal Mesh filters are ideal for use in harsh environments where rugged, washable and reusable filters... [See More]

  • Ply: 1; 2 (optional feature); 3 (optional feature)
  • Construction: Panel Air Filters (Frame / Assembly)
  • Applications: Power Generation Equipment, Industrial Machinery, Military
  • Length: 1 to 18