HEPA / ULPA Filter Air Filters (industrial)
from Harbory Filtration
Glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring uniformed fiber distribution, pleat ability, large dust capacity, high efficiency, high strength and high stiffness. It covers primary and medium efficiency (ASHRAE), high... [See More]
- Construction: Filter Media; HEPA / ULPA
- Media Type: Fiberglass
from Envirco
Introduction. The MAC 10 IQ ® is the world ’s first smart fan filter unit. With its microcomputer-controlled EC motor, the MAC 10 ® IQ dynamically adjusts itself to maintain the set airflow, compensating for changes in static pressure, filter loading or other local conditions. Unlike... [See More]
- Construction: Fan Filters; HEPA / ULPA
from Harbory Filtration
Polypropylene melt-blown air filter media is made by treating special polypropylene resin with high temperature through stable electret melt-blown air filter media is pleat able with high tensile strength, burst resistance and stiffness for manufacturing various compact air filters, such as compact... [See More]
- Construction: Filter Media; HEPA / ULPA
- Media Type: Polypropylene (PP)
from Envirco
Introduction. Extra low watts, sound, and profile. The Envirco ® LEAC fan filter unit, is the first (FFU) with low watts, low profile and high airflow. The MAC 10 ® LEAC 2x4 ft (600x1210 mm) provides one of the lowest power consumption levels of any FFU in the industry. Running at only 185... [See More]
- Construction: Fan Filters; HEPA / ULPA
- Features: Replaceable Filter Media
from Harbory Filtration
The composite media is made of modified polypropylene fiber, which is processed by needling and then electrified by corona, so that the polypropylene fiber is charged to form an electrostatic field, which absorbs dust particles in the air to the fiber, thereby enhancing the filtration efficiency. [See More]
- Construction: Filter Media; HEPA / ULPA
- Media Type: Polypropylene (PP)
from Envirco
Introduction. Extra low watts and profile. The ENVIRCO ® LEAC2 fan filter unit is the first (FFU) with low watts, low profile, and high airflow. The MAC 10 ® LEAC2 2x4 ft (600x1210 mm) provides one of the lowest power consumption levels of any FFU in the industry. Running at only 193 watts... [See More]
- Construction: Fan Filters; HEPA / ULPA
- Features: Replaceable Filter Media
from Envirco
Introduction. A Second Generation FFU. The MAC 10 ® LEDC features the most control options and the most versatile control system available on the market today, while topping the industry in energy efficiency. The MAC 10 LEDC comes standard with the filter integral with the unit housing, while... [See More]
- Construction: Fan Filters; HEPA / ULPA
- Features: Replaceable Filter Media
from Envirco
Introduction. Extra low watts, sound, and profile. The Envirco ® MAC 10 fan filter unit, was the first (FFU) to combine low sound, low watts and a low profile. Measuring only 51 dBA, the MAC 10 Original Standard (2 ft x 4 ft [600 mm x 1,210 mm]) provides one of the lowest sound levels of any... [See More]
- Construction: Fan Filters; HEPA / ULPA
from Envirco
Introduction. The Envirco replacement filters are Dimple Pleat ®, a completely natural media pack that uses no glue or ribbons, available in a 3 ”depth. The filter construction will consist of a microglass fiber with an acrylic latex binder. Choice of HEPA (99.99% efficiency on .3 μm... [See More]
- Construction: HEPA / ULPA
- Media Type: Acrylic
from Envirco
Introduction. ENVIRCO ® developed the MAC 10 ® RFAC for applications requiring negative pressure reverse flow FFUs. The RFAC is designed to pull contaminated air from the intake side of the filter, filter the air, and then exhaust it outside of the area required. The most common negative... [See More]
- Construction: Fan Filters; HEPA / ULPA
- Features: Pleated; Replaceable Filter Media
from Scientific Dust Collectors
When it comes to filtration efficiency and performance, SDC has the experience to provide the proper filter media for your application. HEPA Filters are a terrific option to include after the main dust collector to provide the fine dust collection that your application requires. Whether you are... [See More]
- Construction: HEPA / ULPA
from HDT Global
HDT's M13 is one of the smallest and lowest flow combination filters used for CBRN collective protection. 12-cfm rated airflow. Panel shape filters. Steel container provides filter integrity. Laboratory tested/field proven. The M13 particulate filter is one of the standard filters for the M8A3... [See More]
- Applications: CBRN/Particulate
- Airflow: 20
- Construction: Box; Cartridge (Frame / Assembly); HEPA / ULPA
- Media Type: Glass Microfiber Media
from Erlab Inc.
High efficiency particulate filtration (type H14 according to EN1822-1) traps particles with a diameter greater than 0.1µm with a 99.995% efficiency. Each filter is sold with a compliance certificate. [See More]
- Applications: Lab Fume Hoods
- Construction: Box (Frame / Assembly); HEPA / ULPA
from ProVent LLC
Filter Cartridges & Bags. Impingers & Mist Eliminator Filtration Packs. Metal Mesh Pre-Filters. Diaphragm Valves & Repair Kits. Pulse Jet Timer/Controller Boards. Solenoid/Pilot Valves. Motors, Sheaves, Bushings. Belts, Gasketing, Air Tubing. Photohelic Gauges & Relays. Magnahelic... [See More]
- Applications: Filter Replacement, Preventative Maintenance, Parts & Components, System Renovations, Equipment Re-builds
- Features: Multipocket
- Construction: Bag Filters (optional feature); Cartridge (optional feature); HEPA / ULPA
from Hale Engineering Company, Inc.
Hepa Filter. - 12 "x 12 "x 5 7/8 " (L x W x D) - 16Ga Galvanealed frame , - 99.97% Eff., - Double Turn Flange Frame Style, - Neoprene Gasket Downstream, - aluminum separators inside media [See More]
- Construction: HEPA / ULPA
from N.R. Murphy Ltd.
When EXTREMELY high efficiency filtration is required, N. R. Murphy Ltd. can supply you with absolute (H.E.P.A.) filters that are over 99.97% efficient for microns as small as 0.3 and approaching 99.97% below 0.3 micron size. These filters are available in various sizes and can be used individually... [See More]
- Applications: Chemical Industry, Precision Assembly
- Efficiency: 99.97
- Construction: (Frame / Assembly (optional feature)); HEPA / ULPA
- Efficiency Specs: 99.97% at .3 micron
from Donaldson Torit – Donaldson Company, Inc.
HEPA Final Panel Filter, 24.00-inch length x 24.00-inch width x 11.50-inches deep, for WSO 20, 25-1 and other brands of collectors. [See More]
- Applications: Dust Collector
- Length: 24
- Construction: Panel Air Filters; HEPA / ULPA
- Width / Ring: 24
from Clean Air Products
The CAP112 Fan Filter Unit is an FFU (Fan Filter Unit), or it is sometimes called a MCF(motorized ceiling filter). This module is a self-contained Fan Filter Unit that draws air in through a top-mounted prefilter. It then blows the air out the other side through a HEPA or ULPA filter into a... [See More]
- Applications: Typically installed into a 2 ft. x 4 ft. ceiling grid system
- Efficiency: 99.99
- Construction: Fan Filters (Frame / Assembly); HEPA / ULPA
- Efficiency Specs: 99.99% efficient on particles 0.3
from ISC Sales, Inc.
Glasfloss Magna ASHRAE Series filters are manufactured with high efficiency glass microfiber media are available in a wide range of sizes, frame types, and header combinations. The 60-65% efficiency filters are designed for use where a high degree of cleanliness is required, and contaminants must... [See More]
- Applications: Gas Turbine, Food Processing, Office Buildings, Manufacturing Plants, Micro-electronic Component Assembly, Centrifugal Compressor
- Efficiency: 60 to 65
- Construction: (Frame / Assembly); HEPA / ULPA
- Efficiency Specs: MERV 11: 60-65%
from GE ENERGY Air Filtration
GE offers a range of pleated filters designed to help you meet your fine filtration needs. From the original pleated technology used to create PulsePleat to the high temperature ThermoPleat, used for applications that require protection against intense heat, pleated filters have increased filtration... [See More]
- Construction: HEPA / ULPA
- Features: Pleated
- Media Type: Polyester
from Air Impurities Removal Systems, Inc.
4-Stage Oil Mist Filter Pack with a HEPA Filter. for use with Extract-All ® E-1400 Mist Collector. Included With Product. RF-14-1 Aluminum Mesh Filter. RF-14-2 Chevron Baffle Filter. RF-14-4 Rigid Cell Filter with Oil Mist Lining. RF-14-5 HEPA Filter [See More]
- Construction: HEPA / ULPA
- Length: 12
- Efficiency Specs: Rigid Cell Filter: MERV 15 (95%) HEPA: 99.97% at 0.3 microns
- Height: 24
from Honeywell International, Inc.
HIGH EFFICIENCY MEDIA AIR CLEANER TYPE. 16 INCH. 25 INCH. MERV 13 FILTER TYPE. AIRFLOW RATING 1400 CFM. STATIC PRESSURE DROP 0.3 INCH WC AT 500 FPM. INCLUDES MERV 13 FILTER. EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON (MEDIUM PARTICLE), 3 TO 10 MICRON (LARGE PARTICLE). [See More]
- Construction: MERV 13; HEPA / ULPA
- Height: 16
- Length: 25
from TTG Inc.
Our polyester spunbond pleated line of vacuum filtration media allows bagless vacuums to collect dust without returning it to the air. Our HEPA grade laminates provide end users with a re-generable, washable filter that protects people and equipment with each use. Our membrane laminates are... [See More]
- Applications: Dust Collection
- Media Type: Polyester; Poly/cotton Nonwoven Media
- Construction: Filter Media; HEPA / ULPA
- Features: Pleated; Reusable / Washable
from Universal Air Filter Company
Eliminate dust, water, wind driven rain and salt fog ingress. High efficiency, low pressure drop membrane air filters are the answer for enclosure engineers looking to take advantage of direct air cooling systems for electronics equipment protection. Custom Outside Plant Air Filters keep dust,... [See More]
- Applications: Direct Air Cooling Systems for Electronics Equipment Protection, Communications/Telecom, Computer Networking, Military/Defense, Industrial Machinery
- Efficiency: 99.95
- Construction: Panel Air Filters (Frame / Assembly); HEPA / ULPA
- Ply: 2
from PACE
99.99%EU 13Recommended for applications in a clean room environments or where the highest level of filtration efficiency is required [See More]
- Construction: Cartridge; HEPA / ULPA
from Terra Universal, Inc.
Closed-loop system continuously filters process gas to meet cleaner-than-Class 10 requirements. Open-loop system draws chemical powders or other exhaust particles through a filter for safe, noncontaminating indoor release. Complete line of filters includes 99.99% efficient HEPA filter (rated @ 0.3... [See More]
- Applications: Glove box filters
- Efficiency: 99.99 to 100
- Construction: Box; HEPA / ULPA
- Efficiency Specs: rated @ 0.3µm particles
from HDT Global
The U.S. Navy CBR filter housing is used in ship collective protection systems (CPS) to remove chemical, biological and radiological (CBR) contaminants from outside makeup air. These aluminum filter housings hold from one (1) to five (5) M98 particulate/gas filter sets for airflow rates up to... [See More]
- Applications: Chemical, Radiological, Biological
- Airflow: 200
- Construction: Cartridge (Frame / Assembly); HEPA / ULPA
- Length: 8.9
from Hale Engineering Company, Inc.
Hepa Filter. - 24 "x24 "x 5 7/8 " (L x W x D) - 16Ga Galvanealed frame , - 99.97% Eff., - Double Turn Flange Frame Style, - Neoprene Gasket Downstream, - aluminum separators inside media [See More]
- Construction: HEPA / ULPA
from Donaldson Torit – Donaldson Company, Inc.
HEPA Final Panel Filter, 15.90-inch length x 12.09-inch width x 4.75-inches deep, for WSO 10 and other brands of collectors. [See More]
- Applications: Dust Collector
- Length: 15.9
- Construction: Panel Air Filters; HEPA / ULPA
- Width / Ring: 12.09
from Clean Air Products
The CAP 116 Vertical Flow Fan Filter Units are decorative self-contained vertical-flow filter units designed to be suspended down from a ceiling or hung off a wall. Front servicing of filter, blower, and lights make these units ideal for applications where ceiling access is not possible. Prefilters... [See More]
- Applications: Ideal for where ceiling access is not possible
- Efficiency: 99.99
- Construction: Fan Filters (Frame / Assembly); HEPA / ULPA
- Efficiency Specs: 99.99% efficient on particles 0.3
from Air Impurities Removal Systems, Inc.
4-Stage Oil Mist Filter Pack with a HEPA Filter and CCS Activated Carbon Adsorption Module. for use with Extract-All ® E-1400 Mist Collector. Included With Product. RF-14-1 Aluminum Mesh Filter. RF-14-2 Chevron Baffle Filter. RF-14-5 HEPA Filter. RF-984-8A 6 ″ Refillable Adsorption Module... [See More]
- Construction: HEPA / ULPA
- Length: 12
- Efficiency Specs: HEPA: 99.97% at 0.3 microns
- Height: 24
from Honeywell International, Inc.
HIGH EFFICIENCY ELECTRONIC AIR CLEANER TYPE. 16 INCH. 20 INCH. 5 YEAR WARRANTY. AC POWER SUPPLY. ENHANCING-POST FILTER TYPE. VOLTAGE RATING 120 VOLT AC. AIRFLOW RATING 1200 CFM. CURRENT RATING 0.4 AMP. FREQUENCY RATING 60 HERTZ. STATIC PRESSURE DROP 0.26 INCH WC AT 500 FPM. INCLUDES HIGH AIR FLOW... [See More]
- Construction: Enhancing-Post; HEPA / ULPA
- Height: 16
- Length: 20
from Terra Universal, Inc.
HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter. ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter. Come in a variety of sizes to fit Terra work stations [See More]
- Applications: Fume hood filter
- Efficiency: 99.99 to 100
- Construction: (Frame / Assembly); HEPA / ULPA
- Efficiency Specs: 0.12 microns
from HDT Global
HEPA filters were developed by the Atomic Energy Commission during World War II to remove radioactive dust from their plant exhaust. HEPA filters are now the primary filtration systems for electronic clean room assembly, isolation wards, surgical theaters, bioengineering, pharmaceutical processing... [See More]
- Applications: Chemical Threats
- Efficiency: 99.97
- Construction: (Frame / Assembly); HEPA / ULPA
- Airflow: 200
from Hale Engineering Company, Inc.
Hepa Filter. - 36 "x 48 "x5 7/8 " (L x W x D) - 16Ga Galvanealed frame , - 99.97% Eff., - Double Turn Flange Frame Style, - Neoprene Gasket Downstream, - aluminum separators inside media [See More]
- Construction: HEPA / ULPA
from Donaldson Torit – Donaldson Company, Inc.
HEPA Final Panel Filter, 24.00-inch length x 24.00-inch width x 11.50-inches deep, with Deep Gasket for Modular High Performance and other brands of collectors. [See More]
- Applications: Dust Collector
- Length: 24
- Construction: Panel Air Filters; HEPA / ULPA
- Width / Ring: 24
from Clean Air Products
The CAP109 Fan Filter Unit is a low-profile, self-powered blower and HEPA filter module. The integral backward curved blower/motor assembly makes it an energy-efficient unit. The simplicity, reliability, and quality of its features makes the Series 109 Fan Filter Unit an excellent value. The Series... [See More]
- Applications: Designed for use in tee bar ceiling grid systems
- Efficiency: 99.99
- Construction: Fan Filters (Frame / Assembly); HEPA / ULPA
- Efficiency Specs: 99.99% DOP test at 0.3 microns
from Air Impurities Removal Systems, Inc.
3-Stage Oil Mist Filter Pack with a HEPA Filter. for use with Extract-All ® E-1400 Mist Collector. Included With Product. RF-14-1 Aluminum Mesh Filter. RF-14-6 Pleated Filter. RF-14-5 HEPA Filter [See More]
- Construction: HEPA / ULPA
- Length: 12
- Efficiency Specs: Pleated Filter: MERV 10 (65%) HEPA: 99.97% at 0.3 microns
- Height: 24
from Donaldson Torit – Donaldson Company, Inc.
HEPA Final Panel Filter, 20.78-inch length x 17.30-inch width x 4.75-inches deep, for WSO 15 and other brands of collectors. [See More]
- Applications: Dust Collector
- Length: 20.83
- Construction: Panel Air Filters; HEPA / ULPA
- Width / Ring: 17.3
from Air Impurities Removal Systems, Inc.
A HEPA filter can remove at least 99.97% of dust, pollen, mold, bacteria, viruses, and any airborne particles with a particle size of 300 nanometers (0.3 µm) from the air. This filter does not fit inside any Extract-All ® brand systems. [See More]
- Construction: HEPA Filter; HEPA / ULPA
- Length: 24
- Efficiency Specs: 99.97% at 0.3 microns
- Height: 48
from Donaldson Torit – Donaldson Company, Inc.
HEPA Panel Filter, 23.38-inch length x 23.38-inch width x 11.50-inches deep, for Smokebuster 2000H, 2500H and other brands of collectors. [See More]
- Applications: Dust Collector
- Length: 23.38
- Construction: Panel Air Filters; HEPA / ULPA
- Width / Ring: 23.38
from Air Impurities Removal Systems, Inc.
A HEPA filter can remove at least 99.97% of dust, pollen, mold, bacteria, viruses, and any airborne particles with a particle size of 300 nanometers (0.3 µm) from the air. for use with Extract-All ® SP-400 and SP-800 Air Cleaning Systems [See More]
- Construction: HEPA Filter; HEPA / ULPA
- Length: 20
- Efficiency Specs: HEPA: 99.97% at 0.3 microns
- Height: 20
from Donaldson Torit – Donaldson Company, Inc.
HEPA Panel Filter, 22.00-inch length x 22.00-inch width x 11.50-inches deep, for EDM, Mini-Mist 1200 and other brands of collectors. [See More]
- Applications: Mist Collector
- Length: 22
- Construction: Panel Air Filters; HEPA / ULPA
- Width / Ring: 22
from Air Impurities Removal Systems, Inc.
HEPA Cartridge Filter with one Polyester Pre-filter. for use with Extract-All ® S-981-2B Fume Extractor System [See More]
- Construction: Cartridge; Pre-Filter; HEPA Filter, Cartridge Filter; HEPA / ULPA
- Length: 10
- Efficiency Specs: 99.97% at 0.3 microns
- Height: 10
from Donaldson Torit – Donaldson Company, Inc.
HEPA Panel Filter, 24.00-inch length x 24.00-inch width x 6.00-inches deep, for Unicell C16 and other brands of collectors. [See More]
- Applications: Dust Collector
- Length: 24
- Construction: Panel Air Filters; HEPA / ULPA
- Width / Ring: 24
from Air Impurities Removal Systems, Inc.
HEPA Cartridge Filter/Refillable Adsorption Module containing 4 lbs. of CCS Activated Carbon. for use with Extract-All ® S-981-2B Fume Extractor System [See More]
- Construction: Cartridge; HEPA Filter, Cartridge Filter, Adsorption Module; HEPA / ULPA
- Length: 10
- Efficiency Specs: 99.97% at 0.3 microns
- Height: 10
from Donaldson Torit – Donaldson Company, Inc.
HEPA Panel Filter, 24.00-inch length x 18.00-inch width x 11.50-inches deep, for Vibra Shake 500, 1200, 2400, Unicell C48, WeldAir WA 800, WA 800P and other brands of collectors. [See More]
- Applications: Dust Collector
- Length: 24
- Construction: Panel Air Filters; HEPA / ULPA
- Width / Ring: 18
from Air Impurities Removal Systems, Inc.
HEPA Filter & Disposable Carbon Filter. for use with Extract-All ® S-984-1 Clean Air Station [See More]
- Construction: HEPA Filter, Disposable Carbon Filter; HEPA / ULPA
- Length: 12
- Efficiency Specs: HEPA: 99.97% at 0.3 microns Carbon Filter: MERV 10 (65%)
- Height: 24