Poly / Cotton Nonwoven Media Air Filters (industrial)

4 Results
Ecoflex Air Pollution Control Membranes - Pleated Pulse Jet Laminates -- TG1000
from TTG Inc.

We engineer ePTFE based filtration fabrics specifically for critical air pollution control processes. Our Ecoflex Filter Media comprises a full line of air pollution control fabrics for filtering particulate from industrial processes such as coal fired boilers, cement kilns, steel furnaces, and many... [See More]

  • Media Type: Poly/cotton Nonwoven Media; Expanded PTFE Membrane Laminated to Izumi Polyester Spunbond
  • Construction: Filter Media
  • Applications: Industrial Processes
  • Airflow: 4 to 10
CBRN Protection - Shipboard - Mobile - Fixed Site -- Bag Prefilter
from HDT Global

The Bag Prefilter is a disposable filter element specifically designed to reduce dust loading on the M98 HEPA filter. It is constructed of a two-ply, non-woven fabric for high dust capacities at low-pressure drops. The Bag Prefilter installs securely inside the CBR filter housing without tools or... [See More]

  • Media Type: Poly/cotton Nonwoven Media
  • Construction: Bag Filters
  • Applications: Dust Loading
  • Ply: 2
Panel Filters -- 30/30 GT
from Camfil Power Systems

30/30 is a primary filter for air conditioning systems. The unique configuration of the 30/30 filter allows it to hold more dirt and last longer.30/30 pleated panel filters are used in applications as the singular air filter in an HVAC system to protect HVAC system components and extend the life of... [See More]

  • Media Type: Poly/cotton Nonwoven Media; Synthetic
  • Construction: Panel Air Filters
  • Applications: Suitable for most areas
  • Airflow: 2000
Vacuum Filtration Media -- TG1045
from TTG Inc.

Our polyester spunbond pleated line of vacuum filtration media allows bagless vacuums to collect dust without returning it to the air. Our HEPA grade laminates provide end users with a re-generable, washable filter that protects people and equipment with each use. Our membrane laminates are... [See More]

  • Media Type: Polyester; Poly/cotton Nonwoven Media
  • Construction: Filter Media; HEPA / ULPA
  • Applications: Dust Collection
  • Features: Pleated; Reusable / Washable