Pleated Air Filters (industrial)
from Envirco
Introduction. ENVIRCO ® developed the MAC 10 ® RFAC for applications requiring negative pressure reverse flow FFUs. The RFAC is designed to pull contaminated air from the intake side of the filter, filter the air, and then exhaust it outside of the area required. The most common negative... [See More]
- Construction: Fan Filters; HEPA / ULPA
- Features: Pleated; Replaceable Filter Media
from Envirco
Introduction. A Second Generation FFU. While Envirco ® has introduced a variety of proprietary products, one of its most successful continues to be the MAC 10 ® family of fan filter units (FFUs). We add to this industry ’s leading line of products a second generation FFU, the MAC 10... [See More]
- Construction: Fan Filters; HEPA / ULPA
- Features: Pleated; Replaceable Filter Media
from HDT Global
The M98 Filter Set removes toxic chemical and biological warfare agents in gaseous (vapor) and aerosol (particulate) forms from the airstream. 200-cfm rated airflow. ASZM-TEDA carbon. Radial configuration. Horizontal and vertical installation. Modular configurations allow for multiple filter... [See More]
- Applications: Toxic Chemical, Bio-Warfare Agents
- Efficiency: 99.97
- Construction: Box (Frame / Assembly)
- Airflow: 200
from N.R. Murphy Ltd.
When EXTREMELY high efficiency filtration is required, N. R. Murphy Ltd. can supply you with absolute (H.E.P.A.) filters that are over 99.97% efficient for microns as small as 0.3 and approaching 99.97% below 0.3 micron size. These filters are available in various sizes and can be used individually... [See More]
- Applications: Chemical Industry, Precision Assembly
- Efficiency: 99.97
- Construction: (Frame / Assembly (optional feature)); HEPA / ULPA
- Efficiency Specs: 99.97% at .3 micron
from ISC Sales, Inc.
Glasfloss Z-Pak air filters are designed for medium and high efficiency applications and offer superior service life. The Z-Pak's total rigid construction makes it ideal for variable air volume systems (VAV), where change in air flow can have an adverse affect on non-rigid type filters. Available in... [See More]
- Applications: Medium & High Efficiency Applications
- Efficiency: 95
- Construction: (Frame / Assembly)
- Efficiency Specs: MERV 9: 40-45%MERV 11: 60-65%; MERV 13: 80-85%; MERV 14-15: 90-95%
from Camfil Power Systems
The Cambrane is a composite media combining an extremely efficient synthetic pre-filter layer with a final membrane barrier for maximal efficiency on submicron particles The pre-filter has depth for long filter life, great humidity performance while it's final membrane layer offers high filtration... [See More]
- Applications: For humid/desert/dry/ heavy dust load areas
- Airflow: 1471
- Construction: Cartridge
- Length: 25.98
from Honeywell International, Inc.
PLEATED TYPE. 21.5 INCH OVERALL WIDTH. 27.5 INCH OVERALL HEIGHT. 6-3/4 INCH OVERALL DEPTH. UL APPLICABLE STANDARD. HEAT PUMP, GAS/OIL/ELECTRIC FORCED WARM AIR FURNACE, MEDIA AIR CLEANER APPLICATION. -40 TO 140 DEG F TEMPERATURE RATING. 25 PERCENT (E1), 62 PERCENT (E2), 85 PERCENT (E3) EFFICIENCY. [See More]
- Construction: Panel Air Filters
- Length: 27.5
- Efficiency: 25 to 85
- Height: 21.5
from TTG Inc.
Our polyester spunbond pleated line of vacuum filtration media allows bagless vacuums to collect dust without returning it to the air. Our HEPA grade laminates provide end users with a re-generable, washable filter that protects people and equipment with each use. Our membrane laminates are... [See More]
- Applications: Dust Collection
- Media Type: Polyester; Poly/cotton Nonwoven Media
- Construction: Filter Media; HEPA / ULPA
- Features: Pleated; Reusable / Washable
from Clean Air Products
The CAP112 Fan Filter Unit is an FFU (Fan Filter Unit), or it is sometimes called a MCF(motorized ceiling filter). This module is a self-contained Fan Filter Unit that draws air in through a top-mounted prefilter. It then blows the air out the other side through a HEPA or ULPA filter into a... [See More]
- Applications: Typically installed into a 2 ft. x 4 ft. ceiling grid system
- Efficiency: 99.99
- Construction: Fan Filters (Frame / Assembly); HEPA / ULPA
- Efficiency Specs: 99.99% efficient on particles 0.3
from GE ENERGY Air Filtration
GE offers a range of pleated filters designed to help you meet your fine filtration needs. From the original pleated technology used to create PulsePleat to the high temperature ThermoPleat, used for applications that require protection against intense heat, pleated filters have increased filtration... [See More]
- Construction: HEPA / ULPA
- Features: Pleated
- Media Type: Polyester
from Universal Air Filter Company
High efficiency pleated media eliminates airborne particles. HVAC systems and commercial/industrial enclosures are exposed to a variety of airborne particles including dust, mold, and pollen. Removing these particles with a high efficiency filter can extend equipment operating life and enhance air... [See More]
- Applications: HVAC, Air Handling Systems
- Ply: 1
- Construction: Panel Air Filters (Frame / Assembly)
- Length: 1 to 18
from Fab-Tex Filtration Inc.
4.7" Mikropul Bottom Access Pleated Filter Elements [See More]
- Length: 25
- Features: Pleated
- Width / Ring: 4.95
- Operating Temperature: 200
from Air Impurities Removal Systems, Inc.
2-Stage Oil Mist Filter Pack. for use with Extract-All ® E-1400 Mist Collector. Included With Product. RF-14-6 Pleated Filter. RF-14-7 Rigid Cell Filter without Oil Mist Lining [See More]
- Efficiency Specs: Pleated Filter: MERV 10 (65%) Rigid Cell Filter: MERV 15 (95%)
- Height: 24
- Length: 12
- Width / Ring: 4
from HDT Global
HEPA filters were developed by the Atomic Energy Commission during World War II to remove radioactive dust from their plant exhaust. HEPA filters are now the primary filtration systems for electronic clean room assembly, isolation wards, surgical theaters, bioengineering, pharmaceutical processing... [See More]
- Applications: Chemical Threats
- Efficiency: 99.97
- Construction: (Frame / Assembly); HEPA / ULPA
- Airflow: 200
from ISC Sales, Inc.
Glasfloss Magna ASHRAE Series filters are manufactured with high efficiency glass microfiber media are available in a wide range of sizes, frame types, and header combinations. The 60-65% efficiency filters are designed for use where a high degree of cleanliness is required, and contaminants must... [See More]
- Applications: Gas Turbine, Food Processing, Office Buildings, Manufacturing Plants, Micro-electronic Component Assembly, Centrifugal Compressor
- Efficiency: 60 to 65
- Construction: (Frame / Assembly); HEPA / ULPA
- Efficiency Specs: MERV 11: 60-65%
from Camfil Power Systems
The Polytech media is based on a durable and sturdy blended cellulose and polyester base layer. Available with Camfil's Hemipleat open pleat technology and traditional dimple pleat technology. The HEmiPleat offers low pressure drop, improved dust release and reduced energy cost. [See More]
- Applications: Desert and arctic environments
- Airflow: 1471
- Construction: Cartridge
- Length: 25.98
from Honeywell International, Inc.
PLEATED TYPE. 20-1/4 INCH OVERALL WIDTH. 24-1/4 INCH OVERALL HEIGHT. 5-7/8 INCH OVERALL DEPTH. 500 FPM FLOW RATE. UL APPLICABLE STANDARD. RESIDENTIAL, SPACEGARD 2400 APPLICATION. 19 PERCENT (E1), 54 PERCENT (E2), 86 PERCENT (E3) EFFICIENCY. 10 MER VALUE. STATIC PRESSURE DROP 0.21 AT 500 FPM. SERIES... [See More]
- Construction: Panel Air Filters
- Length: 24.25
- Efficiency: 19 to 86
- Height: 20.25
from Clean Air Products
The CAP 116 Vertical Flow Fan Filter Units are decorative self-contained vertical-flow filter units designed to be suspended down from a ceiling or hung off a wall. Front servicing of filter, blower, and lights make these units ideal for applications where ceiling access is not possible. Prefilters... [See More]
- Applications: Ideal for where ceiling access is not possible
- Efficiency: 99.99
- Construction: Fan Filters (Frame / Assembly); HEPA / ULPA
- Efficiency Specs: 99.99% efficient on particles 0.3
from Universal Air Filter Company
High dust holding, industrial strength filters. Polyfold industrial air filters are excellent for general purpose filtration where high dust-holding capacity and low resistance are important. Uni-Foam and Quadrafoam ™ media are used for permanent, cleanable filter applications. Polyester media... [See More]
- Applications: General Purpose Filtration in Commercial and Industrial Applications
- Porosity: 10 to 80
- Construction: Panel Air Filters (Frame / Assembly)
- Ply: 1
from Fab-Tex Filtration Inc.
Fits 5.00" dia. cell plate hole [See More]
- Length: 22
- Features: Pleated
- Width / Ring: 4.9
- Operating Temperature: 200
from Air Impurities Removal Systems, Inc.
3-Stage Oil Mist Filter Pack with a HEPA Filter. for use with Extract-All ® E-1400 Mist Collector. Included With Product. RF-14-1 Aluminum Mesh Filter. RF-14-6 Pleated Filter. RF-14-5 HEPA Filter [See More]
- Construction: HEPA / ULPA
- Length: 12
- Efficiency Specs: Pleated Filter: MERV 10 (65%) HEPA: 99.97% at 0.3 microns
- Height: 24
from ISC Sales, Inc.
The Glasfloss Puracell VP and VPX Series extended surface minipleat filters offer high efficiency particulate removal. These filters utilize nominal 1? mini-pleat packs strategically placed and bonded in a heavy-duty, plastic channel frame reinforced with rigid galvanized struts. The Puracell VP and... [See More]
- Applications: Pollen's Molds, Dust and Other Airborne Irritants
- Efficiency: 99.97
- Construction: Panel Air Filters (Frame / Assembly)
- Efficiency Specs: MERV 11: 60-65%; MERV 13: 80-85%; MERV 14: 90-95%; MERV 15: 98%
from Camfil Power Systems
The Polytech media is based on a durable and sturdy blended cellulose and polyester base layer. Available with Camfil's Hemipleat open pleat technology and traditional dimple pleat technology. The HEmiPleat offers low pressure drop, improved dust release and reduced energy cost. [See More]
- Applications: For desert/dry/ heavy dust load areas
- Airflow: 1471
- Construction: Cartridge
- Length: 25.98
from Honeywell International, Inc.
PLEATED TYPE. 20 INCH OVERALL WIDTH. 20 INCH OVERALL HEIGHT. 3 INCH OVERALL DEPTH. 1150 CFM FLOW RATE. UL 900 APPLICABLE STANDARD. RESIDENTIAL, INDOOR APPLICATION. -40 TO 140 DEG F TEMPERATURE RATING. 31 PERCENT (E1), 61 PERCENT (E2), 86 PERCENT (E3) EFFICIENCY. 10 MER VALUE. STATIC PRESSURE DROP... [See More]
- Construction: Panel Air Filters
- Airflow: 1150
- Efficiency: 31 to 86
- Length: 20
from Clean Air Products
The CAP109 Fan Filter Unit is a low-profile, self-powered blower and HEPA filter module. The integral backward curved blower/motor assembly makes it an energy-efficient unit. The simplicity, reliability, and quality of its features makes the Series 109 Fan Filter Unit an excellent value. The Series... [See More]
- Applications: Designed for use in tee bar ceiling grid systems
- Efficiency: 99.99
- Construction: Fan Filters (Frame / Assembly); HEPA / ULPA
- Efficiency Specs: 99.99% DOP test at 0.3 microns
from Fab-Tex Filtration Inc.
5.25" Long Boot Bottom Access Pleated Filter Elements [See More]
- Length: 27
- Features: Pleated
- Width / Ring: 6
- Operating Temperature: 200
from Air Impurities Removal Systems, Inc.
4-Stage Oil Mist Filter Pack with CCS Activated Carbon Adsorption Module. for use with Extract-All ® E-1400 Mist Collector. Included With Product. RF-14-6 Pleated Filter. RF-14-2 Chevron Baffle Filter. RF-14-4 Rigid Cell Filter with Oil Mist Lining. RF-984-8A 6 ″ Refillable Adsorption... [See More]
- Efficiency Specs: Pleated Filter: MERV 10 (65%) Rigid Cell Filter: MERV 15 (95%)
- Height: 24
- Length: 12
- Width / Ring: 4
from ISC Sales, Inc.
The Glasfloss Puracell II M & MH Mini-Pleat Series is designed for use in applications where a high degree of efficiency is required in a 4? filter. Encased with a heavy-duty 26 gauge galvanized metal frame the media pack is thoroughly sealed to the inside of the metal frame to prevent air bypass. [See More]
- Applications: Pollen's Molds, Dust and Other Airborne Irritants
- Efficiency: 95
- Construction: Panel Air Filters (Frame / Assembly)
- Efficiency Specs: MERV 11: 60-65%; MERV 13:80-85%; MERV 14: 90-95%
from Camfil Power Systems
The Polytech media is based on a durable and sturdy blended cellulose and polyester base layer. Available with Camfil's Hemipleat open pleat technology and traditional dimple pleat technology. The HEmiPleat offers low pressure drop, improved dust release and reduced energy cost. [See More]
- Applications: For desert and heavy dust load areas
- Airflow: 1471
- Construction: Cartridge
- Length: 25.98
from Honeywell International, Inc.
PLEATED TYPE. 14-1/2 INCH OVERALL WIDTH. 27 INCH OVERALL HEIGHT. 5 INCH OVERALL DEPTH. 500 FPM FLOW RATE. UL 900 APPLICABLE STANDARD. TRANE PERFECT FIT MEDIA AIR CLEANER APPLICATION. -40 TO 140 DEG F TEMPERATURE RATING. 22 PERCENT (E1), 61 PERCENT (E2), 87 PERCENT (E3) EFFICIENCY. 10 MER VALUE. [See More]
- Construction: Panel Air Filters
- Length: 27
- Efficiency: 22 to 87
- Height: 14.5
from Fab-Tex Filtration Inc.
5.25" Short Boot Bottom Access Pleated Filter Elements [See More]
- Length: 23
- Features: Pleated
- Width / Ring: 6
- Operating Temperature: 200
from Air Impurities Removal Systems, Inc.
Double-Pass chemical Adsorption Filter Package. for use with Extract-All ® E-1400 Mist Collector. Included With Product. RF-14-6 Pleated Filter. (2) RF-984-8SP-CI 6 ″ Refillable Adsorption Modules with CI Activated Carbon. RF-14-1 Aluminum Mesh Filter [See More]
- Efficiency Specs: Pleated Filter: MERV 10 (65%)
- Height: 24
- Length: 12
- Width / Ring: 4
from ISC Sales, Inc.
The unique design of the Glasfloss Puracell V & VX Mini-Pleat filter offers high efficiency particulate removal, extended service life and extremely low resistance to air flow. The combination of these key features offers higher performance and lower operating costs than traditional rigid cell and... [See More]
- Applications: Hospitals, Office Buildings, Manufacturing Plants, Micro-electronic Component Assembly
- Efficiency: 99.97
- Construction: Panel Air Filters (Frame / Assembly)
- Efficiency Specs: MERV 11: 60-65%; MERV 13: 80-85%; MERV 14: 90-95%; MERV 15: 98%
from Camfil Power Systems
30/30 is a primary filter for air conditioning systems. The unique configuration of the 30/30 filter allows it to hold more dirt and last longer.30/30 pleated panel filters are used in applications as the singular air filter in an HVAC system to protect HVAC system components and extend the life of... [See More]
- Applications: Suitable for most areas
- Airflow: 2000
- Construction: Panel Air Filters
- Length: 3.74
from Fab-Tex Filtration Inc.
Fits 5.25" dia. cell plate hole [See More]
- Length: 22
- Features: Pleated
- Width / Ring: 5
- Operating Temperature: 200
from Air Impurities Removal Systems, Inc.
6 ″ Refillable Adsorption Module containing 11 lbs. of CCS Activated Carbon & MERV 10 Pleated Filter. for use with Extract-All ® S-984-1 Clean Air Station [See More]
- Construction: Adsorption Module, Pleated Filter
- Length: 12
- Efficiency Specs: Pleated Filter: MERV 10 (65%)
- Height: 24
from ISC Sales, Inc.
The Glasfloss Puracell II Mini-Pleat Series is designed for use in applications where a high degree of efficiency is required in a 4? filter. These filters combine state-of-the-art mini-pleat construction techniques with superior reliability to offer maximum value for commercial and industrial... [See More]
- Applications: Pollen's Molds, Dust and Other Airborne Irritants
- Airflow: 500
- Construction: Panel Air Filters (Frame / Assembly)
- Length: 12 to 24
from Camfil Power Systems
Panel filters, usually used as pre/first stage filters in static inlet systems for gas turbines, have the main purpose of removing larger particles such as pollens, paper dust, and other coarse impurities. The CamClose panel filter is primarily used as a pre-filter to extend the service life of... [See More]
- Applications: Pre-filter with high efficiency removal of water and mist with medium efficiency removal of airborne particulates
- Airflow: 2000
- Construction: Panel Air Filters
- Length: 3.78
from Fab-Tex Filtration Inc.
5.5" 2-Bolt Compleat Pleated Filter Elements [See More]
- Length: 18
- Features: Pleated
- Width / Ring: 5.5
- Operating Temperature: 200
from Air Impurities Removal Systems, Inc.
4 ″ Refillable Adsorption Module containing 10 lbs. of CCS Activated Carbon & MERV 10 Pleated Filter. for use with Extract-All ® S-987 Air Cleaning Systems [See More]
- Construction: Adsorption Module, Pleated Filter
- Length: 12
- Efficiency Specs: Pleated Filter: MERV 8 (60%)
- Height: 12
from ISC Sales, Inc.
Glasfloss Z-Pak air filters are designed for medium and high efficiency applications and offer superior service life. The Z-Pak's total rigid construction makes it ideal for variable air volume systems (VAV), where change in air flow can have an adverse affect on non-rigid type filters. Available in... [See More]
- Applications: Medium & High Efficiency Applications
- Efficiency: 95
- Construction: (Frame / Assembly)
- Efficiency Specs: MERV 9: 40-45%MERV 11: 60-65%; MERV 13: 80-85%; MERV 14-15: 90-95%
from Fab-Tex Filtration Inc.
6" WAM 2-Bolt Style Cartridge Pleated Filter Elements [See More]
- Construction: Cartridge
- Width / Ring: 6
- Length: 20
- Features: Pleated
from Air Impurities Removal Systems, Inc.
3-Stage Downdraft Filter Pack. for use with Extract-All ® S-DD1 Compact Downdraft System and S-987 Air Cleaning Systems. Included With Product. Polyester Panel Filter. Pleated Filter. 6 ″ Refillable Adsorption Module containing 6.25 lbs. of CCS Activated Carbon [See More]
- Construction: Adsorption Module, Pleated Filter, Polyester Filter
- Length: 12
- Efficiency Specs: Pleated Filter: MERV 10 (65%) Polyester Panel: MERV 6 (50%)
- Height: 12
from ISC Sales, Inc.
The Glasfloss Z-Line 1000 Series air filter shall be of the extended surface pleated type. Designed to withstand temperatures up to 300 degrees Fahrenheit these filters use a micro fiberglass blend media. An expanded metal reinforcement is applied to the air leaving and air entry side of the filter... [See More]
- Applications: Reduces Odors; Vehicle Smoke, Cigarette Smoke, Cooking Odors in Air Conditioning, Heating or Ventilation Applications
- Efficiency Specs: MERV 10
- Construction: Panel Air Filters (Frame / Assembly)
- Length: 16 to 24
from Fab-Tex Filtration Inc.
Insert Style. Fits 6.00" dia. cell plate hole. Utilizes re-usable metal insert [See More]
- Width / Ring: 7.5
- Operating Temperature: 200
- Features: Pleated
from Air Impurities Removal Systems, Inc.
4 ″ Pleated Filter. for use with Extract-All ® E-1400 Mist Collector [See More]
- Construction: Pleated Filter
- Length: 12
- Efficiency Specs: MERV 10 (65%)
- Height: 24
from ISC Sales, Inc.
Cigarette smoke, vehicle exhaust, and cooking odors, along with thousands of other activities generate unpleasant odors. The solution to these problems and many offensive odors associated with Indoor air Quality is the Z-Line Series Carbotron Pleat. The activated carbon used in the Carbotron Pleat... [See More]
- Applications: Reduces Odors; Vehicle Smoke, Cigarette Smoke, Cooking Odors in Air Conditioning, Heating or Ventilation Applications
- Efficiency Specs: MERV 8
- Construction: Panel Air Filters (Frame / Assembly)
- Airflow: 300 to 500
from Fab-Tex Filtration Inc.
Fits 6.00" dia. cell plate hole [See More]
- Length: 22
- Features: Pleated
- Width / Ring: 5.75
- Operating Temperature: 200
from Air Impurities Removal Systems, Inc.
Pleated Filter for Model CM-1800 [See More]
- Construction: Pleated Filter
- Length: 24
- Efficiency Specs: MERV 8 (60%)
- Height: 24
from ISC Sales, Inc.
The Glasfloss Z-Line Series MR-13 pleated air filter feature the latest in media technology to achieve MERV 13 while maintaining low pressure drop and good service life. The new Z-Line Series MR-13 pleat is optimized for "LEED" compliance in new and existing buildings as well as providing a... [See More]
- Applications: Reduces Odors; Vehicle Smoke, Cigarette Smoke, Cooking Odors in Air Conditioning, Heating or Ventilation Applications
- Efficiency Specs: MERV 13
- Construction: Panel Air Filters (Frame / Assembly)
- Airflow: 300 to 500
from Fab-Tex Filtration Inc.
Insert Style. Fits 6.25" dia. cell plate hole. Utilizes re-usable metal insert [See More]
- Length: 24
- Features: Pleated
- Width / Ring: 6
- Operating Temperature: 200
from Air Impurities Removal Systems, Inc.
MERV 10 Pleated Filter. for use with Extract-All ® SP-400 and SP-800 Air Cleaning Systems [See More]
- Construction: Pleated Filter
- Length: 20
- Efficiency Specs: MERV 10 (65%)
- Height: 20
from ISC Sales, Inc.
The Glasfloss Z-Line Series of pleated and self-supported filters offer high efficiency with superior durability and low pressure drop. Z-Line Series filters are very durable and have a low pressure drop putting less stress on your heating and air conditioning system. Both of these filter series are... [See More]
- Applications: Reduces Odors; Vehicle Smoke, Cigarette Smoke, Cooking Odors in Air Conditioning, Heating or Ventilation Applications
- Efficiency Specs: MERV 10
- Construction: Panel Air Filters (Frame / Assembly)
- Airflow: 300 to 500
from Fab-Tex Filtration Inc.
Insert Style. Fits 6.44" dia. Wheelabrator plate. Utilizes re-usable metal insert [See More]
- Length: 24
- Features: Pleated
- Width / Ring: 6
- Operating Temperature: 200
from Air Impurities Removal Systems, Inc.
6-pack of Replacement MERV 10 Pleated Filters. for use with Extract-All ® S-984-1 Clean Air Station [See More]
- Construction: Pleated Filter
- Length: 12
- Efficiency Specs: MERV 10 (65%)
- Height: 24
from ISC Sales, Inc.
Constructed out of heavy-duty moisture resistant material the Glasfloss Z-Line series of pleated filters offer improved performance for virtually every application. Designed with durable galvanized expanded metal backing out of 100% synthetic media, these filters are engineered in various... [See More]
- Applications: Reduces Odors; Vehicle Smoke, Cigarette Smoke, Cooking Odors in Air Conditioning, Heating or Ventilation Applications
- Efficiency Specs: MERV 11
- Construction: Panel Air Filters (Frame / Assembly)
- Airflow: 300 to 500
from Fab-Tex Filtration Inc.
Fits 6.25" dia. cell plate hole [See More]
- Length: 22
- Features: Pleated
- Width / Ring: 6.2
- Operating Temperature: 200
from Air Impurities Removal Systems, Inc.
4-pack of MERV 10 Pleated Filters. for use with Extract-All ® S-987 Air Cleaning Systems [See More]
- Construction: Pleated Filter
- Length: 12
- Efficiency Specs: MERV 10 (65%)
- Height: 12
from Fab-Tex Filtration Inc.
Reliable and responsive, Fab-Tex Filtration provides an ever-expanding line of replacement Air Intake filter elements for most OEM equipment such as Dollinger, Consler, Endustra, Gardner-Denver, Shawndra Sparks, Sunshine, IFM and Universal. These elements are specifically developed to remove... [See More]
- Features: Pleated
from Air Impurities Removal Systems, Inc.
MERV 10 Pleated Filter. for use with Extract-All ® S-987 Air Cleaning Systems [See More]
- Construction: Pleated Filter
- Length: 12
- Efficiency Specs: MERV 10 (65%)
- Height: 12
from Air Impurities Removal Systems, Inc.
SPA-H Replacement Filter Package #1. for use with Extract-All ® SPA-H Fume Extraction System. Included With Product. • SPARF3 – Polyester Panel Filter. • SPARF4 – Pleated Filter. • SPAHRF1 – 15 lbs. of replacement CCS Activated Carbon + ZK6 Adsorption Media... [See More]
- Construction: Pleated Filter, Polyester Filter, Replacement Carbon
- Length: 12
- Efficiency Specs: Pleated Filter: MERV 10 (60%) Polyester Panel: MERV 6 (50%)
- Height: 12
from Air Impurities Removal Systems, Inc.
SPA Replacement Filter Package #1. for use with Extract-All ® SPA1 or SPA REV Fume Extractor Systems. Included With Product. SPARF4 – Pleated Filter. SPARF2 – 10 lbs. of replacement CCS Activated Carbon. SPARF3 – Polyester Panel Filter [See More]
- Construction: Polyester Filter, Replacement Carbon
- Length: 12
- Efficiency Specs: Polyester Panel: MERV 6 (50%) Polyester Cube: MERV 6 (50%)
- Height: 12
from Air Impurities Removal Systems, Inc.
SPA Replacement Filter Package #2. for use with Extract-All ® SPA1 and SPA REV Fume Extractor Systems. Included With Product. SPARF4 – Pleated Filter. SPARF5 – Rigid Cell Filter. SPARF6 – Activated Carbon Panel Filter [See More]
- Construction: Rigid Cell Filter, Polyester Filter, Pleated Filter
- Length: 12
- Efficiency Specs: Pleated Filter: MERV 10 (60%) Rigid Cell Filter: MERV 14 (95%) Polyester Panel: MERV 6 (50%)
- Height: 12
from Air Impurities Removal Systems, Inc.
SPA Replacement Filter Package #4. for use with Extract-All ® SPA1 or SPA REV Fume Extractor Systems. Included With Product. SPARF4 – Pleated Filter. SPARF7 – HEPA Filter. SPARF8 – 4 lbs. of replacement CCS Activated Carbon [See More]
- Construction: HEPA Filter, Replacement Carbon, Pleated Filter; HEPA / ULPA
- Length: 12
- Efficiency Specs: Pleated Filter: MERV 10 (60%) HEPA: 99.97% at 0.3 microns
- Height: 12
from Air Impurities Removal Systems, Inc.
SPA Replacement Filter Package #4A. for use with Extract-All ® SPA1 and SPA REV Fume Extractor Systems. Included With Product. SPARF4 – Pleated Filter. SPARF7 – HEPA Filter. SPARF8A – Refillable Adsorption Module with 4 lbs. of CCS Activated Carbon [See More]
- Construction: HEPA Filter, Mesh Filter, Pleated Filter; HEPA / ULPA
- Length: 12
- Efficiency Specs: Pleated Filter: MERV 10 (60%) HEPA: 99.97% at 0.3 microns
- Height: 12