Replaceable Filter Media Air Filters (industrial)
from Envirco
Introduction. The Envirco DCM-RSR offers leak-free performance in a compact room-side-replaceable module. Designed to be installed in either 1 1/2 ” or 2 ” TBar ceiling systems or gypsum/plaster wall board systems, initial installations and filter maintenance are simplified. The DCM-RSR... [See More]
- Features: Replaceable Filter Media
from Envirco
Introduction. Extra low watts, sound, and profile. The Envirco ® LEAC fan filter unit, is the first (FFU) with low watts, low profile and high airflow. The MAC 10 ® LEAC 2x4 ft (600x1210 mm) provides one of the lowest power consumption levels of any FFU in the industry. Running at only 185... [See More]
- Features: Replaceable Filter Media
- Construction: Fan Filters; HEPA / ULPA
from Envirco
Introduction. Extra low watts and profile. The ENVIRCO ® LEAC2 fan filter unit is the first (FFU) with low watts, low profile, and high airflow. The MAC 10 ® LEAC2 2x4 ft (600x1210 mm) provides one of the lowest power consumption levels of any FFU in the industry. Running at only 193 watts... [See More]
- Features: Replaceable Filter Media
- Construction: Fan Filters; HEPA / ULPA
from Envirco
Introduction. A Second Generation FFU. The MAC 10 ® LEDC features the most control options and the most versatile control system available on the market today, while topping the industry in energy efficiency. The MAC 10 LEDC comes standard with the filter integral with the unit housing, while... [See More]
- Features: Replaceable Filter Media
- Construction: Fan Filters; HEPA / ULPA
from Envirco
Introduction. ENVIRCO ® developed the MAC 10 ® RFAC for applications requiring negative pressure reverse flow FFUs. The RFAC is designed to pull contaminated air from the intake side of the filter, filter the air, and then exhaust it outside of the area required. The most common negative... [See More]
- Features: Pleated; Replaceable Filter Media
- Construction: Fan Filters; HEPA / ULPA
from Beach Filter Products, Inc.
Single process moisture retention and particulate filtration [See More]
- Features: Replaceable Filter Media
- Construction: Tank Breather (Frame / Assembly)
- Applications: For Bulk Storage and/or Process Tanks
- Efficiency: 74 to 100
from Terra Universal, Inc.
Closed-loop system continuously filters process gas to meet cleaner-than-Class 10 requirements. Open-loop system draws chemical powders or other exhaust particles through a filter for safe, noncontaminating indoor release. Complete line of filters includes 99.99% efficient HEPA filter (rated @ 0.3... [See More]
- Features: Replaceable Filter Media
- Construction: Box; HEPA / ULPA
- Applications: Glove box filters
- Efficiency: 99.99 to 100
from Clean Air Products
The CAP112 Fan Filter Unit is an FFU (Fan Filter Unit), or it is sometimes called a MCF(motorized ceiling filter). This module is a self-contained Fan Filter Unit that draws air in through a top-mounted prefilter. It then blows the air out the other side through a HEPA or ULPA filter into a... [See More]
- Features: For Cleanroom Use; Pleated; Pre-Filter Included; Replaceable Filter Media
- Construction: Fan Filters (Frame / Assembly); HEPA / ULPA
- Applications: Typically installed into a 2 ft. x 4 ft. ceiling grid system
- Efficiency: 99.99
from Ralston Metal Products Limited
Used for passive ventillation with convection cooling, or forced air cooling when used in conjunction with a filter fan. Features: • Supplied with a removable filter for clean air movement. • Attractive thermoplastic design to resemble the Filter Fans. • Installation made easy with a... [See More]
- Features: Replaceable Filter Media
- Construction: Panel Air Filters (Frame / Assembly)
- Applications: Passive Ventilation
- Efficiency: 67 to 83
from Lydall Filtration/Separation, Inc.
LydAir ® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA... [See More]
- Features: Pleated (optional feature); Replaceable Filter Media
- Construction: Filter Media
- Applications: Turbine Air Filtration, Paint Spray Booth, Compressor Inlet Filtration, Replacement for Bag Filter Units, Standard HVAC, Home Filtration Units
- Efficiency: 45 to 100
from Universal Air Filter Company
Superior shielding and filtration performance. The new Dual EMI Honeycomb air filter provides superior shielding against electromagnetic interference and is specially designed for electronics,telecom and datacom, and military electronics equipment. The filter performs three distinct functions:... [See More]
- Features: EMI / RFI Protection; Replaceable Filter Media; Reusable / Washable
- Construction: Panel Air Filters (Frame / Assembly)
- Applications: Electronics, Telecom and Datacom, and Military Electronics
- Porosity: 10 to 80
from Terra Universal, Inc.
Safely remove exhaust air from vacuum pumps and systems with air streams less than 200 °F (93 °C). Feature dependable steel construction with plated finish. Wrapped fiber glass elements with polyester cloth trap media nominally 99.97% @ 0.3 micron. Easy thumbscrew access for maintenance. ISO... [See More]
- Features: Replaceable Filter Media
- Construction: Cartridge (Frame / Assembly)
- Applications: Exhaust Filter
- Airflow: 4.5
from Clean Air Products
The CAP 116 Vertical Flow Fan Filter Units are decorative self-contained vertical-flow filter units designed to be suspended down from a ceiling or hung off a wall. Front servicing of filter, blower, and lights make these units ideal for applications where ceiling access is not possible. Prefilters... [See More]
- Features: For Cleanroom Use; Pleated; Pre-Filter Included; Replaceable Filter Media
- Construction: Fan Filters (Frame / Assembly); HEPA / ULPA
- Applications: Ideal for where ceiling access is not possible
- Efficiency: 99.99
from Ralston Metal Products Limited
Ralston Outdoor Series Exhaust filters can be used for convection cooling, or used with the Outdoor Series Filter Fan for froced air cooling. Air flow will help prevent condensation build-up within the enclosure to help eliminate corrosion. Construction. The attractive heat resistant plastic hood is... [See More]
- Features: Replaceable Filter Media
- Construction: Panel Air Filters (Frame / Assembly)
- Applications: Convection or Forced Air Cooling
- Efficiency: 98
from Lydall Filtration/Separation, Inc.
Engineered to provide superior processing on your existing pleating equipment, LydAir ® SC is a 100% synthetic composite media which is highly uniform and durable, resulting in improved production efficiency and filter quality. Its patented gradient density construction and low resistance to air... [See More]
- Features: Pleated (optional feature); Replaceable Filter Media
- Construction: Filter Media
- Applications: Gas Turbine, HVAC, Room Air/Vacuum, Health Care Facilities, Airports, Respirators, Cabin Air
- Ply: 1
from Universal Air Filter Company
Eliminate dust, water, wind driven rain and salt fog ingress. High efficiency, low pressure drop membrane air filters are the answer for enclosure engineers looking to take advantage of direct air cooling systems for electronics equipment protection. Custom Outside Plant Air Filters keep dust,... [See More]
- Features: Pre-Filter Included; Replaceable Filter Media
- Construction: Panel Air Filters (Frame / Assembly); HEPA / ULPA
- Applications: Direct Air Cooling Systems for Electronics Equipment Protection, Communications/Telecom, Computer Networking, Military/Defense, Industrial Machinery
- Efficiency: 99.95
from Clean Air Products
The CAP109 Fan Filter Unit is a low-profile, self-powered blower and HEPA filter module. The integral backward curved blower/motor assembly makes it an energy-efficient unit. The simplicity, reliability, and quality of its features makes the Series 109 Fan Filter Unit an excellent value. The Series... [See More]
- Features: For Cleanroom Use; Pleated; Pre-Filter Included; Replaceable Filter Media
- Construction: Fan Filters (Frame / Assembly); HEPA / ULPA
- Applications: Designed for use in tee bar ceiling grid systems
- Efficiency: 99.99
from Ralston Metal Products Limited
Ralston roof mount exhaust filters provides passive ventilation. Constructon. The roof mount exhaust filter is made from sheet metal. Finish. RAL7035 light grey UV resistant plastic. Standards. CE rated IP54 [See More]
- Features: Replaceable Filter Media
- Construction: Panel Air Filters (Frame / Assembly)
- Applications: Passive Ventilation
- Efficiency: 85
from Lydall Filtration/Separation, Inc.
LydAir ® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir ® MB provides high efficiency and dust-holding while minimizing... [See More]
- Features: Pleated (optional feature); Replaceable Filter Media
- Construction: Filter Media
- Applications: Turbine Air Filtration, Paint spray booth, Compressor inlet filtration, Replacement for bag filter units, Standard HVAC, Home filtration units
- Efficiency: 45 to 95