Frame / Assembly Air Filters (industrial)

52 Results
CBRN - Individual Protection -- M12A2 Gas Filter
from HDT Global

HDT's M12A2 is one of the smallest and lowest flow combination filters used for CBRN collective protection. It is used in series in the M2A2 air purifier as a part of the M8A3 individual distribution collective protection filter unit. 12-cfm rated airflow. ASZM-TEDA carbon media. Panel shape... [See More]

  • Applications: Gaseous Toxic Agents
  • Airflow: 12
  • Construction: Box (Frame / Assembly)
  • Media Type: Activated Carbon Air Filters
Exhaust Filter, PFA Series -- PFA 10000
from Pfannenberg

Our PFA 10000 (NEMA Type 12) Exhaust Filters provide an IP 54, Type 12 system of protection. Exhaust Filters come with integrated foam seal to enclosure and are easy to install thanks to their snap fastener developed and patented by Pfannenberg. Color: RAL 7035 (light grey); also available in RAL... [See More]

  • Construction: Fan Filters (Frame / Assembly)
  • Height: 4.29
  • Length: 4.29
  • Width / Ring: 0.9000
Dual EMI Air Filters -- FF Series
from Universal Air Filter Company

Superior shielding and filtration performance. The new Dual EMI Honeycomb air filter provides superior shielding against electromagnetic interference and is specially designed for electronics,telecom and datacom, and military electronics equipment. The filter performs three distinct functions:... [See More]

  • Applications: Electronics, Telecom and Datacom, and Military Electronics
  • Porosity: 10 to 80
  • Construction: Panel Air Filters (Frame / Assembly)
  • Ply: 1
Bag Filter -- Cam-Flo GT Hybrid
from Camfil Power Systems

The Cam-Flo filters are a family of sturdy bag filters, recommended as efficient air inlet filters for gas turbines, compressors and diesel engines. These filters have a synthetic fiber media with unique properties, effectively removing harmful particles from the air. The result is a smart solution... [See More]

  • Applications: Gas Turbine Pre-filtration
  • Airflow: 2500
  • Construction: Bag Filters; Pre-Filter (Frame / Assembly)
  • Length: 25.2
Green Fume Hood -- HEPA H14 Filter
from Erlab Inc.

High efficiency particulate filtration (type H14 according to EN1822-1) traps particles with a diameter greater than 0.1µm with a 99.995% efficiency. Each filter is sold with a compliance certificate. [See More]

  • Applications: Lab Fume Hoods
  • Construction: Box (Frame / Assembly); HEPA / ULPA
Economy Electrostatic / Polypropylene Air Filters
from ISC Sales, Inc.

These Electrostatic Air Filter is made of fine mesh electrostatic filter media with a layer of polyester between them and 2 outer layers of heavy net electrostatic guard fabric. The heavy net outer guard fabric is also electrostatic material and provides not only protection for the inner filter... [See More]

  • Applications: HVAC Applications
  • Ply: 1
  • Construction: Panel Air Filters (Frame / Assembly)
  • Length: 8 to 24
Exhaust Filters -- EFA Series
from Ralston Metal Products Limited

Used for passive ventillation with convection cooling, or forced air cooling when used in conjunction with a filter fan. Features: • Supplied with a removable filter for clean air movement. • Attractive thermoplastic design to resemble the Filter Fans. • Installation made easy with a... [See More]

  • Applications: Passive Ventilation
  • Efficiency: 67 to 83
  • Construction: Panel Air Filters (Frame / Assembly)
  • Efficiency Specs: DIN 24 185
92620
from Viair Corporation

1/8 " NPT. P/N 92623 - 1/4 " NPT [See More]

  • Construction: Cartridge (Frame / Assembly)
Ceiling Fan Filter Unit -- CAP112
from Clean Air Products

The CAP112 Fan Filter Unit is an FFU (Fan Filter Unit), or it is sometimes called a MCF(motorized ceiling filter). This module is a self-contained Fan Filter Unit that draws air in through a top-mounted prefilter. It then blows the air out the other side through a HEPA or ULPA filter into a... [See More]

  • Applications: Typically installed into a 2 ft. x 4 ft. ceiling grid system
  • Efficiency: 99.99
  • Construction: Fan Filters (Frame / Assembly); HEPA / ULPA
  • Efficiency Specs: 99.99% efficient on particles 0.3
Disposable Vacuum Pump Inlet Filter -- 9401-00
from Terra Universal, Inc.

Protects vacuum pumps from damage by solid contaminants. Recommended for vacuums to 10 –6 Torr. This filter provides high-efficiency removal of relatively large quantities of solids and liquids to prevent damage to vacuum pumps and the loss of valuable or hazardous materials. It also maintains... [See More]

  • Applications: Vacuum Pump Inlet Filter
  • Airflow: 9
  • Construction: Cartridge (Frame / Assembly)
  • Height: 5.9
Air/Oil Combination Filter
from AIRBRASIVE

Airbrasive ® Air/Oil Filters will filter the air in your work environment removing oil, water, and harmful contaminants. Our Air/Oil Filters are 99.9% efficient against sub-micron particles that will be in the air while you work. FEATURES. Combination filter specifically designed to remove... [See More]

  • Construction: Cartridge (Frame / Assembly)
  • Efficiency: 99.99
CBRN - Individual Protection -- M13 Particulate Filter
from HDT Global

HDT's M13 is one of the smallest and lowest flow combination filters used for CBRN collective protection. 12-cfm rated airflow. Panel shape filters. Steel container provides filter integrity. Laboratory tested/field proven. The M13 particulate filter is one of the standard filters for the M8A3... [See More]

  • Applications: Toxic Particles, Chemical Agents
  • Airflow: 20
  • Construction: Box (Frame / Assembly)
  • Media Type: Glass Microfiber Media
Exhaust Filter, PFA Series -- PFA 20000
from Pfannenberg

Our PFA 20000 (NEMA Type 12) Exhaust Filters provide an IP 54, Type 12 system of protection. Exhaust Filters come with integrated foam seal to enclosure and are easy to install thanks to their snap fastener developed and patented by Pfannenberg. Color: RAL 7035 (light grey); also available in RAL... [See More]

  • Construction: Fan Filters (Frame / Assembly)
  • Height: 5.71
  • Length: 5.71
  • Width / Ring: 1.22
Electrostatic Air Filters
from Universal Air Filter Company

Polypropylene Mesh Media is a washable and highly durable alternative to disposable filters and other cleanable media. Electrostatic media features a triboelectric charge as an inherent property for enhanced attraction of airborne dust. The media stands up to repeated cleanings and harsh... [See More]

  • Applications: Chemical Processing, Food & Beverage, Transportation, Waste Water, Room w/ HVAC, Mining, PTAC Air Conditioners, Outdoor Equipment
  • Ply: 1; 2 (optional feature); 3 (optional feature)
  • Construction: Panel Air Filters (Frame / Assembly)
  • Length: 1 to 18
Bag Filter -- Cam-Flo XMGT
from Camfil Power Systems

The Cam-Flo filters are a family of sturdy bag filters, recommended as efficient air inlet filters for gas turbines, compressors and diesel engines. These filters have a synthetic fiber media with unique properties, effectively removing harmful particles from the air. The result is a smart solution... [See More]

  • Applications: Gas Turbine Pre-filtration
  • Airflow: 2500
  • Construction: Bag Filters; Pre-Filter (Frame / Assembly)
  • Length: 25.2
Green Fume Hood -- Neutrodine 2G
from Erlab Inc.

Neutrodine® 2G, a new generation energy saver filtration module obtained by low aeraulic pressure reaction.Neutrodine 2G is composed of 3 layers working under the principle of low aeraulic pressure reaction (US Patent N°12/465,434) plus a high technology carbon layer. In 2011: Neutrodine had a total... [See More]

  • Applications: Lab Fume Hoods
  • Construction: Box (Frame / Assembly)
Fiberglass Rigid Cell Filters Z-PAK® Series
from ISC Sales, Inc.

Glasfloss Z-Pak air filters are designed for medium and high efficiency applications and offer superior service life. The Z-Pak's total rigid construction makes it ideal for variable air volume systems (VAV), where change in air flow can have an adverse affect on non-rigid type filters. Available in... [See More]

  • Applications: Medium & High Efficiency Applications
  • Efficiency: 95
  • Construction: (Frame / Assembly)
  • Efficiency Specs: MERV 9: 40-45%MERV 11: 60-65%; MERV 13: 80-85%; MERV 14-15: 90-95%
Indoor Outdoor Exhaust Filter
from Ralston Metal Products Limited

Ralston Outdoor Series Exhaust filters can be used for convection cooling, or used with the Outdoor Series Filter Fan for froced air cooling. Air flow will help prevent condensation build-up within the enclosure to help eliminate corrosion. Construction. The attractive heat resistant plastic hood is... [See More]

  • Applications: Convection or Forced Air Cooling
  • Efficiency: 98
  • Construction: Panel Air Filters (Frame / Assembly)
  • Efficiency Specs: DIN EN 779
92621
from Viair Corporation

1/4 " NPT x 1/4 " Tube. P/N 92622 - 1/4 " NPT x 3/8 " Tube [See More]

  • Construction: Cartridge (Frame / Assembly)
Fan Cleanroom Air Filters -- CAP116
from Clean Air Products

The CAP 116 Vertical Flow Fan Filter Units are decorative self-contained vertical-flow filter units designed to be suspended down from a ceiling or hung off a wall. Front servicing of filter, blower, and lights make these units ideal for applications where ceiling access is not possible. Prefilters... [See More]

  • Applications: Ideal for where ceiling access is not possible
  • Efficiency: 99.99
  • Construction: Fan Filters (Frame / Assembly); HEPA / ULPA
  • Efficiency Specs: 99.99% efficient on particles 0.3
Oil Mist Exhaust Filter -- 9400-08
from Terra Universal, Inc.

Safely remove exhaust air from vacuum pumps and systems with air streams less than 200 °F (93 °C). Feature dependable steel construction with plated finish. Wrapped fiber glass elements with polyester cloth trap media nominally 99.97% @ 0.3 micron. Easy thumbscrew access for maintenance. ISO... [See More]

  • Applications: Exhaust Filter
  • Airflow: 4.5
  • Construction: Cartridge (Frame / Assembly)
  • Height: 4.5
CBRN - Individual Protection -- M19 Particulate Filter
from HDT Global

HDT's M13 is one of the smallest and lowest flow combination filters used for CBRN collective protection. 12-cfm rated airflow. Panel shape filters. Steel container provides filter integrity. Laboratory tested/field proven. The M13 particulate filter is one of the standard filters for the M8A3... [See More]

  • Applications: CBRN/Particulate
  • Airflow: 20
  • Construction: Box; Cartridge (Frame / Assembly); HEPA / ULPA
  • Media Type: Glass Microfiber Media
Exhaust Filter, PFA Series -- PFA 30000
from Pfannenberg

Our PFA 30000 (NEMA Type 12) Exhaust Filters provide an IP 54, Type 12 system of protection. Exhaust Filters come with integrated foam seal to enclosure and are easy to install thanks to their snap fastener developed and patented by Pfannenberg. Color: RAL 7035 (light grey); also available in RAL... [See More]

  • Construction: Fan Filters (Frame / Assembly)
  • Height: 7.95
  • Length: 7.95
  • Width / Ring: 1.57
EMI Vent Panels -- HC Series
from Universal Air Filter Company

High performance shielding solutions. Custom EMI vent panels are the ideal solution for electronics enclosure applications with high frequencies and limited space. Products are configured with aluminum honeycomb and provide low resistance to airflow and thin profiles. Edge-to-edge venting... [See More]

  • Applications: Electronics, Telecom, Datacom, and Military Equipment where EMI/RFI Interference could Result in Equipment Malfunction
  • Ply: 1
  • Construction: Panel Air Filters (Frame / Assembly)
  • Length: 2.5 to 48
Bag Filter -- CamGuard
from Camfil Power Systems

CamGuard Allows on-line filter replacement Extends filter life Reduced overall TCO Solid corrosion resistant frame in stainless steel [See More]

  • Applications: High velocity air inlet systems
  • Length: 24.8
  • Construction: Bag Filters (Frame / Assembly)
  • Height: 22.72
Heavy-duty Metal Filters
from ISC Sales, Inc.

This Metal Mesh Air Filter is made of thick multi-layered bonded aluminum metal mesh filter media and 2 plys of corrugated, expanded galvanized steel face grid, enclosed in a galvanized steel frame. This metal mesh air filter is designed to provide excellent service in the harshest conditions. The... [See More]

  • Applications: HVAC Applications
  • Ply: 2
  • Construction: Panel Air Filters (Frame / Assembly)
  • Length: 8 to 24
Roof Mount Exhaust Filter
from Ralston Metal Products Limited

Ralston roof mount exhaust filters provides passive ventilation. Constructon. The roof mount exhaust filter is made from sheet metal. Finish. RAL7035 light grey UV resistant plastic. Standards. CE rated IP54 [See More]

  • Applications: Passive Ventilation
  • Efficiency: 85
  • Construction: Panel Air Filters (Frame / Assembly)
  • Efficiency Specs: DIN EN 779
92625
from Viair Corporation

3/8 " NPT x 1/2 " Tube [See More]

  • Construction: Cartridge (Frame / Assembly)
HEPA Ceiling Fan Filter Unit -- CAP109BL
from Clean Air Products

The CAP109 Fan Filter Unit is a low-profile, self-powered blower and HEPA filter module. The integral backward curved blower/motor assembly makes it an energy-efficient unit. The simplicity, reliability, and quality of its features makes the Series 109 Fan Filter Unit an excellent value. The Series... [See More]

  • Applications: Designed for use in tee bar ceiling grid systems
  • Efficiency: 99.99
  • Construction: Fan Filters (Frame / Assembly); HEPA / ULPA
  • Efficiency Specs: 99.99% DOP test at 0.3 microns
Particle Filter -- 1529-35
from Terra Universal, Inc.

HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter. ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter. Come in a variety of sizes to fit Terra work stations [See More]

  • Applications: Fume hood filter
  • Efficiency: 99.99 to 100
  • Construction: (Frame / Assembly); HEPA / ULPA
  • Efficiency Specs: 0.12 microns
CBRN Protection - Fixed Site - Transportable -- M98 Particulate/Gas Filter Set
from HDT Global

The M98 Filter Set removes toxic chemical and biological warfare agents in gaseous (vapor) and aerosol (particulate) forms from the airstream. 200-cfm rated airflow. ASZM-TEDA carbon. Radial configuration. Horizontal and vertical installation. Modular configurations allow for multiple filter... [See More]

  • Applications: Toxic Chemical, Bio-Warfare Agents
  • Efficiency: 99.97
  • Construction: Box (Frame / Assembly)
  • Airflow: 200
Exhaust Filter, PFA Series -- PFA 40000
from Pfannenberg

Our PFA 40000 (NEMA Type 12) Exhaust Filters provide an IP 54, Type 12 system of protection. Exhaust Filters come with integrated foam seal to enclosure and are easy to install thanks to their snap fastener developed and patented by Pfannenberg. Color: RAL 7035 (light grey); also available in RAL... [See More]

  • Construction: Fan Filters (Frame / Assembly)
  • Height: 7.95
  • Length: 7.95
  • Width / Ring: 1.57
Flex-Frame Air Filters -- FL Series
from Universal Air Filter Company

Flexible Non-Conductive Filtration. Flex-Frame air filters use flexible, flame retardant, polypropylene plastic frames. The frames are laser cut to specification allowing virtually any frame profile to meet the needs of the most unique and challenging applications. Flex-Frame air filters are the... [See More]

  • Applications: Electronics Where it Requires a Flexible Filter Frame or an Electrically a Non-conductive Frame
  • Porosity: 10 to 80
  • Construction: Panel Air Filters (Frame / Assembly)
  • Ply: 1
Bag Filter -- Hi-Cap GT
from Camfil Power Systems

HI-CAP Use Hi-Cap bag filters with synthetic media for high-comfort indoor air quality and pre-filter applications. The Hi-Cap series has a metal frame, and the Hi-Cap XLS a molded plastic frame. [See More]

  • Applications: Installations exposed to turbulence and/or recurrent high humidity
  • Airflow: 2000
  • Construction: Bag Filters (Frame / Assembly)
  • Length: 14.57 to 22.83
HEPA Grade Filters 60-65% Efficiency - MAGNA 600 Series
from ISC Sales, Inc.

Glasfloss Magna ASHRAE Series filters are manufactured with high efficiency glass microfiber media are available in a wide range of sizes, frame types, and header combinations.  The 60-65% efficiency filters are designed for use where a high degree of cleanliness is required, and contaminants must... [See More]

  • Applications: Gas Turbine, Food Processing, Office Buildings, Manufacturing Plants, Micro-electronic Component Assembly, Centrifugal Compressor
  • Efficiency: 60 to 65
  • Construction: (Frame / Assembly); HEPA / ULPA
  • Efficiency Specs: MERV 11: 60-65%
Purification Filter -- 1716-00A
from Terra Universal, Inc.

These activated charcoal filters, manufactured from coconut-shell based activated charcoal of 8-12 mesh size, are used to remove a broad range of organic compounds and solvents fumes. Special processing ensures a large surface area per gram weight. They function through physical adsorption of... [See More]

  • Applications: Fume hood filter
  • Efficiency: 99.99 to 100
  • Construction: activated charcoal (Frame / Assembly)
  • Efficiency Specs: approaches 100%
CBRN Protection - Shipboard - Mobile - Fixed Site -- CBR Filter Housing
from HDT Global

The U.S. Navy CBR filter housing is used in ship collective protection systems (CPS) to remove chemical, biological and radiological (CBR) contaminants from outside makeup air. These aluminum filter housings hold from one (1) to five (5) M98 particulate/gas filter sets for airflow rates up to... [See More]

  • Applications: Chemical, Radiological, Biological
  • Airflow: 200
  • Construction: Cartridge (Frame / Assembly); HEPA / ULPA
  • Length: 8.9
Exhaust Filter, PFA Series -- PFA 60000
from Pfannenberg

Our PFA 60000 (NEMA Type 12) Exhaust Filters provide an IP 54, Type 12 system of protection. Exhaust Filters come with integrated foam seal to enclosure and are easy to install thanks to their snap fastener developed and patented by Pfannenberg. Color: RAL 7035 (light grey); also available in RAL... [See More]

  • Construction: Fan Filters (Frame / Assembly)
  • Height: 12.6
  • Length: 12.6
  • Width / Ring: 1.8
High Efficiency Filters -- MERV Series
from Universal Air Filter Company

High efficiency pleated media eliminates airborne particles. HVAC systems and commercial/industrial enclosures are exposed to a variety of airborne particles including dust, mold, and pollen. Removing these particles with a high efficiency filter can extend equipment operating life and enhance air... [See More]

  • Applications: HVAC, Air Handling Systems
  • Ply: 1
  • Construction: Panel Air Filters (Frame / Assembly)
  • Length: 1 to 18
Compact Filters (Box Type) -- CamGT Box Type G II
from Camfil Power Systems

CamGT (Box Type) is a high efficiency, incinerable compact filter with heavy-duty design, guarantees optimum protection under the most demanding operating conditions in gas turbine industry. The AMTG (Box Type) is a large filter surface successfully combines vertical pleats, hotmelt separators and... [See More]

  • Applications: All installations where safety/reliability is important
  • Airflow: 2500
  • Construction: Box (Frame / Assembly)
  • Length: 12.4
Mini Pleat Filter - Standard 4 inch Depth
from ISC Sales, Inc.

The Glasfloss Puracell II Mini-Pleat Series is designed for use in applications where a high degree of efficiency is required in a 4? filter. These filters combine state-of-the-art mini-pleat construction techniques with superior reliability to offer maximum value for commercial and industrial... [See More]

  • Applications: Pollen's Molds, Dust and Other Airborne Irritants
  • Airflow: 500
  • Construction: Panel Air Filters (Frame / Assembly)
  • Length: 12 to 24
CBRN Protection - Shipboard - Mobile - Fixed Site -- OpenAire™ HEPA Particulate Filters
from HDT Global

HEPA filters were developed by the Atomic Energy Commission during World War II to remove radioactive dust from their plant exhaust. HEPA filters are now the primary filtration systems for electronic clean room assembly, isolation wards, surgical theaters, bioengineering, pharmaceutical processing... [See More]

  • Applications: Chemical Threats
  • Efficiency: 99.97
  • Construction: (Frame / Assembly); HEPA / ULPA
  • Airflow: 200
Top Mount Exhaust Filter -- PTFA 60000
from Pfannenberg

Our PTFA 60000 (NEMA Type 12) Top Mount Exhaust Filter provide an IP 54, Type 12 system of protection. The Exhaust Filters come with integrated foam seal to enclosure and are easy to install thanks to their snap fastener developed and patented by Pfannenberg. Color: RAL 7035 (light grey). FEATURES. [See More]

  • Construction: Fan Filters (Frame / Assembly)
  • Height: 12.6
  • Length: 12.6
  • Width / Ring: 1.8
Hydrophobic Mesh Air Filters
from Universal Air Filter Company

Reduce water ingress and other airborne mist. Hydrophobic Mesh water-repellant air filters offer a low pressure drop, cost-effective alternative to expensive, more air flow restrictive membrane media. This hydrophobic filter media is a durable, cleanable, moisture-resistant solution for any outdoor... [See More]

  • Applications: Telecom, Datacom, Power Gen, LED Signage, Medical, Laboratory, Military/Defense, and Many Other Outdoor/Indoor Industrial Applications
  • Ply: 1
  • Construction: Panel Air Filters (Frame / Assembly)
  • Length: 1 to 18
Compact Filters (header Frame) -- CamGT 3V-600
from Camfil Power Systems

CAMGT CamGT is a compact, high-efficiency vertically pleated filter used in turbomachinery air inlet system where low operational pressure drop and reliability are important. The construction of CamGT features patented vertical pleats for drainage, hot-melt separators and a patented double-sealing... [See More]

  • Applications: Turbomachinery Air Inlet System
  • Airflow: 2500
  • Construction: High-efficiency Vertically Pleated Filter (Frame / Assembly)
  • Length: 23.62
Standard Metal Filters
from ISC Sales, Inc.

This Metal Mesh Air Filter is made of thick multi-layer bonded aluminum metal mesh filter enclosed in a heavy duty aluminum frame. It also has a layer of expanded aluminum on each side to pre-filter the air, as well as protect the inner bonded aluminum metal mesh filter media. Although this metal... [See More]

  • Applications: HVAC Applications
  • Ply: 1
  • Construction: Panel Air Filters (Frame / Assembly)
  • Length: 8 to 24
Metal Mesh Air Filters -- ME Series
from Universal Air Filter Company

Rugged outdoor and industrial filters. Metal Mesh air filters offer a semi-permanent, cleanable air filtration solution, suited for outdoor environments, with integrated EMI shielding capabilities.Metal Mesh filters are ideal for use in harsh environments where rugged, washable and reusable filters... [See More]

  • Applications: Power Generation Equipment, Industrial Machinery, Military
  • Ply: 1; 2 (optional feature); 3 (optional feature)
  • Construction: Panel Air Filters (Frame / Assembly)
  • Length: 1 to 18
Compact Filters (header Frame) -- CamGT 4V-300
from Camfil Power Systems

CAMGT CamGT is a compact, high-efficiency vertically pleated filter used in turbomachinery air inlet system where low operational pressure drop and reliability are important. The construction of CamGT features patented vertical pleats for drainage, hot-melt separators and a patented double-sealing... [See More]

  • Applications: Turbomachinery Air Inlet System
  • Airflow: 2500
  • Construction: Compact, High-efficiency Vertically Pleated Filter (Frame / Assembly)
  • Length: 11.5
Synthetic Rigid Cell Filters Z-PAK® Series
from ISC Sales, Inc.

Glasfloss Z-Pak air filters are designed for medium and high efficiency applications and offer superior service life. The Z-Pak's total rigid construction makes it ideal for variable air volume systems (VAV), where change in air flow can have an adverse affect on non-rigid type filters. Available in... [See More]

  • Applications: Medium & High Efficiency Applications
  • Efficiency: 95
  • Construction: (Frame / Assembly)
  • Efficiency Specs: MERV 9: 40-45%MERV 11: 60-65%; MERV 13: 80-85%; MERV 14-15: 90-95%
Outside Plant Filters
from Universal Air Filter Company

Eliminate dust, water, wind driven rain and salt fog ingress. High efficiency, low pressure drop membrane air filters are the answer for enclosure engineers looking to take advantage of direct air cooling systems for electronics equipment protection. Custom Outside Plant Air Filters keep dust,... [See More]

  • Applications: Direct Air Cooling Systems for Electronics Equipment Protection, Communications/Telecom, Computer Networking, Military/Defense, Industrial Machinery
  • Efficiency: 99.95
  • Construction: Panel Air Filters (Frame / Assembly); HEPA / ULPA
  • Ply: 2
Compact Filters (header Frame) -- CamPGT
from Camfil Power Systems

CamPGT is a compact filter suitable for demanding conditions like heavy polluted rural or industrial areas The CamPGT is an energy efficient solution functioning as a high efficiency filter in Camfil medium velocity multistage inlet houses. It is intended for inland industrial and rural areas. Its... [See More]

  • Applications: Heavily Polluted Rural Or Industrial Areas
  • Airflow: 2500
  • Construction: High-efficiency Vertically Pleated Filter (Frame / Assembly)
  • Length: 11.5
Z-LINE® Series Carbotron® Pleated Filters
from ISC Sales, Inc.

Cigarette smoke, vehicle exhaust, and cooking odors, along with thousands of other activities generate unpleasant odors. The solution to these problems and many offensive odors associated with Indoor air Quality is the Z-Line Series Carbotron Pleat. The activated carbon used in the Carbotron Pleat... [See More]

  • Applications: Reduces Odors; Vehicle Smoke, Cigarette Smoke, Cooking Odors in Air Conditioning, Heating or Ventilation Applications
  • Efficiency Specs: MERV 8
  • Construction: Panel Air Filters (Frame / Assembly)
  • Airflow: 300 to 500