Reusable / Washable Air Filters (industrial)
from TTG Inc.
Our polyester spunbond pleated line of vacuum filtration media allows bagless vacuums to collect dust without returning it to the air. Our HEPA grade laminates provide end users with a re-generable, washable filter that protects people and equipment with each use. Our membrane laminates are... [See More]
- Features: Pleated; Reusable / Washable
- Construction: Filter Media; HEPA / ULPA
- Applications: Dust Collection
- Media Type: Polyester; Poly/cotton Nonwoven Media
from OMEGA Engineering, Inc.
In addition to the easy mounting axial fan, the self-adhesive seal of the mounting frame prevents dust and water from entering the cabinet. The functional design of the intake and exhaust fan hoods very effectively prevents direct infiltration of falling water and dust. The design also provides air... [See More]
- Features: Reusable / Washable
- Construction: Fan Filters
- Applications: Prevent Dust and Water in Cabinet
- Airflow: 12.35 to 60.01
from Universal Air Filter Company
Superior shielding and filtration performance. The new Dual EMI Honeycomb air filter provides superior shielding against electromagnetic interference and is specially designed for electronics,telecom and datacom, and military electronics equipment. The filter performs three distinct functions:... [See More]
- Features: EMI / RFI Protection; Replaceable Filter Media; Reusable / Washable
- Construction: Panel Air Filters (Frame / Assembly)
- Applications: Electronics, Telecom and Datacom, and Military Electronics
- Porosity: 10 to 80
from ISC Sales, Inc.
These Electrostatic Air Filter is made of fine mesh electrostatic filter media with a layer of polyester between them and 2 outer layers of heavy net electrostatic guard fabric. The heavy net outer guard fabric is also electrostatic material and provides not only protection for the inner filter... [See More]
- Features: Reusable / Washable
- Construction: Panel Air Filters (Frame / Assembly)
- Applications: HVAC Applications
- Ply: 1
from OMEGA Engineering, Inc.
This outdoor filter fan can be used in outdoor enclosures where warm air has to be dissipated on account of increased thermic development. To clean and exchange the filter mat, it is only necessary to open the lockable door of the outdoor hood. A protection type of NEMA 4 (IP55) is achieved due to... [See More]
- Features: Reusable / Washable
- Construction: Fan Filters
- Applications: Large Enclosure Dust and Water Filtering
- Airflow: 11.77
from Universal Air Filter Company
Polypropylene Mesh Media is a washable and highly durable alternative to disposable filters and other cleanable media. Electrostatic media features a triboelectric charge as an inherent property for enhanced attraction of airborne dust. The media stands up to repeated cleanings and harsh... [See More]
- Features: Reusable / Washable
- Construction: Panel Air Filters (Frame / Assembly)
- Applications: Chemical Processing, Food & Beverage, Transportation, Waste Water, Room w/ HVAC, Mining, PTAC Air Conditioners, Outdoor Equipment
- Ply: 1; 2 (optional feature); 3 (optional feature)
from ISC Sales, Inc.
This Metal Mesh Air Filter is made of thick multi-layered bonded aluminum metal mesh filter media and 2 plys of corrugated, expanded galvanized steel face grid, enclosed in a galvanized steel frame. This metal mesh air filter is designed to provide excellent service in the harshest conditions. The... [See More]
- Features: Reusable / Washable
- Construction: Panel Air Filters (Frame / Assembly)
- Applications: HVAC Applications
- Ply: 2
from Universal Air Filter Company
Reduce water ingress and other airborne mist. Hydrophobic Mesh water-repellant air filters offer a low pressure drop, cost-effective alternative to expensive, more air flow restrictive membrane media. This hydrophobic filter media is a durable, cleanable, moisture-resistant solution for any outdoor... [See More]
- Features: Reusable / Washable
- Construction: Panel Air Filters (Frame / Assembly)
- Applications: Telecom, Datacom, Power Gen, LED Signage, Medical, Laboratory, Military/Defense, and Many Other Outdoor/Indoor Industrial Applications
- Ply: 1
from ISC Sales, Inc.
This Metal Mesh Air Filter is made of thick multi-layer bonded aluminum metal mesh filter enclosed in a heavy duty aluminum frame. It also has a layer of expanded aluminum on each side to pre-filter the air, as well as protect the inner bonded aluminum metal mesh filter media. Although this metal... [See More]
- Features: Reusable / Washable
- Construction: Panel Air Filters (Frame / Assembly)
- Applications: HVAC Applications
- Ply: 1