2-ply Air Filters (industrial)
from HDT Global
The Bag Prefilter is a disposable filter element specifically designed to reduce dust loading on the M98 HEPA filter. It is constructed of a two-ply, non-woven fabric for high dust capacities at low-pressure drops. The Bag Prefilter installs securely inside the CBR filter housing without tools or... [See More]
- Ply: 2
- Construction: Bag Filters
- Applications: Dust Loading
- Media Type: Poly/cotton Nonwoven Media
from ISC Sales, Inc.
Glasfloss Excel extended surface bag filters offer excellent performance and durability for applications requiring medium to high efficiencies. The Excel bag filter features 100% synthetic media and offers excellent value and performance for most applications. Featuring an exclusive internal header... [See More]
- Ply: 2
- Construction: Bag Filters
- Applications: High Dust Holding Capacity
- Efficiency: 95
from Beach Filter Products, Inc.
Increased oil and filter life, reduced abrasive wear and repair costs [See More]
- Ply: 2
- Construction: Carbon Steel Breather (Frame / Assembly)
- Applications: High Temperature, Corrosive Environment
- Efficiency: 100
from Lydall Filtration/Separation, Inc.
LydAir ® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA... [See More]
- Ply: 2
- Construction: Filter Media
- Applications: Turbine Air Filtration, Paint Spray Booth, Compressor Inlet Filtration, Replacement for Bag Filter Units, Standard HVAC, Home Filtration Units
- Efficiency: 45 to 100
from Universal Air Filter Company
Eliminate dust, water, wind driven rain and salt fog ingress. High efficiency, low pressure drop membrane air filters are the answer for enclosure engineers looking to take advantage of direct air cooling systems for electronics equipment protection. Custom Outside Plant Air Filters keep dust,... [See More]
- Ply: 2
- Construction: Panel Air Filters (Frame / Assembly); HEPA / ULPA
- Applications: Direct Air Cooling Systems for Electronics Equipment Protection, Communications/Telecom, Computer Networking, Military/Defense, Industrial Machinery
- Efficiency: 99.95
from ISC Sales, Inc.
This Metal Mesh Air Filter is made of thick multi-layered bonded aluminum metal mesh filter media and 2 plys of corrugated, expanded galvanized steel face grid, enclosed in a galvanized steel frame. This metal mesh air filter is designed to provide excellent service in the harshest conditions. The... [See More]
- Ply: 2
- Construction: Panel Air Filters (Frame / Assembly)
- Applications: HVAC Applications
- Length: 8 to 24