Current Sensitive Electromechanical Relays
2 Results
JE Series -- JE-1*DM
from Excel Cell Electronic USA Corp.
from Excel Cell Electronic USA Corp.
Features. 1 N/O & 1 C/O Contact. Sensitive coil 200mW. Dielectric strength between coil & contact 4KV. Low profile 10.5mm. Class I protection conforms to Industrial Norm, clearance and creepage more than 5.0mm. Cadmium-Free Contacts. In accordance with IEC 60730-1. [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; 20.0 x 10.0 x 10.5mm
- Throw: Single Throw
LR Series -- LR-*-1*LB
from Excel Cell Electronic USA Corp.
from Excel Cell Electronic USA Corp.
Features. Slim size (28.0x5.0x15.0mm). Wide switching capacity 100mA/12VDC ~ 8A/250VAC. Sensitive coil 170mW. 4KV coil-contact, 6 / 8mm clearance / creepage, NO version with 8 / 8mm clearance / creepage on request. Light weight Approx.6g. Reinforced insulation (protection class Ⅱ). Allows high... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; 28.0 x 5.0 x 15.0mm
- Throw: Single Throw