Double Pole (DP) Electromechanical Relays

Reviewed by: Jon Lowy, consulting engineer

Description

Double Pole (DP) Electromechanical Relays are devices that control two separate circuits simultaneously. They are designed to open or close two contacts with a single motion, effectively managing two lines, typically one hot and one neutral, within an electrical system.

Working Principle

DP Electromechanical Relays operate by using an electromagnet to mechanically move contacts, thereby opening or closing circuits. When an electrical current passes through the coil of the relay, it generates a magnetic field that attracts a lever, which in turn moves the contacts to either connect or disconnect the circuits. This mechanism allows a small control signal to manage a larger load, making these relays useful for controlling high-power devices with low-power signals.

Applications

DP Electromechanical Relays are commonly used in applications where it is necessary to control two circuits simultaneously. Specific examples include:

  • Home Appliances: Used in washing machines and dishwashers to control the motor and heating elements.
  • Industrial Equipment: Employed in machinery to manage multiple power lines for motors and other components.
  • Automotive Systems: Utilized in vehicles to control lighting systems and other dual-circuit components.

Advantages over other Electromechanical Relays

One of the main advantages of DP Electromechanical Relays over single pole relays is their ability to control two circuits simultaneously, which can simplify wiring and reduce the number of components needed in a system. This dual control capability can lead to more efficient designs in applications requiring multiple circuit management.

Limitations

DP Electromechanical Relays have certain limitations, including:

  • Size and Weight: They can be bulkier and heavier than solid-state relays, which might be a constraint in compact applications.
  • Mechanical Wear: The moving parts in electromechanical relays are subject to wear and tear, potentially leading to a shorter lifespan compared to solid-state alternatives.
  • Switching Speed: They generally have slower switching speeds compared to solid-state relays, which might not be suitable for high-speed applications.

Considerations

When selecting DP Electromechanical Relays, several factors should be considered:

  • Initial Costs: These relays can be more cost-effective than solid-state relays for applications where high-speed switching is not critical.
  • Operating Expense: Due to mechanical wear, they may require more frequent maintenance, potentially increasing operating expenses over time.
  • Durability: While robust, the mechanical components can degrade, necessitating periodic replacement to ensure reliability.
  • Accuracy: They provide reliable switching but may not offer the precision of solid-state relays in high-frequency applications.
  • Replacement and Maintenance Costs: Consider the ease of access and replacement in the design to minimize downtime and maintenance costs.
192 Results
General Purpose Relays -- 1204-J104C2C12VDC.20S [J104C2C12VDC.20S from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: DPDT (2 form C), Contact Rating: 2A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Bifurcated Contacts, Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relay -- 1-1393105-2 [1-1393105-2 from TE Connectivity ™]
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Relay Type: General
Full-Size Relays -- 6-1617606-8
from TE Connectivity

Contact Features. Contact Arrangement  : 2 Form C, DPDT, 2 C/O. Contact Current Rating (Max) (AMP)  : 5. Electrical Characteristics. Actuating System  : DC. Coil Magnetic System  : Non-Polarized, Monostable. Coil Power Measurement  : Milliwatts. Coil Power Rating... [See More]

  • Poles: Double Pole (DP)
  • DC Voltage: 28
  • Throw: Double Throw
  • DC Coil Voltage: 12.6
Automotive Relays -- 1738874 [ACJ2112 from Panasonic]
from RS Components, Ltd.

PCB relay,2xSPDT,12Vdc,6.5Vpickup,sealed [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: PCBoard; Pcb mount
  • Features: Sealed Relay
10A Miniature Solar Relay -- CHI05 H Series
from Churod Americas, Inc.

10A Miniature Solar Relay [See More]

  • Poles: Double Pole (DP)
  • Mounting: PCBoard
  • Relay Type: General
  • Throw: Single Throw (optional feature); Double Throw (optional feature)
Power Relays, Over 2 Amps -- 1-1393807-1-ND [1-1393807-1 from TE Connectivity]
from DigiKey

General Purpose Relay DPST-NO (2 Form A) 48VDC Coil Socketable [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Single Throw
DIN Rail Mounted Mechanical Relays
from Tempco Electric Heater Corporation

Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: DIN
  • Relay Type: General
  • AC Coil Voltage: 24 to 240
Type 85.02 - Plug-in timer relay 10A -- 850200120000
from Finder S.p.A. con unico socio

Type 85.02 is a plug-in timer relay, multi-function, with 2 contacts 10A, seven time scales from 0.05 s to 100 h, non-polarized AC/DC power supply for use with Series 94 sockets with push-in or screw terminals; suitable for 35 mm rail (EN 60715) mounting. It has the following Functions: • AI:... [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: Socket or Plug-in Style
  • CO: 2
General Purpose Relays -- 1204-J104D2C12VDC.15S [J104D2C12VDC.15S from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: DPDT (2 form C), Contact Rating: 2A, Switching Voltage: 24VDC, Coil Type: Non-Latching, Features: Bifurcated Contacts, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Operate Time: 6ms, Release Time:... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relay -- 1-1393117-9 [1-1393117-9 from TE Connectivity ™]
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Relay Type: General
Half-Size Relays -- 1617560-7
from TE Connectivity

Contact Features. Contact Arrangement  : 2 Form C, DPDT, 2 C/O. Contact Current Rating (Max) (AMP)  : 5. Electrical Characteristics. Actuating System  : DC. Coil Magnetic System  : Non-Polarized, Monostable. Coil Power Measurement  : Milliwatts. Coil Power Rating... [See More]

  • Poles: Double Pole (DP)
  • DC Coil Voltage: 26.5
  • Throw: Double Throw
  • Resistance: 700
Automotive Relays -- 1738878 [ACJ2212 from Panasonic]
from RS Components, Ltd.

PCB relay,2xSPDT,12Vdc,7.2Vpickup,sealed [See More]

  • Poles: Double Pole (DP)
  • Throw: Single Throw
  • Mounting: PCBoard; Pcb mount
  • Features: Sealed Relay
8A Forcibly Guided Relay -- CHSR2 Series
from Churod Americas, Inc.

8A Forcibly Guided Relay [See More]

  • Poles: Double Pole (DP)
  • Throw: Single Throw; Double Throw
  • Mounting: PCBoard; Socket or Plug-in Style
  • NO: 1
Power Relays, Over 2 Amps -- 1-1393845-0-ND [1-1393845-0 from TE Connectivity]
from DigiKey

General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole [See More]

  • Poles: Double Pole (DP)
  • Mounting: PCBoard
  • Relay Type: General
  • Throw: Double Throw
Mercury Displacement Relays
from Tempco Electric Heater Corporation

Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: Panel
  • Relay Type: General
  • NO: 1
General Purpose Relays -- 1204-J114AF2AS12VDC.53 [J114AF2AS12VDC.53 from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 44mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Single Throw
General Purpose Relay -- 1-1393212-0
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Double Pole (DP)
  • Throw: Single Throw
  • Relay Type: General
Mid-Range Relays -- 1617752-8
from TE Connectivity

Contact Features. Contact Arrangement  : 2 Form C, DPDT, 2 C/O. Contact Base Material  : Silver Cadmium Oxide. Contact Current Rating (AMP)  : 10. Terminal Plating  : Tin-Lead. Electrical Characteristics. Actuating System  : AC. Coil Current (AMP)  : .1. [See More]

  • Poles: Double Pole (DP)
  • AC Coil Voltage: 28
  • Throw: Double Throw
  • Approvals: Not EU ELV Compliant
Automotive Relays -- 1738881 [ACTP212 from Panasonic]
from RS Components, Ltd.

PCB relay,2xSPDT,12Vdc,7.2Vpickup, 8pin [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: PCBoard; Pcb mount
  • Approvals: RoHS
8A Forcibly Guided Relay -- CHSR2 series
from Churod Americas, Inc.

2 pole, 8A Forcibly Guided Relay [See More]

  • Poles: Double Pole (DP)
  • Throw: Single Throw
  • Mounting: PCBoard; Socket or Plug-in Style
  • NO: 1
Power Relays, Over 2 Amps -- 1-1415020-1-ND [1-1415020-1 from TE Connectivity]
from DigiKey

General Purpose Relay DPDT (2 Form C) 6VDC Coil Through Hole [See More]

  • Poles: Double Pole (DP)
  • Mounting: PCBoard
  • Relay Type: General
  • Throw: Double Throw
Mercury Relays
from Tempco Electric Heater Corporation

Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: Panel
  • Relay Type: General
  • NO: 1
General Purpose Relays -- 1204-J114FL2AS1012VDC.53 [J114FL2AS1012VDC.53 from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 10A, Switching Voltage: 250VAC, Coil Current: 33mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Single Throw
General Purpose Relay -- 1393766-9 [1393766-9 from TE Connectivity ™]
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Relay Type: General
Mid-Range Relays -- 8-1617758-7
from TE Connectivity

Contact Features. Contact Arrangement  : 2 Form C, DPDT, 2 C/O. Contact Base Material  : Silver Cadmium Oxide. Contact Current Rating (AMP)  : 5. Terminal Plating  : Tin-Lead. Electrical Characteristics. Actuating System  : DC. Coil Magnetic System  :... [See More]

  • Poles: Double Pole (DP)
  • AC Voltage: 200
  • Throw: Double Throw
  • DC Coil Voltage: 6
Automotive Relays -- 1738882 [ACTP512 from Panasonic]
from RS Components, Ltd.

PCB relay,2xSPDT,12Vdc,7.2Vpickup, 10pin [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: PCBoard; Pcb mount
  • Approvals: RoHS
8A Miniature Power Relay -- CHZ05 Series
from Churod Americas, Inc.

8A Miniature Power Relay [See More]

  • Poles: Double Pole (DP)
  • Mounting: PCBoard
  • Relay Type: General
  • Throw: Single Throw (optional feature); Double Throw (optional feature)
Power Relays, Over 2 Amps -- 1-1415074-1-ND [1-1415074-1 from TE Connectivity]
from DigiKey

General Purpose Relay DPDT (2 Form C) 24VAC Coil DIN Rail [See More]

  • Poles: Double Pole (DP)
  • Mounting: DIN
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays -- 1204-J1512BP240VAC1.2T [J1512BP240VAC1.2T from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: DPST NC (2 Form B), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Single Throw
General Purpose Relay -- 1618058-9 [1618058-9 from TE Connectivity ™]
from Richardson RFPD

Sensors & Protective Relays [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Relay Type: General
Power Relays -- 1-1393114-7
from TE Connectivity

Body Features. Product Weight  : 85  G   [2.988  OZ  ]. Contact Features. Contact Arrangement  : 2 Form A (NO). Contact Current Class (AMP)  : 16, 5 - 10. Contact Current Rating (Max) (AMP)  : 10. Contact Material  : AgCdO. Contact... [See More]

  • Poles: Double Pole (DP)
  • Number if >4: 2
  • Mounting: Panel
  • AC Coil Voltage: 240
Automotive Relays -- 4231157 [ACT212 from Panasonic]
from RS Components, Ltd.

AUTOMOTIVE RELAY 2RT [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: PCBoard; Pcb mount
  • Approvals: RoHS
Power Relays, Over 2 Amps -- 1-1415507-1-ND [1-1415507-1 from TE Connectivity]
from DigiKey

Relay Coil [See More]

  • Poles: Double Pole (DP)
  • Mounting: PCBoard
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays -- 1204-J1512CF110VAC1.2 [J1512CF110VAC1.2 from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: Through Hole with Flange, Coil Voltage: 110VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Bracket (Flange) Mount; Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relay -- 2-1393104-5 [2-1393104-5 from TE Connectivity ™]
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Relay Type: General
Power Relays -- 1-1393130-9
from TE Connectivity

Contact Features. Contact Arrangement  : 2 Form A (NO). Contact Current Class (AMP)  : 20 - 30. Contact Current Rating (Max) (AMP)  : 20. Contact Material  : Ag. Contact Number of Poles  : 2. Relay Terminal Type  : Screw Terminals. Electrical... [See More]

  • Poles: Double Pole (DP)
  • Number if >4: 2
  • Mounting: Panel
  • AC Voltage: 600
Automotive Relays -- 4231179 [ACT512 from Panasonic]
from RS Components, Ltd.

Panasonic ACT512 Automotive Relay [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Number if >4: 2
  • Resistance: 180
Power Relays, Over 2 Amps -- 1-1415543-4-ND [1-1415543-4 from TE Connectivity]
from DigiKey

Relay Coil [See More]

  • Poles: Double Pole (DP)
  • Mounting: PCBoard
  • Relay Type: General
  • Throw: Single Throw
General Purpose Relays -- 1204-J1512CT110VAC1.2 [J1512CT110VAC1.2 from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 33 VAC,... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relay -- 2-1393104-7 [2-1393104-7 from TE Connectivity ™]
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Relay Type: General
Power Relays -- 1-1393766-1
from TE Connectivity

Body Features. Product Weight  : 40  G   [1.41  OZ  ]. Contact Features. Contact Arrangement  : 2 Form C (CO). Contact Current Class (AMP)  : 16. Contact Current Rating (Max) (AMP)  : 5. Contact Material  : AgCdO. Contact Number of Poles... [See More]

  • Poles: Double Pole (DP)
  • AC Coil Voltage: 24
  • Number if >4: 2
  • Resistance: 500
Automotive Relays -- 6194381 [V23086C2001A403 1413009-9 from TE Connectivity]
from RS Components, Ltd.

Micro auto power relay PCB 2c/o 12Vdc [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: PCBoard; Pcb mount
  • Approvals: RoHS
Power Relays, Over 2 Amps -- 1-1617020-2-ND [1-1617020-2 from TE Connectivity]
from DigiKey

General Purpose Relay DPDT (2 Form C) Coil Chassis Mount [See More]

  • Poles: Double Pole (DP)
  • Mounting: Chassis Mount
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays -- 1204-J1522CF110VAC [J1522CF110VAC from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: Through Hole with Flange, Coil Voltage: 110VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Termination Style: Solder Lug with Flange, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Bracket (Flange) Mount; Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relay -- 2-1393115-6 [2-1393115-6 from TE Connectivity ™]
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Relay Type: General
Power Relays -- 1-1393768-0
from TE Connectivity

Body Features. Product Weight  : 40  G   [1.41  OZ  ]. Contact Features. Contact Arrangement  : 2 Form C (CO). Contact Current Class (AMP)  : 16. Contact Current Rating (Max) (AMP)  : 2. Contact Material  : Ag. Contact Number of Poles... [See More]

  • Poles: Double Pole (DP)
  • DC Coil Voltage: 24
  • Number if >4: 2
  • Resistance: 700
Automotive Relays -- 6995721 [ACJ5112 from Panasonic]
from RS Components, Ltd.

PCB relay,2xSPDT,12Vdc,6.5Vpickup,sealed [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: PCBoard; Pcb mount
  • Features: Sealed Relay
Power Relays, Over 2 Amps -- 1-1617036-0-ND [1-1617036-0 from TE Connectivity]
from DigiKey

Relay Coil [See More]

  • Poles: Double Pole (DP)
  • Mounting: PCBoard
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays -- 1204-J1522CF110VACDT [J1522CF110VACDT from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: Through Hole with Flange, Coil Voltage: 110VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Bracket (Flange) Mount; Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relay -- 3-1393104-2 [3-1393104-2 from TE Connectivity ™]
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Relay Type: General
Power Relays -- 1-1415013-1
from TE Connectivity

Body Features. Product Weight  : 80  G   [2.824  OZ  ]. Contact Features. Contact Arrangement  : 2 Form C (CO). Contact Current Class (AMP)  : 5 - 10, 16. Contact Current Rating (Max) (AMP)  : 10. Contact Material  : AgNi90/10. Contact... [See More]

  • Poles: Double Pole (DP)
  • Number if >4: 2
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 400
Electromechanical Interface Relays -- 1232809
from RS Components, Ltd.

Finder 48.P5.7.012.0050SPA [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: DIN; Din rail
  • Maximum Switching Current: 8.00
Power Relays, Over 2 Amps -- 1-1617749-5-ND [1-1617749-5 from TE Connectivity]
from DigiKey

Relay Coil [See More]

  • Poles: Double Pole (DP)
  • Mounting: Chassis Mount
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays -- 1204-J1522CP110VAC [J1522CP110VAC from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: PCB, Coil Voltage: 110VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage:... [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Relay Type: General
  • AC Voltage: 300
General Purpose Relay -- 3-1393104-6 [3-1393104-6 from TE Connectivity ™]
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Relay Type: General
Power Relays -- 1-1415546-7
from TE Connectivity

Body Features. Insulation Special Features  : 5000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 2 Form C (2 CO). Contact Current Class (AMP)  :... [See More]

  • Poles: Double Pole (DP)
  • AC Voltage: 440
  • Number if >4: 2
  • DC Coil Voltage: 12
Electromechanical Interface Relays -- 1232811
from RS Components, Ltd.

Finder 48.P5.7.024.0050SPA [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: DIN; Din rail
  • Maximum Switching Current: 8.00
Power Relays, Over 2 Amps -- 1-1617752-1-ND [1-1617752-1 from TE Connectivity]
from DigiKey

Relay Coil [See More]

  • Poles: Double Pole (DP)
  • Mounting: Chassis Mount
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays -- 1204-J1522CT110VAC [J1522CT110VAC from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relay -- 3-1393115-2 [3-1393115-2 from TE Connectivity ™]
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Relay Type: General
Power Relays -- 1-1415546-9
from TE Connectivity

Body Features. Insulation Special Features  : 5000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 2 Form C (2 CO). Contact Current Class (AMP)  :... [See More]

  • Poles: Double Pole (DP)
  • AC Voltage: 440
  • Number if >4: 2
  • AC Coil Voltage: 24
Electromechanical Interface Relays -- 1232813
from RS Components, Ltd.

Finder 48.P5.8.024.0060SPA [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: DIN; Din rail
  • Maximum Switching Current: 8.00
Power Relays, Over 2 Amps -- 1-1617785-0-ND [1-1617785-0 from TE Connectivity]
from DigiKey

Relay Coil [See More]

  • Poles: Double Pole (DP)
  • Mounting: PCBoard
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays -- 1204-J1522CT110VACDT [J1522CT110VACDT from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relay -- 3-1393237-1 [3-1393237-1 from TE Connectivity ™]
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Relay Type: General
Power Relays -- 1-1415547-6
from TE Connectivity

Body Features. Insulation Special Features  : 5000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 2 Form C (2 CO). Contact Current Class (AMP)  :... [See More]

  • Poles: Double Pole (DP)
  • AC Voltage: 400
  • Number if >4: 2
  • AC Coil Voltage: 115
Electromechanical Interface Relays -- 1232814
from RS Components, Ltd.

Finder 48.P5.8.110.0060SPA [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: DIN; Din rail
  • Maximum Switching Current: 8.00
Power Relays, Over 2 Amps -- 1122-1004-ND [B07D932BC2-0348 from TE Connectivity]
from DigiKey

General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Chassis Mount [See More]

  • Poles: Double Pole (DP)
  • Mounting: Chassis Mount
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays -- 1204-J1672AC110VDCP [J1672AC110VDCP from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: PC Mount, Coil Voltage: 110VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate... [See More]

  • Poles: Double Pole (DP)
  • Mounting: PCBoard
  • Relay Type: General
  • Throw: Single Throw
General Purpose Relay -- 3-1393237-3
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Relay Type: General
Power Relays -- 1393130-3
from TE Connectivity

Contact Features. Contact Arrangement  : 2 Form A (NO). Contact Current Class (AMP)  : 20 - 30. Contact Current Rating (Max) (AMP)  : 20. Contact Material  : Ag. Contact Number of Poles  : 2. Relay Terminal Type  : Screw Terminals. Electrical... [See More]

  • Poles: Double Pole (DP)
  • Number if >4: 2
  • Mounting: Panel
  • AC Voltage: 600
Electromechanical Interface Relays -- 1232815
from RS Components, Ltd.

Finder 48.P5.8.230.0060SPA [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: DIN; Din rail
  • Maximum Switching Current: 8.00
Power Relays, Over 2 Amps -- 1122-1007-ND [FCA-210-1027M from TE Connectivity]
from DigiKey

General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount [See More]

  • Poles: Double Pole (DP)
  • Mounting: Chassis Mount
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays -- 1204-J1672AF110VDCQ [J1672AF110VDCQ from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Flange Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Bracket (Flange) Mount; Panel
  • Relay Type: General
  • Throw: Single Throw
General Purpose Relay -- 4-1393104-2 [4-1393104-2 from TE Connectivity ™]
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Relay Type: General
Power Relays -- 1393803-4
from TE Connectivity

Contact Features. Contact Arrangement  : 1 Form A (NO). Contact Current Rating (Max) (AMP)  : .75. Contact Number of Poles  : 2. Relay Terminal Type  : PCB-THT. Electrical Characteristics. Coil Power Rating DC (MILW)  : 130. Coil Resistance (OHM)  : 1100. [See More]

  • Poles: Double Pole (DP)
  • Number if >4: 2
  • Mounting: PCBoard
  • DC Voltage: 100
Electromechanical Interface Relays -- 1232823
from RS Components, Ltd.

Finder 48.P8.7.024.0050SPA [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: DIN; Din rail
  • Maximum Switching Current: 10.00
Power Relays, Over 2 Amps -- 1122-1011-ND [B07D034BC2-0053 from TE Connectivity]
from DigiKey

General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Through Hole [See More]

  • Poles: Double Pole (DP)
  • Mounting: PCBoard
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays -- 1204-J8502CS12VDC [J8502CS12VDC from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 220VDC, Coil Current: 12mA, Coil Type: Non-Latching, Features: Ultra-Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relay -- 4-1393104-3 [4-1393104-3 from TE Connectivity ™]
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Relay Type: General
Power Relays -- 1415539-1
from TE Connectivity

Body Features. Insulation Special Features  : Tracking Index of Relay Base PTI250. Product Weight  : 13  G   [.459  OZ  ]. Contact Features. Contact Arrangement  : 2 Form A (NO). Contact Current Class (AMP)  : 16, 5 - 10. Contact Current Rating... [See More]

  • Poles: Double Pole (DP)
  • Number if >4: 2
  • Mounting: PCBoard
  • AC Voltage: 400
Electromechanical Interface Relays -- 1232830
from RS Components, Ltd.

Finder 4C.P2.8.012.0060SPA [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: DIN; Din rail
  • Maximum Switching Current: 8.00
Power Relays, Over 2 Amps -- 1122-1012-ND [B07D111BC4-0006 from TE Connectivity]
from DigiKey

General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount [See More]

  • Poles: Double Pole (DP)
  • Mounting: Chassis Mount
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays -- 1204-J850SM2CS12VDC [J850SM2CS12VDC from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: Surface Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 220VDC, Coil Current: 12mA, Coil Type: Non-Latching, Features: Ultra-Low Profile, SMT, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relay -- 4-1393104-5 [4-1393104-5 from TE Connectivity ™]
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Relay Type: General
Power Relays -- 1415542-7
from TE Connectivity

Body Features. Insulation Special Features  : 5000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 2 Form C (2 CO). Contact Current Class (AMP)  :... [See More]

  • Poles: Double Pole (DP)
  • AC Voltage: 440
  • Number if >4: 2
  • DC Coil Voltage: 12
Electromechanical Interface Relays -- 1232834
from RS Components, Ltd.

Finder 4C.P2.8.230.0060SPA [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: DIN; Din rail
  • Maximum Switching Current: 8.00
Power Relays, Over 2 Amps -- 1122-1013-ND [B07D112BC4-0007 from TE Connectivity]
from DigiKey

General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount [See More]

  • Poles: Double Pole (DP)
  • Mounting: Chassis Mount
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays -- 2500-PC113-2C-110D-D-X [PC113-2C-110D-D-X from Picker Components]
from New Yorker Electronics Co., Inc.

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC,... [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: Panel
  • DC Voltage: 28
General Purpose Relay -- 4-1393117-4 [4-1393117-4 from TE Connectivity ™]
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Relay Type: General
Power Relays -- 1415546-2
from TE Connectivity

Body Features. Insulation Special Features  : 5000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 76  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 2 Form C (2 CO). Contact Current Class (AMP)  :... [See More]

  • Poles: Double Pole (DP)
  • AC Voltage: 440
  • Number if >4: 2
  • DC Coil Voltage: 24
Electromechanical Interface Relays -- 1232835
from RS Components, Ltd.

Finder 4C.P2.9.012.0050SPA [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: DIN; Din rail
  • Maximum Switching Current: 8.00
Power Relays, Over 2 Amps -- 1122-1014-ND [B07D112BC4-0203 from TE Connectivity]
from DigiKey

General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount [See More]

  • Poles: Double Pole (DP)
  • Mounting: Chassis Mount
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays -- 2500-PC113-2C-C1-110D-D-X [PC113-2C-C1-110D-D-X from Picker Components]
from New Yorker Electronics Co., Inc.

Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC,... [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: Bracket (Flange) Mount
  • DC Voltage: 28
General Purpose Relay -- 4-1393117-5 [4-1393117-5 from TE Connectivity ™]
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Relay Type: General
Power Relays -- 1423318-2
from TE Connectivity

Body Features. Product Weight  : 306  G   [10.794  OZ  ]. Contact Features. Contact Arrangement  : 2 Form C (CO). Contact Current Class (AMP)  : 16, 5 - 10. Contact Current Rating (Max) (AMP)  : 10. Contact Material  : AgCdO. Contact... [See More]

  • Poles: Double Pole (DP)
  • Number if >4: 2
  • Mounting: Socket or Plug-in Style
  • DC Coil Voltage: 48
Electromechanical Interface Relays -- 1232836
from RS Components, Ltd.

Finder 4C.P2.9.024.0050SPA [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: DIN; Din rail
  • Maximum Switching Current: 8.00
Power Relays, Over 2 Amps -- 1122-1015-ND [B07D634BC2-0051 from TE Connectivity]
from DigiKey

General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Chassis Mount [See More]

  • Poles: Double Pole (DP)
  • Mounting: Chassis Mount
  • Relay Type: General
  • Throw: Double Throw
Relay, DPDT with 120VAC coil -- R1-120
from Madison Company

This DPDT relay device provides electrical isolation for all Madison single-level and multi-level switches. Multi-level switches typically require one relay per level. Relay coils are available for 110 VAC, 220 VAC or 12 VDC applications. The isolated output contacts can be used to switch a wide... [See More]

  • Poles: Double Pole (DP)
  • Mounting: #8 Screw Flange Mounting
  • Relay Type: General
  • Throw: Double Throw
Control Relay -- LXRL2
from Hubbell Incorporated

MECHANICALLY LATCHED TYPE. UL 508, CUL APPROVAL. PANEL MOUNTING. 2 POLE(S). 20 AMPERE CONTACT CURRENT RATING. 208/240/480 VAC CONTACT VOLTAGE RATING. SHORT CIRCUIT CURRENT RATING 14000 AMPERE. TEMPERATURE RATING 0 TO 50 DEG C. LXRL MODEL [See More]

  • Poles: Double Pole (DP)
  • Mounting: Panel
Automotive Relay -- SARA-S-212D
from Sanyou Electrical Appliances, Inc.

Smallest Automobile High Power Relay. Maximum 30 A Current. Low pick-up voltage type is available. Twin & Sealed types are available. RoHS compliance. 155 °C insulation available. Typical Application. Power Window/Door Lock, Smart Juction Box & Module Applications, Seat Adjustment, Sunroof [See More]

  • Poles: Double Pole (DP)
  • Maximum Switching Current: 30.00
  • Relay Type: Automotive
  • DC Coil Voltage: 12
Duplex Alternating Relays - ARP Series -- ARP012A2
from Macromatic Industrial Controls, Inc.

Duplex Alternating Relays are used in special applications where the optimization of load usage is required by equalizing the run time of two loads. This alternating action is initiated by a control switch, such as a float switch, manual switch &, timing relay, pressure switch, or other isolated... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style; 1.7" x 3.1" x 2.4"
  • Relay Type: General
  • Throw: Double Throw
Relays >> Magnetic Latching Relays -- G6JU-2P-Y DC4.5 [G6JU-2P-Y DC4.5 from OMRON Automation and Safety]
from LCSC Electronics Technology (HK) Limited

4.5V 1A DPDT (2 Form C) DIP,5.7x10.6mm Magnetic Latching Relays ROHS [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 125
EDR Series -- EDR2D2A05
from Excel Cell Electronic USA Corp.

Features. Miniature,cost-effective switching solution. Molded construction for compatibility with automatic board processing. Completely washable. Dip type construction with the same terminal pitch as ICs or TTLs. The high sensitivity allows direct driving by TTL, etc. Magnetic shield cover is... [See More]

  • Poles: Double Pole (DP)
  • Mounting: PCBoard; 19.9 x 8.9 x 5.5 mm
  • Relay Type: Reed Relay
  • Throw: Double Throw
Industrial Relay -- Type RMI 2-10 10A
from CARLO GAVAZZI Automation Components

The RCP relay can be used for a wide range of industrial applications. Available in 2 or 3 changeover contact configuration, Octal or Undecal version. 8 or 11-pin socket mounting. 2 or 3 change over contacts. Long life (minimum 100.000 electrical operations) at 10 A 250 VAC /30 VDC. Switching... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Maximum Switching Current: 10.00
General Purpose Relays (5-15 Amps) -- Series 100
from Deltrol Controls/Division of Deltrol Corp.

100 Series: 5 and 10 Amp general purpose relay. Features. Up to 10 Amp loads (see data sheet). Pole configuration through 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Unique armature stop maintains adjustment. Models. [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: Bracket (Flange) Mount (optional feature); Socket or Plug-in Style; 1.76x1.25x1.22"
  • Relay Type: General
  • Throw: Double Throw
Medium Power Plug-In Relay -- KAA-12-A-D
from Marsh Bellofram Group of Companies

Features: Low Cost. Rugged Design. 10 Amp Output. High Reliability. 8 pin or 11 pin Track Mountable Plug-in base. DPDT & 3PDT Arrangements. 12, 24, 120, & 240 Volts Operation [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Relay DPDT 10A 110V 6800R -- RK-205D [RK-205D from Good Sky Electric Co., Ltd.]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
Coupling relay - PSR-SCF- 24UC/URM/2X21 - 2981363
from PHOENIX CONTACT USA

Safe coupling relay with force-guided contacts, 2 changeover contacts, 1-channel, fixed screw terminal block, width: 17.5 mm [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: DIN
  • Approvals: RoHS
SZR-LY General Purpose Relay: Diode Protection; Plug-in/Solder Terminal; DPDT; 24 Vdc -- SZR-LY2-D1-DC24V
from Honeywell Sensing & IoT

SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
G12
from GIGAVAC

Smallest ceramic DPDT high voltage relay, more robust than glass. Vacuum dielectric and Tungsten contacts for power switching. 8 kV rating. Meets or exceeds MIL-R-83725. User interchangeable coils provide for driver versatility [See More]

  • Poles: Double Pole (DP)
  • Mounting: Threaded
  • Relay Type: General; High Voltage Relay
  • Throw: Double Throw
General Purpose Relay -- Model 280
from Time Mark Corporation

The Model 280 and 281 General Purpose Plug-In Relays are heavy duty, high quality relays available at a competitive price. UL Recognized and CSA approved, the Model 280 and 281 have a long life of over 10 million mechanical operations. Model 280 and 281 relays are available in a variety of AC and DC... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Single Throw; Double Throw
"Ice Cube" Plug-In Relays -- D3PF
from OMEGA Engineering, Inc.

The D3PF are plug-in type relays that feature an octal connection base. The D3PF series offer a number of enhanced features including LED status lamp, push-to-test button for manual relay operation, a convenient finger grip for removing relays and a write-on label that can be used for identifying... [See More]

  • Poles: Double Pole (DP); Triple Pole (TP)
  • Mounting: DIN; Octal Plug-in
  • Relay Type: General
  • Throw: Double Throw
Relay, DPDT with 12VDC Coil -- R1-12
from Madison Company

This DPDT relay device provides electrical isolation for all Madison single-level and multi-level switches. Multi-level switches typically require one relay per level. Relay coils are available for 110 VAC, 220 VAC or 12 VDC applications. The isolated output contacts can be used to switch a wide... [See More]

  • Poles: Double Pole (DP)
  • Mounting: #8 Screw Flange Mounting
  • Relay Type: General
  • Throw: Double Throw
Automotive Relay -- SARE-212D
from Sanyou Electrical Appliances, Inc.

Ultra miniature size with universal footprint. High contact capacity. Sealed and high temp models available. Typical Application. Car control switching box [See More]

  • Poles: Double Pole (DP)
  • Maximum Switching Current: 60.00
  • Relay Type: Automotive
  • DC Power: 2.2
Duplex Alternating Relays for 3 Switch Applications - ARP Series -- ARP012A8
from Macromatic Industrial Controls, Inc.

Macromatic Custom DPDT Cross-Wired Alternating Relays offer a number of advantages over standard duplex cross-wired units: Combines the function of standard DPDT cross-wired alternating relays & separate auxiliary contacts in one plug-in unit. This reduces the cost of the panel by saving space,... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style; 1.7" x 3.1" x 2.4"
  • Relay Type: General
  • Throw: Double Throw
Relays >> Magnetic Latching Relays -- G6KU-2F-Y-TR DC5 [G6KU-2F-Y-TR DC5 from OMRON Automation and Safety]
from LCSC Electronics Technology (HK) Limited

5V 1A DPDT (2 Form C) SMD,6.5x10mm Magnetic Latching Relays ROHS [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 125
EMI-2P Series -- EMI-*-2*AB
from Excel Cell Electronic USA Corp.

Features. EMI-2P Series Relays are designed for switching capacity by 8A to comply with industrial control system use. Slim type and low profile (29.0x12.6x15.8) is developed to provide end users with more flexibility in PC Board design. Low power consumption and both AC and DC coil available. [See More]

  • Poles: Double Pole (DP)
  • Mounting: PCBoard; 29.0 x 12.6 x 15.6mm
  • Relay Type: General
  • Throw: Single Throw
Plug-in Relay -- Type RPY 2 10A
from CARLO GAVAZZI Automation Components

The RPY relay can be used for a wide range of industrial applications. Available in a 1, 2, 3, 4 pole change-over contact configuration. Its wide terminals allow reliability at big currents. High switching power. Small size. Wide range of applications. 10A switching capacity. 2 pole configuration. [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Maximum Switching Current: 10.00
General Purpose Relays (5-15 Amps) -- Series 160
from Deltrol Controls/Division of Deltrol Corp.

160 Series: 5 Amp general purpose plug-in relay. Features. Up to 5 Amp loads (see data sheet). Pole configuration through 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Unique armature stop maintains adjustment. Models. [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: Socket or Plug-in Style; 1.50x1.38x2.20"
  • Relay Type: General
  • Throw: Double Throw
SZR-LY General Purpose Relay: LED Indicator/Diode Protection; Plug-in/Solder Terminal; DPDT; 24 Vdc -- SZR-LY2-X1-DC24V
from Honeywell Sensing & IoT

SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
G13
from GIGAVAC

2 pole, Double Throw for switching between and/or reversing power sources or loads. Completely sealed for years of failure free operation. SF6 gas filled for high energy in-rush switching. Insulated flying leads make connection easy. Custom lengths available. Not position sensitive allowing mounting... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Threaded and Top Tabs
  • Relay Type: General; High Voltage Relay
  • Throw: Double Throw
Model 261 - Series Alternating Relay -- Model 261-D-12
from Time Mark Corporation

The Model 261 series Alternating Relay is designed for duplex pumping systems where it is desirable to equalize pump run time. The solid-state alternating circuit drives an internal electromechanical relay. A continuous power source and control switch are required. The control switch (float,... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
"Ice Cube" Plug-In Relays -- D5PF
from OMEGA Engineering, Inc.

The D5PF are plug-in type relays that feature a spade connection base. The D5PF series offer a number of enhanced features including LED status lamp, push-to-test button for manual relay operation, a convenient finger grip for removing relays and a write-on label that can be used for identifying the... [See More]

  • Poles: Double Pole (DP); Triple Pole (TP)
  • Mounting: DIN
  • Relay Type: General
  • Throw: Double Throw
Relay, DPDT with 220VAC Coil -- R1-220
from Madison Company

This DPDT relay device provides electrical isolation for all Madison single-level and multi-level switches. Multi-level switches typically require one relay per level. Relay coils are available for 110 VAC, 220 VAC or 12 VDC applications. The isolated output contacts can be used to switch a wide... [See More]

  • Poles: Double Pole (DP)
  • Mounting: #8 Screw Flange Mounting
  • Relay Type: General
  • Throw: Double Throw
Automotive Relay -- SARK-S-206D
from Sanyou Electrical Appliances, Inc.

Smallest Automobile High Power Relay. Maximum 30 A Current. Sealed type is available. RoHS compliance. RoHS compliance. F class insulation available. Typical Application. Car window and sea heating, wiper and indicator control,motor management [See More]

  • Poles: Double Pole (DP)
  • Maximum Switching Current: 30.00
  • Relay Type: Automotive
  • DC Coil Voltage: 6
Relays >> Magnetic Latching Relays -- G6SK-2 DC3 [G6SK-2 DC3 from OMRON Automation and Safety]
from LCSC Electronics Technology (HK) Limited

3V 2A DPDT (2 Form C) DIP,7.3x14.8mm Magnetic Latching Relays ROHS [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 250
GRL Series -- GRL-S-2*D
from Excel Cell Electronic USA Corp.

Features. 40A switching use relay at ambient temperature of 80 ℃. Compatible fasten terminal arrangement with this kind of power relay. Simple magnetic circuit to meet mass production for low cost offer. Standard type contact form SPDT and DPST are available for customer's selection. Operating... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Bracket (Flange) Mount (optional feature); Socket or Plug-in Style; 28.0 x 28.0 x 25.0mm
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays (5-15 Amps) -- Series 260
from Deltrol Controls/Division of Deltrol Corp.

260 Series: 5 Amp general purpose relay with .25" QC terminals. Features. Up to 5 Amp loads (see data sheet). Pole configuration up to 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Unique armature stop maintains... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: Socket or Plug-in Style; 1.50x1.38x2.25"
  • Relay Type: General
  • Throw: Double Throw
SZR-LY General Purpose Relay: LED Indicator; Plug-in/Solder Terminal; DPDT; 110/120 Vac -- SZR-LY2-N1-AC110-120V
from Honeywell Sensing & IoT

SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
G17
from GIGAVAC

SF-6 gas filled with tungsten contacts for sinusoidal waveform defibrillators. Flying leads for easy high voltage connection. Double pole, double throw. High power short duty coil for fast predictable operate time. Low cost alternate for use in many existing sinusoidal defibrillators. Refer to... [See More]

  • Poles: Single Pole (SP); Double Pole (DP)
  • Mounting: Panel; Threaded
  • Relay Type: MilSpec; High Voltage Relay
  • Throw: Single Throw
Output Relay Board -- Model 448
from Time Mark Corporation

The Model 448 Output Relay Board provides electromechanical relay contacts for the Model 404 or 408 Liquid Level Sensors, allowing those models to be used as a control device. The Model 448 consists of a power supply and five relays on the surface-mounted printed circuit board. Four of the five... [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: Surface
  • AC Coil Voltage: 105 to 130
"Ice Cube" Plug-In Relays -- D7P
from OMEGA Engineering, Inc.

SPECIFICATIONS (D7PR RELAY). Rated Load (Resistive Load*): 120/240 Vac 15 A, 30 Vdc 15 A. Rated Load (Inductive Load*): 120/240 Vac 10 A, 30 Vdc 7 A. Carry Current: 15 A. Max Operating Voltage: 250 Vac/125 Vdc. Max Operating Current: 15 A. Contact Material: AgCdO. Max Switching Capacity (Resistive... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P)
  • Mounting: Bracket (Flange) Mount; DIN; Panel
  • Relay Type: General
  • Throw: Double Throw
Automotive Relay -- SARL-205DM
from Sanyou Electrical Appliances, Inc.

Quick connect terminal arrangement. Operating temperature range -40 to + 85 deg C. Typical Application. For direct connection with cell MOTORS,Transmission,etc. and Anti-Locking Brake System [See More]

  • Poles: Double Pole (DP)
  • Maximum Switching Current: 40.00
  • Relay Type: Automotive
  • DC Power: 1.8
Relays >> Magnetic Latching Relays -- HFD2/005-M-L2 [HFD2/005-M-L2 from Xiamen Hongfa Electroacoustic Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

3A 5V DPDT (2 Form C) DIP,10.2x20.2mm Magnetic Latching Relays ROHS [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 250
GS Series -- GS-SH-2*L
from Excel Cell Electronic USA Corp.

Features. 92/8 gold silver alloy on silver palladium contact type is suitable for low level switching application. Small size and light weight can provide high density P.C. Board mounting. 2.54mm Terminal Pitch. Low Coil Power Consumption of GS-T Type and high Coil Power Consumption of GS-D type are... [See More]

  • Poles: Double Pole (DP)
  • Mounting: PCBoard; 21.0 x 10.1 x 12.1mm
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays (5-15 Amps) -- Series 263
from Deltrol Controls/Division of Deltrol Corp.

263 Series: 15 Amp general purpose relay with .187" QC terminals. Features. Up to 15 Amp loads (see data sheet). Pole configuration up to 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Variety of mounting options. Models. [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: Socket or Plug-in Style; 1.50c1.38x2.25"
  • Relay Type: General
  • Throw: Double Throw
SZR-LY General Purpose Relay: LED Indicator; Plug-in/Solder Terminal; DPDT; 12 Vdc -- SZR-LY2-N1-DC12V
from Honeywell Sensing & IoT

SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
G23
from GIGAVAC

Double Pole Double Throw, DPDT, contact arrangement for maximum circuit design flexibility. Copper contacts provide low contact resistance for increased current carry. Low, stable contact resistance minimizes loss in RF circuits. Threaded high voltage connections for easy installation. User... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Threaded
  • Relay Type: General; High Voltage Relay
  • Throw: Double Throw
Panel Mount 40 Amp AA Relay -- 9575H3A000
from OMEGA Engineering, Inc.

The 9575H3A000 is a Type AA DPDT relay with contacts rated (each pole) 40 A up to 300 Vac 50/60 Hz. The 9575H3A000 is panel mountable and ideal for applications when controlling smaller loads such as single-phase motors. SPECIFICATIONS. Nominal Coil Voltage: 120 Vac 50/60 Hz. Coil Pull-In Voltage:... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Panel
  • Relay Type: General
  • Throw: Double Throw
Automotive Relay -- SARW-205D
from Sanyou Electrical Appliances, Inc.

Single contact types offer switching of 60A in a small size. Low cost and high performance. Washable available. Typical Application. Car control switching box(alarm system,automatic door locking system,etc. [See More]

  • Poles: Double Pole (DP)
  • DC Coil Voltage: 5
  • Relay Type: Automotive
Relays >> Magnetic Latching Relays -- HFD2/012-M-L2 [HFD2/012-M-L2 from Xiamen Hongfa Electroacoustic Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

3A 12V DPDT (2 Form C) DIP,10.2x20.2mm Magnetic Latching Relays ROHS [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 250
JM Series -- JM-*-2*D
from Excel Cell Electronic USA Corp.

Features. Smaller size compared to RW series, but with 25A of inrush current. Application for automotive electrical systems. JM-2P is consisted of 2 pieces of JM-1P and capsulated by one cover and the location of terminals are distributed for easy pattern design on N.O. and N.C. contact terminal. [See More]

  • Poles: Double Pole (DP)
  • Mounting: PCBoard; 15.7 x 24.2 x 13.7mm
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays (5-15 Amps) -- Series 268
from Deltrol Controls/Division of Deltrol Corp.

268 Series: 15 Amp general purpose relay with .187" QC terminals. Features. Up to 15 Amp loads (see data sheet). Pole configuration up to 3PDT. Class F coil insulation system for 155 °C total temperature. Clear cover over relay. Coil molded in Polyester for environmental protection. Variety of... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: Socket or Plug-in Style; 1.50c1.38x2.25"
  • Relay Type: General
  • Throw: Double Throw
SZR-LY General Purpose Relay: LED Indicator; Plug-in/Solder Terminal; DPDT; 220 Vac -- SZR-LY2-N1-AC220V
from Honeywell Sensing & IoT

SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
G25
from GIGAVAC

Smallest size with its voltage rating. Durable tungsten contacts for hot load switching. Vacuum dielectric for effective arc quenching when opening under load. Two mounting styles available, flange or through panel with jam nut. Solder or threaded high voltage connections help make installation... [See More]

  • Poles: Single Pole (SP); Double Pole (DP)
  • Mounting: Bracket (Flange) Mount
  • Relay Type: MilSpec; High Voltage Relay
  • Throw: Single Throw
Power Relay -- SFC-2110AMB
from Sanyou Electrical Appliances, Inc.

High contact capacity with superior inrush current characteristics. High heat resistance. High dielectric strength. Typical Application. Family electrical equipment,air controlling equipment,office equipment,etc. [See More]

  • Poles: Double Pole (DP)
  • AC Coil Voltage: 110
  • DC Power: 2.5
Relays >> Magnetic Latching Relays -- HFE60P/5-2HSTG-L2 [HFE60P/5-2HSTG-L2 from Xiamen Hongfa Electroacoustic Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

5A 5V Normal Open:2A(DPST-Normal Open) DIP,11.3x20.2mm Magnetic Latching Relays ROHS [See More]

  • Poles: Double Pole (DP)
  • Throw: Single Throw
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 380
MI-2P Series -- MI-*-2*LB
from Excel Cell Electronic USA Corp.

Features. Switching capacity 5A is available with 2 Change-Over contacts. Slim type and small occupying area can offer high dense P.C.B technique. Insulation distance of 8mm Min. is designed. The employment of insulation material is meeting to JIS insulation class E. Dielectric Strength of 5,000V... [See More]

  • Poles: Double Pole (DP)
  • Mounting: PCBoard; 29.1 x 12.8 x 20.6mm
  • Relay Type: General
  • Throw: Single Throw
Magnetic Latching Relays (10 Amps) -- Series 101ML
from Deltrol Controls/Division of Deltrol Corp.

101ML Series: 10 Amp general purpose magnetic latching relay. Features. Up to 10 Amp loads (see data sheet). Pole configuration up to 6PDT. No power required to maintain contact status-only a pulse to change. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
  • Mounting: Bracket (Flange) Mount; 1.69x1.38x3.38"
  • Relay Type: General
  • Number if >4: 6
SZR-LY General Purpose Relay: LED Indicator; Plug-in/Solder Terminal; DPDT; 24 Vdc -- SZR-LY2-N1-DC24V
from Honeywell Sensing & IoT

SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Power Relay -- SMC-203DM
from Sanyou Electrical Appliances, Inc.

Small size for high density P.C. board mounting. Sealed types available. Typical Application. Air conditioner and household applications. Electrical equipment [See More]

  • Poles: Double Pole (DP)
  • DC Voltage: 30
  • AC Voltage: 250
  • AC Power: 1200
Relays >> Magnetic Latching Relays -- W35L-2AT-L2-DC5V
from LCSC Electronics Technology (HK) Limited

5V 20A 20A@250VAC 277V@AC Normal Open:2A(DPST-Normal Open) Plugin,20x30mm Magnetic Latching Relays ROHS [See More]

  • Poles: Double Pole (DP)
  • Throw: Single Throw
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 277
RET Series -- RET-2*A
from Excel Cell Electronic USA Corp.

Features. 1 Pole to 2 Poles versions are available with switching current at 15 Amps (1 Pole) and 10 Amps (2 Poles). Printed Circuit Board Terminal, Solder Lug Terminal and Flanged Case are designed for direct panel mounting use. Low coil power consumption with high response time. High reliability... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Bracket (Flange) Mount (optional feature); PCBoard (optional feature); Socket or Plug-in Style (optional feature)
  • Relay Type: General
  • Throw: Double Throw
Magnetic Latching Relays (10 Amps) -- Series 105ML
from Deltrol Controls/Division of Deltrol Corp.

105ML 5 &10 Amp magnetic latching relay with plug-in octal base. Features. Up to 10 Amp loads (see data sheet). Snap-action, one piece armature eliminates interconnections. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
  • Mounting: Socket or Plug-in Style; 1.94x1.94x3.25"
  • Relay Type: General
  • Number if >4: 5
SZR-LY General Purpose Relay: Standard Relay; PCB Terminal; DPDT; 110/120 Vac -- SZR-LY2-1P-AC110-120V
from Honeywell Sensing & IoT

SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]

  • Poles: Double Pole (DP)
  • Mounting: PCBoard
  • Relay Type: General
  • Throw: Double Throw
Power Relay -- SME-206AF
from Sanyou Electrical Appliances, Inc.

1 and 2 pole types with switching current of 15 and 10A. Different mounting types available. Low coil power consumption with high response time. High reliability and long life with excellent vibration and shock resistance. Typical Application. Vending machines,cooking appliances,offece machines. [See More]

  • Poles: Double Pole (DP)
  • AC Coil Voltage: 6
  • Mounting: Socket or Plug-in Style
Relays >> Power Relays -- 9-1462038-9 [9-1462038-9 from TE Connectivity]
from LCSC Electronics Technology (HK) Limited

5V 5A DPDT (2 Form C) - Power Relays ROHS [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 250
RPT Series -- RPT-2*A
from Excel Cell Electronic USA Corp.

Features. From 1 to 3 Poles version are available with high switching current up to 30A. Solder Lug Terminal with Flanged Case are available for customer's various application. [See More]

  • Poles: Double Pole (DP)
  • Mounting: Bracket (Flange) Mount (optional feature); Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Magnetic Latching Relays (5 Amps) -- Series 100ML
from Deltrol Controls/Division of Deltrol Corp.

100ML Series: 5 Amp general purpose magnetic latching relay. Features. Up to 5 Amp loads (see data sheet). Pole configuration up to 6PDT. No power required to maintain contact status-only a pulse to change. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
  • Mounting: Bracket (Flange) Mount; 1.69x1.38x3.38"
  • Relay Type: General
  • Number if >4: 6
SZR-LY General Purpose Relay: Standard Relay; PCB Terminal; DPDT; 24 Vdc -- SZR-LY2-1P-DC24V
from Honeywell Sensing & IoT

SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]

  • Poles: Double Pole (DP)
  • Mounting: PCBoard
  • Relay Type: General
  • Throw: Double Throw
Power Relay -- SMET-206AF
from Sanyou Electrical Appliances, Inc.

2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles). Different mounting types available. Low coil power consumption with high response time. High reliability and long life with excellent vibration and shock resistance. Typical Application. Vending machines,cooking... [See More]

  • Poles: Double Pole (DP)
  • Maximum Switching Current: 5.00
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 250
Relays >> Power Relays -- DSP2A-DC24V [DSP2A-DC24V from Panasonic]
from LCSC Electronics Technology (HK) Limited

24V 5A Normal Open:2A(DPST-Normal Open) DIP,11x20.2mm Power Relays ROHS [See More]

  • Poles: Double Pole (DP)
  • Throw: Single Throw
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 250
Magnetic Latching Relays (5 Amps) -- Series 165ML
from Deltrol Controls/Division of Deltrol Corp.

165ML Series: 5 Amp plug-in magnetic latching relays. Features. Up to 5 Amp loads (see data sheet). Pole configuration through 3PDT. Compact size - fits in standard rectangular 11 blade socket. Positive magnetic latch - maintains status without power. Single coil resets by reversing polarity. Dual... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: Socket or Plug-in Style; 1.50x1.38x2.20"
  • Relay Type: General
  • Throw: Double Throw
SZR-LY General Purpose Relay: Standard Relay; Plug-in/Solder Terminal; DPDT; 110/120 Vac -- SZR-LY2-1-AC110-120V
from Honeywell Sensing & IoT

SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Power Relay -- SMI-203D
from Sanyou Electrical Appliances, Inc.

Small size offers high PC board density. Offers class E insulation, 500Vmin dielectric strength, surge resistance of 10,000Vmin. Typical Application. Cooking appliances. Air conditioners. Audio equipment. Domestic appliances. Industrial equipment etc. [See More]

  • Poles: Double Pole (DP)
  • AC Voltage: 250
  • Maximum Switching Current: 5.00
  • DC Voltage: 30
Relays >> Power Relays -- G2RL-24 DC24 [G2RL-24 DC24 from OMRON Automation and Safety]
from LCSC Electronics Technology (HK) Limited

24V 8A DPDT (2 Form C) DIP,12.5x28.8mm Power Relays ROHS [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 440
Magnetic Latching Relays (5 Amps) -- Series 166ML
from Deltrol Controls/Division of Deltrol Corp.

166ML Series: 10 Amp plug-in magnetic latching relays. Features. Up to 10 Amp loads (see data sheet). Pole configuration through 3PDT. Compact size - fits in standard rectangular 11 blade socket. Positive magnetic latch - maintains status without power. Single coil resets by reversing polarity. Dual... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: Socket or Plug-in Style; 1.50x1.38x2.20"
  • Relay Type: General
  • Throw: Double Throw
SZR-LY General Purpose Relay: Standard Relay; Plug-in/Solder Terminal; DPDT; 12 Vdc -- SZR-LY2-1-DC12V
from Honeywell Sensing & IoT

SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Power Relay -- SMT-205DM
from Sanyou Electrical Appliances, Inc.

Small size with 16A switching capacity for high density mounting. Surge resistance of 10000V and dielectric strength 0f 5000VAC. Typical Application. Microwave oven. Air conditioners equip [See More]

  • Poles: Double Pole (DP)
  • AC Voltage: 250
  • Maximum Switching Current: 16.00
  • DC Voltage: 110
Relays >> Power Relays -- G6B-2214P-US DC24 [G6B-2214P-US DC24 from OMRON Automation and Safety]
from LCSC Electronics Technology (HK) Limited

24V 5A Normal Open:2A(DPST-Normal Open) DIP,10.9x19.9mm Power Relays ROHS [See More]

  • Poles: Double Pole (DP)
  • Throw: Single Throw
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 380
Magnetic Latching Relays (5-10 Amps) -- Series 102ML
from Deltrol Controls/Division of Deltrol Corp.

102ML Series: 5 &10 Amp general purpose magnetic latching relay. Features. Up to 10 Amp loads (see data sheet). Pole configuration up to 6PDT. No power required to maintain contact status-only a pulse to change. Class F coil insulation system for 155 °C total temperature. Coil molded in... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
  • Mounting: Bracket (Flange) Mount; 1.69x1.38x3.38"
  • Relay Type: General
  • Number if >4: 6
SZR-LY General Purpose Relay: Standard Relay; Plug-in/Solder Terminal; DPDT; 220 Vac -- SZR-LY2-1-AC220V
from Honeywell Sensing & IoT

SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Power Relay -- SMT-205DM
from Sanyou Electrical Appliances, Inc.

Small size with 16A switching capacity for high density mounting. Surge resistance of 10000V and dielectric strength 0f 5000VAC. Typical Application. Microwave oven. Air conditioners equip [See More]

  • Poles: Double Pole (DP)
  • AC Voltage: 250
  • Maximum Switching Current: 16.00
  • DC Voltage: 24
Relays >> Power Relays -- G6B-2214P-US DC5 [G6B-2214P-US DC5 from OMRON Automation and Safety]
from LCSC Electronics Technology (HK) Limited

5V 5A Normal Open:2A(DPST-Normal Open) DIP,10.9x19.9mm Power Relays ROHS [See More]

  • Poles: Double Pole (DP)
  • Throw: Single Throw
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 380
Magnetic Latching Relays (5-10 Amps) -- Series 103ML
from Deltrol Controls/Division of Deltrol Corp.

103ML Series: 5 &10 Amp general purpose magnetic latching relay. Features. Up to 10 Amp loads (see data sheet). Pole configuration up to 6PDT. No power required to maintain contact status-only a pulse to change. Class F coil insulation system for 155 °C total temperature. Coil molded in... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
  • Mounting: Bracket (Flange) Mount; 1.69x1.38x3.38"
  • Relay Type: General
  • Number if >4: 6
SZR-LY General Purpose Relay: Standard Relay; Plug-in/Solder Terminal; DPDT; 24 Vdc -- SZR-LY2-1-DC24V
from Honeywell Sensing & IoT

SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Signal Relay -- DSY2Y-203
from Sanyou Electrical Appliances, Inc.

High sensitivity 200mw nominal operating power. High mounting density, small size and light weight. Sealed construction. Typical Application. Telecommunication equipment. Office equipment. Computer peripherals. Security/alarm systems. Medical equipment [See More]

  • Poles: Double Pole (DP)
  • AC Power: 120
  • Maximum Switching Current: 2.00
  • DC Power: 0.3600
Relays >> Power Relays -- G6B-2214P-US-DC12 [G6B-2214P-US-DC12 from OMRON Automation and Safety]
from LCSC Electronics Technology (HK) Limited

12V 5A Normal Open:2A(DPST-Normal Open) DIP,10.9x19.9mm Power Relays ROHS [See More]

  • Poles: Double Pole (DP)
  • Throw: Single Throw
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 380
Power Relays (15-50 Amps) -- Series 295
from Deltrol Controls/Division of Deltrol Corp.

295 Series: 10 and 20 Amp power plug in relay. Features. Up to 20 Amp loads (see data sheet). Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Contacts designed for superior switching performance. Contact wiping action results in... [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style; 1.75x2.38x3.90"
  • Relay Type: Machine Control (Heavy Duty) Relay
  • Throw: Double Throw
SZR-MY General Purpose Relay: Diode Protection; Plug-in/Solder Terminal; DPDT; 24 Vdc -- SZR-MY2-D1-DC24V
from Honeywell Sensing & IoT

SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Relays >> Power Relays -- GN-12VDC-2C-S8
from LCSC Electronics Technology (HK) Limited

12V 8A DPDT (2 Form C) DIP,12.7x29mm Power Relays ROHS [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 400
Power Relays (15-50 Amps) -- Series 900
from Deltrol Controls/Division of Deltrol Corp.

900 Series: 30 and 50 Amp heavy duty power relay. Features. Up to 30-50 Amp loads (see data sheet). Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Rugged construction rivets terminals to base. 900, 900D and 900E are UL and cUL... [See More]

  • Poles: Single Pole (SP); Double Pole (DP)
  • Mounting: Socket or Plug-in Style; 2.50x3.30x2.20"
  • Relay Type: Machine Control (Heavy Duty) Relay
  • Throw: Single Throw; Double Throw
SZR-MY General Purpose Relay: LED Indicator/Diode Protection; Plug-in/Solder Terminal; DPDT; 24 Vdc -- SZR-MY2-X1-DC24V
from Honeywell Sensing & IoT

SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Relays >> Power Relays -- HF115F/005-2ZS4AF [HF115F/005-2ZS4AF from Xiamen Hongfa Electroacoustic Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

5V 8A@250VAC 8A DPDT (2 Form C) DIP,12.7x29mm Power Relays ROHS [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 440
SZR-MY General Purpose Relay: LED Indicator; Plug-in/Solder Terminal; DPDT; 110/120 Vac -- SZR-MY2-N1-AC110-120V
from Honeywell Sensing & IoT

SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Relays >> Power Relays -- HF42F/024-2HST [HF42F/024-2HST from Xiamen Hongfa Electroacoustic Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

24V 5A Normal Open:2A(DPST-Normal Open) DIP,12.8x24.4mm Power Relays ROHS [See More]

  • Poles: Double Pole (DP)
  • Throw: Single Throw
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 250
SZR-MY General Purpose Relay: LED Indicator; Plug-in/Solder Terminal; DPDT; 12 Vdc -- SZR-MY2-N1-DC12V
from Honeywell Sensing & IoT

SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Relays >> Power Relays -- HFD27/005-S [HFD27/005-S from Xiamen Hongfa Electroacoustic Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

5V 2A DPDT (2 Form C) DIP,10.2x20.2mm Power Relays ROHS [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 240
SZR-MY General Purpose Relay: LED Indicator; Plug-in/Solder Terminal; DPDT; 220 Vac -- SZR-MY2-N1-AC220V
from Honeywell Sensing & IoT

SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Relays >> Power Relays -- HFD27/009-S [HFD27/009-S from Xiamen Hongfa Electroacoustic Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

9V 2A DPDT (2 Form C) DIP,10.2x20.2mm Power Relays ROHS [See More]

  • Poles: Double Pole (DP)
  • Throw: Double Throw
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 240
SZR-MY General Purpose Relay: LED Indicator; Plug-in/Solder Terminal; DPDT; 24 Vdc -- SZR-MY2-N1-DC24V
from Honeywell Sensing & IoT

SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]

  • Poles: Double Pole (DP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw