Push-to-Test Button Electromechanical Relays
Description
Push-to-Test Button Electromechanical Relays are devices that incorporate a manual pushbutton feature, allowing users to test the relay circuit. This functionality enables operators to verify the relay's operation without needing to apply external signals or loads.
Working Principle
Push-to-Test Button Electromechanical Relays operate by allowing manual activation of the relay through a pushbutton. When the button is pressed, it simulates the relay's normal operating conditions, enabling the user to test the relay's functionality. This feature is particularly useful for maintenance and troubleshooting, as it provides a straightforward method to ensure the relay is functioning correctly without needing to simulate the entire system's conditions.
Applications
Specific applications for Push-to-Test Button Electromechanical Relays include their use in environments where regular testing and verification of relay operation are critical. For example, they are often employed in industrial control panels where quick and easy testing of relay circuits is necessary to ensure system reliability and safety.
Advantages over other Electromechanical Relays
Push-to-Test Button Electromechanical Relays offer the distinct advantage of allowing manual testing without the need for additional test equipment. This feature can save time and reduce the complexity of maintenance procedures, as operators can quickly verify relay operation on-site. This is particularly beneficial in settings where downtime needs to be minimized.
Limitations
One limitation of Push-to-Test Button Electromechanical Relays is that the manual testing feature may not fully replicate all operational conditions, potentially leading to incomplete testing of the relay's performance under actual load conditions. Additionally, the pushbutton mechanism itself may be subject to wear and tear over time, potentially affecting its reliability.
Considerations
When considering Push-to-Test Button Electromechanical Relays, it is important to evaluate the initial costs, which may be higher due to the added manual testing feature. Operating expenses can be reduced due to the ease of testing, which may decrease the need for external test equipment. However, durability and accuracy should be assessed, as the pushbutton mechanism may require maintenance or replacement over time. Additionally, the overall reliability of the relay should be considered in the context of its specific application to ensure it meets the necessary performance standards.
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192... [See More]
- Features: Push-to-Test Button; Sealed Relay
- Mounting: Socket or Plug-in Style
- Relay Type: General
- Poles: Single Pole (SP)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole with Flange, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class,... [See More]
- Features: Push-to-Test Button; Sealed Relay; Visual Indicator
- Mounting: Bracket (Flange) Mount; Socket or Plug-in Style
- Relay Type: General
- Poles: Single Pole (SP)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate... [See More]
- Features: Push-to-Test Button; Sealed Relay; Visual Indicator
- Mounting: Socket or Plug-in Style
- Relay Type: General
- Poles: Single Pole (SP)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole with Flange, Coil Voltage: 110VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil... [See More]
- Features: Push-to-Test Button; Sealed Relay; Visual Indicator
- Mounting: Bracket (Flange) Mount; Socket or Plug-in Style
- Relay Type: General
- Poles: Double Pole (DP)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B... [See More]
- Features: Push-to-Test Button; Sealed Relay; Visual Indicator
- Mounting: Socket or Plug-in Style
- Relay Type: General
- Poles: Double Pole (DP)
from New Yorker Electronics Co., Inc.
Mounting Type: PC Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation:... [See More]
- Features: Push-to-Test Button; Sealed Relay
- Mounting: PCBoard
- Relay Type: General
- Poles: Single Pole (SP)
from New Yorker Electronics Co., Inc.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Flange Cover, Push-To-Test Button, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed,... [See More]
- Features: Push-to-Test Button; Sealed Relay
- Mounting: Bracket (Flange) Mount; Panel
- Relay Type: General
- Poles: Single Pole (SP)
from New Yorker Electronics Co., Inc.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate... [See More]
- Features: Push-to-Test Button; Sealed Relay
- Poles: Double Pole (DP)
- Mounting: Panel
- Throw: Double Throw
from New Yorker Electronics Co., Inc.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate... [See More]
- Features: Push-to-Test Button; Sealed Relay
- Poles: Double Pole (DP)
- Mounting: Panel
- Throw: Double Throw
from New Yorker Electronics Co., Inc.
Mounting Type: Flange Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate... [See More]
- Features: Push-to-Test Button; Sealed Relay
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount
- Throw: Single Throw
from New Yorker Electronics Co., Inc.
Mounting Type: Flange Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88... [See More]
- Features: Push-to-Test Button; Sealed Relay
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount
- Throw: Single Throw
from OMEGA Engineering, Inc.
The D3PF are plug-in type relays that feature an octal connection base. The D3PF series offer a number of enhanced features including LED status lamp, push-to-test button for manual relay operation, a convenient finger grip for removing relays and a write-on label that can be used for identifying... [See More]
- Features: Push-to-Test Button; Visual Indicator
- Mounting: DIN; Octal Plug-in
- Relay Type: General
- Poles: Double Pole (DP); Triple Pole (TP)
from CARLO GAVAZZI Automation Components
The RCI is an industrial relay that can be used in a wide range of applications. It is available in 2 or 3 change over contacts configurations. The features of the RCI Series Relays include: 8 or 11 pin style circular terminals. 2 or 3 change over contacts. DPDT or 3PDT 10 Amp max current ratings. [See More]
- Features: Push-to-Test Button; Visual Indicator
- Mounting: DIN (optional feature); Socket or Plug-in Style
- Relay Type: General
- CO: 3
from Automation24, Inc.
Ice cube relay kit RCIKIT 230VAC 2CO LD/PB - 8881630000 from Weidm üller makes replacement and custom configuration of relay modules a breeze with its fully configurable plug in relay base system. RCIKIT 230VAC 2CO LD/PB - 8881630000 is the ideal relay version for the separation of input and... [See More]
- Features: Push-to-Test Button
- CO: 2
- Mounting: Screw terminals
- AC Voltage: 250
from Deltrol Controls/Division of Deltrol Corp.
160 Series: 5 Amp general purpose plug-in relay. Features. Up to 5 Amp loads (see data sheet). Pole configuration through 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Unique armature stop maintains adjustment. Models. [See More]
- Features: Push-to-Test Button; Visual Indicator
- Mounting: Socket or Plug-in Style; 1.50x1.38x2.20"
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
from OMEGA Engineering, Inc.
SPECIFICATIONS (D7PR RELAY). Rated Load (Resistive Load*): 120/240 Vac 15 A, 30 Vdc 15 A. Rated Load (Inductive Load*): 120/240 Vac 10 A, 30 Vdc 7 A. Carry Current: 15 A. Max Operating Voltage: 250 Vac/125 Vdc. Max Operating Current: 15 A. Contact Material: AgCdO. Max Switching Capacity (Resistive... [See More]
- Features: Push-to-Test Button
- Mounting: Bracket (Flange) Mount; DIN; Panel
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P)
from CARLO GAVAZZI Automation Components
The DTA04 features universal input voltage, giving it flexibility to be installed in a variety of control panels. This is a DIN rail mounted thermistor relay whose main purpose is to protect electric motors from overheating, ensuring continuous production and preventing machine downtime. The... [See More]
- Features: Push-to-Test Button; Visual Indicator
- Mounting: DIN
- Relay Type: General
- Poles: Single Pole (SP)
from Automation24, Inc.
Weidm üller D-SERIES, ice cube relay DRM570024LT - 7760056097 are specifically designed to provide interchangeable voltage and protection combinations for stringent industrial environments. Customizeable plug-in relay base technology allows customization of relay configuration. DRM570024LT -... [See More]
- Features: Push-to-Test Button
- CO: 4
- Mounting: Plug contact
- AC Voltage: 250
from Deltrol Controls/Division of Deltrol Corp.
260 Series: 5 Amp general purpose relay with .25" QC terminals. Features. Up to 5 Amp loads (see data sheet). Pole configuration up to 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Unique armature stop maintains... [See More]
- Features: Push-to-Test Button; Visual Indicator
- Mounting: Socket or Plug-in Style; 1.50x1.38x2.25"
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
from Deltrol Controls/Division of Deltrol Corp.
263 Series: 15 Amp general purpose relay with .187" QC terminals. Features. Up to 15 Amp loads (see data sheet). Pole configuration up to 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Variety of mounting options. Models. [See More]
- Features: Push-to-Test Button; Visual Indicator
- Mounting: Socket or Plug-in Style; 1.50c1.38x2.25"
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
from Deltrol Controls/Division of Deltrol Corp.
268 Series: 15 Amp general purpose relay with .187" QC terminals. Features. Up to 15 Amp loads (see data sheet). Pole configuration up to 3PDT. Class F coil insulation system for 155 °C total temperature. Clear cover over relay. Coil molded in Polyester for environmental protection. Variety of... [See More]
- Features: Push-to-Test Button; Visual Indicator
- Mounting: Socket or Plug-in Style; 1.50c1.38x2.25"
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
from Deltrol Controls/Division of Deltrol Corp.
165ML Series: 5 Amp plug-in magnetic latching relays. Features. Up to 5 Amp loads (see data sheet). Pole configuration through 3PDT. Compact size - fits in standard rectangular 11 blade socket. Positive magnetic latch - maintains status without power. Single coil resets by reversing polarity. Dual... [See More]
- Features: Push-to-Test Button
- Mounting: Socket or Plug-in Style; 1.50x1.38x2.20"
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
from Deltrol Controls/Division of Deltrol Corp.
166ML Series: 10 Amp plug-in magnetic latching relays. Features. Up to 10 Amp loads (see data sheet). Pole configuration through 3PDT. Compact size - fits in standard rectangular 11 blade socket. Positive magnetic latch - maintains status without power. Single coil resets by reversing polarity. Dual... [See More]
- Features: Push-to-Test Button
- Mounting: Socket or Plug-in Style; 1.50x1.38x2.20"
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)