Socket or Plug-in Style Electromechanical Relays
from Altech Corp.
Altech ’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and... [See More]
- Mounting: Socket or Plug-in Style
- Maximum Switching Current: 8.00
- CO: 1
- AC Voltage: 400
from RS Components, Ltd.
Micro ISO plugin relay,SPDT, 35A 12Vdc [See More]
- Mounting: Socket or Plug-in Style; Plug in
- Throw: Double Throw
- Poles: Single Pole (SP)
- Approvals: RoHS
from TE Connectivity
Configuration Features. Transistor Driver : Without. Contact Features. 1/5-Size Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O. 1/5-Size Relay Contact Current Rating (AMP) : 2. Electrical Characteristics. 1/5-Size Relay Coil Power Rating (DC) (MILW) : 1801. [See More]
- Mounting: Socket or Plug-in Style; Socket
- Operating Temp: -85 to 257
- Approvals: Not EU ELV Compliant
from Finder S.p.A. con unico socio
Type 60.12 is a general purpose industrial relay, 2 10 A contacts, 8 pin plug-in. Available version with bifurcated contacts for low level switching: type 60.12-52xx, 2 pole, 6A, 8 pin plug-in. Features include: 2 CO contacts. Cadmium-free contacts (standard version). AC or DC coil. UL Listing... [See More]
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
- Relay Type: General
- CO: 2
from Churod Americas, Inc.
10A Miniature Power Relay [See More]
- Mounting: PCBoard; Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw (optional feature); Double Throw (optional feature)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.0 VDC, Must Release Voltage: 1.2 VDC,... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Double Throw
from Altech Corp.
At only 6.2mm thickness the RS series Relay module features a slim Din Rail mountable interface solution. The modules have a plug in construction and are available with or without the relay. The built in LED indicates the relay energizing state. The relay features a SPDT configuration and a maximum... [See More]
- Mounting: Socket or Plug-in Style
- NO: 1
- Throw: Single Throw
- Maximum Switching Current: 6.00
from RS Components, Ltd.
Micro ISO plugin relay,SPDT, 15A 24Vdc [See More]
- Mounting: Socket or Plug-in Style; Plug in
- Throw: Double Throw
- Poles: Single Pole (SP)
- Approvals: RoHS
from TE Connectivity
Configuration Features. Transistor Driver : Without. Contact Features. 1/5-Size Relay Contact Arrangement : 6 Form C, 6PDT, 6 C/O. 1/5-Size Relay Contact Current Rating (AMP) : 2. Electrical Characteristics. 1/5-Size Relay Coil Power Rating (DC) (MILW) : 1801. [See More]
- Mounting: Socket or Plug-in Style; Socket
- Operating Temp: -85 to 257
- Approvals: Not EU ELV Compliant
from Finder S.p.A. con unico socio
Type 34.51 ultra-slim electromechanical PCB relays, 6 A, 5 mm width, low absorption coil and suitable for PCB mounting or socket mounting using the 93 Series sockets. Available version 34.51-5010 with contact AgNi+AU. Features include: 1 changeover contact or 1 normally open contact. Ultra-slim, 5mm... [See More]
- Mounting: Socket or Plug-in Style
- CO: 1
- Throw: Double Throw
- DC Voltage: 7.5
from Churod Americas, Inc.
16A Miniature Power Relay [See More]
- Mounting: PCBoard; Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw (optional feature); Double Throw (optional feature)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Current: 50mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.0 VDC, Must... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw
from RS Components, Ltd.
Micro ISO plugin relay,SPNO, 35A 12Vdc [See More]
- Mounting: Socket or Plug-in Style; Plug in
- Approvals: RoHS
- Poles: Single Pole (SP)
from TE Connectivity
Body Features. Product Weight : 80 G [2.824 OZ ]. Contact Features. Contact Arrangement : 3 Form C (CO). Contact Current Class (AMP) : 16, 5 - 10. Contact Current Rating (Max) (AMP) : 10. Contact Material : AgNi90/10. Contact... [See More]
- Mounting: Socket or Plug-in Style
- Number if >4: 3
- Poles: Triple Pole (TP)
- AC Voltage: 400
from Finder S.p.A. con unico socio
Type 38.01 Relay Interface Modules with (EMR) electromechanical relay, 1 CO 16 A, width 14 mm. Designed for interfacing with PLC systems. Features include: Sensitive DC or AC/DC coils. Integral coil indication and protection circuit. Removal of the relay via the plastic retaining and release clip. [See More]
- Mounting: Socket or Plug-in Style
- CO: 1
- Throw: Double Throw
- AC Voltage: 26.4
from Churod Americas, Inc.
16A Miniature Power Relay [See More]
- Mounting: PCBoard; Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw (optional feature); Double Throw (optional feature)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Current: 22mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.0 VDC, Must... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw
from RS Components, Ltd.
Relay,Automotive,SPST-NO,70A,12DC,14DC [See More]
- Mounting: Socket or Plug-in Style; Plug in
- Throw: Single Throw
- Poles: Single Pole (SP)
- Approvals: RoHS
from TE Connectivity
Body Features. Product Weight : 85 G [2.988 OZ ]. Contact Features. Contact Arrangement : 3 Form C (CO). Contact Current Class (AMP) : 16, 5 - 10. Contact Current Rating (Max) (AMP) : 10. Contact Material : AgCdO. Contact... [See More]
- Mounting: Socket or Plug-in Style
- Number if >4: 3
- Poles: Triple Pole (TP)
- DC Coil Voltage: 24
from Finder S.p.A. con unico socio
Type 38.11 Relay Interface Modules with EMR electromechanical relay, 1 changeover 16 A, width 14 mm. Designed for interfacing with PLC systems. Features include: Sensitive DC or AC/DC coils. Integral coil indication and protection circuit. Removal of the relay through the plastic retaining and... [See More]
- Mounting: Socket or Plug-in Style
- CO: 1
- Throw: Double Throw
- AC Voltage: 26.4
from Churod Americas, Inc.
17A Miniature Power Relay [See More]
- Mounting: PCBoard; Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw (optional feature); Double Throw (optional feature)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 17mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class,... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw
from RS Components, Ltd.
Relay,Automotive,1 form C,12VDC [See More]
- Mounting: Socket or Plug-in Style; Plug in
- Throw: Double Throw
- Poles: Single Pole (SP)
- Approvals: RoHS
from TE Connectivity
Body Features. Product Weight : 57 G [2.01 OZ ]. Contact Features. Contact Arrangement : 1 Form X (NO - DM). Contact Current Class (AMP) : 10 - 20, 16. Contact Current Rating (Max) (AMP) : 20. Contact Material : AgCdO. Contact... [See More]
- Mounting: Socket or Plug-in Style
- Number if >4: 1
- Poles: Single Pole (SP)
- AC Coil Voltage: 120
from Finder S.p.A. con unico socio
Type 38.31 Relay Interface Module with solid state relay, single output, width 14 mm. Equipped with screw terminals. With AC or DC output circuit and DC input circuit. 35 mm rail (EN 60715) mounting. Designed for interfacing with PLC systems. Features include: DC input circuit. Integral coil... [See More]
- Mounting: Socket or Plug-in Style
- AC Voltage: 30
- NO: 1
- DC Voltage: 30
from Churod Americas, Inc.
35A Automotive Relay [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: Automotive
- Throw: Single Throw (optional feature); Double Throw (optional feature)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 2A, Switching Voltage: 125VAC, 60VDC, Coil Current: 12mA, Coil Type: Non-Latching, Features: Low Power Consumption, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Double Throw
from RS Components, Ltd.
SPDT automotive relay,40A 12Vdc coil [See More]
- Mounting: Socket or Plug-in Style; Plug in
- Throw: Double Throw
- Poles: Single Pole (SP)
- Approvals: RoHS
from TE Connectivity
Body Features. Product Weight : 85 G [2.988 OZ ]. Contact Features. Contact Arrangement : 3 Form C (CO). Contact Current Class (AMP) : 5 - 10, 16. Contact Current Rating (Max) (AMP) : 10. Contact Material : AgCdO. Contact... [See More]
- Mounting: Socket or Plug-in Style
- Number if >4: 3
- Poles: Triple Pole (TP)
- AC Coil Voltage: 120
from Finder S.p.A. con unico socio
Type 38.41 Relay Interface Module with solid state relay, single output, width 14 mm. Equipped with screwless (spring clamp) terminals. With AC or DC output circuit and DC input circuit. 35 mm rail (EN 60715) mounting. Designed for interfacing with PLC systems. Features include: DC power supply. [See More]
- Mounting: Socket or Plug-in Style
- AC Voltage: 30
- NO: 1
- DC Voltage: 30
from Churod Americas, Inc.
35A/40A Automotive Relay [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: Automotive
- Throw: Single Throw (optional feature); Double Throw (optional feature)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: DPDT (2 form C), Contact Rating: 2A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Bifurcated Contacts, Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Double Pole (DP)
- Relay Type: General
- Throw: Double Throw
from RS Components, Ltd.
Power relay,12V,SPNO,QC tm,brackt,91 Ohm [See More]
- Mounting: Socket or Plug-in Style; Plug in
- Approvals: RoHS
- Poles: Single Pole (SP)
from TE Connectivity
Contact Features. Contact Arrangement : 3 Form C (CO). Contact Current Class (AMP) : 5 - 10, 16. Contact Current Rating (Max) (AMP) : 10. Contact Material : AgNi90/10. Contact Number of Poles : 3. Relay Terminal Type : Plug-In. Electrical... [See More]
- Mounting: Socket or Plug-in Style
- Number if >4: 3
- Poles: Triple Pole (TP)
- AC Voltage: 400
from Finder S.p.A. con unico socio
Type 38.51 Relay Interface Module Type with EMR electromechanical relay, 1 CO, 6 A, width 6.2 mm. Equipped with screw terminals. 35 mm rail (EN 60715) mounting. Designed for interfacing with PLC systems. Available in version with residual current suppression circuit (Type 38.51.3). Features include:... [See More]
- Mounting: Socket or Plug-in Style
- CO: 1
- Throw: Double Throw
- AC Voltage: 13.2
from Churod Americas, Inc.
4 pole, 6A Forcibly Guided Relay [See More]
- Mounting: PCBoard; Socket or Plug-in Style
- Throw: Single Throw
- Poles: Four Pole (4P)
- NO: 3
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: DPDT (2 form C), Contact Rating: 2A, Switching Voltage: 24VDC, Coil Type: Non-Latching, Features: Bifurcated Contacts, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Operate Time: 6ms, Release Time:... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Double Pole (DP)
- Relay Type: General
- Throw: Double Throw
from RS Components, Ltd.
Power relay,24V,40A,SPNO,QC tm,bracket [See More]
- Mounting: Socket or Plug-in Style; Plug in
- Approvals: RoHS
- Poles: Single Pole (SP)
from TE Connectivity
Body Features. Product Weight : 85 G [2.988 OZ ]. Contact Features. Contact Arrangement : 1 Form C (CO). Contact Current Class (AMP) : 16, 5 - 10. Contact Current Rating (Max) (AMP) : 10. Contact Material : AgCdO. Contact... [See More]
- Mounting: Socket or Plug-in Style
- Number if >4: 1
- Poles: Single Pole (SP)
- DC Coil Voltage: 24
from Finder S.p.A. con unico socio
Type 38.52 Relay Interface Modules with (EMR) electromechanical relay, 2 CO 8 A, width 14 mm. Designed for interfacing with PLC systems. Features include: Sensitive DC or AC/DC coils. Integral coil indication and protection circuit. Removal of the relay through the plastic retaining and release... [See More]
- Mounting: Socket or Plug-in Style
- CO: 2
- Throw: Double Throw
- AC Voltage: 26.4
from Churod Americas, Inc.
40A Automotive Relay [See More]
- Mounting: Bracket (Flange) Mount; Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: Automotive
- Throw: Single Throw (optional feature)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: High Contact Load, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC,... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw
from RS Components, Ltd.
SPDT automotive relay,40A 24Vdc coil [See More]
- Mounting: Socket or Plug-in Style; Plug in
- Throw: Double Throw
- Poles: Single Pole (SP)
- Approvals: RoHS
from TE Connectivity
Body Features. Product Weight : 306 G [10.794 OZ ]. Contact Features. Contact Arrangement : 2 Form C (CO). Contact Current Class (AMP) : 16, 5 - 10. Contact Current Rating (Max) (AMP) : 10. Contact Material : AgCdO. Contact... [See More]
- Mounting: Socket or Plug-in Style
- Number if >4: 2
- Poles: Double Pole (DP)
- DC Coil Voltage: 48
from Finder S.p.A. con unico socio
Type 38.61 Electromechanical relay interface module with screwless terminals, 1 CO rated 6 A/250 V AC, 6.2 mm wide, 35 mm rail (EN 60715) mounting, for PLC or other systems. Features include: Coil options; DC sensitive, AC or AC/DC versions. Integral coil indication and protection circuit. Quick and... [See More]
- Mounting: Socket or Plug-in Style
- CO: 1
- Throw: Double Throw
- AC Voltage: 13.2
from Churod Americas, Inc.
50A Automotive Relay [See More]
- Mounting: Bracket (Flange) Mount; Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: Automotive
- Throw: Single Throw (optional feature)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 125VAC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC,... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw
from RS Components, Ltd.
AUTOMOTIVE RELAY 24V [See More]
- Mounting: Socket or Plug-in Style; Plug in
- Throw: Double Throw
- Poles: Single Pole (SP)
- Approvals: RoHS
from TE Connectivity
Body Features. Insulation Special Features : 5000V Initial Surge Withstand Voltage between Contacts & Coil, Tracking Index of Relay Base PTI175. Product Weight : 16 G [.565 OZ ]. Contact Features. Contact Arrangement : 1 Form C (CO). [See More]
- Mounting: Socket or Plug-in Style
- Number if >4: 1
- Poles: Single Pole (SP)
- AC Voltage: 400
from Finder S.p.A. con unico socio
Type 38.62 Electromechanical relay interface module with screwless terminals, 2 CO 8 A, 14 mm wide, 35 mm rail (EN 60715) mounting, for PLC or other systems. Features include: Sensitive DC or AC/DC coil versions. Integral coil indication and protection circuit. Quick and easy ejection of relay using... [See More]
- Mounting: Socket or Plug-in Style
- CO: 2
- Throw: Double Throw
- AC Voltage: 26.4
from Churod Americas, Inc.
6 pole, 6A Forcibly Guided Relay [See More]
- Mounting: PCBoard; Socket or Plug-in Style
- Throw: Single Throw
- Poles: Greater than Four Poles
- NO: 4
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 12A, Switching Voltage: 380VAC, 110VDC, Coil Current: 67mA, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw
from RS Components, Ltd.
Automotive plug-in relay,30A SPDT 24Vdc [See More]
- Mounting: Socket or Plug-in Style; Plug in
- Throw: Double Throw
- Poles: Single Pole (SP)
- Approvals: RoHS
from TE Connectivity
Body Features. Insulation Special Features : 5000V Initial Surge Withstand Voltage between Contacts & Coil, Tracking Index of Relay Base PTI175. Product Weight : 16 G [.565 OZ ]. Contact Features. Contact Arrangement : 1 Form C (CO). [See More]
- Mounting: Socket or Plug-in Style
- Number if >4: 1
- Poles: Single Pole (SP)
- AC Voltage: 400
from Finder S.p.A. con unico socio
Type 38.81 SSR interface module with screw terminals. High switching speed and long electrical life. Single pole SSR output – AC or DC switching, DC or AC/DC input, 35 mm rail mounting (EN 60715). Ideal for PLC and electronic systems. Features include: Sensitive DC or AC/DC input voltage. AC... [See More]
- Mounting: Socket or Plug-in Style
- AC Voltage: 138
- NO: 1
- DC Voltage: 138
from Churod Americas, Inc.
60A Automotive Relay [See More]
- Mounting: Bracket (Flange) Mount; Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: Automotive
- Throw: Single Throw (optional feature)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 380VAC, 110VDC, Coil Current: 30mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw
from RS Components, Ltd.
Power relay,12V,120/45A,SPCO,QC tm,std [See More]
- Mounting: Socket or Plug-in Style; Plug in
- Throw: Double Throw
- Poles: Single Pole (SP)
- Approvals: RoHS
from TE Connectivity
Body Features. Product Weight : 82.2 G [2.899 OZ ]. Contact Features. Contact Arrangement : 2 Form C (CO). Contact Current Class (AMP) : 16, 0 - 2. Contact Current Rating (Max) (AMP) : 2. Contact Material : Ag. Contact Number... [See More]
- Mounting: Socket or Plug-in Style
- Number if >4: 2
- Poles: Double Pole (DP)
- Resistance: 10000
from Finder S.p.A. con unico socio
Type 38.91 SSR interface module with screwless terminals. High switching speed and long electrical life. Single pole SSR output – AC or DC switching, DC or AC/DC input, 35 mm rail mounting (EN 60715). Ideal for PLC and electronic systems. Features include: Sensitive DC or AC/DC input voltage. [See More]
- Mounting: Socket or Plug-in Style
- AC Voltage: 138
- NO: 1
- DC Voltage: 138
from Churod Americas, Inc.
70A Automotive Relay [See More]
- Mounting: Bracket (Flange) Mount; Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: Automotive
- Throw: Single Throw
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC,... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw
from RS Components, Ltd.
Power relay,24,20A,SPCO,QC,std,324 Ohm [See More]
- Mounting: Socket or Plug-in Style; Plug in
- Throw: Double Throw
- Poles: Single Pole (SP)
- Approvals: RoHS
from TE Connectivity
Body Features. Product Weight : 80 G [2.824 OZ ]. Contact Features. Contact Arrangement : 3 Form C (CO). Contact Current Class (AMP) : 16, 5 - 10. Contact Current Rating (Max) (AMP) : 10. Contact Material : AgNi90/10. Contact... [See More]
- Mounting: Socket or Plug-in Style
- Number if >4: 3
- Poles: Triple Pole (TP)
- AC Voltage: 400
from Finder S.p.A. con unico socio
Type 39.00 MasterBASIC SSR Relay Interface Module – SSR, 1 contact, width 6.2 mm, solid state relay 0.1, 2 or 6 A with coils/inputs from 6 to 24 V DC, 125 V AC/DC, 230 V AC. Push-in terminals. Designed for interfacing with PLC and electronic systems. Features include: Common connection of... [See More]
- Mounting: Socket or Plug-in Style
- DC Voltage: 6.6
- NO: 1
- AC Power: 0.2000
from Churod Americas, Inc.
80A Automotive Relay [See More]
- Mounting: Bracket (Flange) Mount; Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: Automotive
- Throw: Single Throw
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 5A, Switching Voltage: 30VDC, 277VAC, Coil Current: 17mA, Coil Type: Non-Latching, Features: Narrow Width, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw
from RS Components, Ltd.
Power relay,12V,40A,SPNO,QC,std,90 Ohm [See More]
- Mounting: Socket or Plug-in Style; Plug in
- Approvals: RoHS
- Poles: Single Pole (SP)
from TE Connectivity
Body Features. Product Weight : 85 G [2.988 OZ ]. Contact Features. Contact Arrangement : 3 Form C (CO). Contact Current Class (AMP) : 5 - 10, 16. Contact Current Rating (Max) (AMP) : 10. Contact Material : AgCdO. Contact... [See More]
- Mounting: Socket or Plug-in Style
- Number if >4: 3
- Poles: Triple Pole (TP)
- Approvals: Not EU ELV Compliant; RoHS
from Finder S.p.A. con unico socio
Type 39.10 MasterBASIC SSR is a Relay Interface Module – SSR with 1 contact, width. 6.2 mm, solid state relay 0.1, 2 or 6 A with coils/inputs from 6 to 24 V DC, 125 V AC/DC, 230 V AC. Screw terminals. Designed for interfacing with PLC and electronic systems. Features include: Common connection... [See More]
- Mounting: Socket or Plug-in Style
- DC Voltage: 6.6
- NO: 1
- AC Power: 0.2000
from Churod Americas, Inc.
2 pole, 8A Forcibly Guided Relay [See More]
- Mounting: PCBoard; Socket or Plug-in Style
- Throw: Single Throw
- Poles: Double Pole (DP)
- NO: 1
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 44mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw
from RS Components, Ltd.
Power relay,24V,30A,SPCO,QC tm,diode, [See More]
- Mounting: Socket or Plug-in Style; Plug in
- Throw: Double Throw
- Poles: Single Pole (SP)
- Approvals: RoHS
from TE Connectivity
Contact Features. Contact Arrangement : 1 Form X (SPST-NO-DM). Contact Current Class (AMP) : 200. Contact Current Rating (Max) (AMP) : 200. Contact Material : AgSnO2. Contact Number of Poles : 1. Relay Terminal Type : Screw Terminals. Electrical... [See More]
- Mounting: Socket or Plug-in Style
- Number if >4: 1
- Poles: Single Pole (SP)
- Throw: Single Throw
from Finder S.p.A. con unico socio
Type 39.11 MasterBASIC EMR ATEX Relay Interface Modules – 1 contact 6 A, width 6.2 mm and screw terminals. 35 mm rail (EN 60715) mounting. Designed for interfacing with PLC and electronic systems. ATEX/HazLoc compliant (EX nA nC). Features include: Electromechanical relay. AC or AC/DC power... [See More]
- Mounting: Socket or Plug-in Style
- CO: 1
- Throw: Double Throw
- AC Voltage: 6.6
from Churod Americas, Inc.
8A Forcibly Guided Relay [See More]
- Mounting: PCBoard; Socket or Plug-in Style
- Throw: Single Throw; Double Throw
- Poles: Double Pole (DP)
- NO: 1
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 12A, Switching Voltage: 250VAC, 30VDC, Coil Current: 33mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw
from RS Components, Ltd.
Power relay,24V,30A,SPCO,QC,Res 1200 Ohm [See More]
- Mounting: Socket or Plug-in Style; Plug in
- Throw: Double Throw
- Poles: Single Pole (SP)
- Approvals: RoHS
from TE Connectivity
Contact Features. Contact Arrangement : 1 Form X (SPST-NO-DM). Contact Current Class (AMP) : 50. Contact Current Rating (Max) (AMP) : 50. Contact Material : AgSnO2. Contact Number of Poles : 1. Relay Terminal Type : Screw Terminals. Electrical... [See More]
- Mounting: Socket or Plug-in Style
- Number if >4: 1
- Poles: Single Pole (SP)
- Throw: Single Throw
from Finder S.p.A. con unico socio
Type 39.20 MasterOUTPUT SSR Relay Interface Modules, 1 contact, solid state relay 0.1, 2 or 6 A, input supply from 6 to 24 V DC, 125 V AC/DC and 230 V AC, screw terminals, 35 mm rail (EN 60715) mounting. 6.2 mm wide, designed for interfacing with PLC systems. Features include: Jumper link for quick... [See More]
- Mounting: Socket or Plug-in Style
- AC Voltage: 138
- NO: 1
- DC Voltage: 138
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw
from RS Components, Ltd.
Power relay,12V,40A,SPCO,QC,R 560 Ohm, [See More]
- Mounting: Socket or Plug-in Style; Plug in
- Throw: Double Throw
- Poles: Single Pole (SP)
- Approvals: RoHS
from TE Connectivity
Contact Features. Contact Arrangement : 1 Form X (SPST-NO-DM). Contact Current Class (AMP) : 300. Contact Current Rating (Max) (AMP) : 300. Contact Material : AgSnO2. Contact Number of Poles : 1. Relay Terminal Type : Screw Terminals. Electrical... [See More]
- Mounting: Socket or Plug-in Style
- Number if >4: 1
- Poles: Single Pole (SP)
- Throw: Single Throw
from Finder S.p.A. con unico socio
Type 39.21 MasterOUTPUT EMR is a relay interface module with EMR relay, 1 CO, 6 A electromechanical relay. 6 – 12 – 24 – 125 V AC/DC and 230 V AC coils, screw terminals, 35 mm rail (EN 60715) mounting. 6.2 mm wide, designed for interfacing with PLC systems. This interface is also... [See More]
- Mounting: Socket or Plug-in Style
- AC Voltage: 6.6
- NO: 1
- DC Voltage: 6.6
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General; Machine Control (Heavy Duty) Relay
- Throw: Single Throw
from RS Components, Ltd.
SPNO, PCB 30A , 12VDC [See More]
- Mounting: Socket or Plug-in Style; Plug in
- Approvals: RoHS
- Poles: Single Pole (SP)
- Operating Temp: -40
from TE Connectivity
Contact Features. Contact Arrangement : 1 Form X (SPST-NO-DM). Contact Current Class (AMP) : 120. Contact Current Rating (Max) (AMP) : 120. Contact Material : AgSnO2. Contact Number of Poles : 1. Relay Terminal Type : Screw Terminals. Electrical... [See More]
- Mounting: Socket or Plug-in Style
- Number if >4: 1
- Poles: Single Pole (SP)
- Throw: Single Throw
from Finder S.p.A. con unico socio
Type 39.30 MasterPLUS SSR Relay Interface Modules – SSR, solid state relay 0.1, 2 or 6 A, input supply 24 – 125 V AC/DC from 6 to 220 V DC and 230 V AC, 24 … 240 V AC/DC, 1 contact, 6.2 mm wide, designed for interfacing with PLC systems. Screw terminals. 35 mm rail (EN 60715)... [See More]
- Mounting: Socket or Plug-in Style
- AC Voltage: 26.4
- NO: 1
- DC Voltage: 26.4
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General; Machine Control (Heavy Duty) Relay
- Throw: Single Throw
from Marsh Bellofram Group of Companies
Features: Low Cost. Rugged Design. 10 Amp Output. High Reliability. 8 pin or 11 pin Track Mountable Plug-in base. DPDT & 3PDT Arrangements. 12, 24, 120, & 240 Volts Operation [See More]
- Mounting: Socket or Plug-in Style
- Poles: Double Pole (DP)
- Relay Type: General
- Throw: Double Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Four Pole (4P)
- Relay Type: General
- Throw: Double Throw
from GIGAVAC
Low, stable contact resistance minimizes loss in RF circuits. High carry current, 25Adc continuous, in a small package [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: MilSpec; High Voltage Relay
- Throw: Double Throw
from Time Mark Corporation
The Model 261XBXP(R) Alternating Relay uses the same solid-state latching and control circuit as all the other 261 series models, the enclosure and the connecting base being the major differences. This version was designed to replace a long time and widely used mechanical latching relay offered by... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw
from Sanyou Electrical Appliances, Inc.
1 and 2 pole types with switching current of 15 and 10A. Different mounting types available. Low coil power consumption with high response time. High reliability and long life with excellent vibration and shock resistance. Typical Application. Vending machines,cooking appliances,offece machines. [See More]
- Mounting: Socket or Plug-in Style
- AC Coil Voltage: 6
- Poles: Single Pole (SP)
from Excel Cell Electronic USA Corp.
Features. 40A switching use relay at ambient temperature of 80 ℃. Compatible fasten terminal arrangement with this kind of power relay. Simple magnetic circuit to meet mass production for low cost offer. Standard type contact form SPDT and DPST are available for customer's selection. Operating... [See More]
- Mounting: Bracket (Flange) Mount (optional feature); Socket or Plug-in Style; 28.0 x 28.0 x 25.0mm
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw
from Weidmuller
The ideal relay version for the separation of input and output signals in industrial automation. High powers can be safely switched with the RIDERSERIES. Conventional relays and LED indicators are simply plugged in, retaining and disassembly clips provide a secure fixing. [See More]
- Mounting: Socket or Plug-in Style
- Maximum Switching Current: 16.00
- CO: 1
- AC Voltage: 400
from OMEGA Engineering, Inc.
The D2PF series relays are general purpose plug-in style relays. These 4PDT relays are extremely compact and are available with coil voltage of 24 Vdc and 120 Vac. The D2PF series offer a number of enhanced features including LED status lamp, push-totest button for manual relay operation, a... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Four Pole (4P)
- Relay Type: General
- Throw: Double Throw
from Deltrol Controls/Division of Deltrol Corp.
100 Series: 5 and 10 Amp general purpose relay. Features. Up to 10 Amp loads (see data sheet). Pole configuration through 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Unique armature stop maintains adjustment. Models. [See More]
- Mounting: Bracket (Flange) Mount (optional feature); Socket or Plug-in Style; 1.76x1.25x1.22"
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
- Relay Type: General
- Throw: Double Throw
from Littelfuse, Inc.
The ARP Series is used in systems where equal run time for two motors is desirable. The selector switch allows selection of alternation of either load for continuous operation. LED ’s indicate the status of the output relay. This versatile series may be front panel mounted (BZ1 accessory... [See More]
- Mounting: Socket or Plug-in Style; Plug-in socket
from E-T-A Circuit Breakers
The electronic standard relays type ESR10 Micro are solid state relays for DC 12 V and DC 24 V vehicle applications. Their benefits include: silent switching. bidirectional control. low current consumption. long life span. The ESR10 Micro relays can easily replace an electro-mechanical relay because... [See More]
- Mounting: Socket or Plug-in Style; standard automotive relay socket
- Poles: Single Pole (SP)
- Relay Type: Automotive
- Approvals: KBA
from CARLO GAVAZZI Automation Components
The RCI is an industrial relay that can be used in a wide range of applications. It is available in 2 or 3 change over contacts configurations. The features of the RCI Series Relays include: 8 or 11 pin style circular terminals. 2 or 3 change over contacts. DPDT or 3PDT 10 Amp max current ratings. [See More]
- Mounting: DIN (optional feature); Socket or Plug-in Style
- CO: 3
- Relay Type: General
- Maximum Switching Current: 0.10
from Automation24, Inc.
The cyclic ON first or OFF first timer 55XC-P8-CU from Selec offers 6 time ranges up to 10 sec/min/hr (ON Time) and 10 sec/min/hr (OFF time). The 55XC-P8-CU is panel/plug mounted. The cyclic timer is set using dials and is CE, UL, and RoHS certified. Additional 8 pin octal socket base needed for... [See More]
- Mounting: Socket or Plug-in Style; Socket
- Operating Temp: 32 to 122
- Approvals: CE, cRUus
from Chief Enterprises LLC
Socket, Relay, Mini, ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS
from Coto Technology
Because of its increased height, the 9092 model allows for incorporation of 2 form A switches in the same board space. These miniature SIP relays utilize Coto's 10W switch technology, making these SIP relays ideal for use in ATE applications and other high reliability test, measurement and... [See More]
- Mounting: PCBoard; Socket or Plug-in Style
- Maximum Switching Current: 0.50
- Relay Type: General; Reed Relay
- DC Voltage: 200
from Schneider Electric
General Purpose and Solid State Relays. A complete range of general purpose industrial relays, sockets and accessories. A complete range of innovative, smart and reliable solid state relays - SSL - SSM - SSP. Ideally suited for controlling single-phase motors used in robust conditions. Square D... [See More]
- Mounting: DIN; Socket or Plug-in Style
- DC Voltage: 60
- AC Voltage: 230
from LCSC Electronics Technology (HK) Limited
- Control relays ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS
from Macromatic Industrial Controls, Inc.
Duplex Alternating Relays are used in special applications where the optimization of load usage is required by equalizing the run time of two loads. This alternating action is initiated by a control switch, such as a float switch, manual switch &, timing relay, pressure switch, or other isolated... [See More]
- Mounting: Socket or Plug-in Style; 1.7" x 3.1" x 2.4"
- Poles: Double Pole (DP)
- Relay Type: General
- Throw: Double Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Double Pole (DP)
- Relay Type: General
- Throw: Double Throw
from GIGAVAC
Low, stable contact resistance minimizes voltage drop in sensitive circuits. High carry current, 25Adc continuous, in a small package [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: MilSpec; High Voltage Relay
- Throw: Double Throw
from Time Mark Corporation
The Model 280 and 281 General Purpose Plug-In Relays are heavy duty, high quality relays available at a competitive price. UL Recognized and CSA approved, the Model 280 and 281 have a long life of over 10 million mechanical operations. Model 280 and 281 relays are available in a variety of AC and DC... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Double Pole (DP)
- Relay Type: General
- Throw: Single Throw; Double Throw
from Sanyou Electrical Appliances, Inc.
2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles). Different mounting types available. Low coil power consumption with high response time. High reliability and long life with excellent vibration and shock resistance. Typical Application. Vending machines,cooking... [See More]
- Mounting: Socket or Plug-in Style
- Maximum Switching Current: 5.00
- Poles: Double Pole (DP)
- AC Voltage: 250
from Excel Cell Electronic USA Corp.
Features. From 1 to 3 Poles version are available with high switching current up to 30A. Solder Lug Terminal with Flanged Case are available for customer's various application. [See More]
- Mounting: Bracket (Flange) Mount (optional feature); Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw
from Weidmuller
The ideal relay version for the separation of input and output signals in industrial automation. High powers can be safely switched with the RIDERSERIES. Conventional relays and LED indicators are simply plugged in, retaining and disassembly clips provide a secure fixing. [See More]
- Mounting: Socket or Plug-in Style
- Maximum Switching Current: 8.00
- CO: 2
- AC Voltage: 400
from Deltrol Controls/Division of Deltrol Corp.
160 Series: 5 Amp general purpose plug-in relay. Features. Up to 5 Amp loads (see data sheet). Pole configuration through 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Unique armature stop maintains adjustment. Models. [See More]
- Mounting: Socket or Plug-in Style; 1.50x1.38x2.20"
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
- Relay Type: General
- Throw: Double Throw
from Littelfuse, Inc.
The TDI Series is an interval timer that combines accurate digital circuitry with isolated, 10A rated, DPDT relay contacts in an 8-pin plug-in package. The TDI Series features DIP switch selectable time delays ranging from 0.1 to 10,230 seconds in three ranges. The TDI Series is the product of... [See More]
- Mounting: Socket or Plug-in Style; Plug-in socket
- Features: Visual Indicator
from CARLO GAVAZZI Automation Components
The slim, compact design of the RPYS is ideal for electronic and automation panels with limited space. Its 13mm wide footprint saves customers more than 30% of utilized space when compared to other industrial plug-in relays. Matching sockets are available in both screw and push-in terminals versions... [See More]
- Mounting: Socket or Plug-in Style
- DC Power: 480
- AC Power: 1250
- AC Coil Voltage: 24 to 250
from Automation24, Inc.
The on delay / interval timer 55ES-P8-110-CU from Selec offers 8 time ranges up to 60 sec/min/hr. The timer 55ES-P8-110-CU is panel/plug mounted, The On Delay/Interval is set using a dial and is CE and UL certified.Additional 8 pin octal socket base needed for wire terminations. [See More]
- Mounting: Socket or Plug-in Style; Screw terminals
- Operating Temp: 32 to 122
- Approvals: CE, cRUus
from Coto Technology
The 9094 Series is the high power 20W version of Coto Technology ’s industry standard 9091 MiniSIP relay. The robust contacts and small size of the 9094 series make it ideal for ATE and other high-reliability test and measurement applications where high board density and long life are key... [See More]
- Mounting: PCBoard; Socket or Plug-in Style
- Maximum Switching Current: 0.50
- Relay Type: General; Reed Relay
- DC Voltage: 200
from LCSC Electronics Technology (HK) Limited
- Interface relays ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS
from Macromatic Industrial Controls, Inc.
Macromatic Custom DPDT Cross-Wired Alternating Relays offer a number of advantages over standard duplex cross-wired units: Combines the function of standard DPDT cross-wired alternating relays & separate auxiliary contacts in one plug-in unit. This reduces the cost of the panel by saving space,... [See More]
- Mounting: Socket or Plug-in Style; 1.7" x 3.1" x 2.4"
- Poles: Double Pole (DP)
- Relay Type: General
- Throw: Double Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Four Pole (4P)
- Relay Type: General
- Throw: Double Throw
from Time Mark Corporation
The Model 261 series Alternating Relay is designed for duplex pumping systems where it is desirable to equalize pump run time. The solid-state alternating circuit drives an internal electromechanical relay. A continuous power source and control switch are required. The control switch (float,... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw
from Sanyou Electrical Appliances, Inc.
Small size with 16A switching capacity for high density mounting. Surge resistance of 10000V and dielectric strength 0f 5000VAC. Typical Application. Microwave oven. Air conditioners equip [See More]
- Mounting: Socket or Plug-in Style
- Maximum Switching Current: 16.00
- Poles: Single Pole (SP)
- AC Voltage: 250
from Excel Cell Electronic USA Corp.
Features. Flat formed type power relay with fasten terminal and PC board terminals. Appropriate for control of resistive load. Low power consumption 200mW. [See More]
- Mounting: PCBoard; Socket or Plug-in Style; 25.0 x 22.2 x 11.5mm
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Single Throw
from Weidmuller
The ideal relay version for the separation of input and output signals in industrial automation. High powers can be safely switched with the RIDERSERIES. Conventional relays and LED indicators are simply plugged in, retaining and disassembly clips provide a secure fixing. [See More]
- Mounting: Socket or Plug-in Style
- Maximum Switching Current: 16.00
- CO: 1
- AC Voltage: 400
from Deltrol Controls/Division of Deltrol Corp.
260 Series: 5 Amp general purpose relay with .25" QC terminals. Features. Up to 5 Amp loads (see data sheet). Pole configuration up to 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Unique armature stop maintains... [See More]
- Mounting: Socket or Plug-in Style; 1.50x1.38x2.25"
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
- Relay Type: General
- Throw: Double Throw
from Littelfuse, Inc.
The PRLM Series is designed for use in non-critical timing applications. It offers low cost, knob adjustable timing control, full 10A relay output, and onboard LED indication. The knob adjustment provides a guaranteed time range of up to 10 minutes in 6 ranges. The onboard LED indicates whether or... [See More]
- Mounting: Socket or Plug-in Style; Plug-in socket
- Features: Visual Indicator
from CARLO GAVAZZI Automation Components
The RCP relay can be used for a wide range of industrial applications. Available in 2 or 3 changeover contact configuration, Octal or Undecal version. 8 or 11-pin socket mounting. 2 or 3 change over contacts. Long life (minimum 100.000 electrical operations) at 10 A 250 VAC /30 VDC. Switching... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Double Pole (DP)
- Relay Type: General
- Maximum Switching Current: 10.00
from Automation24, Inc.
The on delay / interval timer 55XU-P8-CU from Selec offers 12 time ranges up to 30 sec/min/hr. The timer 55XU-P8-CU is panel/plug mounted, The On Delay/Interval is set using a dial and is CE, UL, and RoHS certified. Additional 8 pin octal socket base needed for wire terminations. [See More]
- Mounting: Socket or Plug-in Style; Socket
- Operating Temp: 32 to 122
- Approvals: CE, cRUus
from Coto Technology
The 9117 goes one step further, reducing package size by 65% from standard 9000 SIPs. This is the smallest SIP footprint with a 3W rating. These miniature SIP relays are ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high... [See More]
- Mounting: PCBoard; Socket or Plug-in Style
- Maximum Switching Current: 0.25
- Relay Type: General; Reed Relay
- DC Voltage: 100
from LCSC Electronics Technology (HK) Limited
- Intermediate relays ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Double Pole (DP)
- Relay Type: General
- Throw: Double Throw
from Time Mark Corporation
The Model 850 Two Hand Control Module is designed to be used with two palm or push-button switches, which must be closed within 0.5 seconds of each other to operate machinery. As long as both switches are pressed, the relay will remain energized in the continuous mode. For applications requiring a... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Throw: Double Throw
from Weidmuller
The ideal relay version for the separation of input and output signals in industrial automation. High powers can be safely switched with the RIDERSERIES. Conventional relays and LED indicators are simply plugged in, retaining and disassembly clips provide a secure fixing. [See More]
- Mounting: Socket or Plug-in Style
- Maximum Switching Current: 16.00
- CO: 1
- AC Voltage: 400
from Deltrol Controls/Division of Deltrol Corp.
263 Series: 15 Amp general purpose relay with .187" QC terminals. Features. Up to 15 Amp loads (see data sheet). Pole configuration up to 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Variety of mounting options. Models. [See More]
- Mounting: Socket or Plug-in Style; 1.50c1.38x2.25"
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
- Relay Type: General
- Throw: Double Throw
from Littelfuse, Inc.
The TDMB combines both delay-on-make and delay-on-break functions into one plug-in package. Selection of the time period is accomplished with dual switches, one for the on delay and the other for the off delay. SPDT or DPDT output options provide isolated, 10A switching capability. Operation... [See More]
- Mounting: Socket or Plug-in Style; Plug-in socket
- Features: Visual Indicator
from CARLO GAVAZZI Automation Components
The RMI relay (relay mini-industrial) can be used for a wide range of industrial applications. Available in 4 change-over contact configuration. PCB, solder and plug-in terminals. High switching power. Small size. 4 poles configuration. AC coils 6 to 230VAC. DC coils 5 to 110VDC. 3750VAC dielectric... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Four Pole (4P)
- Relay Type: General
- Maximum Switching Current: 5.00
from LCSC Electronics Technology (HK) Limited
- Intermediate relays ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Four Pole (4P)
- Relay Type: General
- Throw: Double Throw
from Weidmuller
The ideal relay version for the separation of input and output signals in industrial automation. High powers can be safely switched with the RIDERSERIES. Conventional relays and LED indicators are simply plugged in, retaining and disassembly clips provide a secure fixing. [See More]
- Mounting: Socket or Plug-in Style
- Maximum Switching Current: 8.00
- CO: 2
- AC Voltage: 400
from Deltrol Controls/Division of Deltrol Corp.
268 Series: 15 Amp general purpose relay with .187" QC terminals. Features. Up to 15 Amp loads (see data sheet). Pole configuration up to 3PDT. Class F coil insulation system for 155 °C total temperature. Clear cover over relay. Coil molded in Polyester for environmental protection. Variety of... [See More]
- Mounting: Socket or Plug-in Style; 1.50c1.38x2.25"
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
- Relay Type: General
- Throw: Double Throw
from Littelfuse, Inc.
The TRU Series is a multifunction, knob adjustable, Universal Time Delay Relay. It includes six of the most popular timing functions selected by a slide switch. The time delay is knob adjustable and the time delay range is switch selectable. The repeat accuracy is + 0.1%. Both function and time... [See More]
- Mounting: Socket or Plug-in Style; Plug-in socket
- Features: Visual Indicator
from CARLO GAVAZZI Automation Components
The RPY relay can be used for a wide range of industrial applications. Available in 1, 2, 3, 4 pole change-over contact configuration. Its wide terminals allow reliability big currents. High switching power. Small size. Wide range of applications. 16A switching capacity. 1 pole with 2 terminals. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Single Pole (SP)
- Relay Type: General
- Maximum Switching Current: 16.00
from LCSC Electronics Technology (HK) Limited
- Intermediate relays ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Four Pole (4P)
- Relay Type: General
- Throw: Double Throw
from Weidmuller
The ideal relay version for the separation of input and output signals in industrial automation. High powers can be safely switched with the RIDERSERIES. Conventional relays and LED indicators are simply plugged in, retaining and disassembly clips provide a secure fixing. [See More]
- Mounting: Socket or Plug-in Style
- Maximum Switching Current: 12.00
- CO: 2
- AC Voltage: 400
from Deltrol Controls/Division of Deltrol Corp.
105ML 5 &10 Amp magnetic latching relay with plug-in octal base. Features. Up to 10 Amp loads (see data sheet). Snap-action, one piece armature eliminates interconnections. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. [See More]
- Mounting: Socket or Plug-in Style; 1.94x1.94x3.25"
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
- Relay Type: General
- Number if >4: 5
from Littelfuse, Inc.
The TRDU Series is a versatile universal time delay relay with 21 selectable single and dual functions. The dual functions replace up to three timers required to accomplish the same function. Both the function and the timing range are selectable with switches located on the face of the unit. Two LED... [See More]
- Mounting: Socket or Plug-in Style; Plug-in socket
- Features: Visual Indicator
from CARLO GAVAZZI Automation Components
The RPY relay can be used for a wide range of industrial applications. Available in a 1, 2, 3, 4 pole change-over contact configuration. Its wide terminals allow reliability at big currents. High switching power. Small size. Wide range of applications. 10A switching capacity. 2 pole configuration. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Double Pole (DP)
- Relay Type: General
- Maximum Switching Current: 10.00
from LCSC Electronics Technology (HK) Limited
- Intermediate relays ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Four Pole (4P)
- Relay Type: General
- Throw: Double Throw
from Weidmuller
The ideal relay version for the separation of input and output signals in industrial automation. High powers can be safely switched with the RIDERSERIES. Conventional relays and LED indicators are simply plugged in, retaining and disassembly clips provide a secure fixing. [See More]
- Mounting: Socket or Plug-in Style
- Maximum Switching Current: 12.00
- CO: 2
- AC Voltage: 400
from Deltrol Controls/Division of Deltrol Corp.
165ML Series: 5 Amp plug-in magnetic latching relays. Features. Up to 5 Amp loads (see data sheet). Pole configuration through 3PDT. Compact size - fits in standard rectangular 11 blade socket. Positive magnetic latch - maintains status without power. Single coil resets by reversing polarity. Dual... [See More]
- Mounting: Socket or Plug-in Style; 1.50x1.38x2.20"
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
- Relay Type: General
- Throw: Double Throw
from Littelfuse, Inc.
The PLM Series is a 3-phase voltage monitor that continuously monitors each of the three phases. Monitors both delta and wye systems and no connection to neutral is required. The microcontroller circuit design protects against undervoltage, voltage unbalance, phase loss and phase reversal. [See More]
- Mounting: Socket or Plug-in Style; Plug-in socket
from CARLO GAVAZZI Automation Components
The RPY relay can be used for a wide range of industrial applications. Available in a 1, 2, 3, 4 pole change-over contact configuration. Its wide terminals allow reliability and big currents. High switching power. Wide range of applications. 10A switching capacity. 3 pole configuration. Flanged pins... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Triple Pole (TP)
- Relay Type: General
- Maximum Switching Current: 10.00
from LCSC Electronics Technology (HK) Limited
- Intermediate relays ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Four Pole (4P)
- Relay Type: General
- Throw: Double Throw
from Weidmuller
The ideal relay version for the separation of input and output signals in industrial automation. High powers can be safely switched with the RIDERSERIES. Conventional relays and LED indicators are simply plugged in, retaining and disassembly clips provide a secure fixing. [See More]
- Mounting: Socket or Plug-in Style
- Maximum Switching Current: 16.00
- CO: 1
- AC Voltage: 400
from Deltrol Controls/Division of Deltrol Corp.
166ML Series: 10 Amp plug-in magnetic latching relays. Features. Up to 10 Amp loads (see data sheet). Pole configuration through 3PDT. Compact size - fits in standard rectangular 11 blade socket. Positive magnetic latch - maintains status without power. Single coil resets by reversing polarity. Dual... [See More]
- Mounting: Socket or Plug-in Style; 1.50x1.38x2.20"
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
- Relay Type: General
- Throw: Double Throw
from Littelfuse, Inc.
The PLR Series provides a cost effective means of preventing 3-phase motor startup during adverse voltage conditions. Proper A-B-C sequence must occur in order for the PLR ’s output contacts to energize. In addition, the relay will not energize when an undervoltage or phase loss condition is... [See More]
- Mounting: Socket or Plug-in Style; Plug-in socket rated 600V
from CARLO GAVAZZI Automation Components
The RPY relay can be used for a wide range of industrial applications. Available in 1, 2, 3, 4 pole change-over contact configuration. Its wide terminals allow reliability big currents. High switching power. Wide range of applications. 10A switching capacity. 4 pole configuration. Flanged pins 5mm... [See More]
- Mounting: Socket or Plug-in Style
- Poles: Four Pole (4P)
- Relay Type: General
- Maximum Switching Current: 10.00
from LCSC Electronics Technology (HK) Limited
- Intermediate relays ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Double Pole (DP)
- Relay Type: General
- Throw: Double Throw
from Deltrol Controls/Division of Deltrol Corp.
270 Series: 35 Amp power relay. Features. Up to 35 Amp loads (see data sheet). Pole configuration up to DPDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Low cost alternative to small contractors. Models. 270S: Open frame... [See More]
- Mounting: Socket or Plug-in Style; 1.50x1.38x2.15"
- Poles: Single Pole (SP)
- Relay Type: Machine Control (Heavy Duty) Relay
- Throw: Single Throw; Double Throw
from Littelfuse, Inc.
The PLR Series provides a cost effective means of preventing 3-phase motor startup during adverse voltage conditions. Proper A-B-C sequence must occur in order for the PLR ’s output contacts to energize. In addition, the relay will not energize when an undervoltage or phase loss condition is... [See More]
- Mounting: Socket or Plug-in Style; Plug-in socket rated 600V
from LCSC Electronics Technology (HK) Limited
- Intermediate relays ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Double Pole (DP)
- Relay Type: General
- Throw: Double Throw
from Deltrol Controls/Division of Deltrol Corp.
275 Series: 35 Amp power relay. Features. Up to 35 Amp loads (see data sheet). Pole configuration up to DPDT. Class F coil insulation system for 155 °C total temperature. Clear cover over relay. Coil molded in Polyester for environmental protection. Low cost alternative to small contractors. [See More]
- Mounting: Socket or Plug-in Style; 1.50x1.38x2.15"
- Poles: Single Pole (SP)
- Relay Type: Machine Control (Heavy Duty) Relay
- Throw: Single Throw; Double Throw
from Littelfuse, Inc.
The PLR Series provides a cost effective means of preventing 3-phase motor startup during adverse voltage conditions. Proper A-B-C sequence must occur in order for the PLR ’s output contacts to energize. In addition, the relay will not energize when an undervoltage or phase loss condition is... [See More]
- Mounting: Socket or Plug-in Style; Plug-in socket rated 600V
from LCSC Electronics Technology (HK) Limited
- Intermediate relays ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Double Pole (DP)
- Relay Type: General
- Throw: Double Throw
from Deltrol Controls/Division of Deltrol Corp.
295 Series: 10 and 20 Amp power plug in relay. Features. Up to 20 Amp loads (see data sheet). Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Contacts designed for superior switching performance. Contact wiping action results in... [See More]
- Mounting: Socket or Plug-in Style; 1.75x2.38x3.90"
- Poles: Double Pole (DP)
- Relay Type: Machine Control (Heavy Duty) Relay
- Throw: Double Throw
from Littelfuse, Inc.
The PLR Series provides a cost effective means of preventing 3-phase motor startup during adverse voltage conditions. Proper A-B-C sequence must occur in order for the PLR ’s output contacts to energize. In addition, the relay will not energize when an undervoltage or phase loss condition is... [See More]
- Mounting: Socket or Plug-in Style; Plug-in socket rated 600V
from LCSC Electronics Technology (HK) Limited
- Intermediate relays ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Double Pole (DP)
- Relay Type: General
- Throw: Double Throw
from Deltrol Controls/Division of Deltrol Corp.
375 Series: 3 pole 30 Amp power relay. Features. Up to 30 Amp loads (see data sheet). Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Dual flag terminal option allows easy serial connection of multiple devices. Low cost... [See More]
- Mounting: Socket or Plug-in Style; 2.1x1.38x2.15"
- Poles: Triple Pole (TP)
- Relay Type: Machine Control (Heavy Duty) Relay
- Throw: Single Throw; Double Throw
from Littelfuse, Inc.
The PLS Series is a low cost phase sensitive control that provides an isolated contact closure when the proper A-B-C phase sequence is applied. Protects sensitive 3-phase equipment and equipment operators from reverse rotation. Designed to be compatible with motor overloads or other 3-phase... [See More]
- Mounting: Socket or Plug-in Style; Plug-in socket
from LCSC Electronics Technology (HK) Limited
- Intermediate relays ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Four Pole (4P)
- Relay Type: General
- Throw: Double Throw
from Deltrol Controls/Division of Deltrol Corp.
900 Series: 30 and 50 Amp heavy duty power relay. Features. Up to 30-50 Amp loads (see data sheet). Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Rugged construction rivets terminals to base. 900, 900D and 900E are UL and cUL... [See More]
- Mounting: Socket or Plug-in Style; 2.50x3.30x2.20"
- Poles: Single Pole (SP); Double Pole (DP)
- Relay Type: Machine Control (Heavy Duty) Relay
- Throw: Single Throw; Double Throw
from Littelfuse, Inc.
The PLS Series is a low cost phase sensitive control that provides an isolated contact closure when the proper A-B-C phase sequence is applied. Protects sensitive 3-phase equipment and equipment operators from reverse rotation. Designed to be compatible with motor overloads or other 3-phase... [See More]
- Mounting: Socket or Plug-in Style; Plug-in socket
- Approvals: RoHS
from LCSC Electronics Technology (HK) Limited
- Intermediate relays ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Four Pole (4P)
- Relay Type: General
- Throw: Double Throw
from Littelfuse, Inc.
The TDR Series of time-delay relays are comprised of digital circuitry and an isolated, 10A relay output. The on and off delays are selected by means of two, ten position binary switches, which allow the setting of the desired delay to be precise every time. Operation (Recycling - ON Time First)Upon... [See More]
- Mounting: Socket or Plug-in Style; Plug-in socket
- Features: Visual Indicator
from LCSC Electronics Technology (HK) Limited
- Intermediate relays ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Four Pole (4P)
- Relay Type: General
- Throw: Double Throw
from Littelfuse, Inc.
The TRB Series combines an isolated, 10A electromechanical relay output with analog timing circuitry. False trigger of the TRB by a transient is unlikely because of the complete isolation of the circuit from the line prior to initiation. The initiate contact is common to one side of the line and may... [See More]
- Mounting: Socket or Plug-in Style; Plug-in socket
from LCSC Electronics Technology (HK) Limited
- Intermediate relays ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Four Pole (4P)
- Relay Type: General
- Throw: Double Throw
from Littelfuse, Inc.
The TRM Series is a combination of analog electronic circuitry and electromechanical relay output. It provides input to output isolation with a wide variety of input voltages and time ranges. Standard plug-in base wiring, fast reset, rugged enclosure, and good repeat accuracy make the TRM a select... [See More]
- Mounting: Socket or Plug-in Style; Plug-in socket
from LCSC Electronics Technology (HK) Limited
- Intermediate relays ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Double Pole (DP)
- Relay Type: General
- Throw: Double Throw
from Littelfuse, Inc.
The TRS Series combines an isolated, 10A electromechanical, relay output with analog timing circuitry. False trigger of the TRS by a transient is unlikely because of the complete isolation of the circuit from the line prior to initiation. The initiate contact is common to one side of the line and... [See More]
- Mounting: Socket or Plug-in Style; Plug-in socket
from LCSC Electronics Technology (HK) Limited
- Relays ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Mounting: Socket or Plug-in Style
- Poles: Double Pole (DP)
- Relay Type: General
- Throw: Double Throw
from LCSC Electronics Technology (HK) Limited
- Relays ROHS [See More]
- Mounting: Socket or Plug-in Style
- Approvals: RoHS