General Application Relay Electromechanical Relays
from Finder S.p.A. con unico socio
Type 60.12 is a general purpose industrial relay, 2 10 A contacts, 8 pin plug-in. Available version with bifurcated contacts for low level switching: type 60.12-52xx, 2 pole, 6A, 8 pin plug-in. Features include: 2 CO contacts. Cadmium-free contacts (standard version). AC or DC coil. UL Listing... [See More]
- Relay Type: General
- Throw: Double Throw
- Mounting: Socket or Plug-in Style
- CO: 2
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.0 VDC, Must Release Voltage: 1.2 VDC,... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from DigiKey
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Richardson RFPD
Industrial Relays (General Purpose) [See More]
- Relay Type: General
- Throw: Double Throw
- Poles: Double Pole (DP)
from Churod Americas, Inc.
10-15A Miniature Power Relay [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw (optional feature); Double Throw (optional feature)
from Tempco Electric Heater Corporation
Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
- Mounting: DIN
- AC Coil Voltage: 24 to 240
from Finder S.p.A. con unico socio
Type 55.12 General purpose PCB relay, 2 CO 10 A. Features include: AC or DC coil. Cadmium-free contacts. Contact material options. RT III version (washable) available [See More]
- Relay Type: General
- CO: 2
- Throw: Double Throw
- AC Voltage: 6.6
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Current: 50mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.0 VDC, Must... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Single Throw
from DigiKey
General Purpose Relay SPST-NC (1 Form B) 24VDC Coil Through Hole [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Richardson RFPD
Industrial Relays (General Purpose) [See More]
- Relay Type: General
- Throw: Double Throw
- Poles: Double Pole (DP)
from Churod Americas, Inc.
10A 300VDC Miniature Power Relay [See More]
- Relay Type: General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Tempco Electric Heater Corporation
Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
- Mounting: Panel
- NO: 1
from Finder S.p.A. con unico socio
Type 55.13 General purpose PCB relays, 3 CO 10 A. Features include: AC or DC coil. Cadmium-free contacts. Contact material options. RT III version (washable) available [See More]
- Relay Type: General
- CO: 3
- Throw: Double Throw
- AC Voltage: 6.6
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Current: 22mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.0 VDC, Must... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Single Throw
from DigiKey
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Double Throw
from Richardson RFPD
Industrial Relays (General Purpose) [See More]
- Relay Type: General
- Throw: Double Throw
- Poles: Triple Pole (TP)
from Churod Americas, Inc.
10A Miniature Power Relay [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw (optional feature); Double Throw (optional feature)
from Tempco Electric Heater Corporation
Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
- Mounting: Panel
- NO: 1
from Finder S.p.A. con unico socio
Type 55.14 General purpose PCB relay, 4 CO 7 A. Features include: AC or DC coil. Cadmium-free contacts. Contact material options. RT III version (washable) available [See More]
- Relay Type: General
- CO: 4
- Throw: Double Throw
- AC Voltage: 6.6
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 17mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class,... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Single Throw
from DigiKey
General Purpose Relay SPST-NO (1 Form A) Coil Through Hole [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Richardson RFPD
Industrial Relays (General Purpose) [See More]
- Relay Type: General
- Throw: Double Throw
- Poles: Triple Pole (TP)
from Churod Americas, Inc.
10A Miniature Power Relay [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Finder S.p.A. con unico socio
Type 55.32 General purpose plug-in relays. 2 CO 10 A. For use with 94 Series sockets. Features include: AC or DC coil. Lockable test button option and mechanical indicator as standard. Variant with LED and integrated protection circuit. For use with 94 Series sockets for printed circuit board,... [See More]
- Relay Type: General
- Throw: Double Throw
- Mounting: Socket or Plug-in Style
- CO: 2
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 2A, Switching Voltage: 125VAC, 60VDC, Coil Current: 12mA, Coil Type: Non-Latching, Features: Low Power Consumption, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from DigiKey
Relay Coil [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Double Throw
from Richardson RFPD
Industrial Relays (General Purpose) [See More]
- Relay Type: General
- Throw: Double Throw
- Poles: Four Pole (4P)
from Churod Americas, Inc.
10A Miniature Power Relay [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; Socket or Plug-in Style
- Throw: Single Throw (optional feature); Double Throw (optional feature)
from Finder S.p.A. con unico socio
Type 55.33 General purpose plug-in relay. 3 CO 10 A. For use with 94 Series sockets. Features include. AC or DC coil. Lockable test button and standard mechanical indicator on 2- and 4-contact Types. Variant with LED and integrated protection circuit. For use with 94 Series sockets for printed... [See More]
- Relay Type: General
- Throw: Double Throw
- Mounting: Socket or Plug-in Style
- CO: 3
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: DPDT (2 form C), Contact Rating: 2A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Bifurcated Contacts, Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate... [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from DigiKey
Relay Coil [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Double Throw
from Richardson RFPD
Industrial Relays (General Purpose) [See More]
- Relay Type: General
- Throw: Single Throw
- Poles: Single Pole (SP)
from Churod Americas, Inc.
10A Miniature Solar Relay [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: PCBoard
- Throw: Single Throw (optional feature); Double Throw (optional feature)
from Finder S.p.A. con unico socio
Type 60.13 is a general purpose industrial relay, 3 contacts 10A, 11 pin plug-in. Available version with bifurcated contacts for low level switching: type 60.13-52xx, 3 pole, 6A, 8 pin plug-in. Features include: – 3 CO contacts. – Cadmium-free contacts (standard version). – AC or... [See More]
- Relay Type: General
- Throw: Double Throw
- Mounting: Socket or Plug-in Style
- CO: 3
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: DPDT (2 form C), Contact Rating: 2A, Switching Voltage: 24VDC, Coil Type: Non-Latching, Features: Bifurcated Contacts, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Operate Time: 6ms, Release Time:... [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from DigiKey
General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Richardson RFPD
Industrial Relays (General Purpose) [See More]
- Relay Type: General
- Throw: Single Throw
- Poles: Double Pole (DP)
from Churod Americas, Inc.
16A Miniature Power Relay [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Finder S.p.A. con unico socio
Type 60.62 flange mount general purpose relay. Features include: 2 pole, 10 A power contacts. Flange mount. 187 Faston connections. AC coils & DC coils. Cadmium-free contacts. Au plated contact option [See More]
- Relay Type: General
- CO: 2
- Throw: Double Throw
- AC Voltage: 6.6
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: High Contact Load, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC,... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Single Throw
from DigiKey
Relay Coil [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Richardson RFPD
Industrial Relays (General Purpose) [See More]
- Relay Type: General
- Throw: Single Throw
- Poles: Single Pole (SP)
from Churod Americas, Inc.
16A Miniature Power Relay [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Finder S.p.A. con unico socio
Type 60.63 flange mount general purpose relay. Features include: 3 pole, 10 A power contacts. Flange mount. 187 Faston connections. AC coils & DC coils. Cadmium-free contacts. Au plated contact option [See More]
- Relay Type: General
- CO: 3
- Throw: Double Throw
- AC Voltage: 6.6
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 125VAC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC,... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Single Throw
from DigiKey
Relay Coil [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Relay Type: General
from Churod Americas, Inc.
16A Miniature Power Relay [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; Socket or Plug-in Style
- Throw: Single Throw (optional feature); Double Throw (optional feature)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 12A, Switching Voltage: 380VAC, 110VDC, Coil Current: 67mA, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Single Throw
from DigiKey
General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Double Throw
from Richardson RFPD
Industrial Relays (General Purpose) [See More]
- Relay Type: General
- Throw: Double Throw
- Poles: Double Pole (DP)
from Churod Americas, Inc.
16A Miniature Power Relay [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; Socket or Plug-in Style
- Throw: Single Throw (optional feature); Double Throw (optional feature)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 380VAC, 110VDC, Coil Current: 30mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Single Throw
from DigiKey
General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Richardson RFPD
Industrial Relays (General Purpose) [See More]
- Relay Type: General
- Throw: Double Throw
- Poles: Single Pole (SP)
from Churod Americas, Inc.
17-20A Miniature Power Relay [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw (optional feature); Double Throw (optional feature)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC,... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Single Throw
from DigiKey
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Richardson RFPD
Control Relays [See More]
- Relay Type: General
- Throw: Double Throw
- Poles: Single Pole (SP)
from Churod Americas, Inc.
17A Miniature Power Relay [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; Socket or Plug-in Style
- Throw: Single Throw (optional feature); Double Throw (optional feature)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 5A, Switching Voltage: 30VDC, 277VAC, Coil Current: 17mA, Coil Type: Non-Latching, Features: Narrow Width, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Single Throw
from DigiKey
Relay Coil [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Double Throw
from Richardson RFPD
High Voltage Relays [See More]
- Relay Type: General
- Throw: Single Throw
- Poles: Single Pole (SP)
from Churod Americas, Inc.
20A-25A Miniature Power Relay [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 44mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Single Throw
from DigiKey
Relay Coil [See More]
- Relay Type: General
- Operating Temp: -40 to 158
from Richardson RFPD
Sensors & Protective Relays [See More]
- Relay Type: General
- Throw: Double Throw
- Poles: Double Pole (DP)
from Churod Americas, Inc.
20A-30A Miniature Power Relay [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 12A, Switching Voltage: 250VAC, 30VDC, Coil Current: 33mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Single Throw
from DigiKey
General Purpose Relay SPDT (1 Form C) Coil Through Hole [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Double Throw
from Richardson RFPD
High Voltage Relays [See More]
- Relay Type: General
- Throw: Single Throw; Double Throw
- Poles: Single Pole (SP)
from Churod Americas, Inc.
3-10A Miniature Power Relay [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Single Throw
from DigiKey
Relay Coil [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Double Throw
from Richardson RFPD
Industrial Relays (General Purpose) [See More]
- Relay Type: General
- Throw: Double Throw
- Poles: Double Pole (DP)
from Churod Americas, Inc.
30A-60A Miniature Power Relay [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw (optional feature); Double Throw (optional feature)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must... [See More]
- Relay Type: General; Machine Control (Heavy Duty) Relay
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Single Throw
from DigiKey
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Double Throw
from Richardson RFPD
Industrial Relays (General Purpose) [See More]
- Relay Type: General
- Throw: Double Throw
- Poles: Double Pole (DP)
from Churod Americas, Inc.
30A-60A Miniature Power Relay [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw (optional feature); Double Throw (optional feature)
from New Yorker Electronics Co., Inc.
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90... [See More]
- Relay Type: General; Machine Control (Heavy Duty) Relay
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Single Throw
from DigiKey
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Chassis Mount
- Throw: Single Throw
from Richardson RFPD
Industrial Relays (General Purpose) [See More]
- Relay Type: General
- Throw: Double Throw
- Poles: Double Pole (DP)
from Churod Americas, Inc.
31A/35A Miniature Power Relay [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Relay Type: General
- Poles: Four Pole (4P)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from Hubbell Incorporated
ELECTRICALLY HELD TYPE. 1NO CONTACT CONFIGURATION. UL 916 APPROVAL. PANEL MOUNTING. HUBBELL[R] BRAND. NUMBER OF POLE 2. SHORT CIRCUIT CURRENT RATING 14 KILOAMPERE AT 480 VAC. CXR MODEL [See More]
- Relay Type: General
- Mounting: Panel
from Excel Cell Electronic USA Corp.
Features. Single contact and double contacts type offer switching capacity by 15A in small size for exclusive automobile control relay switching box use. Standard and European Specification are available to comply with various electrical specification requirements. Simple magnetic circuit to meet... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; 16.2x10.16x17.4mm
- Throw: Single Throw
from VAST STOCK CO., LIMITED
General Purpose Relays MINRELAY CO 5PIN 24V 10/20A+DIODE 10PK [See More]
- Relay Type: General
from Coto Technology
Because of its increased height, the 9092 model allows for incorporation of 2 form A switches in the same board space. These miniature SIP relays utilize Coto's 10W switch technology, making these SIP relays ideal for use in ATE applications and other high reliability test, measurement and... [See More]
- Relay Type: General; Reed Relay
- Maximum Switching Current: 0.50
- Mounting: PCBoard; Socket or Plug-in Style
- DC Voltage: 200
from Galco Industrial Electronics
RB121-24VUC [See More]
- Relay Type: General
from Madison Company
This DPDT relay device provides electrical isolation for all Madison single-level and multi-level switches. Multi-level switches typically require one relay per level. Relay coils are available for 110 VAC, 220 VAC or 12 VDC applications. The isolated output contacts can be used to switch a wide... [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: #8 Screw Flange Mounting
- Throw: Double Throw
from Deltrol Controls/Division of Deltrol Corp.
100 Series: 5 and 10 Amp general purpose relay. Features. Up to 10 Amp loads (see data sheet). Pole configuration through 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Unique armature stop maintains adjustment. Models. [See More]
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
- Mounting: Bracket (Flange) Mount (optional feature); Socket or Plug-in Style; 1.76x1.25x1.22"
- Throw: Double Throw
from OMEGA Engineering, Inc.
The D3PF are plug-in type relays that feature an octal connection base. The D3PF series offer a number of enhanced features including LED status lamp, push-to-test button for manual relay operation, a convenient finger grip for removing relays and a write-on label that can be used for identifying... [See More]
- Relay Type: General
- Poles: Double Pole (DP); Triple Pole (TP)
- Mounting: DIN; Octal Plug-in
- Throw: Double Throw
from Macromatic Industrial Controls, Inc.
Duplex Alternating Relays are used in special applications where the optimization of load usage is required by equalizing the run time of two loads. This alternating action is initiated by a control switch, such as a float switch, manual switch &, timing relay, pressure switch, or other isolated... [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: Socket or Plug-in Style; 1.7" x 3.1" x 2.4"
- Throw: Double Throw
from Sitron
The CN205 Indicator Relay features a Zero & Span adjustment with an integrated (0 …100%) bar graph display and provides 5X SPDT relay outputs. This DIN rail mounted controller is to be used with any SC120 capacitive level transmitter. Application. Boilers tank level monitoring. Oil tank... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: DIN
- Throw: Double Throw
from Marsh Bellofram Group of Companies
Features: Low Cost. Rugged Design. 10 Amp Output. High Reliability. 8 pin or 11 pin Track Mountable Plug-in base. DPDT & 3PDT Arrangements. 12, 24, 120, & 240 Volts Operation [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from Utmel Electronic Limited
Electromechanical Relay 12VDC 15A SPDT (19.2x15.5x15)mm THT General Purpose Relay [See More]
- Relay Type: General
- Approvals: RoHS
from Time Mark Corporation
The Model 261XBXP(R) Alternating Relay uses the same solid-state latching and control circuit as all the other 261 series models, the enclosure and the connecting base being the major differences. This version was designed to replace a long time and widely used mechanical latching relay offered by... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Single Throw
from Radwell International
ELECTROMECHANICAL RELAY, GENERAL PURPOSE, 12 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: General
from CARLO GAVAZZI Automation Components
DPA52 is a monitoring relay suitable 3-phase without neutral mains. It protects loads from wrong phase sequence and phase loss. It detects phase loss also with regenerated voltage presence. DPA52 doesn ’t require any setting nor adjustment, as soon as wired it is ready for operation. Power... [See More]
- Relay Type: General
- Throw: Double Throw
- Poles: Single Pole (SP)
- Maximum Switching Current: 5.00
from GIGAVAC
2 pole, Double Throw for switching between and/or reversing power sources or loads. Completely sealed for years of failure free operation. SF6 gas filled for high energy in-rush switching. Insulated flying leads make connection easy. Custom lengths available. Not position sensitive allowing mounting... [See More]
- Relay Type: General; High Voltage Relay
- Poles: Double Pole (DP)
- Mounting: Threaded and Top Tabs
- Throw: Double Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from Excel Cell Electronic USA Corp.
Features. AZ Relay Performs high reliability in dry circuit. High density design is available on P.C. Board with size of 15.4x10.4x11.7mm and the weight of 3.5grams. The Employment of 2.54mm terminal pitch is equal to I.C. ’s terminal pitch. The low power consumption of AZ-L type and general... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; 15.4 x 10.4 x 11.4mm
- Throw: Single Throw
from VAST STOCK CO., LIMITED
General Purpose Relays SSR Term Relay 4 Out DC12 [See More]
- Relay Type: General
- DC Coil Voltage: 12
from Coto Technology
The 9094 Series is the high power 20W version of Coto Technology ’s industry standard 9091 MiniSIP relay. The robust contacts and small size of the 9094 series make it ideal for ATE and other high-reliability test and measurement applications where high board density and long life are key... [See More]
- Relay Type: General; Reed Relay
- Maximum Switching Current: 0.50
- Mounting: PCBoard; Socket or Plug-in Style
- DC Voltage: 200
from Galco Industrial Electronics
RB121G-24VUC [See More]
- Relay Type: General
from Madison Company
This DPDT relay device provides electrical isolation for all Madison single-level and multi-level switches. Multi-level switches typically require one relay per level. Relay coils are available for 110 VAC, 220 VAC or 12 VDC applications. The isolated output contacts can be used to switch a wide... [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: #8 Screw Flange Mounting
- Throw: Double Throw
from Deltrol Controls/Division of Deltrol Corp.
160 Series: 5 Amp general purpose plug-in relay. Features. Up to 5 Amp loads (see data sheet). Pole configuration through 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Unique armature stop maintains adjustment. Models. [See More]
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
- Mounting: Socket or Plug-in Style; 1.50x1.38x2.20"
- Throw: Double Throw
from OMEGA Engineering, Inc.
The D5PF are plug-in type relays that feature a spade connection base. The D5PF series offer a number of enhanced features including LED status lamp, push-to-test button for manual relay operation, a convenient finger grip for removing relays and a write-on label that can be used for identifying the... [See More]
- Relay Type: General
- Poles: Double Pole (DP); Triple Pole (TP)
- Mounting: DIN
- Throw: Double Throw
from Macromatic Industrial Controls, Inc.
Macromatic Custom DPDT Cross-Wired Alternating Relays offer a number of advantages over standard duplex cross-wired units: Combines the function of standard DPDT cross-wired alternating relays & separate auxiliary contacts in one plug-in unit. This reduces the cost of the panel by saving space,... [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: Socket or Plug-in Style; 1.7" x 3.1" x 2.4"
- Throw: Double Throw
from Sitron
The CN202 Indicator Relay features a Zero & Span adjustment with an integrated (0 …100%) bar graph display and provides a 4 …20mA analog output signal. This DIN rail mounted controller is to be used with any SC120 capacitive level transmitter. Application. Boilers tank level... [See More]
- Relay Type: General
- Features: Visual Indicator
- Mounting: DIN
- Operating Temp: 32 to 140
from Utmel Electronic Limited
Electromechanical Relay 4.5VDC 145Ohm 2A DPDT (10.6x8.4x5.4)mm SMD General Purpose Relay [See More]
- Relay Type: General
- DC Coil Voltage: 4.5
- Mounting: Surface Mount
- Resistance: 145
from Time Mark Corporation
The Model 280 and 281 General Purpose Plug-In Relays are heavy duty, high quality relays available at a competitive price. UL Recognized and CSA approved, the Model 280 and 281 have a long life of over 10 million mechanical operations. Model 280 and 281 relays are available in a variety of AC and DC... [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: Socket or Plug-in Style
- Throw: Single Throw; Double Throw
from Radwell International
INDUSTRIAL RELAYS, GENERAL PURPOSE, 219 SERIES, ELECTROMECHANICAL, P196181. FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: General
from CARLO GAVAZZI Automation Components
DPB52 is a monitoring relay suitable 3-phase without neutral mains. Further to protect loads from wrong phase sequence and phase loss, it also provides the undervoltage and overvoltage features with adjustable delay ON. The phase loss is detected also with regenerated voltage presence. DPB52 the... [See More]
- Relay Type: General
- Throw: Double Throw
- Poles: Single Pole (SP)
- Maximum Switching Current: 5.00
from GIGAVAC
Excellent for capacitive discharge and safety dump switch applications. Two mounting styles available, flange or through panel with jam nut. Solder or threaded high voltage connections help make installation easy. User interchangeable coils provide for driver versatility. Effectively bounce free... [See More]
- Relay Type: General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount
- Throw: Double Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Relay Type: General
- Poles: Four Pole (4P)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from Excel Cell Electronic USA Corp.
Features. European and American footprints available offers different market selections. Customer can choose different construction version according to various manufacturing process from Open Type (without dust cover), Flux Solder type which can protect the Relays from dust, and Epoxy Resin Sealed... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; 26.0 x 21.0 x 20.2mm
- Throw: Single Throw
from Coto Technology
The 9117 goes one step further, reducing package size by 65% from standard 9000 SIPs. This is the smallest SIP footprint with a 3W rating. These miniature SIP relays are ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high... [See More]
- Relay Type: General; Reed Relay
- Maximum Switching Current: 0.25
- Mounting: PCBoard; Socket or Plug-in Style
- DC Voltage: 100
from Galco Industrial Electronics
RB111-115VUC [See More]
- Relay Type: General
from Madison Company
This DPDT relay device provides electrical isolation for all Madison single-level and multi-level switches. Multi-level switches typically require one relay per level. Relay coils are available for 110 VAC, 220 VAC or 12 VDC applications. The isolated output contacts can be used to switch a wide... [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: #8 Screw Flange Mounting
- Throw: Double Throw
from Deltrol Controls/Division of Deltrol Corp.
260 Series: 5 Amp general purpose relay with .25" QC terminals. Features. Up to 5 Amp loads (see data sheet). Pole configuration up to 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Unique armature stop maintains... [See More]
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
- Mounting: Socket or Plug-in Style; 1.50x1.38x2.25"
- Throw: Double Throw
from OMEGA Engineering, Inc.
SPECIFICATIONS (D7PR RELAY). Rated Load (Resistive Load*): 120/240 Vac 15 A, 30 Vdc 15 A. Rated Load (Inductive Load*): 120/240 Vac 10 A, 30 Vdc 7 A. Carry Current: 15 A. Max Operating Voltage: 250 Vac/125 Vdc. Max Operating Current: 15 A. Contact Material: AgCdO. Max Switching Capacity (Resistive... [See More]
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P)
- Mounting: Bracket (Flange) Mount; DIN; Panel
- Throw: Double Throw
from Sitron
The CN200 Indicator Relay features a Zero & Span adjustment with an integrated (0 …100%) bar graph display and provides a 4 …20mA analog output signal as well as 2X SPDT relay outputs. This DIN rail mounted controller is to be used with any SC120 capacitive level transmitter. [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: DIN
- Throw: Double Throw
from Utmel Electronic Limited
General Purpose Power PCB Electromechanical Relay SPST 16A 24VDC 1440Ohm Through Hole [See More]
- Relay Type: General
- DC Coil Voltage: 24
- Mounting: Through Hole
- Resistance: 1440
from Time Mark Corporation
The Model 261 series Alternating Relay is designed for duplex pumping systems where it is desirable to equalize pump run time. The solid-state alternating circuit drives an internal electromechanical relay. A continuous power source and control switch are required. The control switch (float,... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Single Throw
from Radwell International
DISCONTINUED BY MANUFACTURER, ELECTROMECHANICAL RELAY, 100/110VDC, 10KOHM, 10AMP, SPDT ( 27.2MM 20.8MM 35.2MM ), PLUG-IN, GENERAL PURPOSE RELAY, AUTOMOTIVE . FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: Automotive; General
from CARLO GAVAZZI Automation Components
The RCI is an industrial relay that can be used in a wide range of applications. It is available in 2 or 3 change over contacts configurations. The features of the RCI Series Relays include: 8 or 11 pin style circular terminals. 2 or 3 change over contacts. DPDT or 3PDT 10 Amp max current ratings. [See More]
- Relay Type: General
- CO: 3
- Mounting: DIN (optional feature); Socket or Plug-in Style
- Maximum Switching Current: 0.10
from GIGAVAC
Rugged, high current carry ceramic relay. Carries 30 Amps at 32 MHz. Copper contacts; not designed for power switching. Meets requirements of MIL-R-83725 [See More]
- Relay Type: General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount
- Throw: Single Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from Excel Cell Electronic USA Corp.
Features. EMI-1P Series Relays are designed for switching capacity by 12A to comply with industrial control system use. Slim type and low profile (29.0x12.6x15.8) is developed to provide end users with more flexibility in PC Board design. Low power consumption and both AC and DC coil available. [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; 29.0 x 12.6 x 15.6mm
- Throw: Single Throw
from Coto Technology
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto's 9200 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or... [See More]
- Relay Type: General; Reed Relay
- Maximum Switching Current: 0.50
- Mounting: PCBoard; Surface Mount
- DC Voltage: 200
from Galco Industrial Electronics
OBIC0100-24VDC [See More]
- Relay Type: General
from Deltrol Controls/Division of Deltrol Corp.
263 Series: 15 Amp general purpose relay with .187" QC terminals. Features. Up to 15 Amp loads (see data sheet). Pole configuration up to 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Variety of mounting options. Models. [See More]
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
- Mounting: Socket or Plug-in Style; 1.50c1.38x2.25"
- Throw: Double Throw
from OMEGA Engineering, Inc.
The D2PF series relays are general purpose plug-in style relays. These 4PDT relays are extremely compact and are available with coil voltage of 24 Vdc and 120 Vac. The D2PF series offer a number of enhanced features including LED status lamp, push-totest button for manual relay operation, a... [See More]
- Relay Type: General
- Poles: Four Pole (4P)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from Sitron
The TR202 receives a 4 …20mA signal and provides (2X) programmable SPDT relay outputs, (1X) Fail Safe relay as well as a passive 4 …20mA signal that can be linked in series with a PLC or can be linked with additional TR202 relays. Each relay can work independently or together. In... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: DIN
- Throw: Double Throw
from Time Mark Corporation
The Model 850 Two Hand Control Module is designed to be used with two palm or push-button switches, which must be closed within 0.5 seconds of each other to operate machinery. As long as both switches are pressed, the relay will remain energized in the continuous mode. For applications requiring a... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from Radwell International
ELECTROMECHANICAL RELAY 12VDC 360OHM 2A DPDT (20X10X9.9)MM THT GENERAL PURPOSE RELAY . FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: General
from CARLO GAVAZZI Automation Components
The RCP relay can be used for a wide range of industrial applications. Available in 2 or 3 changeover contact configuration, Octal or Undecal version. 8 or 11-pin socket mounting. 2 or 3 change over contacts. Long life (minimum 100.000 electrical operations) at 10 A 250 VAC /30 VDC. Switching... [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: Socket or Plug-in Style
- Maximum Switching Current: 10.00
from GIGAVAC
Tungsten contacts for power switching. Vacuum dielectric for arc suppression when making or breaking a load. No contact oxidation from arcing [See More]
- Relay Type: General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount
- Throw: Single Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Relay Type: General
- Poles: Four Pole (4P)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from Excel Cell Electronic USA Corp.
Features. 1 C/O & 1 N/O & 1 N/C Contact. 4KV / 8mm coil-contact. Pinning: 3.2mm and 5.0mm. Protection class ll. Especially suitable for resistive and inductive loads on N/O and N/C contacts. [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; 30.0 x 10.0 x 15.0mm
- Throw: Single Throw
from Coto Technology
Ideally suited to the needs of Automated Test Equipment and Instrumentation requirements, Coto's 9900 Series is the smallest Surface Mount Reed Relay available. The external Magnetic Shield reduces interaction between parts in high density boards. Small size plus the use of Coto's proprietary switch... [See More]
- Relay Type: General; Reed Relay
- Maximum Switching Current: 0.25
- Mounting: PCBoard; Surface Mount
- DC Voltage: 100
from Galco Industrial Electronics
OBOC2000-24VUC [See More]
- Relay Type: General
from Deltrol Controls/Division of Deltrol Corp.
268 Series: 15 Amp general purpose relay with .187" QC terminals. Features. Up to 15 Amp loads (see data sheet). Pole configuration up to 3PDT. Class F coil insulation system for 155 °C total temperature. Clear cover over relay. Coil molded in Polyester for environmental protection. Variety of... [See More]
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
- Mounting: Socket or Plug-in Style; 1.50c1.38x2.25"
- Throw: Double Throw
from OMEGA Engineering, Inc.
The 9575H3A000 is a Type AA DPDT relay with contacts rated (each pole) 40 A up to 300 Vac 50/60 Hz. The 9575H3A000 is panel mountable and ideal for applications when controlling smaller loads such as single-phase motors. SPECIFICATIONS. Nominal Coil Voltage: 120 Vac 50/60 Hz. Coil Pull-In Voltage:... [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: Panel
- Throw: Double Throw
from Radwell International
DISCONTINUED BY MANUFACTURER, RELAY, ELECTROMECHANICAL, SPST-NO, 60 AMP, 24 VDC, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: General
from CARLO GAVAZZI Automation Components
The RMI relay (relay mini-industrial) can be used for a wide range of industrial applications. Available in 4 change-over contact configuration. PCB, solder and plug-in terminals. High switching power. Small size. 4 poles configuration. AC coils 6 to 230VAC. DC coils 5 to 110VDC. 3750VAC dielectric... [See More]
- Relay Type: General
- Poles: Four Pole (4P)
- Mounting: Socket or Plug-in Style
- Maximum Switching Current: 5.00
from GIGAVAC
Double Pole Double Throw, DPDT, contact arrangement for maximum circuit design flexibility. Copper contacts provide low contact resistance for increased current carry. Low, stable contact resistance minimizes loss in RF circuits. Threaded high voltage connections for easy installation. User... [See More]
- Relay Type: General; High Voltage Relay
- Poles: Double Pole (DP)
- Mounting: Threaded
- Throw: Double Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Relay Type: General
- Poles: Four Pole (4P)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from Excel Cell Electronic USA Corp.
Features. EZ Series Relays are designed for switching capacity by 16A to comply with industrial control system use. Slim type and low profile (29.0x12.6x15.8mm) is developed to provide end users with more flexibility in PC Board design. Low power consumption and both AC and DC coil available. Proper... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; 29.0 x 12.6 x 15.6mm
- Throw: Single Throw
from Galco Industrial Electronics
OBOA1000-24VDC [See More]
- Relay Type: General
from Deltrol Controls/Division of Deltrol Corp.
101ML Series: 10 Amp general purpose magnetic latching relay. Features. Up to 10 Amp loads (see data sheet). Pole configuration up to 6PDT. No power required to maintain contact status-only a pulse to change. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester... [See More]
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
- Mounting: Bracket (Flange) Mount; 1.69x1.38x3.38"
- Number if >4: 6
from Radwell International
RELAY, ELECTROMECHANICAL, GENERAL PURPOSE, 5AMP, 4PDT, COIL 110/120VAC, 14BLADE, SOCKET MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: General
from CARLO GAVAZZI Automation Components
The DTA04 features universal input voltage, giving it flexibility to be installed in a variety of control panels. This is a DIN rail mounted thermistor relay whose main purpose is to protect electric motors from overheating, ensuring continuous production and preventing machine downtime. The... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: DIN
- Throw: Double Throw
from GIGAVAC
Slim design is extremely space efficient in multi-relay applications. RF efficient design offers high power handling in a small package. Durable tungsten contacts for hot load switching. Vacuum dielectric for effective arc quenching when opening under load. Can be mounted and used in any position. [See More]
- Relay Type: General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount (optional feature); Standard
- Throw: Single Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Relay Type: General
- Poles: Four Pole (4P)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from Excel Cell Electronic USA Corp.
Features. The contact form construction is 1A (SPST). Miniature size with high sensitive type 200mW, high contact reliability with sealed type. The Surge Strength of GQ Series is 10,000V. The selection of plastic insulation material is designed for high temperature and provides better chemical... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; 18.2 x 10.0 x 15.5mm
- Throw: Single Throw
from Galco Industrial Electronics
RB121P-5VDC [See More]
- Relay Type: General
from Deltrol Controls/Division of Deltrol Corp.
105ML 5 &10 Amp magnetic latching relay with plug-in octal base. Features. Up to 10 Amp loads (see data sheet). Snap-action, one piece armature eliminates interconnections. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. [See More]
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
- Mounting: Socket or Plug-in Style; 1.94x1.94x3.25"
- Number if >4: 5
from Radwell International
ELECTROMECHANICAL RELAY, GENERAL PURPOSE, SINGLE POLE DOUBLE THROW, 80 OHM, 13 AMP, 24 VAC, 13 AMP MAX, 5 BLADE PINS, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: General
from CARLO GAVAZZI Automation Components
DTA71 and DTA72 are precise Motor thermistor monitoring relays. They can monitor up to 6 motor temperatures through the motor internal temperature. PTCs are connected in series when multiple motors are monitored. DTA71 features 1 output, AUTO reset and no TEST switch. DTA72 features, besides the 2... [See More]
- Relay Type: General
- Throw: Double Throw
- Poles: Single Pole (SP)
- Maximum Switching Current: 8.00
from GIGAVAC
RoHS Compliant, date code 0701 and later [See More]
- Relay Type: General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount
- Throw: Double Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Relay Type: General
- Poles: Four Pole (4P)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from Excel Cell Electronic USA Corp.
Features. 40A switching use relay at ambient temperature of 80 ℃. Compatible fasten terminal arrangement with this kind of power relay. Simple magnetic circuit to meet mass production for low cost offer. Standard type contact form SPDT and DPST are available for customer's selection. Operating... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount (optional feature); Socket or Plug-in Style; 28.0 x 28.0 x 25.0mm
- Throw: Single Throw
from Galco Industrial Electronics
RB121P-12VDC [See More]
- Relay Type: General
from Deltrol Controls/Division of Deltrol Corp.
100ML Series: 5 Amp general purpose magnetic latching relay. Features. Up to 5 Amp loads (see data sheet). Pole configuration up to 6PDT. No power required to maintain contact status-only a pulse to change. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for... [See More]
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
- Mounting: Bracket (Flange) Mount; 1.69x1.38x3.38"
- Number if >4: 6
from Radwell International
DISCONTINUED BY MANUFACTURER, ELECTROMECHANICAL RELAY, GENERAL PURPOSE RELAY, INDUSTRIAL PANEL PLUG-IN, MAGNETIC COIL, MONOSTABLE SYSTEM, DPDT, 10 AMPS, 24 VOLTS, 8 BLADES, NO PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: General
from CARLO GAVAZZI Automation Components
DTA71 and DTA72 are precise Motor thermistor monitoring relays. They can monitor up to 6 motor temperatures through the motor internal temperature. PTCs are connected in series when multiple motors are monitored. DTA71 features 1 output, AUTO reset and no TEST switch. DTA72 features, besides the 2... [See More]
- Relay Type: General
- Throw: Double Throw
- Poles: Single Pole (SP)
- Maximum Switching Current: 8.00
from GIGAVAC
Unglazed ceramic relay offers true customer design flexibility. Excellent for capacitive discharge and safety dump switch applications. Effectively bounce free operation [See More]
- Relay Type: General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount
- Throw: Double Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from Excel Cell Electronic USA Corp.
Features. 92/8 gold silver alloy on silver palladium contact type is suitable for low level switching application. Small size and light weight can provide high density P.C. Board mounting. 2.54mm Terminal Pitch. Low Coil Power Consumption of GS-T Type and high Coil Power Consumption of GS-D type are... [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: PCBoard; 21.0 x 10.1 x 12.1mm
- Throw: Double Throw
from Galco Industrial Electronics
RB122G-115VUC [See More]
- Relay Type: General
from Deltrol Controls/Division of Deltrol Corp.
165ML Series: 5 Amp plug-in magnetic latching relays. Features. Up to 5 Amp loads (see data sheet). Pole configuration through 3PDT. Compact size - fits in standard rectangular 11 blade socket. Positive magnetic latch - maintains status without power. Single coil resets by reversing polarity. Dual... [See More]
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
- Mounting: Socket or Plug-in Style; 1.50x1.38x2.20"
- Throw: Double Throw
from Radwell International
RELAY, ELECTROMECHANICAL, GENERAL PURPOSE, SCREW TERMINAL, SILVER ALLOY MATERIAL, PANEL MOUNTING, 4 PDT, 35 AMP, 240 VAC, 50/60 HZ, PM SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: General
from CARLO GAVAZZI Automation Components
The RPY relay can be used for a wide range of industrial applications. Available in 1, 2, 3, 4 pole change-over contact configuration. Its wide terminals allow reliability big currents. High switching power. Small size. Wide range of applications. 16A switching capacity. 1 pole with 2 terminals. [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Maximum Switching Current: 16.00
from GIGAVAC
Compact design saves precious space while isolating 35kV. Flying leads provide versatile high voltage connections. Excellent for capacitive discharge and safety dump switch applications. Effectively bounce free operation [See More]
- Relay Type: General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Threaded
- Throw: Single Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from Excel Cell Electronic USA Corp.
Features. GU Single contact Form 1A (SPST) series Relay offers switching capacity by 30 Amps in small size for various kinds of applications. Simple magnetic circuit to meet mass production for low cost offer. Standard type is open type without duct cover. In addition, dust cover and sealed cover... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount (optional feature); PCBoard; 32.1 x 26.9 x 28.0mm
- Throw: Single Throw
from Galco Industrial Electronics
Optocoupler, 48-60VAC/DC Input, [See More]
- Relay Type: General
from Deltrol Controls/Division of Deltrol Corp.
166ML Series: 10 Amp plug-in magnetic latching relays. Features. Up to 10 Amp loads (see data sheet). Pole configuration through 3PDT. Compact size - fits in standard rectangular 11 blade socket. Positive magnetic latch - maintains status without power. Single coil resets by reversing polarity. Dual... [See More]
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
- Mounting: Socket or Plug-in Style; 1.50x1.38x2.20"
- Throw: Double Throw
from Radwell International
POWER RELAY, R10 SERIES, 28 VDC, 2 AMP, DPDT, ELECTROMECHANICAL RELAY TYPE, GENERAL PURPOSE FUNCTION, 28 VDC COIL VOLTAGE, QUICK CONNECT MOUNTING SOCKET. FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: General; High Voltage Relay
from CARLO GAVAZZI Automation Components
The RPY relay can be used for a wide range of industrial applications. Available in a 1, 2, 3, 4 pole change-over contact configuration. Its wide terminals allow reliability at big currents. High switching power. Small size. Wide range of applications. 10A switching capacity. 2 pole configuration. [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: Socket or Plug-in Style
- Maximum Switching Current: 10.00
from GIGAVAC
Compact design saves precious space while isolating 35kV. Flying leads provide versatile high voltage connections. Excellent for capacitive discharge and safety dump switch applications. Effectively bounce free operation [See More]
- Relay Type: General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Threaded
- Throw: Single Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from Excel Cell Electronic USA Corp.
Features. 1 N/O & 1 C/O Contact. Sensitive coil 200mW. Dielectric strength between coil & contact 4KV. Low profile 10.5mm. Class I protection conforms to Industrial Norm, clearance and creepage more than 5.0mm. Cadmium-Free Contacts. In accordance with IEC 60730-1. [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; 20.0 x 10.0 x 10.5mm
- Throw: Single Throw
from Galco Industrial Electronics
OBOC2000-24VDC [See More]
- Relay Type: General
from Deltrol Controls/Division of Deltrol Corp.
102ML Series: 5 &10 Amp general purpose magnetic latching relay. Features. Up to 10 Amp loads (see data sheet). Pole configuration up to 6PDT. No power required to maintain contact status-only a pulse to change. Class F coil insulation system for 155 °C total temperature. Coil molded in... [See More]
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
- Mounting: Bracket (Flange) Mount; 1.69x1.38x3.38"
- Number if >4: 6
from Radwell International
POWER RELAY, RR SERIES / GENERAL PURPOSE/ELECTROMECHANICAL, COIL CURRENT: 24 MA @ 50 HZ/20.5 MA @ 60 HZ, 3 PDT CONTACT FORM, 10 AMP, 120 VAC CONTROL VOLTAGE, 240 VAC/30 VDC VOLTAGE RATING, 11-PIN OCTAL TERMINATION, SOCKETABLE MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: General; High Voltage Relay
from CARLO GAVAZZI Automation Components
The RPY relay can be used for a wide range of industrial applications. Available in a 1, 2, 3, 4 pole change-over contact configuration. Its wide terminals allow reliability and big currents. High switching power. Wide range of applications. 10A switching capacity. 3 pole configuration. Flanged pins... [See More]
- Relay Type: General
- Poles: Triple Pole (TP)
- Mounting: Socket or Plug-in Style
- Maximum Switching Current: 10.00
from GIGAVAC
Smallest profile available for a high power 10kV relay. Four standard mechanical configurations offer extreme mounting and connection versatility. Standard options provide for increased current handling capability. Durable tungsten contacts for hot load switching. Vacuum dielectric for effective arc... [See More]
- Relay Type: General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Panel (optional feature); PCBoard (optional feature)
- Throw: Single Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from Excel Cell Electronic USA Corp.
Features. Smaller size compared to RW series, but with 5A of contact capacity and TV-5 / 120VA Cat smaller power consumption. Application for LCD monitor, only SPST available. Dielectric Strength between Coil & Contact 1000VAC. Plastic sealed type are available. [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; 15.7 x 12.2 x 13.7mm
- Throw: Single Throw
from Galco Industrial Electronics
RB121-24VDC [See More]
- Relay Type: General
from Deltrol Controls/Division of Deltrol Corp.
103ML Series: 5 &10 Amp general purpose magnetic latching relay. Features. Up to 10 Amp loads (see data sheet). Pole configuration up to 6PDT. No power required to maintain contact status-only a pulse to change. Class F coil insulation system for 155 °C total temperature. Coil molded in... [See More]
- Relay Type: General
- Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
- Mounting: Bracket (Flange) Mount; 1.69x1.38x3.38"
- Number if >4: 6
from Radwell International
RELAY, GENERAL PURPOSE, MY SERIES, DPDT, PLUG-IN, 24 VDC, ELECTROMECHANICAL, ICE CUBE, TERMINATION: BLADE, SOCKET MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: General
from CARLO GAVAZZI Automation Components
The RPY relay can be used for a wide range of industrial applications. Available in 1, 2, 3, 4 pole change-over contact configuration. Its wide terminals allow reliability big currents. High switching power. Wide range of applications. 10A switching capacity. 4 pole configuration. Flanged pins 5mm... [See More]
- Relay Type: General
- Poles: Four Pole (4P)
- Mounting: Socket or Plug-in Style
- Maximum Switching Current: 10.00
from GIGAVAC
Smallest profile available for a high power 10kV relay. All PC pin or PC pin & flying lead connections provide mounting and connection versatility. Durable tungsten contacts for hot load switching. Vacuum dielectric for effective arc quenching when opening under load [See More]
- Relay Type: General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Double Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Relay Type: General
- Poles: Four Pole (4P)
- Mounting: PCBoard
- Throw: Double Throw
from Excel Cell Electronic USA Corp.
Features. Smaller size with 2x6A of rated carrying current and double contact type. Applicable for automotive electrical systems. Distinctive twin relay structure on JM-2 providing high performance for the use of automation. Resistance to environment against shock and vibration. Plastic sealed type... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; 15.7 x 12.2 x 13.7mm
- Throw: Single Throw
from Galco Industrial Electronics
RB121-12VDC [See More]
- Relay Type: General
from Radwell International
1-1/2 HP, 10 VA POWER RATING, ELECTROMECHANICAL SCREW CLAMP GENERAL PURPOSE RELAY 40 AT 277 VAC & 5 AT 600 V, SPDT, 24 VDC, 63.6MM WIDE X 52.4MM HIGH X 63.2MM DEEP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: General
from CARLO GAVAZZI Automation Components
This 3-phase voltage and frequency monitoring relay provides the utmost flexibility in very compact dimensions, as it offers a wide range of features in a mere 22.5mm product width. It provides protection against phase reversal, phase loss and if the phase asymmetry, voltage or frequency... [See More]
- Relay Type: General
- Throw: Double Throw
- Poles: Single Pole (SP)
- Maximum Switching Current: 8.00
from GIGAVAC
RF efficient design offers high power handling in a small package. PC pins provide the ultimate choice for connectivity and ease of mounting. Vacuum dielectric offers low stable contact resistance. Coil choices of 5, 12 or 24Vdc accommodate virtually any drive circuit [See More]
- Relay Type: General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Relay Type: General
- Poles: Four Pole (4P)
- Mounting: PCBoard
- Throw: Double Throw
from Excel Cell Electronic USA Corp.
Features. Small size with slim width. SPST and SPDT Contact forms are available. Contact Capacity is 10A. Surge Strength can be up to 8000V. [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; 20.1 x 10.0 x 16.0mm
- Throw: Single Throw
from Galco Industrial Electronics
RBR122G-24VUC [See More]
- Relay Type: General
from Radwell International
1-1/2 HP, 10 VA POWER RATING, ELECTROMECHANICAL SCREW CLAMP GENERAL PURPOSE RELAY 40 AT 277 VAC & 5 AT 600 V, DPDT, 12 VDC, 63.6MM WIDE X 58.8MM HIGH X 79.4MM DEEP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: General
from GIGAVAC
RF efficient design offers high power handling in a small package. High resistance coil means low current requirement for driver circuits. RF screen helps assure interference free operation when relays are mounted side by side. PC pins provide the ultimate choice for connectivity and ease of... [See More]
- Relay Type: General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Relay Type: General
- Poles: Four Pole (4P)
- Mounting: PCBoard
- Throw: Double Throw
from Excel Cell Electronic USA Corp.
Features. Slim size (28.0x5.0x15.0mm). Wide switching capacity 100mA/12VDC ~ 8A/250VAC. Sensitive coil 170mW. 4KV coil-contact, 6 / 8mm clearance / creepage, NO version with 8 / 8mm clearance / creepage on request. Light weight Approx.6g. Reinforced insulation (protection class Ⅱ). Allows high... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; 28.0 x 5.0 x 15.0mm
- Throw: Single Throw
from Galco Industrial Electronics
RBR111A 24VAC/D [See More]
- Relay Type: General
from Radwell International
ELECTROMECHANICAL SCREW CLAMP GENERAL PURPOSE RELA, 1-1/2 HP, 10 VA POWER RATING, 40 AT 277 VAC & 5 AT 600 V, DPDT, 24 VDC, 63.6MM WIDE X 58.8MM HIGH X 79.4MM DEEP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: General
from GIGAVAC
Vacuum dielectric offers low stable contact resistance. All PC pin or PC pin & flying lead connections provide mounting and connection versatility. Durable tungsten coated contacts for hot load switching. Extremely long mechanical life of one billion operations. Coil choices of 5, 12 or 24Vdc... [See More]
- Relay Type: General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: PCBoard
- Throw: Double Throw
from Excel Cell Electronic USA Corp.
Features. Insulation distance of 8 mm Min. is designed. The employment of insulation material is meeting to JIS insulation class E. Dielectric Strength 5,000V Min. and Surge Strength of 10,000V Min. can be reached. The employment of suitable plastic materials is applied under high temperature... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; 29.1 x 13.0 x 20.6mm
- Throw: Single Throw
from Galco Industrial Electronics
OBRIC0100-24VDC [See More]
- Relay Type: General
from Radwell International
1-1/2 HP, 10 VA POWER RATING, ELECTROMECHANICAL SCREW CLAMP GENERAL PURPOSE RELAY 40 AT 277 VAC & 5 AT 600 V, SPDT, 480 VAC AT 50/60 HZ, 63.6MM WIDE X 52.4MM HIGH X 63.2MM DEEP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: General
from GIGAVAC
RF efficient design offers high power handling in a small package. High voltage solder connections provide additional external isolation from PC boards. Mechanical life of 100 million operations is ideal for high speed, long life RF switching. Vacuum dielectric offers low stable contact resistance [See More]
- Relay Type: General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Relay Type: General
- Poles: Double Pole (DP)
- Mounting: PCBoard
- Throw: Double Throw
from Excel Cell Electronic USA Corp.
Features. Slim type and small occupying area can be applied in high density P.C. Board mounting technique. Insulation distance of 8mm is designed. The employment of insulation material is meeting to JIS Insulation Class E. Surge Resistance of 10,000V is realized. Low power consumption of MIT-L type... [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: PCBoard; 29.1 x 13.0 x 20.6mm
- Throw: Single Throw
from Galco Industrial Electronics
Optocoupler, 6mm, 24VDC Control, [See More]
- Relay Type: General
from Radwell International
ELECTROMECHANICAL PLUG-IN GENERAL PURPOSE RELAY 5 AMP AT 240 VAC, 4PDT, 12 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: General
from GIGAVAC
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]
- Relay Type: MilSpec; General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Panel
- NO: 1
from Honeywell Sensing & IoT
SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels. [See More]
- Relay Type: General
- Poles: Four Pole (4P)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from Excel Cell Electronic USA Corp.
Features. From 1 to 3 Poles version are available with high switching current up to 30A. Solder Lug Terminal with Flanged Case are available for customer's various application. [See More]
- Relay Type: General
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount (optional feature); Socket or Plug-in Style
- Throw: Single Throw
from Galco Industrial Electronics
CR-S024VDC1R INTERFACE RELAY [See More]
- Relay Type: General
from Radwell International
RELAY, ELECTROMECHANICAL, GENERAL PURPOSE, 5 AMP AT 240 VAC, 4PDT, 24 VDC, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: General
from GIGAVAC
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]
- Relay Type: MilSpec; General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Panel
- Throw: Single Throw