Intrinsically Safe Electromechanical Relays
from GIGAVAC
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]
- Features: Intrinsically Safe; Sealed Relay
- Mounting: Panel
- Relay Type: MilSpec; General; High Voltage Relay
- Poles: Single Pole (SP)
from Galco Industrial Electronics
BARRIER RELAY, 10 CHANNEL, 24VDC [See More]
- Features: Intrinsically Safe
from Gems Sensors & Controls
No purging required. Closures up to 1000 ohms resistance. Loads to 5A @ 120 VAC. These relays make costly explosion-proof enclosures with their special mounting requirements unnecessary. No purging is required. Sensor closures up to 1000 ohms resistance control resistive loads to 5A at 120 VAC, 120... [See More]
- Features: Intrinsically Safe
- Poles: Single Pole (SP)
- Mounting: Mounting Tabs
- Throw: Single Throw
from GIGAVAC
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]
- Features: Intrinsically Safe; Sealed Relay
- Mounting: Panel
- Relay Type: MilSpec; General; High Voltage Relay
- Poles: Single Pole (SP)
from Galco Industrial Electronics
Intrinsically Safe Relay, 120VAC, [See More]
- Features: Intrinsically Safe
from Gems Sensors & Controls
Designed for use with switches or sensors monitoring flow, pressure, level, etc. They render non-voltage-producing sensors intrinsically safe for operation in potentially hazardous areas. Streamlined housing suited for group-mounting on a common earth-grounded plate for multiple installation. UL... [See More]
- Features: Intrinsically Safe
- NO: 1
- Mounting: Mounting Tabs
- NC: 1
from GIGAVAC
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]
- Features: Intrinsically Safe; Sealed Relay
- Mounting: Panel
- Relay Type: MilSpec; General; High Voltage Relay
- Poles: Single Pole (SP)
from GIGAVAC
Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically... [See More]
- Features: Intrinsically Safe; Sealed Relay
- Mounting: Panel
- Relay Type: MilSpec; General; High Voltage Relay
- Poles: Single Pole (SP)
from GIGAVAC
Form-Fit Alternate to Tyco/Kilovac* EV200. See Comparison. Rugged EPIC ® Ceramic-to-Metal Seal Rated to 175 °C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable EV200 epoxy seal. EPIC ® Hermetic Seal – Designed to meet UL1604 for Class... [See More]
- Features: Intrinsically Safe; Sealed Relay
- Mounting: Panel
- Relay Type: General; High Voltage Relay
- Poles: Single Pole (SP)
from GIGAVAC
Normally closed version of GIGAVAC GX14. Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology... [See More]
- Features: Intrinsically Safe; Sealed Relay
- Mounting: Panel
- Relay Type: MilSpec; General; High Voltage Relay
- Poles: Single Pole (SP)