Triple Pole (TP) Electromechanical Relays

Description

Triple Pole (TP) Electromechanical Relays are devices designed to control three separate circuits simultaneously. Each pole within the relay is responsible for making or breaking a connection in one of these circuits, allowing for coordinated control of multiple electrical pathways.

Working Principle

Triple Pole Electromechanical Relays operate by using an electromagnetic coil to open or close contacts within the relay. When the coil is energized, it creates a magnetic field that moves an armature, which in turn opens or closes the contacts. This mechanism allows the relay to control the flow of electricity through the three separate circuits it manages. The usefulness of TP relays lies in their ability to manage multiple circuits with a single control signal, providing efficient and synchronized operation in complex electrical systems.

Applications

Unfortunately, specific applications for Triple Pole Electromechanical Relays are not detailed in the provided documents.

Advantages over other Electromechanical Relays

The documents do not provide specific examples of advantages that Triple Pole Electromechanical Relays have over other types of electromechanical relays.

Limitations

The documents do not specify particular limitations associated with Triple Pole Electromechanical Relays.

Considerations

The documents do not provide detailed guidance on considerations such as initial costs, operating expenses, durability, accuracy, or replacement and maintenance costs for Triple Pole Electromechanical Relays.

112 Results
DIN Rail Mounted Mechanical Relays
from Tempco Electric Heater Corporation

Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: DIN
  • Relay Type: General
  • AC Coil Voltage: 24 to 240
General Purpose Relays -- 1204-J1523CF110VAC [J1523CF110VAC from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: Through Hole with Flange, Coil Voltage: 110VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Termination Style: Solder Lug with Flange, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate... [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Bracket (Flange) Mount; Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Power Relays, Over 2 Amps -- 1864-2677-ND [RCI003A120V from Carlo Gavazzi Automation SpA]
from DigiKey

General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relay -- 1-1393118-3 [1-1393118-3 from TE Connectivity ™]
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Relay Type: General
Electromechanical Interface Relays -- 1232838
from RS Components, Ltd.

Finder 58.P3.9.024.0050SMA [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Mounting: DIN; Din rail
  • Maximum Switching Current: 10.00
Power Relays -- 1-1393092-1
from TE Connectivity

Body Features. Product Weight  : 80  G   [2.824  OZ  ]. Contact Features. Contact Arrangement  : 3 Form C (CO). Contact Current Class (AMP)  : 16, 5 - 10. Contact Current Rating (Max) (AMP)  : 10. Contact Material  : AgNi90/10. Contact... [See More]

  • Poles: Triple Pole (TP)
  • Number if >4: 3
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 400
Mercury Displacement Relays
from Tempco Electric Heater Corporation

Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: Panel
  • Relay Type: General
  • NO: 1
General Purpose Relays -- 1204-J1523CF110VACDT [J1523CF110VACDT from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: Through Hole with Flange, Coil Voltage: 110VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug with Flange, Seal Rating: Process... [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Bracket (Flange) Mount; Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Power Relays, Over 2 Amps -- 1864-2678-ND [RCI003A240V from Carlo Gavazzi Automation SpA]
from DigiKey

General Purpose Relay 3PDT (3 Form C) 240VAC Coil Socketable [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relay -- 1-1393118-4 [1-1393118-4 from TE Connectivity ™]
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Relay Type: General
Electromechanical Interface Relays -- 1232839
from RS Components, Ltd.

Finder 58.P3.8.012.0060SMA [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Mounting: DIN; Din rail
  • Maximum Switching Current: 10.00
Power Relays -- 1-1393102-0
from TE Connectivity

Body Features. Product Weight  : 85  G   [2.988  OZ  ]. Contact Features. Contact Arrangement  : 3 Form C (CO). Contact Current Class (AMP)  : 16, 5 - 10. Contact Current Rating (Max) (AMP)  : 10. Contact Material  : AgCdO. Contact... [See More]

  • Poles: Triple Pole (TP)
  • Number if >4: 3
  • Mounting: Socket or Plug-in Style
  • DC Coil Voltage: 24
Mercury Relays
from Tempco Electric Heater Corporation

Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: Panel
  • Relay Type: General
  • NO: 1
General Purpose Relays -- 1204-J1523CP110VAC [J1523CP110VAC from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: PCB, Coil Voltage: 110VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage:... [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Relay Type: General
  • AC Voltage: 300
Power Relays, Over 2 Amps -- 1864-2679-ND [RCI003A24V from Carlo Gavazzi Automation SpA]
from DigiKey

General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relay -- 6-1393104-5 [6-1393104-5 from TE Connectivity ™]
from Richardson RFPD

Industrial Relays (General Purpose) [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Relay Type: General
Electromechanical Interface Relays -- 1232842
from RS Components, Ltd.

Finder 58.P3.8.230.0060SMA [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Mounting: DIN; Din rail
  • Maximum Switching Current: 10.00
Power Relays -- 1-1393115-4
from TE Connectivity

Body Features. Product Weight  : 85  G   [2.988  OZ  ]. Contact Features. Contact Arrangement  : 3 Form C (CO). Contact Current Class (AMP)  : 5 - 10, 16. Contact Current Rating (Max) (AMP)  : 10. Contact Material  : AgCdO. Contact... [See More]

  • Poles: Triple Pole (TP)
  • Number if >4: 3
  • Mounting: Socket or Plug-in Style
  • AC Coil Voltage: 120
General Purpose Relays -- 1204-J1523CT110VAC [J1523CT110VAC from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must... [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Power Relays, Over 2 Amps -- 1864-2680-ND [RCI003D12V from Carlo Gavazzi Automation SpA]
from DigiKey

General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 254839 [265576 Z-TN230/3S from Eaton Corporation]
from RS Components, Ltd.

Eaton 265576 Z-TN230/3S Relay [See More]

  • Poles: Triple Pole (TP)
  • Throw: Single Throw
  • Number if >4: 3
  • Maximum Switching Current: 20.00
Power Relays -- 1-1415034-1
from TE Connectivity

Contact Features. Contact Arrangement  : 3 Form C (CO). Contact Current Class (AMP)  : 5 - 10, 16. Contact Current Rating (Max) (AMP)  : 10. Contact Material  : AgNi90/10. Contact Number of Poles  : 3. Relay Terminal Type  : Plug-In. Electrical... [See More]

  • Poles: Triple Pole (TP)
  • Number if >4: 3
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 400
General Purpose Relays -- 1204-J1523CT110VACDT [J1523CT110VACDT from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B... [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Power Relays, Over 2 Amps -- 1864-2681-ND [RCI003D24V from Carlo Gavazzi Automation SpA]
from DigiKey

General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 2658983 [1148703 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 1148703 Relay Module [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Number if >4: 3
  • Maximum Switching Current: 6.00
Power Relays -- 1-1415547-8
from TE Connectivity

Body Features. Insulation Special Features  : 4000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 3 Form C (3 CO). Contact Current Class (AMP)  :... [See More]

  • Poles: Triple Pole (TP)
  • AC Voltage: 440
  • Number if >4: 3
  • AC Coil Voltage: 24
General Purpose Relays -- 2500-PC118-3C-110D-D-X [PC118-3C-110D-D-X from Picker Components]
from New Yorker Electronics Co., Inc.

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC,... [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Mounting: Panel
  • DC Voltage: 28
Power Relays, Over 2 Amps -- 1864-2682-ND [RCI003D5V from Carlo Gavazzi Automation SpA]
from DigiKey

General Purpose Relay 3PDT (3 Form C) 5VDC Coil Socketable [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 494888
from RS Components, Ltd.

Finder 58.33.8.230.0060SMA [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Number if >4: 3
  • Resistance: 17000
Power Relays -- 1-1415547-9
from TE Connectivity

Body Features. Insulation Special Features  : 5000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 3 Form C (3 CO). Contact Current Class (AMP)  :... [See More]

  • Poles: Triple Pole (TP)
  • AC Voltage: 440
  • Number if >4: 3
  • AC Coil Voltage: 230
General Purpose Relays -- 2500-PC118-3C-P-110D-D-X [PC118-3C-P-110D-D-X from Picker Components]
from New Yorker Electronics Co., Inc.

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must... [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Mounting: Panel
  • DC Voltage: 28
Power Relays, Over 2 Amps -- 1864-2685-ND [RCP11003115/120VAC from Carlo Gavazzi Automation SpA]
from DigiKey

General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 7586823 [LZS:PT3A5L24 from Siemens Corporation]
from RS Components, Ltd.

Siemens LZS:PT3A5L24 Coupling Relay [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Mounting: Socket or Plug-in Style; Plug in
  • Approvals: RoHS
Power Relays -- 1393100-5
from TE Connectivity

Contact Features. Contact Arrangement  : 3 Form C (3PDT). Contact Current Class (AMP)  : 5 - 10, 16. Contact Current Rating (Max) (AMP)  : 10. Contact Material  : AgCdO. Contact Number of Poles  : 3. Terminal Type  : Plug-In. Electrical Characteristics. Coil... [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Number if >4: 3
  • DC Coil Voltage: 130
General Purpose Relays -- 2500-PC740-3C-C1-110D [PC740-3C-C1-110D from Picker Components]
from New Yorker Electronics Co., Inc.

Mounting Type: Side Flange, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 40A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11... [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Mounting: Bracket (Flange) Mount
  • AC Voltage: 250
Power Relays, Over 2 Amps -- 1864-2688-ND [RCP1100324VDC from Carlo Gavazzi Automation SpA]
from DigiKey

General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 7943648 [2903278 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 2903278 Interface Relay [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Mounting: DIN; Din rail
  • Approvals: RoHS
Power Relays -- 1393100-7
from TE Connectivity

Contact Features. Contact Arrangement  : 3 Form C (3PDT). Contact Current Class (AMP)  : 5 - 10, 16. Contact Current Rating (Max) (AMP)  : 5. Contact Material  : Ag. Contact Number of Poles  : 3. Terminal Type  : Plug-In. Electrical Characteristics. Coil... [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Number if >4: 3
  • DC Coil Voltage: 130
General Purpose Relays -- 2500-PC740-3C-C3-110D [PC740-3C-C3-110D from Picker Components]
from New Yorker Electronics Co., Inc.

Mounting Type: Top Flange, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 40A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC,... [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Mounting: Bracket (Flange) Mount
  • AC Voltage: 250
Power Relays, Over 2 Amps -- 1864-2782-ND [RPYA00324LT from Carlo Gavazzi Automation SpA]
from DigiKey

General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
Force Guided Relays -- 1647556 [SR6M4024 from TE Connectivity ™]
from RS Components, Ltd.

PCB Relay 3PST-NO/SPST-NC 8A 24Vdc [See More]

  • Poles: Single Pole (SP); Triple Pole (TP)
  • DC Power: 1.2
  • Mounting: PCBoard; Pcb mount
  • Approvals: RoHS
Power Relays -- 1393100-9
from TE Connectivity

Contact Features. Contact Arrangement  : 3 Form C (3PDT). Contact Current Class (AMP)  : 16, 5 - 10. Contact Current Rating (Max) (AMP)  : 10. Contact Material  : AgCdO. Contact Number of Poles  : 3. Terminal Type  : Plug-In. Electrical Characteristics. Coil... [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Number if >4: 3
  • DC Coil Voltage: 130
Power Relays, Over 2 Amps -- 1885-1060-ND [RH3B-ULDC24V from IDEC Corporation]
from DigiKey

General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
Force Guided Relays -- 1649037 [SR4M4024 from TE Connectivity]
from RS Components, Ltd.

Relay pcb 3 N/O 1 N/C 24Vdc 8A SR4 [See More]

  • Poles: Single Pole (SP); Triple Pole (TP)
  • Approvals: RoHS
  • Mounting: PCBoard; Pcb mount
  • Operating Temp: -13 to 167
Power Relays -- 1419149-6
from TE Connectivity

Body Features. Product Weight  : 40  G   [1.41  OZ  ]. Contact Features. Contact Arrangement  : 3 Form C (CO). Contact Current Class (AMP)  : 16, 2 - 5. Contact Current Rating (Max) (AMP)  : 3. Contact Material  : Ag. Contact Number of... [See More]

  • Poles: Triple Pole (TP)
  • Number if >4: 3
  • Mounting: PCBoard
  • DC Coil Voltage: 12
Power Relays, Over 2 Amps -- 1885-1072-ND [RR3PA-ULAC120V from IDEC Corporation]
from DigiKey

General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
Force Guided Relays -- 1739090 [SFS6-DC24V from Panasonic]
from RS Components, Ltd.

PCB relay,3PNO+3PNC,6A 24Vdc [See More]

  • Poles: Triple Pole (TP)
  • Number if >4: 3
  • Mounting: PCBoard; Pcb mount
  • Throw: Double Throw
Power Relays -- 2-1415545-1
from TE Connectivity

Body Features. Insulation Special Features  : 4000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 3 Form C (3 CO). Contact Current Class (AMP)  :... [See More]

  • Poles: Triple Pole (TP)
  • AC Voltage: 440
  • Number if >4: 3
  • DC Coil Voltage: 60
Power Relays, Over 2 Amps -- 1885-1109-ND [RR3B-ULAC120V from IDEC Corporation]
from DigiKey

General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
Force Guided Relays -- 2494452
from RS Components, Ltd.

RELAY MODULE , 3NO+1NC 6A 24VDC [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Number if >4: 3
  • Resistance: 571
Power Relays -- 2-1415546-3
from TE Connectivity

Body Features. Insulation Special Features  : 4000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 3 Form C (3 CO). Contact Current Class (AMP)  :... [See More]

  • Poles: Triple Pole (TP)
  • AC Voltage: 440
  • Number if >4: 3
  • DC Coil Voltage: 24
Power Relays, Over 2 Amps -- 1885-RH3B-D-DC24V-ND [RH3B-D-DC24V from IDEC Corporation]
from DigiKey

RELAY PLUG-IN 3PDT 10A 24VDC [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
Force Guided Relays -- 2763877 [V23050A1012A533 from TE Connectivity]
from RS Components, Ltd.

Safety Relay 24V 8A 3NO+3NC TH [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Number if >4: 3
  • Resistance: 480
Power Relays -- 2-1415546-8
from TE Connectivity

Body Features. Insulation Special Features  : 4000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 3 Form A (NO). Contact Current Class (AMP)  : 10... [See More]

  • Poles: Triple Pole (TP)
  • AC Voltage: 400
  • Number if >4: 3
  • DC Coil Voltage: 24
Power Relays, Over 2 Amps -- 1885-RH3B-ULCAC240V-ND [RH3B-ULCAC240V from IDEC Corporation]
from DigiKey

RELAY PLUG-IN 3PDT 10A 240VAC [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
Force Guided Relays -- 2861755
from RS Components, Ltd.

Force guided safety relay, 3NO+3NC, 12VD [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Number if >4: 3
  • Resistance: 190
Power Relays -- 2-1415546-9
from TE Connectivity

Body Features. Insulation Special Features  : 4000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 3 Form A (NO). Contact Current Class (AMP)  : 5 -... [See More]

  • Poles: Triple Pole (TP)
  • Number if >4: 3
  • Mounting: PCBoard
  • AC Voltage: 400
Power Relays, Over 2 Amps -- 1885-RH3B-ULCDC12V-ND [RH3B-ULCDC12V from IDEC Corporation]
from DigiKey

RELAY PLUG-IN 3PDT 10A 12VDC [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
Force Guided Relays -- 2861757
from RS Components, Ltd.

Force guided safety relay, 3NO+3NC, 24VD [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Number if >4: 3
  • Resistance: 760
Power Relays -- 2-1415547-0
from TE Connectivity

Body Features. Insulation Special Features  : 4000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 3 Form C (3 CO). Contact Current Class (AMP)  :... [See More]

  • Poles: Triple Pole (TP)
  • AC Voltage: 440
  • Number if >4: 3
  • AC Coil Voltage: 230
Power Relays, Over 2 Amps -- 2-1415536-5-ND [2-1415536-5 from TE Connectivity]
from DigiKey

Relay Coil [See More]

  • Poles: Triple Pole (TP)
  • Mounting: PCBoard
  • Relay Type: General
  • Throw: Double Throw
Force Guided Relays -- 2861788
from RS Components, Ltd.

Force guided safety DIN Rail module with [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Number if >4: 3
  • DC Power: 1.4
Power Relays -- 2-1415547-7
from TE Connectivity

Body Features. Insulation Special Features  : 4000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 3 Form A (NO). Contact Current Class (AMP)  : 10... [See More]

  • Poles: Triple Pole (TP)
  • Number if >4: 3
  • Mounting: PCBoard
  • AC Voltage: 400
Power Relays, Over 2 Amps -- 2066-55.13.8.024.0000-ND
from DigiKey

General Purpose Relay 3PDT (3 Form C) 24VAC Coil Through Hole [See More]

  • Poles: Triple Pole (TP)
  • Mounting: PCBoard
  • Relay Type: General
  • Throw: Double Throw
Force Guided Relays -- 5330930 [SR4M4012 8-1415053-1 from TE Connectivity ™]
from RS Components, Ltd.

PCB safety relay,8A 3PNO+SPNC 12dc 800mW [See More]

  • Poles: Single Pole (SP); Triple Pole (TP)
  • DC Power: 0.8000
  • Mounting: PCBoard; Pcb mount
  • Approvals: RoHS
Power Relays -- 3-1415546-0
from TE Connectivity

Body Features. Insulation Special Features  : 4000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 3 Form A (NO). Contact Current Class (AMP)  : 5 -... [See More]

  • Poles: Triple Pole (TP)
  • Number if >4: 3
  • Mounting: PCBoard
  • AC Voltage: 400
Power Relays, Over 2 Amps -- 2066-55.13.8.120.0000-ND
from DigiKey

General Purpose Relay 3PDT (3 Form C) 120VAC Coil Through Hole [See More]

  • Poles: Triple Pole (TP)
  • Mounting: PCBoard
  • Relay Type: General
  • Throw: Double Throw
Force Guided Relays -- 548032 [G7SA-3A3B 24VDC from OMRON Automation and Safety]
from RS Components, Ltd.

Force guided Relay, 3PST-NO, 3PST-NC, 6A [See More]

  • Poles: Triple Pole (TP)
  • Number if >4: 3
  • Mounting: PCBoard; Pcb mount
  • Throw: Double Throw
Power Relays -- 3-1415546-1
from TE Connectivity

Body Features. Insulation Special Features  : 4000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 3 Form C (3 CO). Contact Current Class (AMP)  :... [See More]

  • Poles: Triple Pole (TP)
  • AC Voltage: 440
  • Number if >4: 3
  • DC Coil Voltage: 12
Power Relays, Over 2 Amps -- 2066-55.13.9.012.0000-ND
from DigiKey

General Purpose Relay 3PDT (3 Form C) 12VDC Coil Through Hole [See More]

  • Poles: Triple Pole (TP)
  • Mounting: PCBoard
  • Relay Type: General
  • Throw: Double Throw
Force Guided Relays -- 554762
from RS Components, Ltd.

Force Guide Relay 3NO/1NC 24Vdc 12A/250V [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
  • Mounting: PCBoard; Pcb mount
  • DC Power: 0.7500
Power Relays -- 3-1415546-2
from TE Connectivity

Body Features. Insulation Special Features  : 4000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 3 Form C (3 CO). Contact Current Class (AMP)  :... [See More]

  • Poles: Triple Pole (TP)
  • AC Voltage: 440
  • Number if >4: 3
  • DC Coil Voltage: 24
Power Relays, Over 2 Amps -- 2066-55.33.8.024.0000-ND
from DigiKey

General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
Force Guided Relays -- 554790
from RS Components, Ltd.

Force Guided Relay 3NO/1NC 24Vdc 6A/250V [See More]

  • Poles: Single Pole (SP); Triple Pole (TP)
  • DC Power: 0.5000
  • Mounting: PCBoard; Pcb mount
  • Approvals: RoHS
Power Relays -- 3-1415546-3
from TE Connectivity

Body Features. Insulation Special Features  : 4000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 3 Form C (3 CO). Contact Current Class (AMP)  :... [See More]

  • Poles: Triple Pole (TP)
  • AC Voltage: 440
  • Number if >4: 3
  • DC Coil Voltage: 24
Power Relays, Over 2 Amps -- 2066-55.33.8.024.0010-ND
from DigiKey

General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
Force Guided Relays -- 554813
from RS Components, Ltd.

Force Guided Relay 3NO/1NC 12Vdc 8A/250V [See More]

  • Poles: Single Pole (SP); Triple Pole (TP)
  • DC Power: 0.7000
  • Mounting: PCBoard; Pcb mount
  • Approvals: RoHS
Power Relays -- 3-1415546-4
from TE Connectivity

Body Features. Insulation Special Features  : 4000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 3 Form C (3 CO). Contact Current Class (AMP)  :... [See More]

  • Poles: Triple Pole (TP)
  • AC Voltage: 440
  • Number if >4: 3
  • DC Coil Voltage: 24
Power Relays, Over 2 Amps -- 2066-55.33.8.024.0050-ND
from DigiKey

General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
Force Guided Relays -- 554835
from RS Components, Ltd.

Force Guided Relay 3NO/1NC 24Vdc 8A/250V [See More]

  • Poles: Single Pole (SP); Triple Pole (TP)
  • DC Power: 0.7000
  • Mounting: PCBoard; Pcb mount
  • Approvals: RoHS
Power Relays -- 3-1415546-5
from TE Connectivity

Body Features. Insulation Special Features  : 4000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 3 Form C (3 CO). Contact Current Class (AMP)  :... [See More]

  • Poles: Triple Pole (TP)
  • AC Voltage: 440
  • Number if >4: 3
  • AC Coil Voltage: 115
Power Relays, Over 2 Amps -- 2066-55.33.8.120.0000-ND
from DigiKey

General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
Force Guided Relays -- 8113078 [SFS3-DC24V from Panasonic]
from RS Components, Ltd.

Relay,3PST-NO,SPST-NC,6A,24V,250/30AC/DC [See More]

  • Poles: Single Pole (SP); Triple Pole (TP)
  • Approvals: RoHS
  • Mounting: PCBoard; Pcb mount
  • Operating Temp: -40 to 185
Power Relays -- 3-1415546-6
from TE Connectivity

Body Features. Insulation Special Features  : 4000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 3 Form C (3 CO). Contact Current Class (AMP)  :... [See More]

  • Poles: Triple Pole (TP)
  • AC Voltage: 440
  • Number if >4: 3
  • AC Coil Voltage: 230
Power Relays, Over 2 Amps -- 2066-55.33.8.120.0010-ND
from DigiKey

General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
Timer Relays -- 1249416 [3RP2560-1SW30 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3RP2560-1SW30 Timer Relay [See More]

  • Poles: Triple Pole (TP)
  • Number if >4: 3
  • Mounting: DIN; Din rail
  • Throw: Single Throw
Power Relays -- 3-1415546-7
from TE Connectivity

Body Features. Insulation Special Features  : 4000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 3 Form C (3 CO). Contact Current Class (AMP)  :... [See More]

  • Poles: Triple Pole (TP)
  • Number if >4: 3
  • Mounting: PCBoard
  • AC Voltage: 440
Power Relays, Over 2 Amps -- 2066-55.33.9.012.0090-ND
from DigiKey

General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socketable
  • Relay Type: General
  • Throw: Double Throw
Power Relays -- 3-1415546-8
from TE Connectivity

Body Features. Insulation Special Features  : 4000V Initial Surge Withstand Voltage between Contacts & Coil. Product Weight  : 81  G   [2.857  OZ  ]. Contact Features. Contact Arrangement  : 3 Form C (3 CO). Contact Current Class (AMP)  :... [See More]

  • Poles: Triple Pole (TP)
  • Number if >4: 3
  • Mounting: PCBoard
  • AC Voltage: 440
Medium Power Plug-In Relay -- KAA-110-A-T
from Marsh Bellofram Group of Companies

Features: Low Cost. Rugged Design. 10 Amp Output. High Reliability. 8 pin or 11 pin Track Mountable Plug-in base. DPDT & 3PDT Arrangements. 12, 24, 120, & 240 Volts Operation [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Relay 3PDT 10A 12V 95R -- RK-302D [RK-302D from Good Sky Electric Co., Ltd.]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Poles: Triple Pole (TP)
  • Throw: Double Throw
"Ice Cube" Plug-In Relays -- D3PF
from OMEGA Engineering, Inc.

The D3PF are plug-in type relays that feature an octal connection base. The D3PF series offer a number of enhanced features including LED status lamp, push-to-test button for manual relay operation, a convenient finger grip for removing relays and a write-on label that can be used for identifying... [See More]

  • Poles: Double Pole (DP); Triple Pole (TP)
  • Mounting: DIN; Octal Plug-in
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays (5-15 Amps) -- Series 100
from Deltrol Controls/Division of Deltrol Corp.

100 Series: 5 and 10 Amp general purpose relay. Features. Up to 10 Amp loads (see data sheet). Pole configuration through 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Unique armature stop maintains adjustment. Models. [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: Bracket (Flange) Mount (optional feature); Socket or Plug-in Style; 1.76x1.25x1.22"
  • Relay Type: General
  • Throw: Double Throw
Plug-in Relay -- Type RPY 3 10A
from CARLO GAVAZZI Automation Components

The RPY relay can be used for a wide range of industrial applications. Available in a 1, 2, 3, 4 pole change-over contact configuration. Its wide terminals allow reliability and big currents. High switching power. Wide range of applications. 10A switching capacity. 3 pole configuration. Flanged pins... [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Maximum Switching Current: 10.00
RPT Series -- RPT-3*A
from Excel Cell Electronic USA Corp.

Features. From 1 to 3 Poles version are available with high switching current up to 30A. Solder Lug Terminal with Flanged Case are available for customer's various application. [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Bracket (Flange) Mount (optional feature); Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Power Relay -- SMET-306AF
from Sanyou Electrical Appliances, Inc.

2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles). Different mounting types available. Low coil power consumption with high response time. High reliability and long life with excellent vibration and shock resistance. Typical Application. Vending machines,cooking... [See More]

  • Poles: Triple Pole (TP)
  • Maximum Switching Current: 5.00
  • Mounting: Socket or Plug-in Style
  • AC Voltage: 250
General Purpose Relay -- Model 281
from Time Mark Corporation

The Model 280 and 281 General Purpose Plug-In Relays are heavy duty, high quality relays available at a competitive price. UL Recognized and CSA approved, the Model 280 and 281 have a long life of over 10 million mechanical operations. Model 280 and 281 relays are available in a variety of AC and DC... [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socket or Plug-in Style
  • Relay Type: General
  • Throw: Double Throw
Relay Module - RIF-3-RPT-LDP-24DC/3X21 - 2903294
from PHOENIX CONTACT USA

Pre-assembled relay module with push-in connection, consisting of: relay base, power contact relay, and retaining bracket. Contact type: 3 PDTs. Input voltage: 24 V DC [See More]

  • Poles: Triple Pole (TP)
  • AC Power: 2125
  • Throw: Double Throw
  • DC Coil Voltage: 24
"Ice Cube" Plug-In Relays -- D5PF
from OMEGA Engineering, Inc.

The D5PF are plug-in type relays that feature a spade connection base. The D5PF series offer a number of enhanced features including LED status lamp, push-to-test button for manual relay operation, a convenient finger grip for removing relays and a write-on label that can be used for identifying the... [See More]

  • Poles: Double Pole (DP); Triple Pole (TP)
  • Mounting: DIN
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays (5-15 Amps) -- Series 160
from Deltrol Controls/Division of Deltrol Corp.

160 Series: 5 Amp general purpose plug-in relay. Features. Up to 5 Amp loads (see data sheet). Pole configuration through 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Unique armature stop maintains adjustment. Models. [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: Socket or Plug-in Style; 1.50x1.38x2.20"
  • Relay Type: General
  • Throw: Double Throw
"Ice Cube" Plug-In Relays -- D7P
from OMEGA Engineering, Inc.

SPECIFICATIONS (D7PR RELAY). Rated Load (Resistive Load*): 120/240 Vac 15 A, 30 Vdc 15 A. Rated Load (Inductive Load*): 120/240 Vac 10 A, 30 Vdc 7 A. Carry Current: 15 A. Max Operating Voltage: 250 Vac/125 Vdc. Max Operating Current: 15 A. Contact Material: AgCdO. Max Switching Capacity (Resistive... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P)
  • Mounting: Bracket (Flange) Mount; DIN; Panel
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays (5-15 Amps) -- Series 260
from Deltrol Controls/Division of Deltrol Corp.

260 Series: 5 Amp general purpose relay with .25" QC terminals. Features. Up to 5 Amp loads (see data sheet). Pole configuration up to 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Unique armature stop maintains... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: Socket or Plug-in Style; 1.50x1.38x2.25"
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays (5-15 Amps) -- Series 263
from Deltrol Controls/Division of Deltrol Corp.

263 Series: 15 Amp general purpose relay with .187" QC terminals. Features. Up to 15 Amp loads (see data sheet). Pole configuration up to 3PDT. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Variety of mounting options. Models. [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: Socket or Plug-in Style; 1.50c1.38x2.25"
  • Relay Type: General
  • Throw: Double Throw
General Purpose Relays (5-15 Amps) -- Series 268
from Deltrol Controls/Division of Deltrol Corp.

268 Series: 15 Amp general purpose relay with .187" QC terminals. Features. Up to 15 Amp loads (see data sheet). Pole configuration up to 3PDT. Class F coil insulation system for 155 °C total temperature. Clear cover over relay. Coil molded in Polyester for environmental protection. Variety of... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: Socket or Plug-in Style; 1.50c1.38x2.25"
  • Relay Type: General
  • Throw: Double Throw
Magnetic Latching Relays (10 Amps) -- Series 101ML
from Deltrol Controls/Division of Deltrol Corp.

101ML Series: 10 Amp general purpose magnetic latching relay. Features. Up to 10 Amp loads (see data sheet). Pole configuration up to 6PDT. No power required to maintain contact status-only a pulse to change. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
  • Mounting: Bracket (Flange) Mount; 1.69x1.38x3.38"
  • Relay Type: General
  • Number if >4: 6
Magnetic Latching Relays (10 Amps) -- Series 105ML
from Deltrol Controls/Division of Deltrol Corp.

105ML 5 &10 Amp magnetic latching relay with plug-in octal base. Features. Up to 10 Amp loads (see data sheet). Snap-action, one piece armature eliminates interconnections. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
  • Mounting: Socket or Plug-in Style; 1.94x1.94x3.25"
  • Relay Type: General
  • Number if >4: 5
Magnetic Latching Relays (5 Amps) -- Series 100ML
from Deltrol Controls/Division of Deltrol Corp.

100ML Series: 5 Amp general purpose magnetic latching relay. Features. Up to 5 Amp loads (see data sheet). Pole configuration up to 6PDT. No power required to maintain contact status-only a pulse to change. Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
  • Mounting: Bracket (Flange) Mount; 1.69x1.38x3.38"
  • Relay Type: General
  • Number if >4: 6
Magnetic Latching Relays (5 Amps) -- Series 165ML
from Deltrol Controls/Division of Deltrol Corp.

165ML Series: 5 Amp plug-in magnetic latching relays. Features. Up to 5 Amp loads (see data sheet). Pole configuration through 3PDT. Compact size - fits in standard rectangular 11 blade socket. Positive magnetic latch - maintains status without power. Single coil resets by reversing polarity. Dual... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: Socket or Plug-in Style; 1.50x1.38x2.20"
  • Relay Type: General
  • Throw: Double Throw
Magnetic Latching Relays (5 Amps) -- Series 166ML
from Deltrol Controls/Division of Deltrol Corp.

166ML Series: 10 Amp plug-in magnetic latching relays. Features. Up to 10 Amp loads (see data sheet). Pole configuration through 3PDT. Compact size - fits in standard rectangular 11 blade socket. Positive magnetic latch - maintains status without power. Single coil resets by reversing polarity. Dual... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Mounting: Socket or Plug-in Style; 1.50x1.38x2.20"
  • Relay Type: General
  • Throw: Double Throw
Magnetic Latching Relays (5-10 Amps) -- Series 102ML
from Deltrol Controls/Division of Deltrol Corp.

102ML Series: 5 &10 Amp general purpose magnetic latching relay. Features. Up to 10 Amp loads (see data sheet). Pole configuration up to 6PDT. No power required to maintain contact status-only a pulse to change. Class F coil insulation system for 155 °C total temperature. Coil molded in... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
  • Mounting: Bracket (Flange) Mount; 1.69x1.38x3.38"
  • Relay Type: General
  • Number if >4: 6
Magnetic Latching Relays (5-10 Amps) -- Series 103ML
from Deltrol Controls/Division of Deltrol Corp.

103ML Series: 5 &10 Amp general purpose magnetic latching relay. Features. Up to 10 Amp loads (see data sheet). Pole configuration up to 6PDT. No power required to maintain contact status-only a pulse to change. Class F coil insulation system for 155 °C total temperature. Coil molded in... [See More]

  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
  • Mounting: Bracket (Flange) Mount; 1.69x1.38x3.38"
  • Relay Type: General
  • Number if >4: 6
Power Relays (15-50 Amps) -- Series 375
from Deltrol Controls/Division of Deltrol Corp.

375 Series: 3 pole 30 Amp power relay. Features. Up to 30 Amp loads (see data sheet). Class F coil insulation system for 155 °C total temperature. Coil molded in Polyester for environmental protection. Dual flag terminal option allows easy serial connection of multiple devices. Low cost... [See More]

  • Poles: Triple Pole (TP)
  • Mounting: Socket or Plug-in Style; 2.1x1.38x2.15"
  • Relay Type: Machine Control (Heavy Duty) Relay
  • Throw: Single Throw; Double Throw