Reed Relay Electromechanical Relays
from TE Connectivity
Body Features. Insulation Special Features : Electrostatic Shield. Weight : 1.4 G [.0494 OZ ]. Contact Features. Contact Current Class : 0 - 2 A. Contact Material : Ruthenium. Contact Number of Poles : 1. Contact Plating... [See More]
- Relay Type: Reed Relay
- Number if >4: 1
- Poles: Single Pole (SP)
- Resistance: 2000
from Win Source Electronics
Manufacturer: Coto Technology. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1194806-10/05/9104. Termination: PC Pin. Contact Material: Ruthenium. Current Rating: 1.3 A. Number of Contacts: 1. Coil Resistance: 175 Ω. Coil Current: 28.57 mA. [See More]
- Relay Type: Reed Relay
- AC Coil Voltage: 5
- Mounting: PCBoard; Through Hole
- DC Coil Voltage: 5
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from TE Connectivity
Body Features. Weight : 1 G [.035 OZ ]. Contact Features. Contact Current Class : 0 - 2 A. Contact Material : Ruthenium. Contact Number of Poles : 1. Contact Plating Material : Ruthenium. Contact Special Features : Reed... [See More]
- Relay Type: Reed Relay
- Number if >4: 1
- Poles: Single Pole (SP)
- Resistance: 1000
from Win Source Electronics
Manufacturer: Coto Technology. Win Source Part Number: 766443-2597951. Series: 9012. Packaging: Tube. Termination Style: PC Pin. Mounting Style: Through Hole. Operating Temperature Range: -20 °C ~ 85 °C. Features: Diode, Magnetic Shield. Contact Form: SPST-NO (1 Form A). Coil Resistance:... [See More]
- Relay Type: Reed Relay
- Resistance: 750
- Mounting: PCBoard; Through Hole
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from TE Connectivity
Body Features. Weight : 1.8 G [.0635 OZ ]. Contact Features. Contact Current Class : 0 - 2 A. Contact Material : Ruthenium. Contact Number of Poles : 1. Contact Plating Material : Ruthenium. Contact Special Features :... [See More]
- Relay Type: Reed Relay
- Number if >4: 1
- Poles: Single Pole (SP)
- Resistance: 200
from Win Source Electronics
Manufacturer: Coto Technology. Win Source Part Number: 766462-2636087. Series: 9117. Packaging: Bulk. Termination Style: PC Pin. Mounting Style: Through Hole. Operating Temperature Range: -20 °C ~ 85 °C. Features: Diode, Magnetic Shield. Contact Form: SPST-NO (1 Form A). Coil Resistance:... [See More]
- Relay Type: Reed Relay
- Resistance: 400
- Mounting: PCBoard; Through Hole
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from TE Connectivity
Body Features. Weight : 1.6 G [.0564 OZ ]. Contact Features. Contact Current Class : 0 - 2 A. Contact Material : Nickel. Contact Number of Poles : 1. Contact Plating Material : Ruthenium. Contact Special Features : Reed... [See More]
- Relay Type: Reed Relay
- Number if >4: 1
- Poles: Single Pole (SP)
- Resistance: 1000
from Win Source Electronics
Manufacturer: Littelfuse Inc. Win Source Part Number: 775836-HE721A0510. Series: HE700. Packaging: Tube. Termination Style: PC Pin. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C. Features: Diode. Contact Form: SPST-NO (1 Form A). Coil Resistance: 500 Ohms. Coil... [See More]
- Relay Type: Reed Relay
- Resistance: 500
- Mounting: PCBoard; Through Hole
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Win Source Electronics
Manufacturer: Littelfuse Inc. Win Source Part Number: 775837-HE721R0510. Series: HE700. Packaging: Tube. Termination Style: PC Pin. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C. Features: Diode. Contact Form: SPDT (1 Form C). Coil Resistance: 200 Ohms. Coil... [See More]
- Relay Type: Reed Relay
- Resistance: 200
- Mounting: PCBoard; Through Hole
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Win Source Electronics
Manufacturer: Littelfuse Inc. Win Source Part Number: 775838-HE722A0510. Series: HE700. Packaging: Tube. Termination Style: PC Pin. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C. Features: Diode. Contact Form: DPST (2 Form A). Coil Resistance: 200 Ohms. Coil... [See More]
- Relay Type: Reed Relay
- Resistance: 200
- Mounting: PCBoard; Through Hole
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Win Source Electronics
Manufacturer: Littelfuse Inc. Win Source Part Number: 1042974-HE722A0600. Packaging: Tube/Rail. Termination Style: PC Pin. Contact Form: DPST (2 Form A). Mounting: Through Hole. Coil Resistance: 150 Ohms. Coil Current: 33.3mA. Operate Time: 1ms. Relay Type: Reed. Coil Type: Non Latching. Coil... [See More]
- Relay Type: Reed Relay
- Resistance: 150
- Mounting: PCBoard; Through Hole
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Win Source Electronics
Manufacturer: Littelfuse Inc. Win Source Part Number: 775839-HE722A1200. Series: HE700. Packaging: Tube. Termination Style: PC Pin. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C. Contact Form: DPST (2 Form A). Coil Resistance: 500 Ohms. Coil Current: 24mA. [See More]
- Relay Type: Reed Relay
- Resistance: 500
- Mounting: PCBoard; Through Hole
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Win Source Electronics
Manufacturer: TE Connectivity Potter & Brumfield Relays. Win Source Part Number: 798965-V23100V4012A011. Series: V23100-V4, AXICOM. Packaging: Tube. Termination Style: PC Pin. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C. Features: Diode, Electrostatic... [See More]
- Relay Type: Reed Relay
- Resistance: 1000
- Mounting: PCBoard; Through Hole
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Win Source Electronics
Manufacturer: TE Connectivity Potter & Brumfield Relays. Win Source Part Number: 798966-V23100V4015A011. Series: V23100-V4, AXICOM. Packaging: Tube. Termination Style: PC Pin. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C. Features: Diode, Electrostatic... [See More]
- Relay Type: Reed Relay
- Resistance: 2000
- Mounting: PCBoard; Through Hole
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Win Source Electronics
Manufacturer: TE Connectivity Potter & Brumfield Relays. Win Source Part Number: 798967-V23100V4305C010. Series: V23100-V4, AXICOM. Packaging: Tube. Termination Style: PC Pin. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C. Features: Diode. Contact Form: SPDT... [See More]
- Relay Type: Reed Relay
- Resistance: 200
- Mounting: PCBoard; Through Hole
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Win Source Electronics
Manufacturer: TE Connectivity Potter & Brumfield Relays. Win Source Part Number: 798968-V23100V4515A010. Series: V23100-V4, AXICOM. Packaging: Tube. Termination Style: PC Pin. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C. Features: Diode. Contact Form:... [See More]
- Relay Type: Reed Relay
- Resistance: 2000
- Mounting: PCBoard; Through Hole
from Powell Electronics, Inc.
JW REED RELAYS [See More]
- Relay Type: Reed Relay
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Powell Electronics, Inc.
REED RELAYS [See More]
- Relay Type: Reed Relay
from Pickering Electronics
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications... [See More]
- Relay Type: General; Reed Relay
- Poles: Double Pole (DP)
- Mounting: PCBoard
- Throw: Single Throw
from Comus International
Magnetic Dry Reed Relay. Contact Form: Form A. Switching Power: 15 VA MAX. Switching Current: 1.0 A MAX. Switching Voltage: 250 VDC/AC. Maximum Coil Voltage: 133 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 250
- Maximum Switching Current: 1.00
- DC Voltage: 250
from Galco Industrial Electronics
FREEDOM SERIES RELAY 2NO/2NC 120VAC [See More]
- Relay Type: Reed Relay
from Radwell International
DISCONTINUED BY MANUFACTURER, ELECTROMECHANICAL RELAY, SERIES PRMA, REED, 1-FORM-A CONTACT FORM, 5 V NOMINAL COIL VOLTAGE, NO OPTIONS, DIP 14. FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: Reed Relay
from Coto Technology
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto ’s Factory. [See More]
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Excel Cell Electronic USA Corp.
Features. Miniature,cost-effective switching solution. Molded construction for compatibility with automatic board processing. Completely washable. Dip type construction with the same terminal pitch as ICs or TTLs. The high sensitivity allows direct driving by TTL, etc. Magnetic shield cover is... [See More]
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard; 19 x 5 x 7 mm
- Throw: Single Throw
from Comus International
Magnetic Reed Relay. Contact Form: Form A. Switching Power: 15 VA MAX. Switching Current: 1.0 A MAX. Switching Voltage: 250 VDC/AC. Maximum Coil Voltage: 63 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 250
- Maximum Switching Current: 1.00
- DC Voltage: 250
from Galco Industrial Electronics
FREEDOM SERIES RELAY 3NO/1NC 120VAC [See More]
- Relay Type: Reed Relay
from Radwell International
DISCONTINUED BY MANUFACTURER, ELECTROMECHANICAL RELAY, SERIES PRMA, REED, 1-FORM-A CONTACT FORM, 5 V NOMINAL COIL VOLTAGE, W/ DIODE OPTION, DIP 14. FREE 2 YEAR RADWELL WARRANTY [See More]
- Relay Type: Reed Relay
from Coto Technology
The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and magnetically biased... [See More]
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Excel Cell Electronic USA Corp.
Features. 1 C/O & 1 N/O & 1 N/C Contact. 4KV / 8mm coil-contact. Pinning: 3.2mm and 5.0mm. Protection class ll. Especially suitable for resistive and inductive loads on N/O and N/C contacts. [See More]
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard; 24.3 x 7.8 x 7.8 mm
- Throw: Single Throw
from Comus International
Magnetic Reed Relays. Contact Form: Form A. Switching Power: 15 VA MAX. Switching Current: 1.0 A MAX. Switching Voltage: 250 VDC/AC. Maximum Coil Voltage: 150 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 250
- Maximum Switching Current: 1.00
- DC Voltage: 250
from Galco Industrial Electronics
FREEDOM SERIES RELAY 4NO/0NC 120VAC [See More]
- Relay Type: Reed Relay
from Coto Technology
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with... [See More]
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Comus International
Magnetic Reed Relay. Contact Form: Form A / B. Switching Power: 10 VA MAX. Switching Current: 0.75 A MAX. Switching Voltage: 200 VDC/AC. Nominal Coil Voltage: 6 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 200
- Maximum Switching Current: 0.75
- DC Voltage: 200
from Galco Industrial Electronics
Relay,SPNC,3A,24VDC [See More]
- Relay Type: Reed Relay
from Coto Technology
The 3500 Series is ideally suited to the needs of Instrumentation, Data Acquisition and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in high accuracy DVM ’s, Multiplexers and Digital or Analog... [See More]
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Comus International
Magnetic Reed Relay – Mercury Wetted Contacts. Contact Form: Form A. Switching Power: 30 VA MAX. Switching Current: 0.75 A MAX. Switching Voltage: 350 VDC/AC. Nominal Coil Voltage: 12 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 350
- Maximum Switching Current: 0.75
- DC Voltage: 350
from Galco Industrial Electronics
Reed Relay, SPDT, 24VDC, 5 Pin PC [See More]
- Relay Type: Reed Relay
from Coto Technology
The 3600 Series is ideally suited to the needs of Instrumentation, Data Acquisition, and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in Scanners, Multiplexers and Digital or Analog Multipoint Recorders. If... [See More]
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Comus International
Magnetic Reed Relay. Contact Form: Form B. Switching Power: 10 VA MAX. Switching Current: 0.75 A MAX. Switching Voltage: 200 VDC/AC. Nominal Coil Voltage: 12 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 200
- Maximum Switching Current: 0.75
- DC Voltage: 200
from Galco Industrial Electronics
Reed Relay, DPDT, 120VAC, 8 Pin PC [See More]
- Relay Type: Reed Relay
from Coto Technology
The 5500 Series High Voltage Reed Relays are ideally suited to the needs of Instrumentation, Industrial Process Controls and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. Applications include medical and hipot test... [See More]
- Relay Type: High Voltage Relay; Reed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Comus International
Magnetic Reed Relay. Contact Form: Form A. Switching Power: 10 VA MAX. Switching Current: 0.75 A MAX. Switching Voltage: 200 VDC/AC. Nominal Coil Voltage: 5 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 200
- Maximum Switching Current: 0.75
- DC Voltage: 200
from Galco Industrial Electronics
RELAY, SPST-NO, 0.5A, 12VDC, PCB MNT [See More]
- Relay Type: Reed Relay
from Coto Technology
The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for... [See More]
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Comus International
Magnetic Reed Relay. Contact Form: Form B. Switching Power: 30 VA MAX. Switching Current: 0.75 A MAX. Switching Voltage: 300 VDC/AC. Nominal Coil Voltage: 12 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 300
- Maximum Switching Current: 0.75
- DC Voltage: 300
from Galco Industrial Electronics
RELAY, DPST-NO, 0.5A, 12VDC, PCB MNT [See More]
- Relay Type: Reed Relay
from Coto Technology
The Coto 8L Spartan Series relays combine Coto quality and economy in the industry standard 14 pin molded DIP package. This series will cross to all competitive DIP packages and is ideal for telecom, security, and other general purpose applications. [See More]
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Comus International
Magnetic Wetted Reed Relay. Contact Form: Form D. Switching Power: 250 VA MAX. Switching Current: 5.0 A MAX. Switching Voltage: 500 VDC/AC. Maximum Coil Voltage: 100 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 500
- Maximum Switching Current: 5.00
- DC Voltage: 500
from Galco Industrial Electronics
RELAY, .5A, 24VDC, SPDT [See More]
- Relay Type: Reed Relay
from Coto Technology
The SIP relay is the industry standard when high reliability and consistent performance are desired in a compact package. The 9001 and 9002 are high performance relays ideally suited for Automatic Test Equipment, Instrumentation, RF and Telecommunications applications. The specification tables allow... [See More]
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Comus International
Magnetic Reed Relay – Mercury Wetted Contacts. Contact Form: Form D. Switching Power: 250 VA MAX. Switching Current: 5.0 A MAX. Switching Voltage: 500 VDC. Nominal Voltage: 48 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 500
- Maximum Switching Current: 5.00
- DC Voltage: 500
from Coto Technology
The SIP relay is the industry choice for a wide variety of designs where economy, performance and a compact package are needed. The 9007 Spartan Series is a general purpose economy version of the 9001 for applications with less stringent requirements. The 9081 Spartan Series is similar to the 9007,... [See More]
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Comus International
Magnetic Reed Relay – Mercury Wetted Contacts. Contact Form: Form C. Switching Power: 100 VA MAX. Switching Current: 2.0 A MAX. Switching Voltage: 500 VDC/AC. Nominal Coil Voltage: 24 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 500
- Maximum Switching Current: 2.00
- DC Voltage: 500
from Coto Technology
The 9012 package dimensions are 47% smaller than standard 9000 SIPs, yet the relay retains the 10W switch ratings of its larger counterparts. The 9011 package dimensions are 65% smaller than the standard 9000 SIPs and incorporates Coto ’s 7mm switch rated at 3W. The 9117 goes one step further,... [See More]
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Comus International
Magnetic Reed Relay – Mercury Wetted Contacts. Contact Form: Form C. Switching Power: 100 VA MAX. Switching Current: 2.0 A MAX. Switching Voltage: 500 VDC/AC. Nominal Coil Voltage: 48 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 500
- Maximum Switching Current: 2.00
- DC Voltage: 500
from Coto Technology
The 9091 is a compact version of the 9001 using 40% less board space (LxW). Because of its increased height, the 9092 model allows for incorporation of 2 form A switches in the same board space. These miniature SIP relays utilize Coto ’s 10W switch technology, making these SIP relays ideal for... [See More]
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Comus International
Magnetic Reed Relay – Mercury Wetted Contacts. Contact Form: Form C. Switching Power: 100 VA MAX. Switching Current: 2.0 A MAX. Switching Voltage: 500 VDC/AC. Nominal Coil Voltage: 5 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 500
- Maximum Switching Current: 2.00
- DC Voltage: 500
from Coto Technology
Because of its increased height, the 9092 model allows for incorporation of 2 form A switches in the same board space. These miniature SIP relays utilize Coto's 10W switch technology, making these SIP relays ideal for use in ATE applications and other high reliability test, measurement and... [See More]
- Relay Type: General; Reed Relay
- Maximum Switching Current: 0.50
- Mounting: PCBoard; Socket or Plug-in Style
- DC Voltage: 200
from Comus International
Magnetic Reed Relay – Mercury Wetted Contacts. Contact Form: Form C. Switching Power: 100 VA MAX. Switching Current: 2.0 A MAX. Switching Voltage: 500 VDC/AC. Nominal Coil Voltage: 6 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 500
- Maximum Switching Current: 2.00
- DC Voltage: 500
from Coto Technology
The 9094 Series is the high power 20W version of Coto Technology ’s industry standard 9091 MiniSIP relay. The robust contacts and small size of the 9094 series make it ideal for ATE and other high-reliability test and measurement applications where high board density and long life are key... [See More]
- Relay Type: General; Reed Relay
- Maximum Switching Current: 0.50
- Mounting: PCBoard; Socket or Plug-in Style
- DC Voltage: 200
from Comus International
Magnetic Reed Relay – Mercury Wetted Contacts. Contact Form: Form C. Switching Power: 100 VA MAX. Switching Current: 2.0 A MAX. Switching Voltage: 500 VDC/AC. Maximum Coil Voltage: 35 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 500
- Maximum Switching Current: 2.00
- DC Voltage: 500
from Coto Technology
Molded SIP relays are the industry standard when high reliability and consistent performance are desired in a compact package. The 9104 Series adds high voltage switching capability and high voltage standoff capability to a SIP relay package. These high voltage, high performance relays are ideally... [See More]
- Relay Type: High Voltage Relay; Reed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Comus International
Magnetic Reed Relay – Mercury Wetted Contacts. Contact Form: Form C. Switching Power: 100 VA MAX. Switching Current: 2.0 A MAX. Switching Voltage: 500 VDC/AC. Maximum Coil Voltage: 39 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 500
- Maximum Switching Current: 2.00
- DC Voltage: 500
from Coto Technology
The 9117 goes one step further, reducing package size by 65% from standard 9000 SIPs. This is the smallest SIP footprint with a 3W rating. These miniature SIP relays are ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high... [See More]
- Relay Type: General; Reed Relay
- Maximum Switching Current: 0.25
- Mounting: PCBoard; Socket or Plug-in Style
- DC Voltage: 100
from Comus International
Magnetic Reed Relay – Mercury Wetted Contacts. Contact Form: Form C. Switching Power: 100 VA MAX. Switching Current: 2.0 A MAX. Switching Voltage: 500 VDC/AC. Nominal Coil Voltage: 15 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 500
- Maximum Switching Current: 2.00
- DC Voltage: 500
from Coto Technology
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto ’s 9200 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local... [See More]
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Comus International
Magnetic Reed Relay – Mercury Wetted Contacts. Contact Form: Form C / D. Switching Power: 100 VA MAX. Switching Current: 2.0 A MAX. Switching Voltage: 500 VDC/AC. Maximum Coil Voltage: 40 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 500
- Maximum Switching Current: 2.00
- DC Voltage: 500
from Coto Technology
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto's 9200 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or... [See More]
- Relay Type: General; Reed Relay
- Maximum Switching Current: 0.50
- Mounting: PCBoard; Surface Mount
- DC Voltage: 200
from Comus International
Magnetic Reed Relay. Contact Form: Form C. Switching Power: 100 VA MAX. Switching Current: 3.0 A MAX. Switching Voltage: 2500 VDC/AC. Nominal Coil Voltage: 12 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 2500
- Maximum Switching Current: 3.00
- DC Voltage: 2500
from Coto Technology
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto ’s 9300 and 9400 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local... [See More]
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Comus International
Magnetic Reed Relay. Contact Form: Form C. Switching Power: 100 VA MAX. Switching Current: 3.0 A MAX. Switching Voltage: 2500 VDC/AC. Nominal Coil Voltage: 24 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 2500
- Maximum Switching Current: 3.00
- DC Voltage: 2500
from Coto Technology
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto ’s 9800 Series is an ultra-miniature Surface Mount Reed Relay that combines small size with exceptional RF performance. The 9814 extends life at ATE loads 3X or more utilizing... [See More]
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
- Mounting: PCBoard
- Throw: Single Throw
from Comus International
Magnetic Reed Relay. Contact Form: Form B. Switching Power: 10 VA MAX. Switching Current: 0.50 A MAX. Switching Voltage: 200 VDC/AC. Nominal Coil Voltage: 12 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 200
- Maximum Switching Current: 0.50
- DC Voltage: 200
from Coto Technology
Ideally suited to the needs of Automated Test Equipment and Instrumentation requirements, Coto's 9900 Series is the smallest Surface Mount Reed Relay available. The external Magnetic Shield reduces interaction between parts in high density boards. Small size plus the use of Coto's proprietary switch... [See More]
- Relay Type: General; Reed Relay
- Maximum Switching Current: 0.25
- Mounting: PCBoard; Surface Mount
- DC Voltage: 100
from Comus International
Magnetic Reed Relay. Contact Form: Form A / B. Switching Power: 10 VA MAX. Switching Current: 0.50 A MAX. Switching Voltage: 200 VDC/AC. Nominal Coil Voltage: 24 VDC [See More]
- Relay Type: Reed Relay
- AC Voltage: 200
- Maximum Switching Current: 0.50
- DC Voltage: 200
from Coto Technology
The B41 is four independent form A channels in one planar quad package. Coto ’s Ball Grid Array (BGA) construction offers a breakthrough in reed relay performance. This patented technology allows for shorter RF paths in a controlled 50 ohm environment to minimize signal attentuation. The... [See More]
- Relay Type: Reed Relay
- Maximum Switching Current: 0.40
- Mounting: PCBoard; Surface Mount
- AC Voltage: 125