Aerospace / MIL-SPEC Relay Electromechanical Relays
from Kelco Industries
Guardian offers a range of general purpose, “off-the-shelf ” relays for applications throughout a wide variety of industries. DC relay designs are available from 1 amp through 30 amp, in sealed and non-sealed configurations. Coil voltages include 3-110 volt DC. AC relay designs are... [See More]
- Relay Type: MilSpec
from GIGAVAC
SF-6 gas filled with tungsten contacts for sinusoidal waveform defibrillators. Flying leads for easy high voltage connection. Double pole, double throw. High power short duty coil for fast predictable operate time. Low cost alternate for use in many existing sinusoidal defibrillators. Refer to... [See More]
- Relay Type: MilSpec; High Voltage Relay
- Poles: Single Pole (SP); Double Pole (DP)
- Mounting: Panel; Threaded
- Throw: Single Throw
from E-T-A Circuit Breakers Ltd.
Battery isolation switches are ideally suited for installation in the main battery systems of heavy duty vehicles including tankers, boats, off-road plant and other battery-powered equipment. [See More]
- Relay Type: MilSpec
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount (optional feature); Threaded
- Maximum Switching Current: 150.00
from GIGAVAC
Durable tungsten contacts for hot load switching. Internal dielectric shield provides superior hot switch ratings. Vacuum dielectric for effective arc quenching when opening under load. Two mounting styles available, flange or through panel with jam nut. Solder or threaded high voltage connections... [See More]
- Relay Type: MilSpec; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount (optional feature); Threaded
- Throw: Single Throw
from GIGAVAC
Smallest size with its voltage rating. Durable tungsten contacts for hot load switching. Vacuum dielectric for effective arc quenching when opening under load. Two mounting styles available, flange or through panel with jam nut. Solder or threaded high voltage connections help make installation... [See More]
- Relay Type: MilSpec; High Voltage Relay
- Poles: Single Pole (SP); Double Pole (DP)
- Mounting: Bracket (Flange) Mount
- Throw: Single Throw
from GIGAVAC
Normally Closed version of. GIGAVAC SF-6 gas filled G28. Ideal for high in-rush capacitive make applications (contact GIGAVAC for switching spec ’s at different voltages). Tungsten contacts for long life [See More]
- Relay Type: MilSpec; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Threaded
- Throw: Single Throw
from GIGAVAC
SF-6 Gas filled version of. GIGAVAC G22. Ideal for high in-rush capacitive make applications (contact GIGAVAC for switching spec ’s at different voltages). Tungsten contacts for long life [See More]
- Relay Type: MilSpec; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Threaded
- Throw: Single Throw
from GIGAVAC
Slim design is extremely space efficient in multi-relay applications. RF efficient design offers high power handling in a small package. Durable tungsten contacts for hot load switching. Vacuum dielectric for effective arc quenching when opening under load. Can be mounted and used in any position. [See More]
- Relay Type: MilSpec; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount (optional feature); Standard
- Throw: Single Throw
from GIGAVAC
Slim design is extremely space efficient in multi-relay applications. RF efficient design offers high power handling in a small package. Durable tungsten contacts for hot load switching. Vacuum dielectric for effective arc quenching when opening under load. Can be mounted and used in any position. [See More]
- Relay Type: MilSpec; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount (optional feature); Standard
- Throw: Double Throw
from GIGAVAC
Smallest size double throw, 5 kV, RF rated relay with it's current ratings. Very low profile, even when wires connected. Vacuum dielectric for low current power switching. Low coil power. Meets or exceeds MIL-R-83725 [See More]
- Relay Type: MilSpec; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount (optional feature); Standard
- Throw: Double Throw
from GIGAVAC
Slim design is extremely space efficient in multi-relay applications. RF efficient design offers high power handling in a small package. Durable tungsten contacts for hot load switching. Vacuum dielectric for effective arc quenching when opening under load. Meets or exceeds standards set in... [See More]
- Relay Type: MilSpec; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Bracket (Flange) Mount (optional feature); Standard
- Throw: Single Throw
from GIGAVAC
Low, stable contact resistance minimizes loss in RF circuits. High carry current, 25Adc continuous, in a small package [See More]
- Relay Type: MilSpec; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from GIGAVAC
Low, stable contact resistance minimizes voltage drop in sensitive circuits. High carry current, 25Adc continuous, in a small package [See More]
- Relay Type: MilSpec; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Socket or Plug-in Style
- Throw: Double Throw
from GIGAVAC
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]
- Relay Type: MilSpec; General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Panel
- NO: 1
from GIGAVAC
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]
- Relay Type: MilSpec; General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Panel
- Throw: Single Throw
from GIGAVAC
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]
- Relay Type: MilSpec; General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Panel
- Throw: Single Throw
from GIGAVAC
Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically... [See More]
- Relay Type: MilSpec; General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Panel
- Throw: Single Throw
from GIGAVAC
Rugged EPIC ® Ceramic-to-Metal Seal Rated to 175 °C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable epoxy seal. EPIC ® Hermetic Seal – Designed to meet UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations,... [See More]
- Relay Type: MilSpec; General; High Voltage Relay
- Poles: Single Pole (SP)
- Mounting: Panel
- Throw: Single Throw; Double Throw (optional feature)