DIN Rail Electromechanical Relays

118 Results
Relays -- MMP-RLY-DT-8A
from Midwest Motion Products, Inc.

Column 2 24 - 265 VAC/DC. Column 3 8 Amps. Column 4 • Multifunctional Timer (8 or 18 Functions) • Universal Voltage 24~265 VAC/ DC • Wide Time Range: 0.1s ~ 999h • 3 Digit LCD Display for Preset Time and Run Time • DIN Rail Mounted • 17.5mm Width • Output Contacts... [See More]

  • Mounting: DIN
  • Relay Type: Automotive; High Voltage Relay
Type 11.31 - Light Dependent Relay 16A -- 113100240000
from Finder S.p.A. con unico socio

Type 11.31 Light Dependent Relays, “twilight switches ” for switching on lamps according to the level of ambient light, supplied with separate photosensitive element. Equipped with 1 NO 16 A contact, sensitivity adjustment from 1 to 100 lux, one module, 17.5 mm wide. Low consumption in... [See More]

  • Mounting: DIN
  • Approvals: IMQ-grande, EAC-1, CE-2, ukca
  • NO: 1
DIN Rail Mounted Mechanical Relays
from Tempco Electric Heater Corporation

Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP)
  • Relay Type: General
  • AC Coil Voltage: 24 to 240
600v Industrial Relay -- 700-P000A1
from Allen-Bradley / Rockwell Automation

NEMA Heavy-Duty Industrial Relay , 10 Amp AC Contact Rating, 110V 50Hz / 115-120V 60Hz, Open Type DIN Rail Mount [See More]

  • Mounting: DIN
Power Relays, Over 2 Amps -- 1-1415060-1-ND [1-1415060-1 from TE Connectivity]
from DigiKey

General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 230VAC Coil DIN Rail [See More]

  • Mounting: DIN
  • Throw: Single Throw
  • Relay Type: General
  • AC Coil Voltage: 230
Earth Leakage Relays -- 5119121 [ELRM44V-30 115/230VAC from Broyce Control, Ltd.]
from RS Components, Ltd.

DIN rail RCD Relay Variable 30mA-30A [See More]

  • Mounting: DIN; Din rail
  • Approvals: IEC 60755; RoHS
General Purpose Relays -- 1204-J1671AD110VDCZD [J1671AD110VDCZD from CIT Relay & Switch]
from New Yorker Electronics Co., Inc.

Mounting Type: DIN Rail, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Indictor LED, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate... [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Single Throw
Power Relays -- 2-1415542-7
from TE Connectivity

Body Features. Insulation Special Features  : Tracking Index of Relay Base PTI250. Product Weight  : 32  G   [1.13  OZ  ]. Contact Features. Contact Arrangement  : 1 Form A (NO). Contact Current Class (AMP)  : 16, 10 - 20. Contact Current... [See More]

  • Mounting: DIN
  • Number if >4: 1
  • Poles: Single Pole (SP)
  • AC Voltage: 400
Digital input - Relay output -- 750-669/000-003
from WAGO

Fail-safe 4/4 channel digital input/relay output; 48 VAC/ 60 VDC; 6 A; PROFIsafe V2.0 iPar [See More]

  • Mounting: DIN; DIN-35 rail
Type 11.41 - Light dependent relay 16A -- 114182300000
from Finder S.p.A. con unico socio

Type 11.41 Light Dependent Relays, “twilight switches ”, 1 changeover 16 A, for switching on lamps according to the level of ambient light, supplied with separate photosensitive element. European patent Zero hysteresis for energy saving Italian patent Influence compensation of controlled... [See More]

  • Mounting: DIN
  • Throw: Double Throw
  • Poles: Single Pole (SP)
  • CO: 1
600v Industrial Relay -- 700-P1200A1
from Allen-Bradley / Rockwell Automation

NEMA Heavy-Duty Industrial Relay , 12 N.O. Contacts, 10 Amp AC Contact Rating, 110V 50Hz / 115-120V 60Hz, Open Type DIN Rail Mount [See More]

  • Mounting: DIN
Power Relays, Over 2 Amps -- 1-1415074-1-ND [1-1415074-1 from TE Connectivity]
from DigiKey

General Purpose Relay DPDT (2 Form C) 24VAC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Double Pole (DP)
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 1232802
from RS Components, Ltd.

Finder 48.P3.7.012.0050SPA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Single Pole (SP)
  • Maximum Switching Current: 10.00
Power Relays -- 3-1416100-3
from TE Connectivity

Body Features. Product Weight  : 32  G   [1.129  OZ  ]. Contact Features. Contact Arrangement  : 1 Form C (CO). Contact Current Class (AMP)  : 16, 5 - 10. Contact Current Rating (Max) (AMP)  : 6. Contact Material  : AgSnO. Contact Number... [See More]

  • Mounting: DIN
  • Number if >4: 1
  • Poles: Single Pole (SP)
  • AC Voltage: 400
Digital output - Relay output -- 750-512
from WAGO

2-channel relay output; AC 250 V; 2.0 A; 2 make contact [See More]

  • Mounting: DIN; DIN-35 rail
Type 11.42 - Light dependent relay 12A -- 114282300000
from Finder S.p.A. con unico socio

Type 11.42 Light Dependent Relays, “twilight switches ” for switching on lamps according to the level of ambient brightness, supplied with separate photosensitive element. Equipped with LED indicators, 2 independent outputs, separately adjustable, 2 independent sensitivity adjustments,... [See More]

  • Mounting: DIN
  • Throw: Single Throw; Double Throw
  • Poles: Single Pole (SP)
  • NO: 1
NEMA Master Control Safety Relay -- 700S-DCPK1020Z24
from Allen-Bradley / Rockwell Automation

700S-P and 700S-DCP Safety Control Relay, 20 A, Open Type Relay Rail Mount, , 12 Pole, 10 N.O. / 2 N.C., 24V DC [See More]

  • Mounting: DIN
Power Relays, Over 2 Amps -- 1-1415535-1-ND [1-1415535-1 from TE Connectivity]
from DigiKey

General Purpose Relay 4PDT (4 Form C) 24VAC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Four Pole (4P)
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 1232803
from RS Components, Ltd.

Finder 48.P3.7.024.0050SPA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Single Pole (SP)
  • Maximum Switching Current: 10.00
Power Relays -- 4-1415537-8
from TE Connectivity

Body Features. Product Weight  : 71  G   [2.504  OZ  ]. Contact Features. Contact Arrangement  : 2 Form C (CO). Contact Current Class (AMP)  : 10 - 20, 16. Contact Current Rating (Max) (AMP)  : 12. Contact Material  : AgNi90/10,... [See More]

  • Mounting: DIN
  • Number if >4: 2
  • Poles: Double Pole (DP)
  • AC Voltage: 400
Digital output - Relay output -- 750-513
from WAGO

2-channel relay output; AC 250 V; 2.0 A; Potential-free; 2 make contact [See More]

  • Mounting: DIN; DIN-35 rail
Type 11.91 - Light Dependent Relay -- 119182300000
from Finder S.p.A. con unico socio

Type 11.91 Light Dependent Relay “twilight switch ” for the automatic control of lighting according to the ambient light level – using a separate photosensor. Auxiliary output, for use with 19.91 Power Module, provides an output directly related to the light level (i.e. without... [See More]

  • Mounting: DIN
  • Throw: Double Throw
  • Poles: Single Pole (SP)
  • CO: 1
NEMA NEMA 600v Safety Relay AC coil -- 700S-P220A27
from Allen-Bradley / Rockwell Automation

700S-P and 700S-DCP Safety Control Relay, 10 A, Open Type DIN Rail Mount, , 4 Pole, 2 N.O. / 2 N.C., 277V 60Hz [See More]

  • Mounting: DIN
Power Relays, Over 2 Amps -- 1100410000-ND [1100410000 from Weidmuller]
from DigiKey

General Purpose Relay SPDT (1 Form C) 48VDC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 1232805
from RS Components, Ltd.

Finder 48.P3.8.012.0060SPA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Single Pole (SP)
  • Maximum Switching Current: 10.00
Power Relays -- 4-1415540-1
from TE Connectivity

Body Features. Insulation Special Features  : Tracking Index of Relay Base PTI175. Product Weight  : 56  G   [1.977  OZ  ]. Contact Features. Contact Arrangement  : 1 Form C (CO). Contact Current Class (AMP)  : 16, 10 - 20. Contact Current... [See More]

  • Mounting: DIN
  • Number if >4: 1
  • Poles: Single Pole (SP)
  • AC Voltage: 400
Digital output - Relay output -- 750-513/000-001
from WAGO

2-channel relay output; AC 250 V; 2.0 A; Potential-free; Without power jumper contacts; 2 make contact [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1100420000-ND [1100420000 from Weidmuller]
from DigiKey

General Purpose Relay SPDT (1 Form C) 48VDC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 1232806
from RS Components, Ltd.

Finder 48.P3.8.024.0060SPA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Single Pole (SP)
  • Maximum Switching Current: 10.00
Power Relays -- 5-1415537-0
from TE Connectivity

Body Features. Product Weight  : 85  G   [2.988  OZ  ]. Contact Features. Contact Arrangement  : 4 Form C (CO). Contact Current Class (AMP)  : 16, 5 - 10. Contact Current Rating (Max) (AMP)  : 6. Contact Material  : AgNi90/10,... [See More]

  • Mounting: DIN
  • Number if >4: 4
  • Poles: Four Pole (4P)
  • AC Voltage: 240
Digital output - Relay output -- 750-514
from WAGO

2-channel relay output; 125 VAC; 0.5 A; Potential-free; 2 changeover contacts [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1100760000-ND [1100760000 from Weidmuller]
from DigiKey

General Purpose Relay SPDT (1 Form C) 115VAC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 1232809
from RS Components, Ltd.

Finder 48.P5.7.012.0050SPA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Double Pole (DP)
  • Maximum Switching Current: 8.00
Digital output - Relay output -- 750-515
from WAGO

4-channel relay output; AC 250 V; 2.0 A; Potential-free; 4 make contacts [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1100860000-ND [1100860000 from Weidmuller]
from DigiKey

General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 1232811
from RS Components, Ltd.

Finder 48.P5.7.024.0050SPA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Double Pole (DP)
  • Maximum Switching Current: 8.00
Digital output - Relay output -- 750-517
from WAGO

2-channel relay output; AC 250 V; 1 A; Potential-free; 2 changeover contacts [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1100911001-ND [1100911001 from Weidmuller]
from DigiKey

General Purpose Relay SPST-NC (1 Form B) 24VDC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Single Throw
Electromechanical Interface Relays -- 1232813
from RS Components, Ltd.

Finder 48.P5.8.024.0060SPA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Double Pole (DP)
  • Maximum Switching Current: 8.00
Digital output - Relay output -- 750-517/040-000
from WAGO

2-channel relay output; AC 250 V; 1 A; 2 changeover contacts; Extreme [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1100921001-ND [1100921001 from Weidmuller]
from DigiKey

General Purpose Relay SPST-NC (1 Form B) 24VDC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Single Throw
Electromechanical Interface Relays -- 1232814
from RS Components, Ltd.

Finder 48.P5.8.110.0060SPA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Double Pole (DP)
  • Maximum Switching Current: 8.00
Digital output - Relay output -- 750-523
from WAGO

1-channel relay output; AC 250 V; 16 A; Potential-free; 1 make contact [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1100961001-ND [1100961001 from Weidmuller]
from DigiKey

General Purpose Relay SPST-NC (1 Form B) 24VDC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Single Throw
Electromechanical Interface Relays -- 1232815
from RS Components, Ltd.

Finder 48.P5.8.230.0060SPA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Double Pole (DP)
  • Maximum Switching Current: 8.00
Digital output - Relay output -- 753-512
from WAGO

2-channel relay output; AC 250 V; 2.0 A; 2 make contact [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1101661001-ND [1101661001 from Weidmuller]
from DigiKey

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Single Throw
Electromechanical Interface Relays -- 1232823
from RS Components, Ltd.

Finder 48.P8.7.024.0050SPA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Double Pole (DP)
  • Maximum Switching Current: 10.00
Digital output - Relay output -- 753-513
from WAGO

2-channel relay output; AC 250 V; 2.0 A; Potential-free; 2 make contact [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1101811001-ND [1101811001 from Weidmuller]
from DigiKey

General Purpose Relay SPST-NO (1 Form A) 48VDC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Single Throw
Electromechanical Interface Relays -- 1232827
from RS Components, Ltd.

Finder 4C.P1.8.230.0060SPA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Single Pole (SP)
  • Maximum Switching Current: 16.00
Digital output - Relay output -- 753-517
from WAGO

2-channel relay output; AC 250 V; 1 A; Potential-free; 2 changeover contacts [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1101821001-ND [1101821001 from Weidmuller]
from DigiKey

General Purpose Relay SPST-NO (1 Form A) 48VDC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Single Throw
Electromechanical Interface Relays -- 1232828
from RS Components, Ltd.

Finder 4C.P1.9.012.0050SPA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Single Pole (SP)
  • Maximum Switching Current: 16.00
Relay module - Timer relay module -- 857-604
from WAGO

Timer relay module; Nominal input voltage: 24 VDC; Limiting continuous current: 6 A; Railway; Multifunction; Yellow status indicator; Module width: 6 mm; gray [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1102211001-ND [1102211001 from Weidmuller]
from DigiKey

General Purpose Relay SPST-NO (1 Form A) 230VAC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Single Throw
Electromechanical Interface Relays -- 1232829
from RS Components, Ltd.

Finder 4C.P1.9.024.0050SPA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Single Pole (SP)
  • Maximum Switching Current: 16.00
Relay module - Timer relay module -- 857-640
from WAGO

Timer relay module; Nominal input voltage: 24 VDC; Limiting continuous current: 6 A; Railway; Multifunction/Multitime; Yellow status indicator; Module width: 6 mm [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1102221001-ND [1102221001 from Weidmuller]
from DigiKey

General Purpose Relay SPST-NO (1 Form A) 230VAC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Single Throw
Electromechanical Interface Relays -- 1232830
from RS Components, Ltd.

Finder 4C.P2.8.012.0060SPA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Double Pole (DP)
  • Maximum Switching Current: 8.00
Relay module - Timer relay module -- 857-642
from WAGO

Timer relay module; Nominal input voltage: 24 VDC; Limiting continuous current: 6 A; Railway; Multifunction/Multitime; Yellow status indicator; Module width: 6 mm [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1107861001-ND [1107861001 from Weidmuller]
from DigiKey

General Purpose Relay SPDT (1 Form C) x 16 24VDC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 1232834
from RS Components, Ltd.

Finder 4C.P2.8.230.0060SPA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Double Pole (DP)
  • Maximum Switching Current: 8.00
Relay module -- 288-304
from WAGO

Relay module; Nominal input voltage: 24 VDC; 1 changeover contact; Limiting continuous current: 6 A; Module width: 21 mm; 2,50 mm ²; gray [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1110-3111-ND [RT3S-24V from Panasonic Industry Europe GmbH]
from DigiKey

General Purpose Relay SPST-NO (1 Form A) x 4 24VDC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Single Throw
Electromechanical Interface Relays -- 1232835
from RS Components, Ltd.

Finder 4C.P2.9.012.0050SPA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Double Pole (DP)
  • Maximum Switching Current: 8.00
Relay module -- 288-312
from WAGO

Relay module; Nominal input voltage: 24 VDC; 2 changeover contacts; Limiting continuous current: 6 A; Module width: 23 mm; 2,50 mm ²; gray [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1113561001-ND [1113561001 from Weidmuller]
from DigiKey

General Purpose Relay SPDT (1 Form C) x 8 24VDC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 1232836
from RS Components, Ltd.

Finder 4C.P2.9.024.0050SPA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Double Pole (DP)
  • Maximum Switching Current: 8.00
Relay module -- 288-320
from WAGO

Relay module; Nominal input voltage: 24 VDC; 1 make contact; Limiting continuous current: 16 A; for lamp loads; Module width: 21 mm [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1113661001-ND [1113661001 from Weidmuller]
from DigiKey

General Purpose Relay SPDT (1 Form C) x 8 24VDC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 1232838
from RS Components, Ltd.

Finder 58.P3.9.024.0050SMA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Triple Pole (TP)
  • Maximum Switching Current: 10.00
Relay module -- 288-364
from WAGO

Relay module; Nominal input voltage: 24 VDC; 1 make contact; Limiting continuous current: 5 A; Module width: 13 mm; 2,50 mm ²; gray [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1113861001-ND [1113861001 from Weidmuller]
from DigiKey

General Purpose Relay SPDT (1 Form C) x 16 24VDC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 1232839
from RS Components, Ltd.

Finder 58.P3.8.012.0060SMA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Triple Pole (TP)
  • Maximum Switching Current: 10.00
Relay module -- 288-368
from WAGO

Relay module; Nominal input voltage: 24 VDC; 1 break contact; Limiting continuous current: 5 A; Module width: 13 mm; 2,50 mm ²; gray [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1114561001-ND [1114561001 from Weidmuller]
from DigiKey

General Purpose Relay SPDT (1 Form C) x 4 115VAC/DC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 1232842
from RS Components, Ltd.

Finder 58.P3.8.230.0060SMA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Triple Pole (TP)
  • Maximum Switching Current: 10.00
Relay module -- 288-380
from WAGO

Bistable relay module; Nominal input voltage: 24 VDC; 1 changeover contact; Limiting continuous current: 6 A; Module width: 21 mm; 2,50 mm ²; gray [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1114661001-ND [1114661001 from Weidmuller]
from DigiKey

General Purpose Relay SPDT (1 Form C) x 8 115VAC/DC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 1232843
from RS Components, Ltd.

Finder 58.P4.9.012.0050SMA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Four Pole (4P)
  • Maximum Switching Current: 7.00
Relay module -- 288-414
from WAGO

Relay module with driven contacts; Nominal input voltage: 24 V AC/DC; 4 break and 4 make contacts; Limiting continuous current: 6 A; Module width: 64 mm; 2,50 mm ²; gray [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1114761001-ND [1114761001 from Weidmuller]
from DigiKey

General Purpose Relay SPDT (1 Form C) x 16 115VAC/DC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 1232844
from RS Components, Ltd.

Finder 58.P4.9.024.0050SMA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Four Pole (4P)
  • Maximum Switching Current: 7.00
Relay module -- 288-437
from WAGO

Relay module with driven contacts; Nominal input voltage: 24 VDC; 2 changeover contacts; Limiting continuous current: 5 A; Module width: 19 mm; 2,50 mm ² [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1122661001-ND [1122661001 from Weidmuller]
from DigiKey

General Purpose Relay DPDT (2 Form C) 48VAC/DC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Double Pole (DP)
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 1232845
from RS Components, Ltd.

Finder 58.P4.8.012.0060SMA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Four Pole (4P)
  • Maximum Switching Current: 7.00
Relay module -- 288-508
from WAGO

Relay module; Nominal input voltage: 230 VAC; 1 changeover contact; 2,50 mm ²; gray [See More]

  • Mounting: DIN; DIN-35 rail
Power Relays, Over 2 Amps -- 1122860000-ND [1122860000 from Weidmuller]
from DigiKey

General Purpose Relay DPDT (2 Form C) 48VAC/DC Coil DIN Rail [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Double Throw
Electromechanical Interface Relays -- 1232846
from RS Components, Ltd.

Finder 58.P4.8.024.0060SMA [See More]

  • Mounting: DIN; Din rail
  • Throw: Double Throw
  • Poles: Four Pole (4P)
  • Maximum Switching Current: 7.00
Relay module -- 788-303
from WAGO

Relay module; Nominal input voltage: 12 VDC; 1 changeover contact; Limiting continuous current: 16 A; Red status indicator; Module width: 15 mm; 2,50 mm ²; gray [See More]

  • Mounting: DIN; DIN-35 rail
MSR - Latching Relay
from KOBOLD Instruments, Inc.

The KOBOLD Model MSR-1122P03 is a latching relay for start/stop applications such as pump control or valve control. The 8 amp relay is adequate for most pump and valve control circuits. The Kobold MSR Series latching relay is designed for dry-contact control inputs and can be field-wired to function... [See More]

  • Mounting: DIN
  • Throw: Double Throw
  • Poles: Single Pole (SP)
  • Maximum Switching Current: 10.00
Cyclic timer relay Selec 800XC-CU [800XC-CU from Selec Controls USA Inc.]
from Automation24, Inc.

The cyclic ON first or OFF first timer 800XC-Cu from Selec offers 6 time ranges up to 10 sec/min/hr (ON Time) and 10 sec/min/hr (OFF time). The 55XC-P8-CU is DIN rail mounted, The cyclic timer is set using a dials and is CE, and RoHS certified, as well as UL recognized. [See More]

  • Mounting: DIN; Screw terminals
  • Operating Temp: 32 to 122
  • Approvals: CE, cRUus
DLM Series – Voltage Monitor -- DLMHBRAAA
from Littelfuse, Inc.

The DLMU Series is a universal voltage, 3-phase voltage monitor. It continuously measures the voltage of each of the three phases with microcontroller accuracy and compares the value to preset trip points. It separately senses phase reversal and loss; over, under and unbalanced voltages; and over or... [See More]

  • Mounting: DIN; Surface mount with two #8 (M4 x 0.7) screws or snap on 35mm DIN rail
"Ice Cube" Plug-In Relays -- D3PF
from OMEGA Engineering, Inc.

The D3PF are plug-in type relays that feature an octal connection base. The D3PF series offer a number of enhanced features including LED status lamp, push-to-test button for manual relay operation, a convenient finger grip for removing relays and a write-on label that can be used for identifying... [See More]

  • Mounting: DIN; Octal Plug-in
  • Poles: Double Pole (DP); Triple Pole (TP)
  • Relay Type: General
  • Throw: Double Throw
Indicator Relay with (5X) SPDT Relays and Zero & Span -- CN205
from Sitron

The CN205 Indicator Relay features a Zero & Span adjustment with an integrated (0 …100%) bar graph display and provides 5X SPDT relay outputs. This DIN rail mounted controller is to be used with any SC120 capacitive level transmitter. Application. Boilers tank level monitoring. Oil tank... [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Double Throw
Motor Thermistor Relay -- DTA04 Series
from CARLO GAVAZZI Automation Components

The DTA04 features universal input voltage, giving it flexibility to be installed in a variety of control panels. This is a DIN rail mounted thermistor relay whose main purpose is to protect electric motors from overheating, ensuring continuous production and preventing machine downtime. The... [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Double Throw
Coupling relay - PSR-SCF- 24UC/URM/2X21 - 2981363
from PHOENIX CONTACT USA

Safe coupling relay with force-guided contacts, 2 changeover contacts, 1-channel, fixed screw terminal block, width: 17.5 mm [See More]

  • Mounting: DIN
  • Throw: Double Throw
  • Poles: Double Pole (DP)
  • Approvals: RoHS
Relays
from Schneider Electric

General Purpose and Solid State Relays. A complete range of general purpose industrial relays, sockets and accessories. A complete range of innovative, smart and reliable solid state relays - SSL - SSM - SSP. Ideally suited for controlling single-phase motors used in robust conditions. Square D... [See More]

  • Mounting: DIN; Socket or Plug-in Style
  • DC Voltage: 60
  • AC Voltage: 230
Digital multifunction timer relay Selec 600DT-CU [600DT-CU from Selec Controls USA Inc.]
from Automation24, Inc.

The digital multifunction timer relay 600DT-CU from Selec offers 15 time functions in 8 time ranges. The timer relay 600DT-CU is provided for an easy DIN rail mounting and can be connected quickly via the screw-type terminals. With the extensive time functions that can be set by using push buttons... [See More]

  • Mounting: DIN; Screw terminals
  • Operating Temp: 32 to 122
  • Approvals: CE, cULus
DLM Series – Voltage Monitor -- DLMUBLAAA
from Littelfuse, Inc.

The DLMU Series is a universal voltage, 3-phase voltage monitor. It continuously measures the voltage of each of the three phases with microcontroller accuracy and compares the value to preset trip points. It separately senses phase reversal and loss; over, under and unbalanced voltages; and over or... [See More]

  • Mounting: DIN; Surface mount with two #8 (M4 x 0.7) screws or snap on 35mm DIN rail
"Ice Cube" Plug-In Relays -- D5PF
from OMEGA Engineering, Inc.

The D5PF are plug-in type relays that feature a spade connection base. The D5PF series offer a number of enhanced features including LED status lamp, push-to-test button for manual relay operation, a convenient finger grip for removing relays and a write-on label that can be used for identifying the... [See More]

  • Mounting: DIN
  • Poles: Double Pole (DP); Triple Pole (TP)
  • Relay Type: General
  • Throw: Double Throw
Indicator Relay with 420mA output and Zero & Span -- CN202
from Sitron

The CN202 Indicator Relay features a Zero & Span adjustment with an integrated (0 …100%) bar graph display and provides a 4 …20mA analog output signal. This DIN rail mounted controller is to be used with any SC120 capacitive level transmitter. Application. Boilers tank level... [See More]

  • Mounting: DIN
  • Features: Visual Indicator
  • Relay Type: General
  • Operating Temp: 32 to 140
Multifunction timer relay Selec 600XU-A-1-CU [600XU-A-1-CU from Selec Controls USA Inc.]
from Automation24, Inc.

The multifunction timer relay 600XU-A-1-CU from Selec offers 13 time functions in 10 time ranges. The timer relay 600XU-A-1-CU is provided for an easy DIN rail mounting and can be connected quickly via the screw-type terminals. Extensive time functions that can be set by using knobs on the front of... [See More]

  • Mounting: DIN; Screw terminals
  • Operating Temp: 32 to 122
  • Approvals: CE, cULus, RoHS; RoHS
DLM Series – Voltage Monitor -- DLMUBNAAN
from Littelfuse, Inc.

The DLMU Series is a universal voltage, 3-phase voltage monitor. It continuously measures the voltage of each of the three phases with microcontroller accuracy and compares the value to preset trip points. It separately senses phase reversal and loss; over, under and unbalanced voltages; and over or... [See More]

  • Mounting: DIN; Surface mount with two #8 (M4 x 0.7) screws or snap on 35mm DIN rail
"Ice Cube" Plug-In Relays -- D7P
from OMEGA Engineering, Inc.

SPECIFICATIONS (D7PR RELAY). Rated Load (Resistive Load*): 120/240 Vac 15 A, 30 Vdc 15 A. Rated Load (Inductive Load*): 120/240 Vac 10 A, 30 Vdc 7 A. Carry Current: 15 A. Max Operating Voltage: 250 Vac/125 Vdc. Max Operating Current: 15 A. Contact Material: AgCdO. Max Switching Capacity (Resistive... [See More]

  • Mounting: Bracket (Flange) Mount; DIN; Panel
  • Poles: Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P)
  • Relay Type: General
  • Throw: Double Throw
Indicator Relay with 420mA, (2X) SPDT Relay and Zero & Span Adjustment -- CN200
from Sitron

The CN200 Indicator Relay features a Zero & Span adjustment with an integrated (0 …100%) bar graph display and provides a 4 …20mA analog output signal as well as 2X SPDT relay outputs. This DIN rail mounted controller is to be used with any SC120 capacitive level transmitter. [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Double Throw
Multifunction timer relay Siemens SIRIUS 3RP25051AW30 [3RP25051AW30 from Siemens Corporation]
from Automation24, Inc.

Multifunction timer relay SIRIUS 3RP25051AW30 from Siemens offers 13 time functions in 7 time ranges. SIRIUS 3RP25051AW30 is designed for convenience with DIN rail mounting and can be connected quickly and securely with screw terminals. Extensive time functions and ranges can be set by using... [See More]

  • Mounting: DIN; Screw terminals
  • Operating Temp: -13 to 140
  • Approvals: CSA, UL, CE
DLM Series – Voltage Monitor -- DLMUBRAAA
from Littelfuse, Inc.

The DLMU Series is a universal voltage, 3-phase voltage monitor. It continuously measures the voltage of each of the three phases with microcontroller accuracy and compares the value to preset trip points. It separately senses phase reversal and loss; over, under and unbalanced voltages; and over or... [See More]

  • Mounting: DIN; Surface mount with two #8 (M4 x 0.7) screws or snap on 35mm DIN rail
Relay Modules Pluggable Slimline Relays -- RSS-624U
from OMEGA Engineering, Inc.

At only 6.2 mm thickness, the RS Series relay module features a slim DIN Rail mountable interface solution. The modules have a plug-in construction and are available with or without the relay. The built-in LED indicates the relay energizing state. The relay features a SPDT configuration and a... [See More]

  • Mounting: DIN
  • AC Voltage: 400
  • Maximum Switching Current: 6.00
  • DC Voltage: 125
Relay -- TR202
from Sitron

The TR202 receives a 4 …20mA signal and provides (2X) programmable SPDT relay outputs, (1X) Fail Safe relay as well as a passive 4 …20mA signal that can be linked in series with a PLC or can be linked with additional TR202 relays. Each relay can work independently or together. In... [See More]

  • Mounting: DIN
  • Poles: Single Pole (SP)
  • Relay Type: General
  • Throw: Double Throw
Multifunction timer relay Siemens SIRIUS 3RP25051BW30 [3RP25051BW30 from Siemens Corporation]
from Automation24, Inc.

Multifunction timer relay SIRIUS 3RP25051BW30 from Siemens offers 27 time functions in 7 time ranges. SIRIUS 3RP25051BW30 is designed for convenience with DIN rail mounting and can be connected quickly amd securely with screw terminals. Extensive time functions and ranges can be set by using... [See More]

  • Mounting: DIN; Screw terminals
  • Operating Temp: -13 to 140
  • Approvals: CSA, UL, CE
Multifunction timer relay Siemens SIRIUS 3RP25051RW30 [3RP25051RW30 from Siemens Corporation]
from Automation24, Inc.

Multifunction timer relay SIRIUS 3RP25051RW30 from Siemens offers 13 time functions, 7 time ranges, and 2 changeover contacts. SIRIUS 3RP25051RW30 is designed for convenience with DIN rail mounting and can be connected quickly and securely with screw terminals. Extensive time functions and ranges... [See More]

  • Mounting: DIN; Screw terminals
  • Operating Temp: -13 to 140
  • Approvals: CSA, UL, CE
On delay/Interval timer relay Selec 800XU-CU [800XU-CU from Selec Controls USA Inc.]
from Automation24, Inc.

The on delay / interval timer 800XU-CU from Selec offers 12 time ranges up to 30 sec/min/hr. The timer 800XU-CU is DIN rail mounted and can be connected quickly via screw-type terminals. The On Delay/Interval is set using a dial and is CE, and UL recognized. [See More]

  • Mounting: DIN; Screw terminals
  • Operating Temp: 32 to 122
  • Approvals: CE, cRUus
Phase sequence relay Selec 600PSR-165/300-CU [600PSR-165/300-CU from Selec Controls USA Inc.]
from Automation24, Inc.

The 3 Ø-Phase Sequence Relay 600PSR-165-300-CU from Selec for supply voltages of 3 Ø3W, 165 to 300V AC has a maximum response time of 200msec. The unit monitors phase sequence, phase failure, and phase imbalance. The phase sequence relay 600PSR-165-300-CU is simple to install with its DIN... [See More]

  • Mounting: DIN; Screw terminals
  • Approvals: CE, cULus
Voltage protection relay Selec 600VPR-170/290-CU [600VPR-170/290-CU from Selec Controls USA Inc.]
from Automation24, Inc.

The 3 Ø- Voltage protection relay 600VPR-170/290-CU from Selec has an operating range of 170/290V [600VPR-170/290V] with an adjustable trip delay time from 0.2 to 10 seconds. The voltage protection relay 600VPR-170/290-CU is simple to install with its DIN rail mounting and connection via the... [See More]

  • Mounting: DIN; Screw terminals
  • Approvals: CE, cULus
Voltage protection relay Selec 900VPR-2-280/520V-CU [900VPR-2-280/520V-CU from Selec Controls USA Inc.]
from Automation24, Inc.

The 3 Ø-digital voltage protection relay 900VPR-2-280/520V-CU from Selec with operating voltage 280-520V AC(L-L), 160-300V AC(L-N) with an adjustable trip delay time from 0 to 99.9 seconds. The voltage protection relay 900VPR-2-280/520V-CU is simple to install with its DIN rail mounting and... [See More]

  • Mounting: DIN; Screw terminals
  • Approvals: CE, cULus, RoHS; RoHS