Frequency / Modulated Frequency Level Sensors

2 Results
All-In-One Linear Displacement and Level Measurement Probe -- GYPS
from Exsenco, LLC

For built-in small hydraulic cylinder. GYPS probe is the sensor for built-in hydraulic cylinder which has analogue output. The sensor head is compact and the head dead zone is also short, so its total length becomes space saving. With the dedicated software (GPM), zero and gain adjustment is... [See More]

  • Output Options: AnalogVoltage; AnalogCurrent; Frequency / Modulated Frequency
  • Measuring Range: 30 to 2400
  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level
Shaft Encoder -- CS410-L
from Campbell Scientific, Inc.

The CS410 is a shaft encoder designed for water level measurements. A pulley attached to a a float and counter-weight rotates as water level rises or falls, and the shaft encoder sends two pulse strings to the datalogger. The datalogger records the pulse strings, and the water level is calculated by... [See More]

  • Output Options: Frequency / Modulated Frequency
  • Media Type: Liquid
  • Device Classification: Sensor Only
  • Level Measurement Type: Single Point or Multi-Point Level