Air Bubbler Level Sensors
from McCrometer, Inc.
The BL9000 utilizes advanced bubbler technology to provide highly accurate level measurement in open channels and weirs. Ideal for applications where foam, steam, or turbulence interfere with ultrasonic sensors. [See More]
- Meter Technology Type: Air Bubbler
- Measuring Range: 0.1181 to 138
- Device Classification: Sensor Only
- Accuracy (Continuous Level): 0.1181
from Uehling Instrument Company
Dual Engineering Unit Calibrated Scales. 10 Inch 100 LED Column. Full Range Display of Partial Input Signals. EASY Recalibration via Dipswitches. On-Board Sensor Excitation. Accepts External mA or VDC Input. Environmentally Smart Replacement for Mercury or Other Fluid Filled Gauges [See More]
- Meter Technology Type: Air Bubbler
- Accuracy (Continuous Level): 0.5000
- Device Classification: Sensor Only; Transmitter
- Media Type: Liquid
from Campbell Scientific, Inc.
The CS470 uses bubble-sensor technology to measure water level. It has two standard interfaces: SDI-12 and 4-20 mA. It has onboard intelligence that allows it to optimize the pumping of air when measuring, and needs no software for initial startup and settings since it has DIP switches for that. It... [See More]
- Meter Technology Type: Air Bubbler
- Measuring Range: 0.0 to 591
- Device Classification: Sensor Only
- Accuracy (Continuous Level): 0.1970
from Time Mark Corporation
The Model 408 is a 5-level liquid level sensor designed for use with bubbler-type systems. The 408 contains an internal air pressure transducer; the user must provide a small air compressor capable of supplying a maximum of 15 psi. This operates the system to a liquid depth of 34.6 feet. The output... [See More]
- Meter Technology Type: Air Bubbler
- Measuring Range: 415
- Device Classification: Sensor Only; Sensor System
- Number of Switch Points Range: 5
from OTT Hydromet
The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Storm Water. Flood Warning. Flow and Discharge. Source... [See More]
- Meter Technology Type: Air Bubbler
- Measuring Range: 0.0 to 591
- Device Classification: Sensor Only
- Media Type: Liquid
from Uehling Instrument Company
Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]
- Meter Technology Type: Air Bubbler
- Media Type: Liquid
- Device Classification: Sensor Only; Sensor System; Transmitter
- Level Measurement Type: Continuous Level
from Campbell Scientific, Inc.
The DB1 is a self-calibrating system that measures water level (or other liquids), such as measurement in channels and stilling wells. It detects level by measuring the pressure required to force nitrogen bubbles from a pair of submerged tubes. The orifices of the tubes are separated by a fixed... [See More]
- Meter Technology Type: Air Bubbler
- Media Type: Liquid
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from Time Mark Corporation
The Model 404 Liquid Level Sensor operates in conjunction with a Model 403 Controller for bubbler-type duplex pumping systems. The 404 contains an air pressure-to-voltage transducer and requires only a small air compressor capable of 15 psi to operate the system down to approximately 35 feet. The... [See More]
- Meter Technology Type: Air Bubbler
- Measuring Range: 415
- Device Classification: Sensor Only; Sensor System
- Number of Switch Points Range: 4
from OTT Hydromet
The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Source Water. Flow and Discharge. Flood Warning. Storm... [See More]
- Meter Technology Type: Air Bubbler
- Measuring Range: 0.0 to 591
- Device Classification: Sensor Only
- Media Type: Liquid
from Uehling Instrument Company
The Tank-O-Meter ® is used extensively throughout the Dairy, Food, Chemical and Pharmaceutical Industries, along with the U.S. Navy, Commercial Marine, Power Plants, Cosmetic Manufacturing Plants, Municipalities, Water Treatment Facilities, Distilleries, Breweries, and wherever there is a need... [See More]
- Meter Technology Type: Air Bubbler
- Media Type: Liquid
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from OTT Hydromet
The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Source Water. Flow and Discharge. Flood Warning. Storm... [See More]
- Meter Technology Type: Air Bubbler
- Measuring Range: 0.0 to 591
- Device Classification: Sensor Only
- Media Type: Liquid