Radio Frequency Level Sensors

4 Results
NRF-1W - Flexible Cable Radio Frequency Water Well Level Transmitter
from KOBOLD Instruments, Inc.

Product Features. Flexible Cable Lengths Up to 1000 Feet (300m). Accuracy ±1% of Span. High Frequency Propagation Resists Errors Due to Coating. 3/4" NPT Stainless Fitting Standard. PFA-clad SS Cable. Flexible, Segmented ½" Diameter Stainless Steel Cable Weight. Simple, Non-Interacting... [See More]

  • Meter Technology Type: Radio Frequency
  • Media Type: Liquid
  • Device Classification: Transmitter
  • Level Measurement Type: Continuous Level
RF Capacitance Point Level Sensor -- LV800
from OMEGA Engineering, Inc.

LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability and durability for... [See More]

  • Meter Technology Type: Radio Frequency
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Device Classification: Sensor Only
  • Level Measurement Type: Single Point or Multi-Point Level
Model LS7000 RF Point Level Switch
from Electronic Sensors, Inc.

The LS7000 is an excellent general purpose level control device. It can sense all liquids and the "difficult to measure" dry materials. Operation: The probe uses a radio frequency balanced impedance bridge to detect the presence or absence of a product. Upon contact with the product, the probe's... [See More]

  • Meter Technology Type: Radio Frequency
  • Device Classification: Sensor Only
Radiometric sensor for continuous level and interface measurement -- FIBERTRAC 32
from VEGA Americas, Inc.

Application area. The flexible detector is used on round vessels and vessels with conical outlet and is suitable for measurement of liquids, solids, slurries and suspensions. Due to the larger scintillator cross-section, FIBERTRAC 32 has higher sensitivity and accuracy. FIBERTRAC 32 is a... [See More]

  • Meter Technology Type: Radio Frequency
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level