Dry Material (Bulk Solids and Powders) Level Sensors
from Arjay Engineering
Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogCurrent
from EBE Elektro-Bau-Elemente GmbH
The capaTEC® level sensor is a capacitive, non-invasive sensor that has been specially developed for precise level measurement in liquids and solids. This EBE level sensor is ideal for OEM and high-volume products and impresses with its immediate readiness for use and reliability. The level sensor... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 0.9843
- Device Classification: Sensor Only
- Accuracy (Continuous Level): 0.0787
from Locon Sensor Systems, Inc.
Capacitive sensing technology allows for detection of several different target materials from food substances to plastics, oil or glue to fine powders. We manufacture and sell proximity and level detection capacitive sensors that will easily integrate into your existing system, or can be designed... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: 0.0394 to 1.18
- Device Classification: Sensor Only
- Output Options: AnalogCurrent
from ABB Measurement & Analytics
LevelExpert concentrates 20 years of industrial level measurement experience into an intelligent instrument made to accurately detect levels, even in the most demanding conditions. Forget about baseline mapping and echo selection; LevelExpert knows how to find the right level through the clutter. [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 1.97 to 2362
- Device Classification: Sensor System; Transmitter
- Accuracy (Continuous Level): 0.0787
from ifm efector inc.
Continuous level measurement behind non-metallic and non-conductive surfaces. Non-contact detection so no influence caused by medium. Three separate point level sensors in one unit. Deposits can be detected and signaled to improve quality of the process. Linking several KQ10 via IO-Link. Learn more. [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 7.87
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from DigiKey
Liquid, Powder Level Sensor Output [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Operating Temp: -13 to 158
from Endress + Hauser – Sensors & Components
The radar module UTR30 in customer-specific design offers the possibility to continuously measure levels in liquids (tanks) or solids. The signal is output digitally (UART) and can then be further processed in relation to the application. [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 0.0 to 591
- Device Classification: Sensor System
- Accuracy (Continuous Level): 0.3937
from BinMaster, Inc.
In very large bins, tanks or silos, the BinMaster MVL 3D multiple-scanner system is the answer for precise inventory management. The MVL system integrates multiple-point measurement data from two or more 3D Level Scanners to cover a very wide surface area which makes it able to estimate inventory... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: ? to 2400
- Device Classification: Sensor System
- Level Measurement Type: Continuous Level
from Arjay Engineering
Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only; Sensor System; Transmitter
- Output Options: AnalogCurrent
from EBE Elektro-Bau-Elemente GmbH
In the field of capacitive level measurement, EBE presents its high-quality corTEC® level sensors, which are perfect for measuring the level of media that are difficult to detect. These products are particularly suitable for: The detection of media with low conductivities. The measurement of... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Accuracy (Continuous Level): 0.0394
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from Locon Sensor Systems, Inc.
High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the cylindrical series for... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Output Options: AnalogCurrent
- Device Classification: Sensor Only
- Material Temperature Range: -22 to 257
from ABB Measurement & Analytics
The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can be... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 23.62 to 2604
- Device Classification: Sensor System; Transmitter
- Accuracy (Continuous Level): 0.1181
from ifm efector inc.
Continuous level measurement behind non-metallic and non-conductive surfaces. Non-contact detection so no influence caused by medium. Three separate point level sensors in one unit. Deposits can be detected and signaled to improve quality of the process. Linking several KQ10 via IO-Link. Learn more. [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 7.87
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from DigiKey
Liquid, Powder Level Sensor Output Threaded [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Operating Temp: -13 to 158
from Endress + Hauser – Sensors & Components
The radar sensor USR30 is the smallest of the new radar sensors for customer-specific applications. It offers the complete functionality of the UTR30 but without a housing and defined electrical connection. [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 0.0 to 591
- Device Classification: Sensor Only
- Accuracy (Continuous Level): 0.3937
from BinMaster, Inc.
The CNCR-320 compact 80 GHz radar level sensor measures bulk solids or liquids in bins, silos, tanks, or industrial containers up to 49 feet tall. Sensors are powered by a long-lasting Lithium battery, so they can be installed in remote locations. Wireless, Cloud-based technology makes installation... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 588
- Device Classification: Sensor Only
- Accuracy (Continuous Level): 0.0787
from Arjay Engineering
Non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the presence or absence of... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogCurrent
from EBE Elektro-Bau-Elemente GmbH
Innovative solutions for precise non-contact level monitoring from EBE sensors + motion offer solutions for the most individual application problems. ToF sensors are used to optically detect the level of non-capacitive media and bulk solids with complex geometries. The capacitive level monitoring... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Meter Technology Type: Optical (optional feature); Capacitive/RF Admittance; Other (Such as tilt etc.)
from ABB Measurement & Analytics
The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can be... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 23.62 to 2604
- Device Classification: Sensor System; Transmitter
- Accuracy (Continuous Level): 0.1181
from ifm efector inc.
For the reliable level control in tanks and containers. Two programmable switching outputs, one of them with IO-Link communication interface. Preset to water and hydrous media. Simple process connection via screw-in adapter. Reliable suppression of deposits or foam. User-friendly communication and... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Output Options: Alarm / Visual Indicator
from DigiKey
Liquid, Powder Level Sensor Output Threaded [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Operating Temp: -13 to 158
from BinMaster, Inc.
The CNCR-390 is a compact, non-contact 80 GHz radar level sensor that measures bulk solids and liquids in bins, silos, tanks, and containers from distances up to 98 feet. Sensors are low maintenance, powered by a Lithium battery. Thanks to a wireless design, top-mounted installation is simple and... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 1176
- Device Classification: Sensor Only
- Accuracy (Continuous Level): 0.0787
from ABB Measurement & Analytics
The MT5200 Measures the Level of Bulk Solids Under the Harshest of Conditions with an Industry-Leading Accuracy of ±0.20 inches (5.1 mm). K-TEK's MT5200 Overcomes the False Echoes and Complicated Set-Up Normally Associated with Conventional Non-Contact Radar Level Transmitters, while... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 23.62 to 2604
- Device Classification: Sensor System; Transmitter
- Accuracy (Continuous Level): 0.1181
from ifm efector inc.
For the reliable level control in tanks and containers. Two programmable switching outputs, one of them with IO-Link communication interface. Preset to water and hydrous media. Simple process connection via screw-in adapter. Reliable suppression of deposits or foam. User-friendly communication and... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Output Options: Alarm / Visual Indicator
from DigiKey
Liquid, Powder Level Sensor Output Threaded [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Operating Temp: -13 to 158
from BinMaster, Inc.
Highly reliable even in extreme dust, the BinMaster RL level sensor is a non-contact level sensor that works in powders and solid materials of all types--including very low dielectric materials. The BinMaster RL measures a single point in the bin using acoustics-based technology to provide... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Continuous Level
- Device Classification: Sensor System
- Output Options: AnalogCurrent
from ABB Measurement & Analytics
The LLT100 is specifically made for industrial applications and harsh environments. It provides continuous, non-contact level measurement capabilities for process automation and inventory management in industries such as mining, aggregates, oil and gas, chemicals, food and beverages, power, pulp and... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 19.69 to 7874
- Device Classification: Transmitter
- Accuracy (Continuous Level): 0.8000
from ifm efector inc.
For the reliable level control in tanks and containers. Two programmable switching outputs, one of them with IO-Link communication interface. Preset to water and hydrous media. Simple process connection via screw-in adapter. Reliable suppression of deposits or foam. User-friendly communication and... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Output Options: Alarm / Visual Indicator
from DigiKey
Liquid, Powder Level Sensor Output Threaded [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Operating Temp: -13 to 158
from BinMaster, Inc.
The PROCAP I and II standard capacitance probes detect the presence or absence of material in contact with the probe by sensing minute changes (as low as 0.5 pF) in capacitance caused by the difference in the dielectric constant of the material versus the air. They feature interference-free... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Number of Switch Points Range: 1
- Device Classification: Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from ABB Measurement & Analytics
The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal structures. FEATURES: ·... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: 4800
- Device Classification: Transmitter
- Level Measurement Type: Continuous Level
from ifm efector inc.
For the reliable level control in tanks and containers. Two programmable switching outputs, one of them with IO-Link communication interface. Preset to water and hydrous media. Simple process connection via screw-in adapter. Reliable suppression of deposits or foam. User-friendly communication and... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Output Options: Alarm / Visual Indicator
from DigiKey
Liquid, Powder Level Sensor Digital NPN, PNP Output Male M12x1 [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Operating Temp: -13 to 185
from BinMaster, Inc.
BinMaster's 3D Level Scanner is the only level sensor that measures multiple points on a material's surface, providing continuous, non-contact inventory volume measurement that accounts for irregular material topography. This advanced acoustics-based technology is proven to perform in powders and... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: ? to 2400
- Device Classification: Sensor System
- Level Measurement Type: Continuous Level
from ABB Measurement & Analytics
Based on pulsed laser technology, the LM80 embodies speed and accuracy in a single, easy to use and install product. Whether measuring a few meters into the confined space of a crusher, or to the bottom of the tallest silo, the LM80 with its laser pointer and long range is the plug-and-play solution... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 6000
- Device Classification: Transmitter
- Accuracy (Continuous Level): 1.2
from ifm efector inc.
For the reliable level control in tanks and containers. Wide operating temperature range. Use in liquid and viscous media and bulk materials. Differentiation of media by parameterization of the switching outputs. Reliable suppression of deposits or foam. User-friendly communication and... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Output Options: Alarm / Visual Indicator
from DigiKey
Liquid, Powder Level Sensor Digital NPN, PNP Output Male M12x1 [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Operating Temp: -4 to 185
from BinMaster, Inc.
The LL-100 laser level measurement sensor is used for level control, plugged chute detection, and monitoring buildup. This non-contact device can be used in bulk solids, pellets, or granular materials of all material dielectrics. It measures up to 160 feet with a tight 1 ° beam, making it... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: 12 to 1920
- Device Classification: Transmitter
- Level Measurement Type: Continuous Level
from ABB Measurement & Analytics
FEATURES: Low Cost. Totally Potted Electronics. Built-In Static Protection. Vibration Resistant. DPDT Relay. Ambient Temperatures Up to 185 ºF (85 ºC). NEMA 4 Enclosure. 5, 10 or 15 Second Time Delay. OPTIONS: PTFE or PVC Sheathed Probe or Cable. Extended Lower Bushing. Flanged Process... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from ifm efector inc.
For the reliable level control in tanks and containers. Two programmable switching outputs, one of them with IO-Link communication interface. Preset to water and hydrous media. Simple process connection via screw-in adapter. Reliable suppression of deposits or foam. User-friendly communication and... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Output Options: Alarm / Visual Indicator
from DigiKey
"Liquid, Powder Level Sensor Digital SPDT Output Male 1/2"" (12.7mm) NPT" [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Output Options: Alarm / Visual Indicator
- Device Classification: Sensor Only
- Operating Temp: -40 to 185
from BinMaster, Inc.
The BMRX-200 rotary paddle bin level indicator provides reliable point level detection and measurement of dry bulk solids in bins, tanks, silos, hoppers, and material conveyors. Mounted on the top or side of a bin, the BinMaster BMRX-200 alerts operators when bins are full —normally through... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Number of Switch Points Range: 1
- Device Classification: Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from ABB Measurement & Analytics
FEATURES: Liquids and Bulk Solids. Integral and Remote Electronics Available. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of 2-Element Sensing Probes Available (450 ºF / 3000 psig). Field Selectable Modes of Operation: Single Set Point... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from ifm efector inc.
For the reliable level control in tanks and containers. Hygienic design for the requirements of the food and pharmaceutical industries. Use in liquid and viscous media and bulk materials. Reliable suppression of deposits or foam. For use in high temperatures. User-friendly communication and... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Output Options: Alarm / Visual Indicator
from DigiKey
SEN LVL LIQ/PWD DIGITAL NPN/PNP [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Operating Temp: -4 to 185
from BinMaster, Inc.
The SmartBob II Remote is a proven, reliable level measurement system using cable-based sensoring technology. Combined with the powerful eBob software and remote control consoles, SmartBob II offers the strongest and smartest cable-based inventory measurement system on the market today –with... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: ? to 1800
- Device Classification: Sensor System
- Level Measurement Type: Continuous Level
from ifm efector inc.
For the reliable level control in tanks and containers. Hygienic design for the requirements of the food and beverage industry. Use in liquid and viscous media and bulk materials. Differentiation of media by parameterization of the switching outputs. Reliable suppression of deposits or foam. [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Output Options: Alarm / Visual Indicator
from DigiKey
SEN LVL LIQ/PWD DIGITAL NPN/PNP [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Operating Temp: -4 to 185
from BinMaster, Inc.
By activating an alert when the device tilts at least 15 degrees, the versatile, cost-effective BM-T tilt switch level indicator can be used to detect high levels of large, heavy materials in bins, tanks and silos. Alternatively, it can be used to detect plugs or clogs in chutes during process... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Number of Switch Points Range: 1
- Device Classification: Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from ifm efector inc.
For the reliable level control in tanks and containers. Hygienic design for the requirements of the food and beverage industry. Use in liquid and viscous media and bulk materials. Differentiation of media by parameterization of the switching outputs. Reliable suppression of deposits or foam. [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Output Options: Alarm / Visual Indicator
from DigiKey
SEN LVL LIQ/PWD DIGITAL NPN/PNP [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Operating Temp: -40 to 185
from BinMaster, Inc.
The VRX21 vibrating probe level sensor is the newest iteration of BinMaster ’s standard vibrating rod, now including a bright, built-in LED status indicator that changes color based on if material is or is not covering the probe. Now available with IECEx/ATEX Zone 20 and 21 approvals!. VRX21... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Material Temperature Range: -4 to 284
from Automation Products, Inc.
The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only; Sensor System; Transmitter
- Output Options: AnalogVoltage
from VEGA Americas, Inc.
Application area. For bulk solids, adjustment-free setup, Sensor length up to 20 m. The VEGACAP 35 is an adjustment-free, capacitive level sensor for bulk solids. Typical applications are overfill and dry run protection. The probe operates in products from a dielectric constant of 1.5. Your benefit. [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Meter Technology Type: Capacitive/RF Admittance
from Micro Sensor Co., Ltd.
A contactless level sensor is a type of device used to measure the level of liquids or solids in a container without making physical contact with the material being measured. This type of sensor uses non-invasive technology such as ultrasonic or radar waves to measure the distance between the sensor... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Meter Technology Type: Ultrasonic/Sonic; Radar/Microwave
- Device Classification: Transmitter
from DME Company
ifm efector ® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials with... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Output Options: AnalogVoltage
from Siemens Process Instrumentation
Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 11.81 to 2953
- Device Classification: Sensor System
- Accuracy (Continuous Level): 0.0787
from KOBOLD Instruments, Inc.
The KOBOLD NGM Series guided wave radar level transmitter uses time domain reflectometry (TDR) technology, also known as “guided microwave ” or “guided wave radar. ” This means that low-energy and high-frequency electromagnetic impulses, generated by the sensor ’s... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 787
- Device Classification: Sensor Only
- Accuracy (Continuous Level): 0.1181
from Sitron
The SC120 probe transmits a current signal to the CN Indicator Relay, which in turn transforms it into a 4 … 20mA signal. The SC120 can be used for measuring the level within smaller tanks, as the CN Series Indicator Relays have a wide range of sensitivity adjustment. Likewise, it can also be... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Maximum Operating Pressure: 290
from KROHNE Messtechnik
Radar (FMCW) level transmitter for solids from granulates to rocks. The OPTIWAVE 6400 is a 2-wire 24 GHz radar (FMCW) level transmitter for basic applications with solids. This radar is designed for continuous, non-contact level measurement of stones, plastic granulates, coffee beans and other... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: 0.0 to 3937
- Device Classification: Transmitter
- Repeatability (Point Level): 0.0400
from Burkert Fluid Control Systems
The type 8177 is a non-contact ultrasonic level measuring device, designed for continuous level measurement in open or closed vessels. The unit is suitable for liquids, but also for solids, in virtually all industries, particularly in water and waste water management. [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 315
- Device Classification: Transmitter
- Level Measurement Type: Continuous Level
from elobau U.S., Inc.
Suitable for products which pile up in a conical shape. With cable output. [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
from OMEGA Engineering, Inc.
The LVD-800 Series fail-safe bin monitor is the state-of-the-art in rotary paddle technology. Utilizing magnetic sensing technology and a unique housing design, the LVD-800 Series fail-safe bin monitor is the most reliable, technician-friendly, rugged and economical truly fail-safe rotary paddle... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Maximum Operating Pressure: 30
from Massa Products Corporation
The company specializes in designing and manufacturing the highest quality level sensors that are ideal for non-contact distance measurement in even the harshest environments. Massa produces several different series of level sensors and monitoring transmitter modules that provide reliable continuous... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Continuous Level; Single Point or Multi-Point Level
- Device Classification: Sensor System (optional feature); Transmitter (optional feature)
- Output Options: AnalogVoltage (optional feature); AnalogCurrent (optional feature)
from SSI Technologies, LLC
The Acu-Trac ® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage). [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: ? to 59.06
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from Airmar Technology Corporation
AR30 Airducer ® Transducer. Applications. Level measurement. Proximity. Obstacle avoidance. Traffic control. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing electronics. Standard internal shielding. Options. Cylinder housing available with... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 23.62 to 1181
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from Fluidwell bv
The Guidense TDR100 is a guided wave radar (GWR) for continuous level measurement and point level detection in liquids and solids, with active analog and digital control output. Mechanical installation has almost no restrictions and can be done easily. Due to its relatively small G3/4" process... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Meter Technology Type: Radar/Microwave
from FLSmidth
General The basic, durable construction of the FLSmidth Material Level Indicator permits sustained continuous operation over long periods of time. Each material level indicator consists of a head assembly coupled to a paddle shaft arrangement. This simple combination permits quick assembly and easy... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Maximum Operating Pressure: 30
from Electro-Sensors, Inc.
MTS Tilt Switches and SCU-200 Control Unit. Features. • Easy to install, requires little maintenance. • Control unit interfaces with any tilt switch probe. • Advanced solid state electronic circuitry. • Intrinsically safe control unit available. • Adjustable time delay... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Mounting Options: Top mount
from Malema Sensors
LD60/LD61 is a level switch based on the vibrating (tuning) fork technique. It is a robust and compact switch for the measurement of liquids and solids (only LD60). Features: No moving parts. Not affected by temperatures or pressure changes. Suitable for liquids with viscosity up to 10,000... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 2.76 to 236
- Device Classification: Sensor Only
- Meter Technology Type: Vibrating/Tuning Fork Method
from FineTek
The EB5 Series is an RF admittance level transmitter that continuously measures the changing level of a powder, granular or liquid material within a containment vessel. The RF admittance level transmitter measures the changing capacitance between the sensing probe and the reference ground (reference... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Continuous Level
- Device Classification: Transmitter
- Output Options: AnalogCurrent
from Automation24, Inc.
The Minicap FTC260-JB2H1 capacitance point level detector from Endress+Hauser with a probe length of 5.5" (140 mm) is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy accumulation. The PNP-switching point... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: 5.51
- Device Classification: Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from CARLO GAVAZZI Automation Components
Capacitive level sensors for solids, fluids or granulated substances. Typical application: Level detection in agriculture environments (e.g. silos). Capacitive level sensor for solids, fluids or granulated substances. Polyester types, smooth or with 1 1/2 ” pipe thread. Teflon type with 1 1/2... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 0.3150 to 0.5906
- Device Classification: Sensor Only
- Maximum Operating Pressure: 145
from Automation Products, Inc.
The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only; Sensor System; Transmitter
- Output Options: AnalogVoltage
from VEGA Americas, Inc.
Application area. For liquids and bulk solids, adjustment-free setup, Sensor length up to 2 m. The VEGACAP 98 is an adjustment-free, economical level sensor for liquids and bulk solids. It is particularly suitable as overfill protection or dry run protection system in adhesive, conductive products. [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Meter Technology Type: Capacitive/RF Admittance
from Siemens Process Instrumentation
Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 11.81 to 2953
- Device Classification: Sensor System
- Accuracy (Continuous Level): 0.0787
from KOBOLD Instruments, Inc.
Product Features. Handles a Wide Range of Dry Bulk Goods. Mechanically Actuated Switch. Requires No Power to Operate. Economical. Media Temperatures to 390 °F. Easy to install. For Thick or Thin Walled Vessels. KOBOLD NMF membrane switches allow level monitoring of dry bulk goods in storage... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from Sitron
The SC404 is a capacitance continuous level transmitter with an integrated electronics module mounted within the nylon or aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible level measurement... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Transmitter
- Output Options: AnalogCurrent
from OMEGA Engineering, Inc.
LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability and durability for... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Maximum Operating Pressure: 150
from Massa Products Corporation
The MassaSonic ® FlatPack ® Sensors are low profile designed ultrasonic transmitter modules. They are optimized to provide continuous non-contact distance measurement of fluids, pastes, or uneven solid bulk materials in constrained working zones for application ranges from 1 inch (25 mm)... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 4 to 156
- Device Classification: Transmitter
- Level Measurement Type: Continuous Level
from Airmar Technology Corporation
AR41 Airducer ® Transducer. Applications. Level measurement. Proximity. Obstacle avoidance. Traffic control. Flow measurement. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing electronics. Standard internal shielding. Options. Complete... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 11.81 to 787
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from Fluidwell bv
The Triflex LNI 200 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 200 incorporates the unique FTC technology (Field Time Control). This is a new innovative technology where an electric field is generated between a... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Meter Technology Type: Capacitive/RF Admittance
from FLSmidth
120V AC ( ±15%), 240 V AC ( ±15%), 50/60 HZ. Power - 4 watts. Output relay - DPDT, 5a at 120 V AC. Temp. range - -40 °F to +160 °F, 50 PSIG (3.5 Kg/cm2) pressure. Sensitivity settings - dip switch selectable, 1-15 PF. Time delay - dip switch delectable 1, 2, 4, 7 sec. [See More]
- Media Type: Dry material (Bulk solids and powders)
- Meter Technology Type: Capacitive/RF Admittance
- Device Classification: Sensor Only
- Mounting Options: Top mount
from Malema Sensors
LU90 series transmitter is an advanced level instrument based on the transmission of ultrasonic waves to measure the level of liquid or solid in a vessel. Its non contact measurement makes it suitable for highly corrosive liquids. User friendly programming keys and local read out helps setting up... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 11.81 to 276
- Device Classification: Transmitter
- Accuracy (Continuous Level): 0.0787
from FineTek
The EE300 Series is an electromechanical inventory level measuring system which uses state-of-the-art third generation weight & cable technology to periodically measure the level of liquid and bulk solid materials held in storage. The EE300 series level measuring system includes the EE300 sensor... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: 1176
- Device Classification: Sensor System
- Output Options: AnalogCurrent
from Automation24, Inc.
The Minicap FTC260-UB2B1 capacitance point level detector from Endress+Hauser with a probe length of 5.5" (140 mm) is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy accumulation. The PNP-switching point... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: 5.51
- Device Classification: Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from Automation Products, Inc.
The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only; Sensor System; Transmitter
- Output Options: AnalogVoltage
from VEGA Americas, Inc.
Application area. For liquids, also in non-conductive containers, Sensor length up to 4 m. The VEGACAP 27 is an adjustment-free, capacitive level sensor for liquids. Typical applications are overfill and dry run protection for adhesive as well as conductive liquids. The probe operates in liquids... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Meter Technology Type: Capacitive/RF Admittance
from Siemens Process Instrumentation
Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 11.81 to 2953
- Device Classification: Sensor System
- Accuracy (Continuous Level): 0.0787
from KOBOLD Instruments, Inc.
The KOBOLD Level Switch model NSV excels in low density bulk media and is easy to maintain. It detects level via vibration technology. The vibrations are induced into a stainless steel fork by a piezoelectric crystal. When the media contacts the fork and dampens the vibration, it is detected and... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: 118
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from Sitron
The SC404 is a capacitance continuous level transmitter with an integrated Galvanic Isolator and electronics module mounted within the Large aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Transmitter
- Output Options: AnalogCurrent
from Massa Products Corporation
MassaSonic ® PulStar ® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to 20 feet (6... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 8 to 240
- Device Classification: Transmitter
- Level Measurement Type: Continuous Level
from Airmar Technology Corporation
AR50 Airducer ® Transducer. Applications. Level measurement. Open channel flow. Obstacle avoidance. Proximity. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing electronics. Mounting cap available in BSP, NPT, or M32 threads. Standard... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 9.84 to 591
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from Fluidwell bv
The Triflex LNI 250 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 250 incorporates the unique FTC technology (Field Time Control). This is a new innovative technology where an electric field is generated between multiple... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Meter Technology Type: Capacitive/RF Admittance
from FineTek
The JFR Series is a open-air radar level transmitter designed for measuring the changing level of liquids, slurries and bulk solids in tanks, bins and silos. Operating at either 10GHz or 26GHz the JRF series radar level transmitter products will provide non-contact continuous level measurement with... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 1560
- Device Classification: Transmitter
- Level Measurement Type: Continuous Level
from Automation24, Inc.
The Minicap FTC262-SB34H1 capacitance point level detector from Endress+Hauser with a probe length of 59" (1,500 mm) and relay output is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy accumulation. The... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: 59.06
- Device Classification: Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from Automation Products, Inc.
The Dynatrol ® GJ Detector is designed for application to either high or low point level detection of bulk solids. The GJ Detector is constructed to handle sensitive or problem applications that have a tendency to bridge or pack. This level detector operates successfully with consistent results... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only; Sensor System; Transmitter
- Output Options: AnalogVoltage
from VEGA Americas, Inc.
Application area. NB-IoT/CAT-M1, LoRa, measuring range up to 15m, accuracy +/-2mm. VEGAPULS Air 41 is the ideal sensor for all autarkic applications with bulk solids and liquids. It is particularly suitable for level measurement in mobile bulk solids silos for dry mortar, concrete and plasters as... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Operating Temp: -4 to 140
- Device Classification: Sensor Only
from Siemens Process Instrumentation
Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 11.81 to 2953
- Device Classification: Sensor System
- Accuracy (Continuous Level): 0.0787
from KOBOLD Instruments, Inc.
Product Features. Unique Single Probe Design Resists Fouling. Can Be Top or Side Mounted. Maximum Temperature to 320 °F. Maximum Pressure to 360 PSIG. Contact Parts - All 1.4571 SS. The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered, granular or... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from Sitron
The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Maximum Operating Pressure: 145
from Massa Products Corporation
All MassaSonic ® Sensors are field proven reliable in applications including fluid and solid level measurement, distance ranging, and object detection. Our sensors are deployed in application verticals that include water-wastewater, chemical manufacturing and distribution, mining, agriculture,... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 14 to 420
- Device Classification: Sensor System; Transmitter
- Meter Technology Type: Ultrasonic/Sonic
from Airmar Technology Corporation
AR50CH Airducer ® Transducer. Applications. Level measurement. Open channel flow. Obstacle avoidance. Proximity. Robotics. Features. Improved deadband performance as compared to AT50. Rugged sealed construction. Cylindrical design allows for installation in various applications. Options. 10 K... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 9.84 to 591
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from FineTek
JTR Guided Wave Radar Level Transmitter. Meets the various measurement requirements of different temperature, pressure and medium. Contact measuring, capable of overcoming the steam, foam and stirring effects. 4~20 mA / 2 lead wires, simple wiring, low power consumption (2.4W max.). 128*64 LCM... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Device Classification: Transmitter
from Automation24, Inc.
The PNP-switching capacitance point level detector Minicap Nivector FTI26-CA4VWDG from Endress+Hauser with a process pressure range of -1 –6 bar is used for the collection of fine-grained and powdery solids, especially in the food industry. The capacitance point level detector Nivector... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor System
- Output Options: AnalogCurrent
from Automation Products, Inc.
The Dynatrol ® GS Level Sensor Switch is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GS Level Sensor Switch is constructed to handle lightweight media applications that are difficult to measure or detect. Reliable operation can be... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only; Sensor System; Transmitter
- Output Options: AnalogVoltage
from VEGA Americas, Inc.
Application area. NB-IoT/CAT-M1, LoRa, measuring range up to 30m, accuracy +/-2mm. VEGAPULS Air 42 is the ideal sensor for all autarkic applications with bulk solids and liquids. It is particularly suitable for level measurement in mobile bulk solids silos for dry mortar, concrete and plasters as... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Operating Temp: -4 to 140
- Device Classification: Sensor Only
from Siemens Process Instrumentation
SITRANS LR100 series are 80 GHz compact radar transmitters with Bluetooth wireless technology. Featuring a narrow beam for flexible installations in existing vessel openings – or non-intrusively through plastic vessels. The series consists of five transmitters: SITRANS LR100 - for basic... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: 312
- Device Classification: Sensor Only; Transmitter
- Accuracy (Continuous Level): 0.2000
from KOBOLD Instruments, Inc.
Product Features. Small and Compact. No Wear Components. Unaffected by External Vibrations. Works with Many Liquids. User Selectable Switch Logic. KOBOLD's NWS level switch works on the vibrating tuning-fork principle. A piezoelectric crystal is matched to the frequency of a tuning fork in air, and... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Number of Switch Points Range: 1
- Device Classification: Transmitter
- Level Measurement Type: Single Point or Multi-Point Level
from Sitron
The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Maximum Operating Pressure: 145
from Airmar Technology Corporation
ARK120-THD Airducer ® Transducer. Applications. Level measurement in chemically aggressive environments. Food and beverage processing. Features. Rugged one-piece PVDF housing is U.S. FDA compliant. Threaded design allows for installation in various applications. Standard internal shielding. 8 mm... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 5.91 to 197
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from FineTek
The SC Series tuning fork liquid level switch does not require any calibration, is easy to install and will operate properly as a high, low or intermediate level switch with a wider range of fluids. A “sister ” product line, the SC35 series vibrating fork level switch for powder and bulk... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Continuous Level; Single Point or Multi-Point Level
- Device Classification: Sensor Only
from Automation24, Inc.
The PNP-switching capacitance point level detector Minicap Nivector FTI26-CO4NWDJ from Endress+Hauser with a process pressure range of -1 –6 bar is used for the collection of fine-grained and powdery solids, especially in the food industry. It has ATEX approval and can therefore also be used... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor System
- Output Options: AnalogCurrent
from Automation Products, Inc.
The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only; Sensor System; Transmitter
- Output Options: AnalogVoltage
from VEGA Americas, Inc.
Application area. NB-IoT/CAT-M1, LoRa, measuring range up to 3m, accuracy +/-5mm. VEGAPULS Air 23 is the ideal sensor for level measurement in IBCs and plastic vessels. The instrument measures through the closed vessel ceiling and is suitable for nearly all liquids and bulk solids. VEGAPULS Air 23... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Operating Temp: -4 to 140
from Siemens Process Instrumentation
The SITRANS LR460 is a 4-wire, 24 GHz FMCW radar level transmitter with extremely high signal-to-noise ratio and advanced signal processing for continuous monitoring of solids up to 328 ft (100 m). It is ideal for measurement in harsh conditions and provides excellent results even in extremely dusty... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: 3937
- Device Classification: Transmitter
- Level Measurement Type: Continuous Level
from KOBOLD Instruments, Inc.
Product Features. For Max Level In Bulk Solids Storage Bins/Silos. Pendulum Length up to 6 Feet. pmax -1.5 to + 7 PSIG; tmax 175 °F. Flanged Process Connection. No Power Required. Aluminum and EPDM Construction. The KOBOLD PLS series pendulum level switch is a very simple and reliable solution... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: 19.7 to 78.7
- Device Classification: Sensor Only
- Number of Switch Points Range: 1
from Sitron
The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Maximum Operating Pressure: 145
from Airmar Technology Corporation
ARK30 Airducer ® Transducer. Applications. Level measurement. Level measurement in chemically aggressive environments. Food and beverage processing. Proximity sensing. Obstacle avoidance. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 23.62 to 1181
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from Automation24, Inc.
The PNP-switching capacitance point level detector Minicap Nivector FTI26-CO7NWDJ from Endress+Hauser with a process pressure range of -1 –6 bar is used for the collection of fine-grained and powdery solids, especially in the food industry. The capacitance point level detector Nivector... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor System
- Output Options: AnalogCurrent
from Automation Products, Inc.
The Type CL-10DJ Sealed and Suspended Dynatrol ® Detector is designed for high point level detection of bulk solids. For problem applications, such as those associated with angle-of-repose, this configuration provides reliable operation in hard to reach locations. Versatile: The sealed and... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only; Sensor System; Transmitter
- Output Options: AnalogVoltage
from VEGA Americas, Inc.
Application area. For measurement of bulk solids and can also be used in non-conductive liquids such as oil. A full/empty adjustment is necessary for setup. The VEGACAL 65 is a level sensor for use in all industries. The partly insulated probe is ideal for the measurement of bulk solids and can be... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Meter Technology Type: Capacitive/RF Admittance
- Device Classification: Sensor Only
- Operating Temp: -40 to 176
from Siemens Process Instrumentation
SITRANS LR500 series are 80 GHz radar level transmitters for continuous monitoring of liquids, slurries, and solids in storage and process vessels. The series consists of four transmitters: SITRANS LR510 – threaded lens antenna for liquids. SITRANS LR530 – flanged encapsulated antenna... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 1176
- Device Classification: Transmitter
- Level Measurement Type: Continuous Level
from Sitron
The SC400 (w/ G1 aluminum housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Maximum Operating Pressure: 290
from Airmar Technology Corporation
ARK41 Airducer ® Transducer. Applications. Level measurement in chemically aggressive environments. Food and beverage processing. Flow monitoring. Features. Rugged one-piece PVDF housing is U.S. FDA compliant. Housing design will accommodate transceiver and signal processing electronics. [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 11.81 to 787
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from Automation24, Inc.
The Micropilot FMR20 radar level sensor from Endress+Hauser offers continuous, contactless level measurement. The innovative chip design and the compact construction allow the device to fit perfectly in applications with limited space. The Micropilot FMR20 radar level sensor has a maximum measuring... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 787
- Device Classification: Sensor System
- Maximum Operating Pressure: 1
from VEGA Americas, Inc.
Application area. For use in non-abrasive liquids and bulk solids. The cable probe is fully insulated. A full/empty adjustment is necessary for setup. The VEGACAL 66 is a level sensor for use in non-abrasive liquids and bulk solids. The cable probe is fully insulated. The proven mechanical... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Meter Technology Type: Capacitive/RF Admittance
- Device Classification: Sensor Only
- Operating Temp: -40 to 176
from Siemens Process Instrumentation
SITRANS LR560 is a 2-wire, 78 GHz FMCW radar level transmitter for continuous monitoring of solids in silos to a range of 100 m (328 ft). SITRANS LR560 ’s plug and play performance is ideal for most solids applications, including those with extreme dust and high temperatures to +200 ºC... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: 3937
- Device Classification: Transmitter
- Level Measurement Type: Continuous Level; Single Point or Multi-Point Level
from Sitron
The SC400 (w/ N1 nylon housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Maximum Operating Pressure: 290
from Airmar Technology Corporation
ARK50-THD Airducer ® Transducer. Applications. Level measurement in chemically aggressive environments. Food and beverage processing. Flow monitoring. Features. Rugged one-piece PVDF housing is U.S. FDA compliant. Threaded design allows for installation in various applications. Standard internal... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 11.81 to 591
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from Automation24, Inc.
The mechanical rotary paddle point level switch Soliswitch FTE20-AA11AA11 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in non-hazardoes areas and offers IP66... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: 2.95
- Device Classification: Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from VEGA Americas, Inc.
Application area. For liquids and bulk solids, Sensor length up to 32 m. The VEGACAP 65 is a point level sensor for use in all industries. The partly insulated probe is suitable for the measurement of bulk solids and liquids. The proven mechanical construction offers high functional safety. Your... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Meter Technology Type: Capacitive/RF Admittance
from Siemens Process Instrumentation
SITRANS LC300 is a capacitance continuous level transmitter for liquids and solids applications. It is ideal for standard industrial applications in chemical, hydrocarbon processing, food and beverage and mining, aggregate and cement industries. SITRANS LC300 is a 2-wire level measurement instrument... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 216
- Device Classification: Transmitter
- Level Measurement Type: Continuous Level
from Sitron
The SC200 (+ RL202 Controller for AC Power Supply) expands on the capability of the SC200 (no housing, yet integrated sensitivity adjustment). The RL202 controller can be ordered with either 24Vdc, 110Vac or 220Vac power supply. It provides both a PNP contact as well as one Normally Open and one... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Maximum Operating Pressure: 145
from Airmar Technology Corporation
AT120 Airducer ® Transducer. Airmar ’s 125 kHz AT120 ultrasonic air transducer is a critical component in the development of measurement systems for liquid or solid levels, automation control, proximity sensing and obstacle avoidance. AT120 ’s rugged PVDF housing provides lasting... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 5.91 to 276
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from Automation24, Inc.
The mechanical rotary paddle point level switch Soliswitch FTE20-AA14AB31+PA from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in non-hazardous areas and offers... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: 3.94
- Device Classification: Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from VEGA Americas, Inc.
Application area. For non-abrasive liquids and bulk solids, Sensor length up to 32 m. The VEGACAP 66 point level sensor can be used universall for the measurement of non-abrasive liquids and bulk solids. The cable probe is fully insulated and the proven mechanical construction offers high functional... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Meter Technology Type: Capacitive/RF Admittance
from Siemens Process Instrumentation
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS200 - The standard universal capacitance level switch with a wide range of extensions. Selection of... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 98
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from Sitron
The SC200 is a compact version of the SC750DC. While the units does not have a housing, it does still feature a sensitivity adjustment as well as an LED indicator (at the blue base of the electrical connection). Standard configuration features a 316SS body and PTFE sensing tip with a ¾... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Maximum Operating Pressure: 145
from Airmar Technology Corporation
AT200 Airducer ® Transducer. Applications. Level measurement. Automation control. Proximity. Obstacle avoidance. Robotics. Features. Rugged sealed construction. Cylindrical design allows for installation in various applications. Available in PVDF housing for use in chemically aggressive... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 3.94 to 118
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from Automation24, Inc.
The mechanical rotary paddle point level switch Soliswitch FTE20-FC11AF31 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in areas at risk of dust explosion... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Measuring Range: 78.74
- Device Classification: Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from VEGA Americas, Inc.
Application area. For bulk solids at high temperatures up to +400 ° C, Sensor length up to 32 m. The VEGACAP 67 point level sensor can be used universally for bulk solids. The probe is designed for high temperature applications. Your benefit. High flexibility through shortenable probe. Long... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Meter Technology Type: Capacitive/RF Admittance
from Siemens Process Instrumentation
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS300 - The capacitance level switch for harsh, demanding applications with high temperatures and pressures. [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 9.8 to 984
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from Sitron
The EL TA01 is a single point, fixed rod level switch with no housing and a screw terminal type electrical connection. The EL TA01 also requires separate panel mounted relays to control the process. Depending on the requirement, the customer can choose from either the BS/16, BS40, CN/16, CN73R or... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from Airmar Technology Corporation
AT225 Airducer ® Transducer. Applications. Level measurement. Automation control. Proximity. Obstacle avoidance. Robotics. Flow. Features. Rugged sealed construction. Cylindrical design allows for installation in various applications. Options. Optional circuit board mounting pins [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 3.15 to 98.43
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from Automation24, Inc.
The Prosonic T FMU30-CAHGAARGF from Endress+Hauser is a compact ultrasonic level transmitter for non-contact measurement of liquids, pastes and bulk solids, e.g. in loading, storage and buffer tanks. The FMU30 offers proven software algorithms. All warning and alarm messages are shown in the... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Measuring Range: 9.84 to 197
- Device Classification: Sensor System
- Level Measurement Type: Continuous Level