Digital Front Panel Level Sensors
from BinMaster, Inc.
The CNCR-230 offers an LED display on the sensor housing making level readings accessible from the sensor. It can be used for measurements ranging up to 49 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid... [See More]
- User Interface: Digital Front Panel
- Measuring Range: 588
- Device Classification: Sensor System
- Accuracy (Continuous Level): 0.2000
from Arjay Engineering
Pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a... [See More]
- User Interface: Digital Front Panel
- Media Type: Liquid
- Device Classification: Sensor Only; Sensor System
- Level Measurement Type: Continuous Level
from ABB Measurement & Analytics
LST300 represents the future of level measurement. While using intelligent compact transmitters has always been attractive, certain limitations prevented their use in many applications. LST300 removes those old obstacles. Whether you have the risk of flooding or corrosive materials in the process,... [See More]
- User Interface: Digital Front Panel
- Measuring Range: 9.84 to 394
- Device Classification: Sensor Only
- Accuracy (Continuous Level): 0.0800
from BinMaster, Inc.
Highly reliable even in extreme dust, the BinMaster RL level sensor is a non-contact level sensor that works in powders and solid materials of all types--including very low dielectric materials. The BinMaster RL measures a single point in the bin using acoustics-based technology to provide... [See More]
- User Interface: Digital Front Panel
- Media Type: Dry material (Bulk solids and powders)
- Device Classification: Sensor System
- Level Measurement Type: Continuous Level
from Arjay Engineering
Over 40 years of capactiance experience stands behind the 2852-FCM Foam Control Monitor. The sensing probe is tuned to the normal operating conditions of the gaseous or air phase in your process. The intrusion of foam around the probe will cause a capacitance change that is monitored by the remote... [See More]
- User Interface: Digital Front Panel
- Media Type: Liquid
- Device Classification: Sensor Only; Sensor System
- Level Measurement Type: Continuous Level
from ABB Measurement & Analytics
The LLT100 is specifically made for industrial applications and harsh environments. It provides continuous, non-contact level measurement capabilities for process automation and inventory management in industries such as mining, aggregates, oil and gas, chemicals, food and beverages, power, pulp and... [See More]
- User Interface: Digital Front Panel
- Measuring Range: 19.69 to 7874
- Device Classification: Transmitter
- Accuracy (Continuous Level): 0.8000
from BinMaster, Inc.
CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. The CNCR-400.DD measures bulk solids, powders, and liquids in ranges up to 49 ft within bins, tanks, hoppers, and mixers. This radar features a... [See More]
- User Interface: Digital Front Panel
- Measuring Range: 588
- Device Classification: Sensor System
- Accuracy (Continuous Level): 0.2000
from Arjay Engineering
Reliable monitoring of foaming conditions in process applications. Over 40 years of capacitance experience stands behind the 2880-FCM transmitter. The sensing probe continuously monitors the capacitance of the inserted probe. As the foam intrudes into the normal air or vapour space of the probe, the... [See More]
- User Interface: Digital Front Panel
- Media Type: Liquid
- Device Classification: Sensor Only; Sensor System
- Level Measurement Type: Continuous Level
from ABB Measurement & Analytics
Level measurement is a key requirement in many industries where accurate data on liquid levels is needed for purposes ranging from managing storage through to reporting. In water and wastewater treatment applications, where dozens of level devices may be used, a product that offers simple... [See More]
- User Interface: Digital Front Panel
- Measuring Range: 13.78 to 315
- Device Classification: Transmitter
- Accuracy (Continuous Level): 0.1181
from Arjay Engineering
Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]
- User Interface: Digital Front Panel
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Device Classification: Sensor Only; Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from ABB Measurement & Analytics
The transmitter ’s microprocessor simultaneously fires an electronic pulse to the transducer and starts a timer. The transducer converts this electronic pulse to an acoustic pulse, which is directed toward the surface of the material being measured. When the acoustic pulse contacts the surface... [See More]
- User Interface: Digital Front Panel
- Media Type: Liquid
- Device Classification: Transmitter
- Level Measurement Type: Single Point or Multi-Point Level
from Solutions with Innovation, LLC
The CS01 RF Capacitance Transmitter offers a compact and affordable solution to a wide variety of level sensing applications. With 4-20 mA and 0-5 VDC selectable and optional 0-10 VDC outputs, the solid state sensor provides accurate, proportional level measurement in many process temperatures and... [See More]
- User Interface: Digital Front Panel
- Measuring Range: ? to 60
- Device Classification: Transmitter
- Media Type: Liquid
from Uehling Instrument Company
Dual Engineering Unit Calibrated Scales. 10 Inch 100 LED Column. Full Range Display of Partial Input Signals. EASY Recalibration via Dipswitches. On-Board Sensor Excitation. Accepts External mA or VDC Input. Environmentally Smart Replacement for Mercury or Other Fluid Filled Gauges [See More]
- User Interface: Digital Front Panel
- Accuracy (Continuous Level): 0.5000
- Device Classification: Sensor Only; Transmitter
- Media Type: Liquid
from Micronics, Ltd.
Features. Low Cost. Isolated 4-20mA Output (1000 ohm). Large LCD Display. Programmable Signal Relay. Non-Contacting Ultrasonic Sensor or Optional Pressure Sensor. Built-in 2-Key Calibrator. Watertight, Dust tight Enclosure. Self-Testing. [See More]
- User Interface: Digital Front Panel
- Measuring Range: 384
- Device Classification: Transmitter
- Number of Switch Points Range: 1
from PMC Engineering LLC
PMC specializes in reliable precision transmitters for fluid level measurement in challenging locations and applications since 1963. This compact, rugged transmitter combines two ceramic capacitive sensors to accurately measure drilling fluid density and level. Designed for simple installation into... [See More]
- User Interface: Digital Front Panel
- Media Type: Liquid
- Device Classification: Sensor Only; Transmitter
- Level Measurement Type: Continuous Level
from KROHNE Messtechnik
Radar (FMCW) level transmitter for agitated and corrosive liquids. The OPTIWAVE 7400 is a 2-wire 24 GHz radar (FMCW) level transmitter for liquids in harsh environments like tanks with agitators containing corrosive media. It is particularly designed for continuous, non-contact level measurement... [See More]
- User Interface: Digital Front Panel; Computer Controllable
- Measuring Range: 0.0 to 3937
- Device Classification: Transmitter
- Repeatability (Point Level): 0.0400
from JOGLER, Inc.
Jogler ’s ILT-6000 series level transmitter is the latest in magnetostrictive sensing technology designed for direct tank insertion. The ILT-6000 contains a low profile waveguide that is inserted into a waveguide sleeve (thermowell) and float assembly. The waveguide sleeve isolates the... [See More]
- User Interface: Digital Front Panel
- Measuring Range: ? to 300
- Device Classification: Transmitter
- Accuracy (Continuous Level): 0.0150
from KOBOLD Instruments, Inc.
The NGR is a level sensor that uses TDR technology (time-domain re flectometry) and can be used in oil and water-based liquids without calibration. The NGR ’s guided radar uses time-of- flight technology to measure electromagnetic pulses. The time difference between the sent pulse... [See More]
- User Interface: Digital Front Panel
- Measuring Range: 157
- Device Classification: Sensor System
- Repeatability (Point Level): 0.0787
from Automation24, Inc.
The LK3122 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 264 mm the LK3122 level... [See More]
- User Interface: Digital Front Panel
- Measuring Range: 10.39
- Device Classification: Sensor System
- Media Type: Liquid
from Solutions with Innovation, LLC
The CS02 RF Capacitance Transmitter offers a compact and affordable solution to a wide variety of level sensing applications. With 4-20 mA and 0-5 VDC selectable and optional 0-10 VDC outputs, the solid state sensor provides accurate, proportional level measurement in many process temperatures and... [See More]
- User Interface: Digital Front Panel
- Measuring Range: ? to 120
- Device Classification: Transmitter
- Media Type: Liquid
from Uehling Instrument Company
Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]
- User Interface: Digital Front Panel
- Media Type: Liquid
- Device Classification: Sensor Only; Sensor System; Transmitter
- Level Measurement Type: Continuous Level
from KROHNE Messtechnik
Radar (FMCW) level transmitter for solids from granulates to rocks. The OPTIWAVE 6400 is a 2-wire 24 GHz radar (FMCW) level transmitter for basic applications with solids. This radar is designed for continuous, non-contact level measurement of stones, plastic granulates, coffee beans and other... [See More]
- User Interface: Digital Front Panel; Computer Controllable
- Measuring Range: 0.0 to 3937
- Device Classification: Transmitter
- Repeatability (Point Level): 0.0400
from JOGLER, Inc.
Jogler ’s MGT-6000 series level transmitter is the latest development in magnetostrictive liquid level sensing technology that is designed exclusively for magnetic level indicators. The MGT-6000 contains a low profile waveguide that is mounted away from the level gage chamber. This design... [See More]
- User Interface: Digital Front Panel
- Measuring Range: ? to 240
- Device Classification: Transmitter
- Accuracy (Continuous Level): 0.0150
from Automation24, Inc.
The LK3123 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 472 mm the LK3123 level... [See More]
- User Interface: Digital Front Panel
- Measuring Range: 18.58
- Device Classification: Sensor System
- Media Type: Liquid
from Uehling Instrument Company
Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]
- User Interface: Digital Front Panel
- Repeatability (Point Level): 0.1250
- Device Classification: Sensor System; Transmitter
- Media Type: Liquid
from Automation24, Inc.
The LK7022 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 264 mm the LK7022 level... [See More]
- User Interface: Digital Front Panel
- Measuring Range: 10.39
- Device Classification: Sensor System
- Media Type: Liquid
from Automation24, Inc.
The LK7023 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 472 mm the LK7023 level... [See More]
- User Interface: Digital Front Panel
- Measuring Range: 18.58
- Device Classification: Sensor System
- Media Type: Liquid