Field Adjustable Level Sensors

13 Results
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYAF1
from Exsenco, LLC

SANTEST's GYAF1-probe is an all-in-one type sensor with integrated controller. After supplying DC 24V to the probe, an analogue voltage and/or current, which are proportional to the position of the magnet, can be obtained. Reversed output or bipolar output can be supported as well. The flat head... [See More]

  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level
  • Measuring Range: 0.5906 to 118
  • Output Options: AnalogVoltage; AnalogCurrent
Laser Level Transmitter -- LLT100
from ABB Measurement & Analytics

The LLT100 is specifically made for industrial applications and harsh environments. It provides continuous, non-contact level measurement capabilities for process automation and inventory management in industries such as mining, aggregates, oil and gas, chemicals, food and beverages, power, pulp and... [See More]

  • Device Classification: Transmitter
  • Accuracy (Continuous Level): 0.8000
  • Measuring Range: 19.69 to 7874
  • Media Type: Liquid; Dry material (Bulk solids and powders)
InnovaSwitch™ Level Switch
from Sierra Instruments, Inc.

Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]

  • Device Classification: Transmitter
  • Repeatability (Point Level): 0.0312
  • Measuring Range: 0.5000 to 120
  • Media Type: Liquid
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYcAT
from Exsenco, LLC

Thanks to the Surface Mount Technology, the entire signal processing electronics of GYcAT series is integrated into a transducer head. You can get a voltage or current analog signal proportional to a magnet position only by applying a 24V dc power supply directly to the transducer. GYcAT series have... [See More]

  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level
  • Measuring Range: 0.5906 to 98.43
  • Output Options: AnalogVoltage; AnalogCurrent
RF Capacitance Level Switch -- KCAP300™
from ABB Measurement & Analytics

FEATURES: Liquids and Bulk Solids. KSHIELD ™ Sensing Probes and Single Setpoint. Electronics that Provide Immunity to Buildup. Integral and Remote Electronics. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of Sensing Probes to (450 ºF / 800... [See More]

  • Device Classification: Sensor Only
  • Media Type: Liquid
  • Number of Switch Points Range: 1
  • Level Measurement Type: Single Point or Multi-Point Level
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYSE-A
from Exsenco, LLC

SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1 μm. Positon output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analogue type. The positional difference between 2 magnets can be observable as well. This allows quick and... [See More]

  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level
  • Measuring Range: 0.5906 to 205
  • Output Options: AnalogVoltage; AnalogCurrent (optional feature)
Vibrating Fork Level Switch -- Resonator™ - RS85
from ABB Measurement & Analytics

The resonant frequency is continuously monitored for changes created by a wet or dry sensor and an alarm is provided via relay. The RS85 should be used when the application requires optional process connections, exotic materials of construction, coatings, finishes or adjustable time delay and... [See More]

  • Device Classification: Sensor Only
  • Number of Switch Points Range: 1
  • Repeatability (Point Level): 0.1000
  • Media Type: Liquid
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYSE-P
from Exsenco, LLC

SANTEST's Profibus interface type "GYSE-P" has newly joined the GYSE series. GYSE-P probe outputs the position data of the magnet with Profibus DP (DPV0) of maximum baud rate 12Mbps. Sensor parameters (resolution, direction, etc.) can be changed by the user through profibus. The GSD file can be... [See More]

  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level
  • Measuring Range: 1.97 to 295
  • Field Adjustable: Field Adjustable Measurement Ranges (7450 mm)
NLP - Hydrostatic Pressure Level Switch
from KOBOLD Instruments, Inc.

The KOBOLD NLP Hydrostatic Pressure Level Switch excels at level control in open tanks where suspended solids are present. Operation of the switch is based upon the change in hydrostatic pressure within the standpipe. When the media rises or falls to the desired level, the changing air pressure... [See More]

  • Measuring Range: 36 to 192
  • Media Type: Liquid
  • Number of Switch Points Range: 1
  • Level Measurement Type: Single Point or Multi-Point Level
Capacitive Level Sensor -- 212KK.01
from elobau U.S., Inc.

Coaxial for conducting fluids. [See More]

  • Device Classification: Sensor Only
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage (optional feature); AnalogCurrent (optional feature)
Model 115
from Mid-West Instrument

Dry gauge design with no internal liquid fill [See More]

  • Device Classification: Sensor System; Gauge
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: Alarm / Visual Indicator
Capacitive Level Sensor -- 212KN.04
from elobau U.S., Inc.

Coaxial for nonconducting fluids. [See More]

  • Device Classification: Sensor Only
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage (optional feature); AnalogCurrent (optional feature)
Model 116
from Mid-West Instrument

Dry gauge design with no internal liquid fill [See More]

  • Device Classification: Sensor System; Gauge
  • Media Type: Liquid
  • Number of Switch Points Range: 2
  • Level Measurement Type: Continuous Level