Non-Electrical Visual or Audio Output Level Sensors

23 Results
Laser Level Transmitter -- LM200
from ABB Measurement & Analytics

The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal structures. FEATURES: ·... [See More]

  • Display: Non-electrical visual or audio output
  • Measuring Range: 4800
  • Device Classification: Transmitter
  • Media Type: Dry material (Bulk solids and powders)
Magnetic Liquid Level Gauge -- KM26
from ABB Measurement & Analytics

The KM26 Magnetic Level Gauge has provided custom engineered solutions to liquid level applications in industries such as: oil and gas, refinery, chemical, petrochemical, power generation and many more. The KM26 MLG has proven itself to be a safe, reliable, maintenance free solution for total and/or... [See More]

  • Display: Non-electrical visual or audio output; Digital Readouts (optional feature)
  • Measuring Range: 0.0 to 48
  • Device Classification: Gauge
  • Media Type: Liquid
Level Sensors
from EPCOS AG

The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]

  • Display: Non-electrical visual or audio output
  • Media Type: Liquid
  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level
Float Switch
from Uehling Instrument Company

Float switches are used to trip high/low level alarms, engage relays, control or start/stop pumps, open/close valves etc. They are a simple, inexpensive way to provide independent or redundant setpoints for emergency shut-down or backup. [See More]

  • Display: Non-electrical visual or audio output
  • Repeatability (Point Level): 0.0300
  • Device Classification: Sensor Only
  • Number of Switch Points Range: 1 to 2
Oil Level Switch
from Lube USA, Inc.

Used for oil level detection [See More]

  • Display: Non-electrical visual or audio output
  • Media Type: Liquid
  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level
SDI-12 Level Transmitter -- Digilevel™
from Keller America, Inc.

The Digilevel employs Keller's proven piezoresistive sensor technology coupled with an SDI-12 serial-digital interface for environmental level monitoring applications. The Digilevel is compatible with all SDI-12 v1.3 commands and capable of operating in several emulate modes for popular SDI-12... [See More]

  • Display: Non-electrical visual or audio output
  • Media Type: Liquid
  • Device Classification: Sensor Only; Transmitter
  • Level Measurement Type: Continuous Level
L505 Series
from Solutions with Innovation, LLC

The L505 is a simple and economical liquid level indicator for quick, continuous readings in remote and mobile storage tanks. Requiring no electricity, the L505 provides an accurate and reliable visual indication within a 1/16 of an inch. Available in brass, 316 stainless steel or PVC stem and... [See More]

  • Display: Non-electrical visual or audio output
  • Measuring Range: 6 to 72
  • Device Classification: Sensor System
  • Media Type: Liquid
Magnetic Liquid Level Gauge -- Model MG
from JOGLER, Inc.

With the Highest Visibility Indicators Available, Jogler Magnetic Level Gauges are a safe, economical way to measure and control liquid levels in any application. They are suitable for high temperature and/or pressure, full vacuum, low-specific gravity liquids, and more. Jogler magnetic gauges can... [See More]

  • Display: Non-electrical visual or audio output
  • Measuring Range: 48 to 600
  • Device Classification: Gauge
  • Media Type: Liquid
Level Monitoring Sensors -- FFAK 17PTD1001/L
from Baumer Ltd.

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]

  • Display: Non-electrical visual or audio output
  • Number of Switch Points Range: 1
  • Device Classification: Sensor Only
  • Media Type: Liquid
Acu-Trac® Smart 485 -- Diesel Sensor
from SSI Technologies, LLC

The Acu-Trac ® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9 meters (75.69 inches) for... [See More]

  • Display: Non-electrical visual or audio output
  • Measuring Range: ? to 98
  • Device Classification: Sensor Only
  • Media Type: Liquid
NLP - Hydrostatic Pressure Level Switch
from KOBOLD Instruments, Inc.

The KOBOLD NLP Hydrostatic Pressure Level Switch excels at level control in open tanks where suspended solids are present. Operation of the switch is based upon the change in hydrostatic pressure within the standpipe. When the media rises or falls to the desired level, the changing air pressure... [See More]

  • Display: Non-electrical visual or audio output
  • Number of Switch Points Range: 1
  • Measuring Range: 36 to 192
  • Media Type: Liquid
Level Indicators -- TCLG Series
from Takachiho America, Inc.

Pursuing "robustness" and "durability" without compromising the excellent "visibility" Takachiho Americas aluminum flange type level Indicators have achieved significant durability thanks to the flange made of aluminum with four outer tie rods, which prevent breakage of the body, allowing life-long... [See More]

  • Display: Non-electrical visual or audio output
  • Media Type: Liquid
  • Device Classification: Gauge
  • Level Measurement Type: Continuous Level
Capacitive Level Probe -- SC120
from Sitron

The SC120 probe transmits a current signal to the CN Indicator Relay, which in turn transforms it into a 4 … 20mA signal. The SC120 can be used for measuring the level within smaller tanks, as the CN Series Indicator Relays have a wide range of sensitivity adjustment. Likewise, it can also be... [See More]

  • Display: Non-electrical visual or audio output
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level
Tank-O-Meter -- Type S
from Uehling Instrument Company

The Tank-O-Meter ® is used extensively throughout the Dairy, Food, Chemical and Pharmaceutical Industries, along with the U.S. Navy, Commercial Marine, Power Plants, Cosmetic Manufacturing Plants, Municipalities, Water Treatment Facilities, Distilleries, Breweries, and wherever there is a need... [See More]

  • Display: Non-electrical visual or audio output
  • Media Type: Liquid
  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level
VLI-1250A
from Solutions with Innovation, LLC

The VLI-2500A and the compact VLI-1250A provide safe durable and accurate direct tank level indication for most any industrial liquid or environment. [See More]

  • Display: Non-electrical visual or audio output
  • Measuring Range: ? to 240
  • Device Classification: Sensor Only (optional feature); Sensor System
  • Media Type: Liquid
Magnetostrictive Level Transmitter -- Series LGT-6000
from JOGLER, Inc.

Jogler ’s LGT-6000 series level transmitter is the first magnetostrictive level sensor that is specifically designed for sight glass automation. The LGT-6000 contains a low profile waveguide that can be mounted internally into (wetted) or externally against (non-wetted) on most sight gaue... [See More]

  • Display: Non-electrical visual or audio output; Digital Readouts
  • Measuring Range: ? to 240
  • Device Classification: Transmitter
  • Accuracy (Continuous Level): 0.0150
Level Monitoring Sensors -- FFAM 16PTD1002/L
from Baumer Ltd.

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]

  • Display: Non-electrical visual or audio output
  • Number of Switch Points Range: 1
  • Device Classification: Sensor Only
  • Media Type: Liquid
Acu-Trac® Smart 485 -- Gasoline Sensor
from SSI Technologies, LLC

The Acu-Trac ® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9 meters (75.69 inches) for... [See More]

  • Display: Non-electrical visual or audio output
  • Measuring Range: ? to 76
  • Device Classification: Sensor Only
  • Media Type: Liquid
Capacitive Level Transmitter, Integrated Electronics -- SC404
from Sitron

The SC404 is a capacitance continuous level transmitter with an integrated electronics module mounted within the nylon or aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible level measurement... [See More]

  • Display: Non-electrical visual or audio output
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Device Classification: Transmitter
  • Level Measurement Type: Single Point or Multi-Point Level
Magnetostrictive Level Transmitter -- Series MGT-6000
from JOGLER, Inc.

Jogler ’s MGT-6000 series level transmitter is the latest development in magnetostrictive liquid level sensing technology that is designed exclusively for magnetic level indicators. The MGT-6000 contains a low profile waveguide that is mounted away from the level gage chamber. This design... [See More]

  • Display: Non-electrical visual or audio output; Digital Readouts
  • Measuring Range: ? to 240
  • Device Classification: Transmitter
  • Accuracy (Continuous Level): 0.0150
Capacitive Level Transmitter, Large Aluminum Housing, Integrated Galvanic Isolation and Electronics -- SC404
from Sitron

The SC404 is a capacitance continuous level transmitter with an integrated Galvanic Isolator and electronics module mounted within the Large aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible... [See More]

  • Display: Non-electrical visual or audio output
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Device Classification: Transmitter
  • Level Measurement Type: Single Point or Multi-Point Level
Single-Tube Level Gauge -- Model LS
from JOGLER, Inc.

Approved by the Factory Mutual System. Gages are available in any length up to 20 ft. Unobstructed visibility. Maintenance free. Patented one-piece SuperSeal inserts are self-sealing. Wetted parts are PTFE Teflon ® and borosilicate. Rated up to 285 psig (ANSI 150). Optional 304/316 SS, CPVC, or... [See More]

  • Display: Non-electrical visual or audio output
  • Measuring Range: ? to 240
  • Device Classification: Gauge
  • Media Type: Liquid
Capacitive Point Level Detection, Universal Supply, G2 Aluminum Housing -- SC750U
from Sitron

The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a... [See More]

  • Display: Non-electrical visual or audio output
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Device Classification: Sensor Only
  • Level Measurement Type: Single Point or Multi-Point Level