Analog Meter or Indicator Level Sensors
from ABB Measurement & Analytics
The resonant frequency is continuously monitored for changes created by a wet or dry sensor and an alarm is provided via relay. The RS85 should be used when the application requires optional process connections, exotic materials of construction, coatings, finishes or adjustable time delay and... [See More]
- Display: Non-electrical visual or audio output (optional feature); Analog Meter or Indicator; Digital Readouts (optional feature)
- Repeatability (Point Level): 0.1000
- Device Classification: Sensor Only
- Number of Switch Points Range: 1
from Fuji Electric Corp. of America
The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to measure... [See More]
- Display: Analog Meter or Indicator
- Media Type: Liquid
- Device Classification: Transmitter
- Level Measurement Type: Continuous Level
from Locon Sensor Systems, Inc.
High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the cylindrical series for... [See More]
- Display: Analog Meter or Indicator
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Device Classification: Sensor Only
- Output Options: AnalogCurrent
from Winland Electronics, Inc.
Winland offers three WaterBug ® models for dependable water detection. Ideal for basement sump pumps, drain storage areas, computer rooms, document storage areas, warehouses and sprinkler systems. WaterBug ® sensors work by forming a conductive bridge between to contacts. Connect up to 8... [See More]
- Display: Analog Meter or Indicator
- Media Type: Liquid
- Device Classification: Transmitter
- Level Measurement Type: Single Point or Multi-Point Level
from Baumer Ltd.
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]
- Display: Analog Meter or Indicator
- Measuring Range: 2.36 to 15.75
- Device Classification: Sensor Only
- Repeatability (Point Level): 0.0197
from OMEGA Engineering, Inc.
The LV-10 Series level switches feature a small float displacement, especially suited for narrow or restricted areas. A standard 1/8" NPT male fitting allows for quick installation in either the top or bottom of the tank or vessel. A sealed SPST switch provides consistent accuracy and high... [See More]
- Display: Analog Meter or Indicator
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Media Type: Liquid
from ControlAir LLC
The Dahl L100 Bubble-Tube Level System is a fully self contained instrument, requiring only connections to air or gas supply, dip tube and electrical power source to provide precise level indication. Because only the stationary dip tube and the purge gas come in contact with the liquid, this system... [See More]
- Display: Analog Meter or Indicator
- Repeatability (Point Level): 0.1000
- Device Classification: Sensor System
- Accuracy (Continuous Level): 0.2000
from OPW Engineered Systems
A unique, pulsed — and intrinsically safe — electrical signal is generated by the control monitor and is transmitted to the sensors via a coiled cord and optic format plug.When sensors on the transport are dry a signal is returned to the monitor. If the signal meets pre-determined... [See More]
- Display: Analog Meter or Indicator
- Media Type: Liquid
- Device Classification: Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from KTR Corporation
Product features. Oil-level indicators with and without temperature indication. Oil-level indicator with electronic level control indication. Electric control as opener (KOO) or as closer (KOS). All oil-level indicators only for operation without pressure (max. 0.4 bar). Tightening torque for... [See More]
- Display: Analog Meter or Indicator
- Media Type: Liquid
- Device Classification: Gauge
- Level Measurement Type: Continuous Level; Single Point or Multi-Point Level
from DME Company
ifm efector ® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials with... [See More]
- Display: Analog Meter or Indicator
- Media Type: Dry material (Bulk solids and powders)
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from Barksdale Control Products
Our Alloy LevelSite ® provides a reliable, accident-proof solution to your unique level measuring problems. Featuring rugged, welded stainless steel construction, the process media is completely isolated from the instrumentation and rotating flags, eliminating the danger of leaks or spills. [See More]
- Display: Analog Meter or Indicator
- Media Type: Liquid
- Device Classification: Gauge
- Level Measurement Type: Continuous Level
from KOBOLD Instruments, Inc.
Product Features. KOBOLD Circular Magnet System Effective from All Sides. 1450 PSIG Maximum Pressure. Temperature to 750 °F. Remote Transmission Capability. Limit Switches Available. Industrial Ruggedness. KOBOLD bypass level gauges are used in applications requiring continuous measurement,... [See More]
- Display: Analog Meter or Indicator
- Media Type: Liquid
- Device Classification: Gauge
- Level Measurement Type: Continuous Level
from Uehling Instrument Company
Dual Engineering Unit Calibrated Scales. 10 Inch 100 LED Column. Full Range Display of Partial Input Signals. EASY Recalibration via Dipswitches. On-Board Sensor Excitation. Accepts External mA or VDC Input. Environmentally Smart Replacement for Mercury or Other Fluid Filled Gauges [See More]
- Display: Analog Meter or Indicator
- Accuracy (Continuous Level): 0.5000
- Device Classification: Sensor Only; Transmitter
- Media Type: Liquid
from Mid-West Instrument
Dry gauge design with no internal liquid fill [See More]
- Display: Analog Meter or Indicator
- Media Type: Liquid
- Device Classification: Sensor System; Gauge
- Level Measurement Type: Continuous Level
from Krueger Sentry Gauge Co.
The galvanized steel wetted rods are replaced with Peek or Kynar wetted rods and the aluminum bushing is replaced with a PVC bushing. This model of liquid level monitor is made with an all plastic construction increasing the compatibility with different types of liquids, including aggressive acids. [See More]
- Display: Analog Meter or Indicator
- Measuring Range: 17 to 110
- Device Classification: Gauge
- Media Type: Liquid
from Clark Solutions
EchoPod is an innovative level sensor that replaces floats, conductance and pressure sensors that fail due to dirty. sticking and scaling media in small tanks 49.2" (1.25m) or less. EchoPod, a general purpose sensor. combines non-contact switch, controller and transmitter capabilities in one... [See More]
- Display: Analog Meter or Indicator
- Measuring Range: 0.0 to 49.2
- Device Classification: Sensor System
- Accuracy (Continuous Level): 0.1250
from Albér
The Alber ELS is a non-invasive level sensor designed to save you time and money!. ● Designed specifically to comply with the NERC PRC-005 requirements for electrolyte level inspection. ● Eliminate the required quarterly inspection of battery electrolyte levels. ● No alarm …... [See More]
- Display: Analog Meter or Indicator
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Media Type: Liquid
from Baumer Ltd.
Ultrasonic Distance Measuring Sensor [See More]
- Display: Analog Meter or Indicator
- Measuring Range: 3.94 to 39.37
- Device Classification: Sensor Only
- Repeatability (Point Level): 0.0197
from OPW Engineered Systems
Civacon thermistor rack monitors are used with up to six compatible thermistor liquid level sensors or onboard monitors to monitor the status of liquid within transports (compartments) or other storage tanks. Overfill detection systems, such as the 8300 series thermistor rack monitors, provide... [See More]
- Display: Analog Meter or Indicator
- Media Type: Liquid
- Device Classification: Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from Barksdale Control Products
Our Alloy Mini LevelSite ® provides a reliable, accident-proof solution to your unique level measuring problems, especially in applications where space is at a premium. Welded stainless steel construction provides for long life and eliminates the risk of broken or cloudy glass commonly... [See More]
- Display: Analog Meter or Indicator
- Media Type: Liquid
- Device Classification: Gauge
- Level Measurement Type: Continuous Level
from KOBOLD Instruments, Inc.
Product Features. Measuring Depths to 13 Feet. Maximum Pressure to 230 PSIG. Maximum Temperature to 250 °F. Highly Visible Level Indication for Underground Tanks and Pumps. Switches and Transmitters Available. The rugged simplicity of our NBK series bypass level indicator has been adapted for... [See More]
- Display: Analog Meter or Indicator
- Media Type: Liquid
- Device Classification: Gauge
- Level Measurement Type: Continuous Level
from Krueger Sentry Gauge Co.
Plastic Calibration, HDPE Lock Nut, Duro Nitrile Gasket, Aluminum Bushing, Galvanized Steel Rods, Nitrophyl Floats or HDPE Floats. This is the standard At A Glance Drum Gauge Model. The base construction is an aluminum bushing and galvanized wetted rods with HDPE Floats for the 1.5" and 2" drum... [See More]
- Display: Analog Meter or Indicator
- Media Type: Liquid
- Device Classification: Gauge
- Level Measurement Type: Continuous Level
from Clark Solutions
The general purpose two-wire ultrasonic transmitter provides non-contact level measurement up to 32' or 10m, and is ideally suited for challenging ultrapure, corrosive or waste liquids. Push button calibrated, the transmitter is broadly selected for atmospheric bulk storage, day tank and waste pump... [See More]
- Display: Analog Meter or Indicator
- Measuring Range: 4 to 197
- Device Classification: Transmitter
- Media Type: Liquid
from Baumer Ltd.
Ultrasonic Distance Measuring Sensor [See More]
- Display: Analog Meter or Indicator
- Measuring Range: 3.94 to 39.37
- Device Classification: Sensor Only
- Repeatability (Point Level): 0.0197
from OPW Engineered Systems
The Civacon Opti-Therm rack monitors are used to automatically recognize the type of overfill system (optic or thermistor signal technology) that is being used on a transport. When connected to the transport, the monitor checks the status of sensors within tanks or compartments. Overfill detection... [See More]
- Display: Analog Meter or Indicator
- Media Type: Liquid
- Device Classification: Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from KOBOLD Instruments, Inc.
Product Features. 316 Stainless Steel Tube. Maximum Pressure to 580 PSIG. Maximum Temperature to 390 °F. Measuring Lengths to 9.8 Ft. Optional Switches, Transmitters and Digital Displays Available. Economical Rugged Design. The Mini-NBK bypass level indicator provides many of the unique features... [See More]
- Display: Analog Meter or Indicator
- Measuring Range: 0.0 to 118
- Device Classification: Gauge
- Media Type: Liquid
from Krueger Sentry Gauge Co.
The galvanized steel wetted rods are replaced with stainless steel wetted rods. This model of the drum gauge (Stainless Level One) replaces the standard galvanized wetted rods with stainless steel wetted rods, increasing the compatibility with different types of liquids. Plus, with a few... [See More]
- Display: Analog Meter or Indicator
- Media Type: Liquid
- Device Classification: Gauge
- Level Measurement Type: Continuous Level
from Baumer Ltd.
Ultrasonic Distance Measuring Sensor [See More]
- Display: Analog Meter or Indicator
- Measuring Range: 3.94 to 39.37
- Device Classification: Sensor Only
- Repeatability (Point Level): 0.0197
from Krueger Sentry Gauge Co.
The galvanized steel wetted rods are replaced with stainless steel wetted rods. The floats are replaced with stainless steel floats. This model of the drum gauge (Stainless Level two) adds stainless steel floats to your stainless package, increasing the compatibility with different types of liquids. [See More]
- Display: Analog Meter or Indicator
- Media Type: Liquid
- Device Classification: Gauge
- Level Measurement Type: Continuous Level